- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLB0608-121KL Bourns Inc. | 19 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | 4.8MHz | Ferrite | - | -40°C~105°C | Bulk | 2013 | RLB | 0.197Dia 5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 290mA | RLB0608 | - | - | - | 2mm | 28mm | 0.5 mm | 120μH | 796kHz | 1.9Ohm Max | - | POWER INDUCTOR | - | 50 @ 796kHz | - | 50 | - | - | - | 0.29A | - | - | - | - | - | 0.295 7.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL875-220K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | 14MHz | Ferrite | - | -40°C~105°C | Bulk | 2012 | RL875 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.8A | - | Not | - | - | 5mm | - | - | 22μH | 2.52MHz | 90mOhm Max | 1.8A | DC-DC CONVERTER | - | 30 @ 2.52MHz | Radial | 30 | - | - | - | - | - | 1.8A | - | 7.8mm | 7.5mm | 0.295 7.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR3818A-2R7Y Bourns Inc. | 1756 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 90MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR3818A | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 2.5A | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | 2.7μH | 0.1MHz | 65mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.3A | - | - | 2.5A | 30% | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2000-6R8-H-RC Bourns Inc. | 15 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2007 | 2000 | 0.680Dia 17.27mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | 7.2A | - | Not | - | - | 14.22mm | - | - | 6.8μH | 1kHz | 13mOhm Max | 7.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 20% | 7.2A | - | 17.272mm | - | 0.410 10.41mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0735A-221M Bourns Inc. | 261 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0735A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 7.5mm | - | 400mA | - | Not | - | - | - | - | - | 220μH | 1kHz | 1.32Ohm Max | 400mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 420mA | - | 2929 | - | 20% | 400mA | 400mA | - | 3.5mm | 0.146 3.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM124SH-820M-RC Bourns Inc. | 15 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM124SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 250mOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | - | - | Not | - | - | - | - | - | 82μH | 100kHz | 250mOhm Max | 1.35A | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | - | 16 | - | - | 4949 | - | - | 1.35A | - | - | 4mm | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB0712-150KL Bourns Inc. | 24 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | 10MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Shrink Tube | 900mA | RLB0712 | Not | - | - | 3mm | 25mm | 0.65 mm | 15μH | 1kHz | 90mOhm Max | 900mA | POWER INDUCTOR | - | 20 @ 2.52MHz | Radial | 20 | - | 20 | - | - | - | 900mA | - | - | 10mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR4028-561Y Bourns Inc. | 1500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5mm | - | 220mA | - | Not | 4848 | 1919 | - | - | - | 560μH | 100kHz | 3Ohm Max | 220mA | POWER INDUCTOR | DUAL ENDED | 16.46 @ 796kHz | - | - | 150mA | 16.46 | - | - | 30% | 220mA | 220mA | - | 2.794mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0735A-220M Bourns Inc. | 5000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRR0735A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 7.5mm | - | 1.2A | - | Not | - | - | - | - | - | 22μH | 1kHz | 160mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.28A | - | 2929 | - | 20% | - | 1.2A | - | 3.5mm | 0.146 3.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PT12133SL Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | 500kHz | - | - | -20°C~80°C | Bulk | 2005 | PT121 | 0.400Dia 10.15mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Open Core | 50mA | - | Not | - | - | 5mm | - | 700 μm | 8.2mH | 252kHz | 26Ohm Max | 50mA | HIGH CURRENT INDUCTOR | - | 90 @ 252kHz | Radial | 90 | - | 90 | - | - | 10% | 50mA | 50mA | 10.15mm | 12.7mm | 0.500 12.70mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() CM322522-1R8KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 85MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 820mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 200mA | - | Not | 3225 | 1210 | - | - | - | 1.8μH | 7.96MHz | 820mOhm Max | 200mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | 30 | - | - | - | 200mA | - | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1140-821K-RC Bourns Inc. | 63 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2002 | 1140 | 1.500Dia 38.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 4.2A | - | NO | 1 | - | Bobbin Core | 7.2A | - | Not | - | - | 29.21mm | 12.7mm | - | 820μH | 1kHz | 154mOhm Max | 7.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 10% | 7.2A | 7.2A | 38.1mm | - | 1.030 26.16mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP4012TA-4R7M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | 149.997327mg | RECTANGULAR PACKAGE | - | 35MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP4012TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 4.06mm | Rectangular | 2A | - | - | - | - | - | - | - | 4.7μH | 100kHz | 145mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | 2.5A | 10 | 1816 | - | 20% | - | 2A | - | 1mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 9230-80-RC Bourns Inc. | 8 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | WIRE | 2 | - | TUBULAR PACKAGE | - | 7MHz | Ferrite | - | -55°C~125°C | Bulk | 2012 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 62mA | - | Not | - | - | - | - | 508 μm | 330μH | 790kHz | 28Ohm Max | 62mA | FILTER CHOKE | - | 30 @ 790kHz | - | 30 | - | 30 | - | - | 10% | 62mA | - | 2.41mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP7050TA-R82M Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 70MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP7050TA | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 16.5A | - | - | - | - | - | - | - | 820nH | 100kHz | 4.9mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | 22A | - | 2626 | - | 20% | - | 16.5A | - | - | 0.197 5.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 8230-70-RC Bourns Inc. | 45 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | 12MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 97mA | - | Not | - | - | - | 66.5mm | - | 120μH | 790kHz | 13Ohm Max | 97mA | DC-DC CONVERTER | - | 30 @ 790kHz | - | 30 | - | 30 | - | - | 10% | 97mA | - | 3.05mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP2510A-1R0M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | 94MHz | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | - | SRP2510A | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 3A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 1μH | - | 54mOhm Max | - | - | - | 35 @ 1MHz | - | - | 3.5A | - | - | - | 20% | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1307-470ML Bourns Inc. | 616 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 7.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 2.7A | - | Unshielded | - | - | - | 2.7A | SDR1307 | - | - | - | - | - | - | 47μH | 100kHz | 82mOhm Max | 2.7A | - | - | 24 @ 2.52MHz | - | - | 4.2A | - | - | - | 20% | - | 2.7A | - | - | 0.287 7.30mm | 13.0048mm | 13.0048mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1140-6R8M-RC Bourns Inc. | 30 |
| Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1140 | 1.500Dia 38.10mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 4mOhm | - | - | - | - | 8504.50.80.00 | 24.4A | - | NO | 1 | - | Bobbin Core | 27A | - | Not | - | - | 29.21mm | - | - | 6.8μH | 1kHz | 4mOhm Max | 27A | HIGH CURRENT INDUCTOR | - | - | Radial | - | 73.5A | - | - | - | 20% | 27A | - | 38.1mm | - | 1.030 26.16mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CW100505-2N2D3 Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2012 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±0.3nH | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 650μm | Chip | 960mA | - | Not | 1005 | 0402 | - | - | - | 2.2nH | 250MHz | 70mOhm | 960mA | RF INDUCTOR | DUAL ENDED | 18 @ 250MHz | - | 18 | - | 18 | - | - | - | 960mA | - | - | 500μm | 0.024 0.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |