- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLB1014-223KL Bourns Inc. | 19 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 220kHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 92mA | - | NO | 1 | - | Shrink Tube | 28mA | RLB1014 | Not | 5mm | - | - | - | 22mH | 79.6kHz | 58Ohm Max | - | 28mA | POWER INDUCTOR | - | 45 @ 79.6kHz | Radial | 45 | 95mA | 45 | - | - | - | 28mA | - | - | - | 12mm | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 5300-43-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 530kHz | Ferrite | - | -55°C~105°C | Bulk | 2009 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 83mA | - | Not | - | 25.4mm | - | - | 3.3mH | 1kHz | 29Ohm Max | - | 83mA | RF INDUCTOR | - | - | - | - | 52mA | - | - | - | - | 83mA | - | - | 4.06mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5300-22-RC Bourns Inc. | 598300 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 5.8MHz | Ferrite | - | -55°C~105°C | Bulk | 2009 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 650mA | - | Not | - | 25.4mm | - | - | 56μH | 1kHz | 470mOhm Max | - | 650mA | RF INDUCTOR | - | - | - | - | 400mA | - | - | - | - | 650mA | - | - | 4.06mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1120-121K-RC Bourns Inc. | 25555 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1120 | 0.810Dia 20.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 90mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 4A | - | Not | 15.75mm | - | 15.748mm | - | 120μH | 1kHz | 90mOhm Max | - | 4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 10% | 4A | - | - | 20.57mm | 224.536mm | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2200LL-681-H-RC Bourns Inc. | 30 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2200LL | 1.100Dia 27.94mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 176mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 2.7mA | - | Not | 25.15mm | 12.7mm | 25.146mm | - | 680μH | 1kHz | 176mOhm Max | - | 2.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 2.7A | - | - | 27.94mm | - | 0.550 13.97mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRN3012TA-6R8M Bourns Inc. | 781 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | - | - | - | - | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN3012TA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | 6.8μH | - | 180mOhm | - | - | - | - | 20 @ 1MHz | - | - | 900mA | - | - | - | 20% | - | 1.05A | - | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 9250A-121-RC Bourns Inc. | 39 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 250MHz | Ferrite | - | -55°C~125°C | Bulk | 2009 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | Wirewound | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 1.53A | - | Not | - | 25.4mm | - | 635 μm | 120nH | 25MHz | 34mOhm Max | - | 1.53A | RF INDUCTOR | - | 51 @ 25MHz | - | 51 | - | 51 | - | - | - | 1.53A | - | - | 4.11mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL875S-821K-RC Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 2MHz | Ferrite | - | -40°C~105°C | Bulk | 2012 | RL875S | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 260mA | - | - | 5mm | - | - | 0.7 mm | 820μH | 1kHz | 2.33Ohm Max | - | 260mA | DC-DC CONVERTER | - | 45 @ 796kHz | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | 0.295 7.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM127SH-270M-RC Bourns Inc. | 42 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | PM127SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.40.00 | - | TR | YES | 1 | 12.8mm | - | 3.4A | - | Not | - | - | - | - | 27μH | 100kHz | 52mOhm Max | - | 3.9A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | 26 | 3.7A | 26 | 4949 | - | - | 3.9A | - | - | - | 7.5mm | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL822-102K-RC Bourns Inc. | 2170 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 1.3MHz | Ferrite | Q IS MEASURED AT: 252 KHZ | -55°C~105°C | Bulk | 2009 | RL822 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 160mA | - | Not | 5mm | 5mm | - | 0.61 mm | 1mH | 1kHz | 2.96Ohm Max | - | 160mA | HIGH CURRENT INDUCTOR | - | 50 @ 252kHz | Radial | 50 | - | - | - | - | - | 160mA | - | - | - | 10.9982mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1050A-121Y Bourns Inc. | 675 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 3.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRR1050A | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | 120μH | - | 305mOhm Max | - | - | - | - | - | - | - | 1.28A | - | - | - | 30% | - | 1.18A | - | - | - | 0.201 5.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RL187-272J-RC Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 800kHz | Ferrite | - | -55°C~105°C | Bulk | 2009 | RL187 | 0.315Dia 8.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 100mA | - | Not | 5mm | 5mm | - | 0.62 mm | 2.7mH | 252kHz | 13Ohm Max | - | 100mA | DC-DC CONVERTER | - | 90 @ 252kHz | Radial | 90 | - | - | - | - | - | 100mA | - | - | - | 11.2014mm | 0.441 11.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL187-183J-RC Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 300kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL187 | 0.315Dia 8.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 30mA | - | - | - | 5mm | 5mm | 0.62 mm | 18mH | 79.6kHz | 60Ohm Max | - | - | DC-DC CONVERTER | - | 100 @ 79.6kHz | - | 100 | - | - | - | 0.03A | - | - | - | - | - | 11.2014mm | 0.441 11.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL187-391J-RC Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 2.1MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL187 | 0.315Dia 8.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 200mA | - | - | - | 5mm | 5mm | 0.62 mm | 390μH | 796kHz | 4Ohm Max | - | - | DC-DC CONVERTER | - | 80 @ 796kHz | - | 80 | - | - | - | 0.2A | - | - | - | - | - | 11.2014mm | 0.441 11.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM1008S-151M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5.6MHz | Ferrite | Q MEASURED AT 1 MHZ | -40°C~85°C | Tape & Reel (TR) | 2006 | PM1008S | 0.150Lx0.150W 3.81mmx3.81mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | - | - | - | - | - | - | - | - | - | 150μH | 0.1MHz | 7.5Ohm Max | - | 220mA | RF INDUCTOR | DUAL ENDED | 50 @ 1MHz | - | 50 | - | 50 | 1515 | - | - | - | - | - | - | 2.74mm | 0.108 2.74mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0503-122JL Bourns Inc. | 376 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 12Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 63mA | - | Not | - | - | - | - | 1.2mH | 1kHz | 12Ohm Max | 55mA | 63mA | POWER INDUCTOR | DUAL ENDED | 40 @ 252kHz | - | 40 | 90mA | 40 | 2019 | - | 5% | 63mA | 63mA | - | - | 2.9972mm | 0.130 3.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP5030T-1R5M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Ferrite | RECTANGULAR PACKAGE | - | Iron Powder | - | -40°C~125°C | Cut Tape (CT) | 2013 | SRP5030T | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 5.4mm | - | 6A | - | Not | - | - | - | - | 1.5μH | 100kHz | 25mOhm Max | - | 6A | POWER INDUCTOR | DUAL ENDED | - | - | - | 10A | - | - | - | 20% | - | 6A | 100kHz | - | 2.8mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5300-46-RC Bourns Inc. | 6 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 400kHz | Ferrite | - | -55°C~105°C | Bulk | 2009 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 63mA | - | Not | - | 25.4mm | - | 508 μm | 5.6mH | 1kHz | 50Ohm Max | - | 63mA | RF INDUCTOR | - | - | - | - | 40mA | - | - | - | - | 63mA | - | - | 4.06mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDE0805A-101K Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 8.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDE0805A | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.1A | - | Unshielded | - | - | - | 1.1A | SDE0805A | - | - | - | - | - | 100μH | 1kHz | 430mOhm Max | - | - | - | - | - | - | - | 900mA | - | - | - | 10% | - | 1.1A | - | - | - | 0.217 5.50mm | 7.7978mm | 7.0104mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 6000-181K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | 2.8MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 6000 | 0.354Dia 9.00mm | ±10% | - | - | Active | Not Applicable | - | Radial | - | Wirewound | - | - | 105°C | -55°C | Wirewound | - | 1.08A | - | Unshielded | - | - | - | 1.08A | 6000 | Not | 5mm | - | - | - | 180μH | 796kHz | 580mOhm Max | - | 1.08A | - | - | 20 @ 796kHz | Radial | - | - | 20 | - | - | 10% | 1.08A | - | - | 9mm | - | 0.480 12.20mm | 12.2mm | - | - | - | ROHS3 Compliant | Lead Free | - |