- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6100-122K-RC Bourns Inc. | 6928 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 1.4MHz | Ferrite | - | -40°C~105°C | Tray | 2012 | 6100 | 0.433Dia 11.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 570mA | - | - | - | - | 6mm | 4mm | - | 1.2mH | 100kHz | 2.2Ohm Max | - | DC-DC CONVERTER | - | 1.4 @ 252kHz | - | - | - | - | - | - | 0.57A | - | - | - | 11mm | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM1210-2R2J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 80MHz | Ferrite | PARALLEL CONNECTED | -40°C~125°C | Tape & Reel (TR) | 2008 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 320mA | - | Not | 3225 | 1210 | - | - | - | 2.2μH | 7.96MHz | 950mOhm Max | 190mA | POWER INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | 30 | - | - | 5% | 190mA | - | - | 2.2mm | 0.087 2.20mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDE1006A-680K Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 9.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | 9mm | Rectangular | 1.6A | - | Not | - | - | - | - | - | 68μH | 1MHz | 220mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.7A | - | 4035 | - | 10% | - | 1.6A | - | 5.4mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1120-471K-RC Bourns Inc. | 29 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1120 | 0.810Dia 20.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 355mOhm | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | 1.6A | - | Not | - | - | 15.24mm | 12.7mm | - | 470μH | 1kHz | 355mOhm Max | 1.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10% | 1.6A | - | 20.57mm | 224.536mm | 0.840 21.34mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDE0604A-4R7M Bourns Inc. | 100000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 47MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0604A | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | NO | 1 | - | - | 3.4A | - | - | - | - | - | - | - | 4.7μH | 1MHz | 70mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3A | - | - | - | 20% | - | 3.4A | - | - | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM124SH-220M-RC Bourns Inc. | 15 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM124SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | TR | YES | 1 | - | - | - | - | - | - | - | - | - | - | 22μH | 0.1MHz | 67.5Ohm Max | 3A | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | 18 | - | 2.6A | - | 4949 | - | - | - | - | - | 4mm | 0.177 4.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() CM453232-R27ML Bourns Inc. | 52300 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 180MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 260mOhm | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 635mA | CM453232 | Not | 4532 | 1812 | - | - | - | 270nH | 25.2MHz | 260mOhm Max | 635mA | RF INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | - | 40 | - | - | 40 | - | - | - | 635mA | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() 78F100J-TR-RC Bourns Inc. | 6560 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 18MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2011 | 78F | 0.110Diax0.280L 2.80mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Conformal Coated | 370mA | - | Not | - | - | - | 25.4mm | 510 μm | 10μH | 7.9MHz | 750mOhm Max | 370mA | DC-DC CONVERTER | - | 40 @ 7.9MHz | - | 40 | - | - | 40 | - | - | - | 370mA | - | 2.79mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDE6603-151M Bourns Inc. | 40000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 6MHz | Ferrite | - | -25°C~105°C | Tape & Reel (TR) | 2010 | SDE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 4.45mm | - | 250mA | - | Not | - | - | - | - | - | 150μH | 100kHz | 2Ohm Max | 250mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 270mA | - | - | - | 20% | 250mA | 250mA | - | 2.92mm | 0.115 2.92mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDE6603-2R2M Bourns Inc. | 26000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 90MHz | Ferrite | - | -25°C~105°C | Tape & Reel (TR) | 2010 | SDE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 4.45mm | - | 2.4A | - | Not | - | - | - | - | - | 2.2μH | 100kHz | 70mOhm Max | 2.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2.3A | - | - | - | 20% | 2.4A | 2.4A | - | 2.92mm | 0.115 2.92mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1130-5R6M-RC Bourns Inc. | 37 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1130 | 1.100Dia 27.94mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 3mOhm | - | 8504.50.80.00 | - | Unshielded | 1 | - | Bobbin Core | 21A | - | Not | - | - | 20.83mm | - | - | 5.6μH | 1kHz | 3mOhm Max | 21A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 20% | 21A | - | 27.94mm | - | 0.840 21.34mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDE0604A-6R8M Bourns Inc. | 100000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 36MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDE0604A | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | NO | 1 | - | - | 3A | - | - | - | - | - | - | - | 6.8μH | 1MHz | 80mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2.4A | - | - | 3A | 20% | - | 3A | - | - | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RL262-822J-RC Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | CYLINDRICAL PACKAGE | 600kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL262 | 0.315Dia 8.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | NO | 1 | - | Cylindrical | 30mA | - | Not | - | - | 5mm | - | - | 8.2mH | 252kHz | 45Ohm Max | 30mA | DC-DC CONVERTER | - | 80 @ 252kHz | Radial | 80 | - | - | 80 | - | - | 5% | 30mA | - | 8mm | 6.1976mm | 0.244 6.20mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM43-3R3M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 65MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 4.3mm | - | 2.15A | - | Not | - | - | - | - | - | 3.3μH | 1kHz | 58mOhm Max | 2.15A | POWER INDUCTOR | DUAL ENDED | 28 @ 7.96MHz | - | - | - | 3A | - | 1816 | - | 20% | 2.15A | - | - | 3.2mm | 0.138 3.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR6603-680M Bourns Inc. | 84000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | 8504.50.80.00 | TR | NO | 1 | 4.45mm | - | 400mA | - | - | - | - | - | - | - | 68μH | 100kHz | 860mOhm Max | 400mA | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | 18 | - | - | 18 | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM1608S-3R3M-RC Bourns Inc. | 39 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 120MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM1608S | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | 8504.50.80.00 | TR, Embossed, 7 Inch | YES | 1 | 4.4mm | Rectangular | 1.6A | - | Not | - | - | - | - | - | 3.3μH | 100kHz | 55mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | 40 @ 200kHz | - | - | - | - | - | 2617 | - | - | 1.6A | - | - | 2.92mm | 0.118 3.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDE6603-150M Bourns Inc. | 66730 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | -25°C~105°C | Tape & Reel (TR) | 2010 | SDE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 4.45mm | - | 1A | - | Not | - | - | - | - | - | 15μH | 100kHz | 230mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 900mA | - | - | - | 20% | 1A | 1A | - | 2.92mm | 0.115 2.92mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM2110-181K-RC Bourns Inc. | 2387 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | NO | 1 | 25.4mm | - | 3.7A | - | Not | - | - | - | - | - | 180μH | 1kHz | 66mOhm Max | 3.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 10% | 3.7A | 3.7A | - | 13.46mm | 0.530 13.46mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1210A-391M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 1.3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | 8504.50.80.00 | - | Shielded | - | - | - | 1.3A | - | - | - | - | - | - | - | 390μH | 1kHz | 600mOhm Max | - | - | - | 16 @ 796kHz | - | - | GENERAL PURPOSE INDUCTOR | 1.1A | - | - | - | 20% | - | 1.3A | - | - | 0.394 10.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDE0805A-221K Bourns Inc. | 75200 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDE0805A | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | Unshielded | - | - | - | 800mA | - | - | - | - | - | - | - | 220μH | 1kHz | 960mOhm Max | - | - | - | - | - | - | - | 600mA | - | - | - | 10% | - | 800mA | - | - | 0.217 5.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |