- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM628S-390-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 17MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM628S | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | - | - | - | - | - | - | - | 39μH | 0.1MHz | 195mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | 750mA | - | 2727 | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM518S-120-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 39MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM518S | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 1A | - | - | - | - | - | - | - | 12μH | 100kHz | 160mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | 8.6 @ 2.52MHz | - | - | 1.15A | - | 2323 | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1210-390J-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | PARALLEL CONNECTED | -40°C~125°C | Tape & Reel (TR) | 2009 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 65mA | - | - | - | - | - | - | - | 390μH | 2.52MHz | 6.4Ohm Max | 80mA | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | 30 | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM1210-6R8J-RC Bourns Inc. | 48 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | 15.989131mg | RECTANGULAR PACKAGE | 45MHz | Ferrite | PARALLEL CONNECTED | -40°C~125°C | Tape & Reel (TR) | 2009 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 180mA | - | Not | 3225 | 1210 | - | - | - | 6.8μH | 7.96MHz | 1.8Ohm Max | 150mA | POWER INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | 30 | - | 5% | 150mA | - | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 9250A-221-TR-RC Bourns Inc. | 39 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 250MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | Wirewound | 8504.50.80.00 | - | TR | YES | 1 | - | Cylindrical | 1.1A | - | Not | - | - | - | 25.4mm | 0.635 mm | 220nH | 25MHz | 67mOhm Max | 1.1A | RF INDUCTOR | - | 49 @ 25MHz | - | 49 | - | - | - | - | 1.1A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9220-00-RC Bourns Inc. | 45 |
| Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | - | - | - | TUBULAR PACKAGE | 5.6MHz | Ferrite | - | -55°C~105°C | Bulk | 2009 | 9220 | 0.190Diax0.440L 4.83mmx11.18mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | - | - | Not | - | - | - | 25.4mm | - | 270μH | 790kHz | 8.2Ohm Max | 110mA | RF INDUCTOR | - | 65 @ 7.9MHz | - | 65 | - | 65 | - | - | 110mA | - | 5.08mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM127SH-150M-RC Bourns Inc. | 39 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM127SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.40.00 | - | TR | YES | 1 | 12.8mm | - | 4.5A | - | Not | - | - | - | - | - | 15μH | 100kHz | 28.5mOhm Max | 5.2A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | 26 | 5A | 26 | 4949 | 20% | 5.2A | - | - | 7.5mm | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL110-271K-RC Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | - | - | - | - | CYLINDRICAL PACKAGE | 3.4MHz | Ferrite | - | -40°C~105°C | Bulk | 2012 | RL110 | 0.394Dia 10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | Tray | NO | 1 | - | Cylindrical | 1A | - | Not | - | - | 5mm | - | - | 270μH | 1kHz | 400mOhm Max | 1A | RF INDUCTOR | - | 20 @ 796kHz | Pin | - | - | - | - | - | 1A | - | 10mm | 10.5mm | 0.413 10.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM428S-390-RC Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | PM428S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | - | - | - | - | - | - | - | - | 39μH | 0.1MHz | 250mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | 9.74 @ 2.52MHz | - | - | 500mA | - | 1919 | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM628S-220-RC Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 19MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM628S | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 1.4A | - | - | - | - | - | - | - | 22μH | 100kHz | 115mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | 8.5 @ 2.52MHz | - | - | 1A | - | 2727 | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1140-222K-RC Bourns Inc. | 204 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1140 | 1.500Dia 38.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 2.4A | - | NO | 1 | - | Bobbin Core | 4A | - | Not | - | - | 27.94mm | 12.7mm | - | 2.2mH | 1kHz | 494mOhm Max | 4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | 4.4A | - | - | 10% | 4A | - | 38.1mm | 26.16mm | 1.030 26.16mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CW100505-9N0J Bourns Inc. | 24 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | - | - | Unshielded | - | - | - | - | CW100505 | - | - | - | - | - | - | 9nH | 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | 990.6μm | 558.8μm | - | - | ROHS3 Compliant | - | - | ||
![]() CW100505-4N3J Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | - | - | Unshielded | - | - | - | - | CW100505 | - | - | - | - | - | - | 4.3nH | 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | 990.6μm | 558.8μm | - | - | ROHS3 Compliant | - | - | ||
![]() PM1210-180J-RC Bourns Inc. | 48 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 27MHz | Ferrite | PARALLEL CONNECTED | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 120mA | - | Not | 3225 | 1210 | - | - | - | 18μH | 2.52MHz | 3.3Ohm Max | 110mA | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | 30 | - | - | 110mA | - | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDE0604A-3R3M Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDE0604A | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 3.8A | - | - | - | - | - | - | - | 3.3μH | 1MHz | 60mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 3.5A | - | - | 20% | - | 3.8A | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RL181S-473J-RC Bourns Inc. | 1108 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | 120kHz | Ferrite | Q IS MEASURED AT: 50 KHZ | -55°C~105°C | Bulk | 2009 | RL181S | 0.413Dia 10.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 13mA | - | Not | - | - | 5mm | 5mm | 0.7 mm | 47mH | 1kHz | 52Ohm Max | 13mA | DC-DC CONVERTER | - | 100 @ 50kHz | Radial | 100 | - | 100 | - | - | 13mA | - | - | - | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU6018-4R7Y Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 4 | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU6018 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | 42mOhm | Tin (Sn) | - | - | - | - | - | TR, Embossed, 7 Inch | YES | 1 | 6.8mm | - | 2.2A | - | Not | - | - | - | - | - | 4.7μH | 100kHz | 42mOhm Max | 2.2A | POWER INDUCTOR | ON CIRCLE | 8 @ 7.96MHz | - | - | 1.4A | 8 | 2626 | 30% | 2.2A | 2.2A | - | 1.8mm | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM105-270K-RC Bourns Inc. | 100000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 27μH | 0.001MHz | 110mOhm | 1.75A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | - | 3.4A | - | 3939 | - | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1008S-101M-RC Bourns Inc. | 34 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | Q MEASURED AT 1 MHZ | -40°C~85°C | Tape & Reel (TR) | 2012 | PM1008S | 0.150Lx0.150W 3.81mmx3.81mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | - | - | - | - | - | - | - | 100μH | 0.1MHz | 5.8Ohm Max | 260mA | RF INDUCTOR | DUAL ENDED | 45 @ 1MHz | - | 45 | - | 45 | 1515 | - | - | - | - | 2.74mm | 0.108 2.74mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9230-56-RC Bourns Inc. | 42 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | WIRE | 2 | - | TUBULAR PACKAGE | 24MHz | Ferrite | - | -55°C~125°C | Bulk | 2011 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | 3.4Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 187mA | - | Not | - | - | - | - | - | 33μH | 2.5MHz | 3.4Ohm Max | 187mA | FILTER CHOKE | - | 45 @ 2.5MHz | - | 45 | - | 45 | - | 10% | 187mA | - | 2.41mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - |