- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP7028A-100M Bourns Inc. | 952000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 14MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP7028A | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 6.6mm | - | 3.5A | - | - | - | - | - | - | - | 10μH | 100kHz | 85mOhm Max | - | 3.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | 6A | - | 2926 | 20% | - | 3.5A | - | 2.8mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1038A-101Y Bourns Inc. | 196000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1038A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | Shielded | - | 10.3mm | - | 1A | - | Not | - | - | - | - | - | 100μH | 100kHz | 300mOhm Max | - | 1A | - | - | 24 @ 796kHz | - | - | - | 1.1A | - | - | 30% | - | 1A | - | 3.8mm | 0.161 4.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1307-180ML Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 4.2A | - | Not | - | - | - | - | - | 18μH | 100kHz | 36mOhm Max | - | 4.2A | POWER INDUCTOR | DUAL ENDED | 28 @ 2.52MHz | - | - | - | 7A | 28 | - | 20% | 4.2A | 4.2A | 13mm | 7.0104mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN2012-R47M Bourns Inc. | 4000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 19.986414mg | RECTANGULAR PACKAGE | 220MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SRN2012 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | TR, 7 Inch | YES | 1 | 1.6mm | Chip | 2.9A | - | Not | - | - | - | - | - | 470nH | 1MHz | 46mOhm Max | - | 2.9A | POWER INDUCTOR | DUAL ENDED | 9 @ 1MHz | - | - | - | 3.5A | - | 0806 | 20% | 2.9A | 2.9A | - | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1028A-151Y Bourns Inc. | 22800 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | 880.989781mg | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU1028A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 650mA | - | Not | - | - | - | - | - | 150μH | 100kHz | 680mOhm Max | - | 650mA | POWER INDUCTOR | DUAL ENDED | 18 @ 796kHz | - | - | - | - | 18 | 3939 | 30% | 600mA | 650mA | - | 2.8mm | 0.122 3.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2300HT-270-V-RC Bourns Inc. | 46 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 14mOhm | - | - | 8504.50.80.00 | - | YES | 1 | 16.51mm | Vertical Mount | 14.3A | - | Not | - | - | 13.46mm | 13.462mm | - | 27μH | 1kHz | 14mOhm Max | - | 14.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 14.3A | - | 32.51mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1812-821J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | 26.988746mg | RECTANGULAR PACKAGE | 2.5MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | - | Chip | 30mA | - | - | 4532 | 1812 | - | - | - | 820μH | 796kHz | 35Ohm Max | - | 30mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 5% | - | - | - | 3.2mm | 0.134 3.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1280-181K Bourns Inc. | 185 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 300MOhm | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 8504.50.80.00 | TR | YES | 1 | 12.8mm | - | 1.75A | 4MHz | Not | - | - | - | - | - | 180μH | 796kHz | 300mOhm Max | - | 1.75A | POWER INDUCTOR | DUAL ENDED | 24 @ 796kHz | - | 24 | - | 1.88A | 24 | 4949 | 10% | 1.75A | 1.75A | - | 7.5mm | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0703-821KL Bourns Inc. | 146800 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 3.6MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | 8504.50.80.00 | TR | NO | 1 | 4.7mm | - | 90mA | - | - | - | - | - | - | - | 820μH | 100kHz | 12Ohm Max | - | 90mA | POWER INDUCTOR | DUAL ENDED | 32 @ 796kHz | - | 32 | - | 140mA | 32 | 2618 | - | - | - | - | 2.6924mm | 0.106 2.70mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() PM2110-120K-RC Bourns Inc. | 5 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | Unshielded | 1 | 25.4mm | - | 11.3A | - | Not | - | - | - | - | - | 12μH | 1kHz | 7mOhm Max | - | 11.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 10% | 11.3A | - | - | 14.48mm | 0.570 14.48mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU6013-470Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU6013 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | TR | Shielded | 1 | - | - | 660mA | - | - | - | - | - | - | - | 47μH | 100kHz | 675mOhm Max | - | 660mA | POWER INDUCTOR | ON CIRCLE | 10 @ 2.52MHz | - | 10 | - | 500mA | 10 | 2624 | - | - | - | - | 1.397mm | 0.063 1.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0703-561KL Bourns Inc. | 48 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 4.2MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | 8504.50.80.00 | TR | NO | 1 | 4.7mm | - | 110mA | - | Not | - | - | - | - | - | 560μH | 100kHz | 9.2Ohm Max | - | 110mA | POWER INDUCTOR | DUAL ENDED | 36 @ 796kHz | - | 36 | - | 150mA | 36 | 2618 | - | 110mA | - | - | 2.6924mm | 0.106 2.70mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0703-820KL Bourns Inc. | 10000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | 8504.50.80.00 | TR | NO | 1 | 4.7mm | - | 330mA | - | - | - | - | - | - | - | 82μH | 100kHz | 1.18Ohm Max | - | 330mA | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | 18 | - | 470mA | 18 | - | - | - | - | - | 2.6924mm | 0.106 2.70mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SDE1006A-150M Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 19.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | 9mm | Rectangular | 3.4A | - | Not | - | - | - | - | - | 15μH | 1MHz | 80mOhm Max | - | 3.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3.6A | - | 4035 | 20% | - | 3.4A | - | 5.4mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1210-1R8Y Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 4.8g | RECTANGULAR PACKAGE | 56MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 12.5mm | Rectangular | 10.2A | - | Not | - | - | - | - | - | 1.8μH | 100kHz | 7.5mOhm Max | - | 10.2A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | - | - | 13.2A | 10 | 4747 | - | 10.2A | - | - | 10mm | 0.394 10.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR7032-4R7M Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7032 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 42MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 7.3mm | - | 2A | 43MHz | Not | - | - | - | - | - | 4.7μH | 100kHz | 42mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | 16 @ 7.96MHz | - | 16 | - | - | 16 | - | 20% | 2A | 2A | - | 3.2mm | 0.134 3.40mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1038-150Y Bourns Inc. | 698 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1038 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 37mOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | Rectangular | 2.8A | - | Not | - | - | - | - | - | 15μH | 2.52MHz | 37mOhm | - | 2.8A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | 24 | - | 2.7A | 24 | 3939 | 30% | 2.8A | 2.8A | - | 3.8mm | 0.161 4.10mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM2110-2R7M-RC Bourns Inc. | 6 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | NO | 1 | 25.4mm | - | 16A | - | - | - | - | - | - | - | 2.7μH | 0.001MHz | 4mOhm Max | - | 16A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | - | - | 14.48mm | 0.570 14.48mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRP1235-1R0M Bourns Inc. | 600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 60MHz | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1235 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 24A | - | Not | - | - | - | - | - | 1μH | 100kHz | 3.5mOhm Max | 10A | 24A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 36A | - | 5050 | 20% | 24A | 24A | - | 3.7mm | 0.146 3.70mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 9250A-684-RC Bourns Inc. | 50 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | 4.5MHz | Ferrite | - | -55°C~125°C | Bulk | 2011 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | Wirewound | 8504.50.80.00 | - | YES | 1 | - | Cylindrical | 80mA | - | Not | - | - | - | - | 635 μm | 680μH | 790kHz | 11.8Ohm Max | - | 80mA | RF INDUCTOR | - | 60 @ 790kHz | - | 60 | - | 50mA | 60 | - | 10% | 80mA | - | 4.11mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |