- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CE201210-15NJ Bourns Inc. | 41 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | 1.6GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CE201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.45mm | Rectangular | 300mA | - | Not | 2012 | 0805 | - | - | - | 15nH | 100MHz | 400mOhm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 22 @ 100MHz | - | - | - | 22 | - | - | 5% | 300mA | - | - | - | 830μm | 0.041 1.03mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1120-152K-RC Bourns Inc. | 48 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1120 | 0.810Dia 20.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.26Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 800mA | - | Not | - | - | 15.24mm | 12.7mm | - | 1.5mH | 1kHz | 1.26Ohm Max | - | 80mA | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 10% | 800mA | 800mA | 800mA | 20.574mm | - | 0.840 21.34mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2000-4R7-H-RC Bourns Inc. | 137 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2007 | 2000 | 0.680Dia 17.27mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.40.00 | - | - | NO | 1 | - | Hortizontal Mount | 1.1A | - | Not | - | - | 14.73mm | - | - | 4.7μH | 1kHz | 6.4mOhm Max | - | 10.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 20% | 10.1A | - | - | 17.272mm | - | 0.410 10.41mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0735A-680M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0735A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 7.5mm | - | 720mA | - | Not | - | - | - | - | - | 68μH | 1kHz | 400mOhm Max | - | 720mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 740mA | - | 2929 | - | 20% | - | 720mA | - | - | 3.5mm | 0.146 3.70mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 6100-102K-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | - | CYLINDRICAL PACKAGE | - | 1.6MHz | Ferrite | - | -40°C~105°C | Tray | 2012 | 6100 | 0.433Dia 11.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | - | Not | - | - | 6mm | 4mm | 800 μm | 1mH | 100kHz | 1.55Ohm Max | - | 620mA | DC-DC CONVERTER | - | 1.6 @ 252kHz | - | - | - | 1.6 | - | - | - | 620mA | - | - | 11mm | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMH322522-R33ML Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 300MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 400mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.7mm | - | 450mA | - | Not | - | - | - | - | - | 330nH | 25.2MHz | 400mOhm Max | - | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | - | 30 | - | - | - | - | - | 450mA | - | - | - | 2.1844mm | 0.094 2.40mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() CMH322522-6R8KL Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 35MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.7mm | - | 180mA | - | Not | 3225 | 1210 | - | - | - | 6.8μH | 7.96MHz | 1.8Ohm Max | - | 180mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | 30 | - | - | - | 180mA | - | - | - | 2.2mm | 0.094 2.40mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() CMH322522-1R8KL Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 80MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.7mm | - | 350mA | - | - | 3225 | 1210 | - | - | - | 1.8μH | 7.96MHz | 900mOhm Max | - | 350mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | 30 | - | - | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 9230-68-RC Bourns Inc. | 374 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | WIRE | 2 | - | - | TUBULAR PACKAGE | - | 13MHz | Ferrite | - | -55°C~125°C | Bulk | 2011 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | - | - | - | NO | 1 | - | - | 125mA | - | Not | - | - | - | - | - | 100μH | 2.5MHz | 8Ohm Max | - | 125mA | FILTER CHOKE | - | 50 @ 2.5MHz | - | 50 | - | 50 | - | - | 10% | 125mA | - | - | 2.66mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM105SB-680L-RC Bourns Inc. | 47 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 10MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2009 | PM105SB | 0.386Lx0.386W 9.80mmx9.80mm | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 210mOhm | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | YES | 1 | - | Rectangular | 850mA | - | - | - | - | - | - | - | 68μH | 2.52MHz | 210mOhm Max | - | 850mA | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | - | - | 26 | 3945 | - | 15% | - | 850mA | - | 10.2mm | 5mm | 0.228 5.80mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM2110-8R2M-RC Bourns Inc. | 9 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | 12.6A | - | - | - | - | - | - | - | 8.2μH | 0.001MHz | 6mOhm Max | - | 12.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | - | - | - | 14.48mm | 0.570 14.48mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDE0403A-100M Bourns Inc. | 32 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 36MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDE0403A | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 1.05A | - | - | - | - | - | - | - | 10μH | 1MHz | 172mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.4A | - | 1816 | - | 20% | - | 1.05A | - | - | - | 0.138 3.50mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1048A-6R8Y Bourns Inc. | 35 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU1048A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 10.3mm | - | 4.8A | - | Not | - | - | - | - | - | 6.8μH | 100kHz | 18mOhm Max | - | 4.8A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | - | 4.1A | - | 3939 | - | 30% | - | 4.8A | - | - | 4.8mm | 0.201 5.10mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR7032-2R2M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 70MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRR7032 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.3mm | - | 2.65A | - | Not | - | - | 4mm | - | - | 2.2μH | 7.96MHz | 22mOhm Max | - | 2.65A | POWER INDUCTOR | DUAL ENDED | 12 @ 7.96MHz | - | 12 | 2.6A | 12 | - | - | 20% | 2.65A | 2.65A | - | - | 3.2mm | 0.134 3.40mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM74SB-330L-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM74SB | 0.307Lx0.276W 7.80mmx7.00mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 180mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7.4mm | - | 970mA | - | Not | - | - | - | - | - | 33μH | 100kHz | 180mOhm Max | - | 1.06A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.16A | - | 3128 | - | - | 1.06A | - | - | - | 4.5mm | 0.193 4.90mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() CI160808-3N9D Bourns Inc. | 43284 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 3GHz | Ceramic | 0.3NH IS THE TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 300mA | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 3.9nH | 100MHz | 250mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | - | 0.3A | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9250A-105-RC Bourns Inc. | 50 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | Axial | - | - | - | 3.8MHz | Ferrite | - | -55°C~125°C | Bulk | 2011 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Molded | 17.5Ohm | - | 125°C | -55°C | Wirewound | - | 70mA | - | Shielded | - | - | - | 70mA | 9250A | Not | - | - | - | - | - | 1mH | 790kHz | 17.5Ohm Max | - | 70mA | - | - | 60 @ 790kHz | Axial | - | 40mA | 60 | - | - | 10% | 70mA | - | - | 4.36mm | - | - | 10.92mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CW201212-R18J Bourns Inc. | 3237 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 900MHz | Ceramic | Q MEASURED AT 250 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 350mA | - | Not | - | - | - | - | - | 180nH | 100MHz | 850mOhm | - | 350mA | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | - | 50 | - | - | - | - | 5% | 350mA | - | - | - | 1.2954mm | 0.059 1.50mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDE0805A-181K Bourns Inc. | 75000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 6.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0805A | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 850mA | - | - | - | - | - | - | - | 180μH | 1kHz | 710mOhm Max | - | - | - | - | - | - | - | 650mA | - | - | - | 10% | - | 850mA | - | - | - | 0.217 5.50mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 5300-09-RC Bourns Inc. | 26 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | - | 86MHz | Ferrite | - | -55°C~105°C | Bulk | 2009 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 1.7A | - | Not | - | - | - | 25.4mm | - | 4.7μH | 7.96MHz | 68mOhm Max | - | 1.7A | RF INDUCTOR | - | - | - | - | 1.4A | - | - | - | - | 1.7A | - | - | 4.06mm | - | - | - | - | - | ROHS3 Compliant | - | - |