- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDE0604A-120M Bourns Inc. | 67400 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 29MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0604A | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | - | NO | 1 | - | - | 2.5A | - | - | - | - | - | - | - | 12μH | 1MHz | 120mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.85A | - | - | 20% | - | 2.5A | - | - | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() FSR1013-183KL Bourns Inc. | 95000 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 180kHz | Ferrite | Q MEASURED AT 0.0796 MHZ | -40°C~105°C | Bulk | 2005 | FSR1013 | 0.413Dia 10.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | YES | 1 | - | - | 35mA | - | Not | - | - | 5mm | - | - | 18mH | 1kHz | 63Ohm Max | 35mA | RF INDUCTOR | - | 50 @ 79.6kHz | Radial | 50 | - | 50 | - | - | 35mA | - | 10.5mm | 13.5mm | 0.532 13.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() CV201210-3R9K Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 38MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, 7 Inch | - | YES | 1 | 1.45mm | Rectangular | 30mA | - | Not | - | - | - | - | - | 3.9μH | 10MHz | 900mOhm Max | 30mA | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | - | 45 | - | - | - | - | 30mA | - | - | 1.25mm | 0.057 1.45mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1105-560KL Bourns Inc. | 224 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1105 | 0.437Lx0.394W 11.10mmx10.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | 8504.50.80.00 | - | TR | - | NO | 1 | 10.2mm | - | 2A | - | Not | - | - | - | - | - | 56μH | 1kHz | 200mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | 3.5A | - | 4439 | 10% | 2A | 2A | - | 4.8mm | 0.197 5.00mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 6100-562K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | - | CYLINDRICAL PACKAGE | 700kHz | Ferrite | - | -40°C~105°C | Tray | 2012 | 6100 | 0.433Dia 11.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Cylindrical | - | - | Not | - | - | 6mm | 4mm | 800 μm | 5.6mH | 100kHz | 9.45Ohm Max | 270mA | DC-DC CONVERTER | - | 0.7 @ 252kHz | - | - | - | 0.7 | - | - | 270mA | - | 11mm | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() CE201210-1N8D Bourns Inc. | 24990 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | 4GHz | Ceramic | 0.3NH IS THE TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2007 | CE201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±0.3nH | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 1.45mm | Rectangular | 300mA | - | - | 2012 | 0805 | - | - | - | 1.8nH | 100MHz | 100mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 18 @ 100MHz | - | - | - | - | - | - | - | - | - | 830μm | 0.041 1.03mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM5022S-470M-RC Bourns Inc. | 30528 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM5022S | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR | - | YES | 1 | 14.3mm | - | 2A | - | - | - | - | - | - | - | 47μH | 100kHz | 110mOhm | 2A | POWER INDUCTOR | DUAL ENDED | 40 @ 2.52MHz | - | 40 | 4.2A | 40 | - | - | - | - | - | 6.8mm | 0.280 7.10mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM3316-471M-RC Bourns Inc. | 32 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, 13 Inch | - | NO | 1 | 10.2mm | - | 500mA | - | - | - | - | - | - | - | 470μH | 1kHz | 1.7Ohm | 450mA | POWER INDUCTOR | DUAL ENDED | 57 @ 50kHz | - | 57 | - | 57 | 5039 | 20% | - | 450mA | - | 5mm | 0.209 5.30mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM125SH-330M-RC Bourns Inc. | 56000 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 9.97MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM125SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | - | YES | 1 | 12.8mm | - | - | - | Not | - | - | - | - | - | 33μH | 100kHz | 60mOhm Max | 3A | POWER INDUCTOR | DUAL ENDED | 27 @ 2.52MHz | - | 27 | 2.8A | - | 4949 | - | 3A | - | - | 6mm | 0.256 6.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1205-391KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1205 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | - | YES | 1 | 13mm | - | 500mA | - | Not | - | - | - | - | - | 390μH | 1kHz | 1.5Ohm Max | 500mA | POWER INDUCTOR | DUAL ENDED | 7 @ 796kHz | - | 7 | 800mA | 7 | 5050 | 10% | 500mA | - | - | 5.5mm | 0.217 5.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() CW100505-R12J3 Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 1.1GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 550μm | Chip | 110mA | - | - | 1005 | 0402 | - | - | - | 120nH | 150MHz | 2.66Ohm | 110mA | RF INDUCTOR | DUAL ENDED | 20 @ 150MHz | - | 20 | - | 20 | - | 5% | - | - | - | 500μm | 0.024 0.60mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CW100505-27NJ3 Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 2.48GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2004 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 650μm | Chip | 400mA | - | Not | 1005 | 0402 | - | - | - | 27nH | 250MHz | 298mOhm | 400mA | RF INDUCTOR | DUAL ENDED | 26 @ 250MHz | - | 26 | - | 26 | - | 5% | 400mA | - | - | 500μm | 0.024 0.60mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CW100505-15NJ3 Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 3.28GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 550μm | Chip | 560mA | - | - | 1005 | 0402 | - | - | - | 15nH | 250MHz | 172mOhm | 560mA | RF INDUCTOR | DUAL ENDED | 26 @ 250MHz | - | 26 | - | 26 | - | 5% | - | - | - | 500μm | 0.024 0.60mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL824-332K-RC Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 520kHz | Ferrite | Q IS MEASURED AT: 0.25 MHZ | -55°C~105°C | Tube | 2012 | RL824 | 0.413Dia 10.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 4Ohm | - | 8504.50.80.00 | - | Bulk | - | NO | 1 | - | Cylindrical | 180mA | - | Not | - | - | 5mm | - | 0.7 mm | 3.3mH | 1kHz | 4Ohm Max | 180mA | DC-DC CONVERTER | - | 35 @ 250kHz | Radial | 35 | - | - | - | - | 180mA | - | - | 15.5mm | 0.610 15.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() RL622-393K-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | 100kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 80Ohm | Matte Tin (Sn) | 8504.50.80.00 | - | - | Vertical | NO | 1 | - | Cylindrical | 30mA | - | Not | - | - | 5mm | 5mm | - | 39mH | 79.6kHz | 80Ohm Max | 30mA | RF INDUCTOR | - | 30 @ 79.6kHz | Radial | 30 | - | 30 | - | 10% | 30mA | - | - | 11mm | 0.433 11.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR0604-102KL Bourns Inc. | 100 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | Q IS MEASURED AT 0.252 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0604 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 6.1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 6.7mm | Rectangular | 120mA | 5.5MHz | Not | - | - | - | - | - | 1mH | 1kHz | 6.1Ohm Max | 120mA | POWER INDUCTOR | DUAL ENDED | 15 @ 252kHz | - | - | 150mA | 15 | 2626 | 10% | 120mA | 120mA | - | 4.8mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() FSR1013-333KL Bourns Inc. | 25555 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 125kHz | Ferrite | Q MEASURED AT 0.0796 MHZ | -40°C~105°C | Bulk | 2005 | FSR1013 | 0.413Dia 10.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 115Ohm | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | YES | 1 | - | - | 25mA | - | Not | - | - | 5mm | - | - | 33mH | 1kHz | 115Ohm Max | 25mA | RF INDUCTOR | - | 40 @ 79.6kHz | Radial | 40 | - | - | - | - | 25mA | - | 10.5mm | 13.5mm | 0.532 13.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() 1140-5R6M-RC Bourns Inc. | 30 |
| Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1140 | 1.500Dia 38.10mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 4mOhm | - | 8504.50.80.00 | 24.4A | - | - | NO | 1 | - | Bobbin Core | 27A | - | Not | - | - | 28.19mm | - | - | 5.6μH | 1kHz | 4mOhm Max | 27A | HIGH CURRENT INDUCTOR | - | - | Radial | - | 80A | - | - | 20% | 27A | - | 38.1mm | - | 1.030 26.16mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDE6603-1R5M Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 115MHz | Ferrite | - | -25°C~105°C | Tape & Reel (TR) | 2010 | SDE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | 8504.50.80.00 | - | TR, 13 Inch | - | NO | 1 | 4.45mm | - | 2.8A | - | Not | - | - | - | - | - | 1.5μH | 100kHz | 60mOhm Max | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | 2.6A | - | - | 20% | 2.8A | 2.8A | - | 2.92mm | 0.115 2.92mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL181S-103J-RC Bourns Inc. | 26 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | 250kHz | Ferrite | Q IS MEASURED AT: 50 KHZ | -55°C~105°C | Bulk | 2012 | RL181S | 0.413Dia 10.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 12.1Ohm | - | 8504.50.80.00 | - | - | - | Shielded | 1 | - | Cylindrical | 25mA | - | Not | - | - | 5mm | - | - | 10mH | 1kHz | 12.1Ohm Max | 25mA | DC-DC CONVERTER | - | 100 @ 50kHz | Radial | 100 | - | 100 | - | 5% | 25mA | - | 10.5mm | 14mm | 0.551 14.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - |