- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDE6603-1R5M Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 115MHz | Ferrite | - | -25°C~105°C | Tape & Reel (TR) | 2010 | SDE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.45mm | - | 2.8A | - | Not | - | - | - | - | - | - | 1.5μH | 100kHz | 60mOhm Max | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | 2.6A | - | - | 20% | 2.8A | 2.8A | - | 2.92mm | 0.115 2.92mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 5524-RC Bourns Inc. | In Stock | - | Datasheet | - | Tin | - | Through Hole | Radial, Horizontal Cylinder | - | 2 | - | - | - | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 5500 | 1.000Diax1.620L 25.40mmx41.15mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | - | Not | - | - | 28.45mm | - | - | 2.0828 mm | 50μH | 1kHz | 13mOhm Max | 15A | - | - | - | Radial | - | - | - | - | 20% | 15A | - | 25.4mm | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() CM322522-2R2K Bourns Inc. | 2000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | - | 80MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e0 | no | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Chip | 190mA | - | - | 3225 | 1210 | - | - | - | - | 2.2μH | 7.96MHz | 950mOhm Max | 190mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | 30 | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CW100505-1N0D3 Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2012 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±0.3nH | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 550μm | Chip | 1.36A | - | - | 1005 | 0402 | - | - | - | - | 1nH | 250MHz | 45mOhm | 1.36A | RF INDUCTOR | DUAL ENDED | 13 @ 250MHz | - | 13 | - | 13 | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CMH322522-2R2KL Bourns Inc. | 1257 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 75MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.40.00 | - | TR, 7 Inch | YES | 1 | 2.7mm | - | 320mA | - | - | 3225 | 1210 | - | - | - | - | 2.2μH | 7.96MHz | 1Ohm Max | 320mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | 30 | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 6308-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | - | 470kHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 6300 | 0.530Diax0.875L 13.46mmx22.22mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 65mA | - | Not | - | - | - | 38.1mm | - | - | 25mH | 79.6kHz | 82Ohm Max | 65mA | RF INDUCTOR | - | 90 @ 79.6kHz | - | 90 | - | 90 | - | 5% | 65mA | - | 13.462mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 5628-RC Bourns Inc. | In Stock | - | Datasheet | - | Tin | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 5600 | 1.500Dia 38.10mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Wirewound | 85mOhm | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | - | Not | - | - | 26.92mm | - | - | - | 500μH | 1kHz | 85mOhm Max | 6.5A | - | - | - | - | - | - | - | - | - | 6.5A | - | 38.1mm | - | 1.110 28.19mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SDE6603-101M Bourns Inc. | 40000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 9MHz | Ferrite | - | -25°C~105°C | Tape & Reel (TR) | 2010 | SDE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.45mm | - | 300mA | - | Not | - | - | - | - | - | - | 100μH | 100kHz | 1.27Ohm Max | 300mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 310mA | - | - | 20% | 300mA | 300mA | - | 2.92mm | 0.115 2.92mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() RLB1014-122KL Bourns Inc. | 681000 | - | Datasheet | 18 Weeks | Copper, Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | 800kHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 4.7Ohm | Matte Tin (Sn) | - | - | - | - | 340mA | - | NO | 1 | - | Shrink Tube | 150mA | RLB1014 | Not | - | - | 5mm | - | - | - | 1.2mH | 252kHz | 4.7Ohm Max | 150mA | POWER INDUCTOR | - | 50 @ 252kHz | Radial | 50 | 360mA | 50 | - | - | 150mA | - | 9.2mm | 13mm | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SRP4020-4R3M Bourns Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SRP4020 | 0.189Lx0.157W 4.80mmx4.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | Molded | - | - | 125°C | -55°C | Wirewound | - | - | - | Shielded | - | - | - | - | SPR4020 | - | - | - | - | - | - | - | 4.3μH | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | 4.8006mm | 3.9878mm | - | - | ROHS3 Compliant | - | ||
![]() CS160808-R82K Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 75MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CS160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 950μm | Rectangular | 100mA | - | Not | 1608 | 0603 | - | - | - | - | 820nH | 25MHz | 1.4Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | - | - | 30 | - | - | 100mA | - | - | 800μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2300LL-220-H-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | 17.7A | - | - | - | - | 30.73mm | 12.7mm | 30.734mm | - | 22μH | 1kHz | 5mOhm Max | 17.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 32.51mm | - | 0.650 16.51mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2200HT-4R7-V-RC Bourns Inc. | 13 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 16.9A | - | Not | - | - | 11.68mm | - | 11.684mm | - | 4.7μH | 1kHz | 6mOhm Max | 16.9A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 16.9A | - | 24.13mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRR7045-4R7M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 35MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.3mm | Chip | 2.64A | - | Not | - | - | - | - | - | - | 4.7μH | 100kHz | 30mOhm Max | 2.64A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | 2.2A | 10 | 2828 | - | 2.64A | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDR0503-270ML Bourns Inc. | 62000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 800mA | - | Not | - | - | - | - | - | - | 27μH | 1kHz | 320mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | 1A | 20 | - | 20% | 800mA | 800mA | 5mm | 3mm | 0.130 3.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 2100HT-3R3-V-RC Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 16.1A | - | Not | - | - | 8.636mm | - | - | 1.3462 mm | 3.3μH | 1kHz | 5mOhm Max | 16.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 16.1A | - | 21.844mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2300HT-821-V-RC Bourns Inc. | 6 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 3.1A | - | Not | - | - | 13.46mm | - | 13.462mm | - | 820μH | 1kHz | 300mOhm Max | 3.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 3.1A | - | 32.51mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2100HT-3R9-H-RC Bourns Inc. | 45 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 15.3A | - | Not | - | - | 19.558mm | - | - | - | 3.9μH | 1kHz | 5mOhm Max | 15.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15.3A | - | 21.844mm | - | 0.450 11.43mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2300HT-391-V-RC Bourns Inc. | 24 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 130mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 4.7A | - | Not | - | - | 13.72mm | - | 13.716mm | - | 390μH | 1kHz | 130mOhm Max | 4.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 4.7A | - | 32.51mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1120-331K-RC Bourns Inc. | 25555 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1120 | 0.810Dia 20.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 305mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 1.6A | - | Not | - | - | 15.24mm | - | - | - | 330μH | 1kHz | 305mOhm Max | 1.6A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 10% | 1.6A | - | 20.574mm | - | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | - |