- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR4028-221Y Bourns Inc. | 875 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR | Shielded | 1 | 5mm | - | 340mA | - | - | Not | 4848 | 1919 | - | - | 220μH | 100kHz | 1.25Ohm Max | 300mA | 340mA | POWER INDUCTOR | DUAL ENDED | 11.3 @ 796kHz | - | - | 200mA | 11.3 | - | 30% | 340mA | 340mA | - | - | 1.6mm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1270-6R8M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 12MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP1270 | 0.539Lx0.539W 13.70mmx13.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | TR | YES | 1 | 13.7mm | - | 12A | - | - | Not | - | - | - | - | 6.8μH | 100kHz | 14mOhm Max | - | 12A | POWER INDUCTOR | DUAL ENDED | - | - | - | 21A | - | 5454 | 20% | 12A | 12A | - | - | 7mm | 0.276 7.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0503-391KL Bourns Inc. | 62000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 190mA | - | - | Not | - | - | - | - | 390μH | 1kHz | 3.7Ohm Max | - | 190mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | 240mA | 30 | - | 10% | 190mA | 190mA | - | 5mm | 3mm | 0.130 3.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR6038-180Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6038 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 92MOhm | - | - | TR | YES | 1 | 7mm | - | 1.5A | 13.8MHz | - | Not | - | - | - | - | 18μH | 100kHz | 92mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL ENDED | 8 @ 2.52MHz | - | - | 1.7A | 8 | 2727 | 30% | 1.5A | 1.5A | - | - | 3.8mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU6018-6R8Y Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 4 | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU6018 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | 60mOhm | Tin (Sn) | - | TR, Embossed, 7 Inch | YES | 1 | 6.8mm | - | 1.9A | - | - | Not | - | - | - | - | 6.8μH | 100kHz | 60mOhm Max | - | 1.9A | POWER INDUCTOR | ON CIRCLE | 8 @ 7.96MHz | - | - | 1.2A | 8 | 2626 | 30% | 1.9A | 1.9A | - | - | 1.8mm | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1006-821KL Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 2MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.55Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | 9.8mm | Chip | 240mA | - | - | Not | - | - | - | - | 820μH | 1kHz | 2.55Ohm Max | - | 240mA | POWER INDUCTOR | DUAL ENDED | 10 @ 796kHz | - | - | 560mA | 10 | - | 10% | 240mA | 240mA | - | - | 5.8mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1238A-R22M Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 125MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1238A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed , 13 Inch | YES | 1 | 12.8mm | Rectangular | 38.5A | - | - | Not | - | - | - | - | 220nH | 100kHz | 0.81mOhm Max | - | 38.5A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | 65A | 10 | 5350 | 20% | - | 38.5A | 810μOhm | - | 3.5mm | 0.138 3.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN4012T-6R8M Bourns Inc. | 8898 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 76.997305mg | - | 35MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN4012T | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | - | 4mm | - | 1.3A | - | - | - | - | - | - | - | 6.8μH | 100kHz | 125mOhm | - | 1.3A | - | - | 6 @ 100kHz | - | 6 | 900mA | 6 | - | 20% | - | 1.3A | - | - | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU5018-3R5Y Bourns Inc. | 1244 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 90MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5018 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, Embossed, 7 Inch | YES | 1 | 5.4mm | Rectangular | 2.1A | - | - | Not | - | - | - | - | 3.5μH | 100kHz | 32mOhm | - | 2.1A | POWER INDUCTOR | DUAL ENDED | 9 @ 7.96MHz | - | - | 1.7A | 9 | - | - | 2.1A | - | - | - | 1.8mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU5028-1R2Y Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 200MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5028 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, Embossed, 7 Inch | YES | 1 | 5.4mm | Rectangular | 3.4A | - | - | Not | - | - | - | - | 1.2μH | 100kHz | 16.8mOhm | - | 3.5A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | - | - | 10 | - | - | 3.5A | - | - | - | 2.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1206-330YL Bourns Inc. | 7 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 90MOhm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | YES | 1 | 13mm | - | 1.9A | 9MHz | - | Not | - | - | - | - | 33μH | 1kHz | 90mOhm Max | - | 1.9A | POWER INDUCTOR | DUAL ENDED | 21 @ 2.52MHz | - | 21 | 3.1A | 21 | 5050 | 15% | 1.9A | - | - | - | 6.5mm | 0.256 6.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2212-V-RC Bourns Inc. | 574 | - | Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | YES | 1 | 13.97mm | Vertical Mount | 4.4A | - | - | Not | - | - | 11.176mm | 860 μm | 100μH | 1kHz | 56mOhm Max | - | 4.4A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | 15% | 4.4A | 4.4A | - | 24.13mm | - | 13.97mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1038A-4R7M Bourns Inc. | 7 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 16MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1038A | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 10A | - | - | Not | - | - | - | - | 4.7μH | 100kHz | 15.5mOhm Max | - | 10A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 17A | 20 | 4339 | 20% | 10A | 10A | - | - | 3.8mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1260A-100M Bourns Inc. | 9820 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 21MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | Shielded | - | 12.8mm | - | 5.5A | - | - | Not | - | - | - | - | 10μH | 1kHz | 20mOhm Max | - | 5.5A | - | - | 32 @ 2.52MHz | - | - | - | - | - | 20% | - | 5.5A | - | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR7045-100M Bourns Inc. | 245 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 42MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 7.3mm | Chip | 2A | 25MHz | - | Not | - | - | - | - | 10μH | 100kHz | 42mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | 1.7A | 30 | 2828 | 20% | 2A | 2A | - | - | 4.5mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0914-4R7ML Bourns Inc. | 4224 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | 50MHz | Ferrite | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | NO | 1 | - | Shrink Tube | 3.2A | - | RLB0914 | Not | - | - | 5mm | 650 μm | 4.7μH | 7.96MHz | 33mOhm Max | - | 3.2A | POWER INDUCTOR | - | 20 @ 7.96MHz | Radial | 20 | 10A | 20 | - | 20% | 3.2A | 3.2A | - | 8.7mm | 13mm | 0.512 13.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1038A-680Y Bourns Inc. | 18 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 7MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1038A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | Shielded | - | 10.3mm | - | 1.1A | - | - | Not | - | - | - | - | 68μH | 100kHz | 216mOhm Max | - | 1.1A | - | - | 24 @ 2.52MHz | - | - | 1.3A | - | - | 30% | - | 1.1A | - | - | 3.8mm | 0.161 4.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4028-101Y Bourns Inc. | 480 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 1919 (4848 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.40.00 | TR | YES | 1 | 5mm | - | 510mA | - | - | Not | 4848 | 1919 | - | - | 100μH | 100kHz | 600mOhm Max | - | 510mA | POWER INDUCTOR | DUAL ENDED | 8.78 @ 796kHz | - | - | 300mA | 8.12 | - | 30% | 510mA | 510mA | - | - | 1.6mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM453232-R47KL Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 145MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 545mA | - | CM453232 | Not | 4532 | 1812 | - | - | 470nH | 25.2MHz | 320mOhm Max | - | 545mA | RF INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | - | 40 | - | 40 | - | 10% | 545mA | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU6018-680Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU6018 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, Embossed, 7 Inch | YES | 1 | 6.8mm | - | 620mA | - | - | Not | - | - | - | - | 68μH | 100kHz | 600mOhm Max | - | 620mA | POWER INDUCTOR | ON CIRCLE | 12 @ 2.52MHz | - | - | 360mA | 12 | 2626 | - | 620mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - |