- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1120-330K-RC Bourns Inc. | 30 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1120 | 0.810Dia 20.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 29mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 5.5A | - | Not | - | - | 15.24mm | - | - | 33μH | 1kHz | 29mOhm Max | 5.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 10% | 5.5A | - | - | 20.574mm | - | 0.840 21.34mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1120-3R9M-RC Bourns Inc. | 25555 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 1120 | 0.810Dia 20.57mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 11.4A | - | - | - | - | 16.002mm | - | - | 3.9μH | 1kHz | 5mOhm Max | 11.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 20% | - | - | - | 20.574mm | - | 0.840 21.34mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM3308-150M-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | PM3308 | 0.512Lx0.374W 13.00mmx9.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 9.5mm | - | 1.5A | - | - | - | - | - | - | - | 15μH | 2.52MHz | 0.15mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5137 | - | 20% | - | 1.5A | - | - | 3mm | 0.118 3.00mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM0805-R12K-RC Bourns Inc. | 32 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | - | - | 5.499807mg | RECTANGULAR PACKAGE | 1.1GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 400mA | - | Not | 2012 | 0805 | - | - | - | 120nH | 150MHz | 480mOhm | 400mA | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | - | 50 | - | 45 | - | - | - | 400mA | - | - | - | 1.3mm | 0.059 1.50mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL181S-183J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | - | CYLINDRICAL PACKAGE | 190kHz | Ferrite | Q IS MEASURED AT: 50 KHZ | -55°C~105°C | Bulk | 2009 | RL181S | 0.413Dia 10.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 21mA | - | Not | - | - | 5mm | 5mm | 0.7 mm | 18mH | 1kHz | 17Ohm Max | 21mA | DC-DC CONVERTER | - | 100 @ 50kHz | Radial | 100 | - | 100 | - | - | 5% | 21mA | - | - | - | 14mm | 0.551 14.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM600-08-RC Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 12-SMD, Gull Wing | - | - | - | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | PM600 | 0.500Lx0.480W 12.70mmx12.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 12 | SMD/SMT | EAR99 | Wirewound | 137mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 6 | 12.2mm | - | 710mA | - | Not | - | - | - | - | - | 4.9μH | 100kHz | 137mOhm Max | 710mA | FILTER CHOKE | DUAL IN-LINE | - | - | - | 1.3A | - | - | - | - | 710mA | - | - | - | 6.2mm | 0.244 6.20mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2200HT-101-V-RC Bourns Inc. | 42 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 5.3A | - | Not | - | - | 12.19mm | - | - | 100μH | 1kHz | 61mOhm Max | 5.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 5.3A | 5.3A | - | 24.13mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CW252016-12NK Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 3.3GHz | Ceramic | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 600mA | - | - | 2520 | 1008 | - | - | - | 12nH | 100MHz | 90mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | - | 50 | - | - | - | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5800-150-RC Bourns Inc. | 42 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | Axial | - | - | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | 40mOhm | - | 105°C | -55°C | Wirewound | - | 1.9A | - | Unshielded | - | - | - | 1.28A | 5800 | Not | - | - | - | - | 635 μm | 15μH | 1kHz | 39mOhm Max | 1.28A | - | - | - | Axial | - | 3A | - | - | - | 10% | 1.28A | - | - | 6.985mm | - | - | 17.78mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CW252016-R47G Bourns Inc. | 39020 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 450MHz | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 470mA | - | - | 2520 | 1008 | - | - | - | 470nH | 25MHz | 1.19Ohm Max | 470mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | - | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 9230-20-RC Bourns Inc. | 18 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | WIRE | 2 | - | - | - | TUBULAR PACKAGE | 230MHz | Phenolic | - | -55°C~105°C | Bulk | 2007 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | 1Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 350mA | - | Not | - | - | - | - | - | 1μH | 25MHz | 1Ohm Max | 350mA | FILTER CHOKE | - | 25 @ 25MHz | - | 25 | - | 25 | - | - | 10% | 350mA | - | - | 2.41mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP5030T-2R2M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | Ferrite | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -40°C~125°C | Cut Tape (CT) | 2013 | SRP5030T | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 5.4mm | - | 5.5A | - | Not | - | - | - | - | - | 2.2μH | 100kHz | 35mOhm Max | 5.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | 9A | - | - | - | 20% | - | 5.5A | 100kHz | - | 2.8mm | 0.118 3.00mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RLB0608-2R2ML Bourns Inc. | 681000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | CYLINDRICAL PACKAGE | 65MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 830mA | - | NO | 1 | - | Shrink Tube | - | RLB0608 | - | - | - | 2mm | 28mm | 0.5 mm | 2.2μH | 7.96MHz | 240mOhm Max | - | POWER INDUCTOR | - | 60 @ 7.96MHz | - | 60 | - | - | - | 0.83A | - | - | - | - | - | - | 0.295 7.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM3316-220M-RC Bourns Inc. | 1500 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | 18MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.40.00 | - | TR, 13 Inch | NO | 1 | 10.2mm | - | 2.7A | - | - | - | - | - | - | - | 22μH | 1kHz | 100mOhm | 2A | POWER INDUCTOR | DUAL ENDED | 40 @ 3MHz | - | 40 | 2.5A | - | 5039 | - | 20% | - | 2A | - | - | 5.2mm | 0.209 5.30mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RLB0812-473KL Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | CYLINDRICAL PACKAGE | 100kHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 16mA | RLB0812 | Not | - | - | 3mm | 25mm | 650 μm | 47mH | 79.6kHz | 162Ohm Max | 16mA | POWER INDUCTOR | - | 60 @ 79.6kHz | Radial | 60 | - | 60 | - | - | 10% | 16mA | - | - | - | 10.0076mm | 0.433 11.00mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 6000-472K-TR-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | 500kHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 6000 | 0.354Dia 9.00mm | ±10% | - | - | Active | Not Applicable | - | - | - | Wirewound | - | - | 105°C | -55°C | Wirewound | - | 240mA | - | Unshielded | - | - | - | 240mA | 6000 | - | - | - | - | - | - | 4.7mH | 252kHz | 13.6Ohm Max | - | - | - | 15 @ 252kHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.480 12.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM75-181K-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM75 | 0.307Dia 7.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | NO | 1 | - | Chip | 510mA | - | - | - | - | - | - | - | 180μH | 1kHz | 770mOhm Max | 510mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | 12 | 800mA | - | - | - | - | - | - | - | - | 5.3mm | 0.209 5.30mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM75-270K-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM75 | 0.307Dia 7.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | NO | 1 | - | Chip | 1.3A | - | - | - | - | - | - | - | 27μH | 1kHz | 120mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | 2.1A | - | - | - | - | - | - | - | - | 5.3mm | 0.209 5.30mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR1307A-220M Bourns Inc. | 281 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1307A | 0.512Dia 13.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 3.6A | - | Not | - | - | - | - | - | 22μH | 100kHz | 47mOhm Max | 3.6A | - | - | 40 @ 2.52MHz | - | - | 6.5A | - | - | - | 20% | - | 3.6A | - | - | 7mm | 0.287 7.30mm | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM528S-150-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 22MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM528S | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5.7mm | - | 1.3A | - | - | - | - | - | - | - | 15μH | 100kHz | 100mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | 9 @ 2.52MHz | - | 9 | 1.1A | - | 2323 | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | No | - | ROHS3 Compliant | - | - |