- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6000-472K-TR-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | 500kHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 6000 | 0.354Dia 9.00mm | ±10% | - | - | Active | Not Applicable | - | - | - | Wirewound | - | - | 105°C | -55°C | Wirewound | - | 240mA | - | Unshielded | - | - | - | 240mA | 6000 | - | - | - | - | - | - | - | 4.7mH | 252kHz | 13.6Ohm Max | - | - | - | 15 @ 252kHz | - | - | - | - | - | - | - | - | - | - | - | 0.480 12.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM105SB-180M-RC Bourns Inc. | 464 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 21MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM105SB | 0.390Lx0.390W 9.90mmx9.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | YES | 1 | - | Rectangular | 1.6A | - | - | - | - | - | - | - | - | 18μH | 100kHz | 80mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | 39 @ 2.52MHz | - | - | - | - | 3945 | - | - | - | - | 10mm | 4.8006mm | 0.189 4.80mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL824-271K-RC Bourns Inc. | 24 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 1.6MHz | Ferrite | Q IS MEASURED AT: 0.79 MHZ | -55°C~105°C | Tube | 2012 | RL824 | 0.413Dia 10.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Bulk | NO | 1 | - | Cylindrical | 600mA | - | - | - | - | - | 5mm | 5mm | 0.7 mm | 270μH | 1kHz | 480mOhm Max | - | DC-DC CONVERTER | - | 35 @ 790kHz | - | 35 | - | - | - | 0.6A | - | - | - | - | - | 0.610 15.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL824-272K-RC Bourns Inc. | 24 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 610kHz | Ferrite | Q IS MEASURED AT: 0.25 MHZ | -55°C~105°C | Tube | 2012 | RL824 | 0.413Dia 10.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 3.3Ohm | - | - | - | - | 8504.50.80.00 | - | Bulk | NO | 1 | - | Cylindrical | 190mA | - | - | - | - | - | 5mm | 5mm | 0.7 mm | 2.7mH | 1kHz | 3.3Ohm Max | - | DC-DC CONVERTER | - | 35 @ 250kHz | - | 35 | - | - | - | 0.19A | - | - | - | - | - | 0.610 15.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRN4012TA-R47M Bourns Inc. | 3200 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 140MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2015 | SRN4012TA | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 470nH | - | 25mOhm | - | - | - | 6 @ 100kHz | - | - | 4A | - | - | - | 20% | - | 3.2A | - | - | 0.047 1.20mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 77F120J-TR-RC Bourns Inc. | 29 |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | Axial | - | - | - | - | 1.2MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2012 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±5% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | 20Ohm | - | 105°C | -55°C | Wirewound | - | 100mA | - | Unshielded | - | - | - | 100mA | 77F | - | - | - | - | - | - | - | 1mH | 796kHz | 20Ohm Max | 185mA | - | - | 50 @ 796kHz | Axial | - | - | 70 | - | - | - | - | - | 3.99mm | - | - | 10.41mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU2011-1R0Y Bourns Inc. | 3000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 160MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU2011 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3mm | - | 1.65A | - | Not | - | - | - | - | - | - | 1μH | 100kHz | 100mOhm Max | 1.65A | POWER INDUCTOR | DUAL ENDED | 6 @ 7.96MHz | - | 6 | 1.5A | - | 1111 | - | - | 1.65A | - | - | 1.2mm | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 6000-100K-TR-RC Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | 14MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 6000 | 0.354Dia 9.00mm | ±10% | - | - | Active | Not Applicable | - | - | - | Wirewound | - | - | 105°C | -55°C | Wirewound | - | 3.4A | - | Unshielded | - | - | - | 3.4A | 6000 | - | - | - | - | - | - | - | 10μH | 2.52MHz | 45mOhm Max | - | - | - | 50 @ 2.52MHz | - | - | - | - | - | - | - | - | - | - | - | 0.480 12.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM124SH-3R9Y-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 39MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM124SH | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 6.3A | - | - | - | - | - | - | - | - | 3.9μH | 100kHz | 15mOhm Max | 6.35A | POWER INDUCTOR | DUAL ENDED | 14 @ 7.96MHz | - | 14 | 6.2A | - | 4949 | - | - | - | - | - | - | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM528S-270-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 17MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | PM528S | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.1mm | - | 1A | - | Not | - | - | - | - | - | - | 27μH | 100kHz | 160mOhm Max | 850mA | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | 900mA | - | 2323 | - | - | 1.05A | - | - | 3mm | 0.118 3.00mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM127SH-102M-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM127SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 680mA | - | Not | - | - | - | - | - | - | 1mH | 100kHz | 1.7Ohm Max | 680mA | POWER INDUCTOR | DUAL ENDED | 40 @ 252kHz | - | 40 | 800mA | - | 4949 | - | - | 680mA | - | - | 8mm | 0.315 8.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM32-680M-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM32 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.85Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | 300mA | - | - | - | - | - | - | - | - | 68μH | 1kHz | 1.85Ohm Max | 300mA | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | 24 | 320mA | - | 1211 | - | - | - | - | - | 2.8mm | 0.110 2.80mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() RLB1014-221KL Bourns Inc. | 21 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 2.1MHz | Ferrite | - | -40°C~105°C | Bulk | 2014 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 620mA | - | NO | 1 | - | Shrink Tube | 280mA | RLB1014 | - | - | - | 5mm | - | - | - | 220μH | 796kHz | 1.3Ohm Max | - | POWER INDUCTOR | - | 40 @ 796kHz | - | 40 | 1.45A | - | - | 0.28A | - | - | - | - | - | 0.472 12.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL262-272J-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 1.4MHz | Ferrite | - | -55°C~105°C | Tube | 2009 | RL262 | 0.315Dia 8.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 15Ohm | - | - | - | - | 8504.50.80.00 | - | Bulk | NO | 1 | - | Cylindrical | 50mA | - | Not | - | - | 5mm | - | - | 0.7 mm | 2.7mH | 252kHz | 15Ohm Max | 50mA | DC-DC CONVERTER | - | 80 @ 252kHz | Radial | 80 | - | - | - | - | - | 50mA | - | - | 6.2mm | 0.244 6.20mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() CV201210-47NK Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | 320MHz | Ferrite | Q IS MEASURED AT: 50 MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Rectangular | 300mA | - | Not | 2012 | 0805 | - | - | - | - | 47nH | 10MHz | 200mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 15 @ 50MHz | - | 15 | - | 15 | - | - | - | 300mA | - | - | 203.2μm | 0.041 1.05mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() RL824-182K-RC Bourns Inc. | 24 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 710kHz | Ferrite | Q IS MEASURED AT: 0.25 MHZ | -55°C~105°C | Tube | 2012 | RL824 | 0.413Dia 10.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2.3Ohm | - | - | - | - | 8504.50.80.00 | - | Bulk | NO | 1 | - | Cylindrical | 240mA | - | - | - | - | - | 5mm | 5mm | 0.7 mm | 1.8mH | 1kHz | 2.3Ohm Max | - | DC-DC CONVERTER | - | 45 @ 250kHz | - | 45 | - | - | - | 0.24A | - | - | - | - | - | 0.610 15.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2300LL-560-H-RC Bourns Inc. | 30 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 20mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | 8.9A | - | Not | - | - | 29.46mm | 12.7mm | 29.464mm | - | 56μH | 1kHz | 20mOhm Max | 8.9A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 8.9A | - | 32.5mm | 16.5mm | 0.650 16.51mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM3316-100M-RC Bourns Inc. | 26 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 26MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, 13 Inch | NO | 1 | 10.2mm | - | 3.9A | - | Not | - | - | - | - | - | - | 10μH | 1kHz | 50mOhm | 2.9A | POWER INDUCTOR | DUAL ENDED | 50 @ 3MHz | - | 50 | 3.7A | 50 | - | - | 20% | 2.9A | 2.9A | - | 5.2mm | 0.197 5.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM54-560K-RC Bourns Inc. | 6 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | 11MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2009 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | - | Chip | 680mA | - | - | - | - | - | - | - | - | 56μH | 1kHz | 420mOhm | 680mA | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | 900mA | - | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM43-2R2M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 80MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.3mm | - | 2.6A | - | - | - | - | - | - | - | - | 2.2μH | 1kHz | 47mOhm Max | 2.6A | POWER INDUCTOR | DUAL ENDED | 28 @ 7.96MHz | - | - | 3.9A | 28 | 1816 | - | - | - | - | - | 3.2mm | 0.138 3.50mm | - | No | - | ROHS3 Compliant | - | - |