- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1140-101K-RC Bourns Inc. | 188 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1140 | 1.500Dia 38.10mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | 25mOhm | - | 105°C | -55°C | - | - | 10.5A | - | Unshielded | - | - | - | 14.4A | 1140 | Not | - | - | 29.21mm | 12.7mm | - | 100μH | 1kHz | 25mOhm Max | 14.4A | - | - | - | Radial | - | - | 20.6A | - | - | - | 10% | 10.5A | 10.5A | 38.1mm | 26.162mm | 1.030 26.16mm | 26.162mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1280A-680M Bourns Inc. | 3600 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 6.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRR1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 2.4A | - | Not | - | - | - | - | - | 68μH | 1kHz | 120mOhm Max | 2.4A | - | - | 20 @ 2.52MHz | - | - | GENERAL PURPOSE INDUCTOR | 2.3A | - | - | - | 20% | - | 2.4A | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2117-V-RC Bourns Inc. | 30 |
| Datasheet | 14 Weeks | - | Vertical | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~105°C | Bulk | 2007 | 2100 | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 1.8A | - | - | - | - | 8.382mm | - | 0.5588 mm | 270μH | 0.001MHz | 210mOhm Max | 1.8A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 15% | - | - | - | 11.43mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CS160808-R18K Bourns Inc. | 90000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 165MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CS160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Rectangular | 200mA | - | - | 1608 | 0603 | - | - | - | 180nH | 25MHz | 400mOhm Max | 200mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | - | - | - | 30 | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CE201210-1N5D Bourns Inc. | 47071 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | 4GHz | Ceramic | 0.3NH IS THE TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2012 | CE201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±0.3nH | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.45mm | Rectangular | 300mA | - | - | 2012 | 0805 | - | - | - | 1.5nH | 100MHz | 100mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 21 @ 100MHz | - | - | - | - | 21 | - | - | - | - | - | - | 830μm | 0.041 1.03mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4668-RC Bourns Inc. | 215 |
| Datasheet | 21 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 1.4MHz | Iron | Q MEASURED AT O.252MHZ | -55°C~105°C | Bulk | 2009 | 4600 | 0.560Diax0.875L 14.22mmx22.22mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 20Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 160mA | - | Not | - | - | - | 38.1mm | 812.8 μm | 3.9mH | 1kHz | 20Ohm Max | 160mA | RF INDUCTOR | - | 73 @ 252kHz | - | 73 | - | - | 73 | - | - | - | 160mA | - | 14.224mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1040-1R7M Bourns Inc. | 100000 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2011 | SRP1040 | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | e2 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | - | 15A | - | - | - | - | - | - | - | 1.7μH | 100kHz | 7.5mOhm Max | 15A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 18A | - | 3942-16 | - | - | - | - | - | 4.2mm | 0.165 4.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 78F271J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | - | Through Hole | Axial | NO | - | 2 | - | - | TUBULAR PACKAGE | 3.7MHz | Ferrite | - | -55°C~105°C | Bulk | 2011 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 70mA | - | Not | - | - | - | - | 510 μm | 270μH | 790kHz | 7.7Ohm Max | 120mA | DC-DC CONVERTER | - | 60 @ 790kHz | - | 60 | - | - | 60 | - | - | 5% | 120mA | - | 2.79mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9230-58-RC Bourns Inc. | 24 |
| Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | WIRE | - | - | - | TUBULAR PACKAGE | 22MHz | Ferrite | - | -55°C~125°C | Bulk | 2012 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | - | Not | - | - | - | 29.21mm | - | 39μH | 2.5MHz | 3.6Ohm Max | 180mA | FILTER CHOKE | - | 45 @ 2.5MHz | - | 45 | - | - | 45 | - | - | - | 180mA | - | 2.41mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDE0403A-470K Bourns Inc. | 64600 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0403A | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 500mA | - | - | - | - | - | - | - | 47μH | 1MHz | 631mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 650mA | - | 1816 | 0.5A | 10% | - | 500mA | - | - | 0.138 3.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR6040A-330M Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR6040A | 0.264Lx0.264W 6.70mmx6.70mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | 1.1A | - | - | - | - | - | - | - | 33μH | 10kHz | 120mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.02A | - | 2626 | - | 20% | - | 1.1A | - | - | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM5022S-151M-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 4.3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM5022S | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 14.3mm | - | 1.05A | - | Not | - | - | - | - | - | 150μH | 100kHz | 400mOhm | 1.05A | POWER INDUCTOR | DUAL ENDED | 39 @ 796kHz | - | 39 | - | 2.3A | 39 | 7255 | - | - | 1.05A | - | - | 6.8mm | 0.280 7.10mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM5022S-681M-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 2.1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM5022S | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 14.3mm | - | 540mA | - | - | - | - | - | - | - | 680μH | 100kHz | 1.47Ohm | 540mA | POWER INDUCTOR | DUAL ENDED | 19 @ 796kHz | - | 19 | - | 1.1A | 19 | 7255 | - | - | - | - | - | 7.6mm | 0.280 7.10mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM518S-4R1-RC Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM518S | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 2A | - | - | - | - | - | - | - | 4.1μH | 100kHz | 55mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | 8 | - | 2.1A | - | 2323 | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM518S-5R4-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 58MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM518S | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 1.65A | - | - | - | - | - | - | - | 5.4μH | 100kHz | 76mOhm Max | 1.65A | POWER INDUCTOR | DUAL ENDED | 7.4 @ 7.96MHz | - | - | - | - | - | 2323 | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM428S-8R2-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | PM428S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | - | - | - | - | - | - | - | - | 8.2μH | 0.1MHz | 100mOhm Max | 1.25A | POWER INDUCTOR | DUAL ENDED | 8.24 @ 7.96MHz | - | - | - | 1.05A | - | 1919 | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM428S-150-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 27MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | PM428S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | 1.03A | - | - | - | - | - | - | - | 15μH | 100kHz | 150mOhm Max | 1.03A | POWER INDUCTOR | DUAL ENDED | 9.66 @ 2.52MHz | - | - | - | 780mA | - | 1919 | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM628S-8R6-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 33MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM628S | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7mm | - | - | - | Not | - | - | - | - | - | 8.6μH | 100kHz | 56mOhm Max | 2.1A | POWER INDUCTOR | DUAL ENDED | 8 @ 2.52MHz | - | 8 | - | 1.82A | - | 2727 | - | - | 2.1A | - | - | 2.8mm | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM428S-6R8-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 77MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | PM428S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | - | - | - | - | - | - | - | - | 6.8μH | 0.1MHz | 90mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | 9.624 @ 7.96MHz | - | - | - | 1.15A | - | 1919 | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CI160808-5N6DC Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | 2.7GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | Ceramic | - | 300mA | - | Unshielded | - | - | - | 300mA | CI160808 | - | - | - | - | - | - | 5.6nH | 100MHz | 290mOhm Max | - | - | - | 10 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.037 0.95mm | 1.6002mm | 787.4μm | - | - | ROHS3 Compliant | - | - |