- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1120-1R0M-RC Bourns Inc. | 25555 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2008 | 1120 | 0.810Dia 20.57mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 3mOhm | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 11.4A | - | Not | 16mm | - | - | 1μH | 1kHz | 3mOhm Max | 11.4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 20% | 11.4A | 20.574mm | - | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | ||
![]() PM428S-151-RC Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | PM428S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | - | - | - | - | - | - | 150μH | 0.1MHz | 860mOhm Max | 420mA | POWER INDUCTOR | DUAL ENDED | 11.72 @ 796kHz | - | - | 260mA | - | 1919 | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | ||
![]() 1110-4R7M-RC Bourns Inc. | 50 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2008 | 1110 | 0.660Dia 16.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 7mOhm | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 9A | - | Not | 13.97mm | - | - | 4.7μH | 1kHz | 7mOhm Max | 9A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 20% | 9A | 16.764mm | 21.336mm | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | ||
![]() 78FR12M-RC Bourns Inc. | 11 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Axial | - | - | 2 | - | 400MHz | Ferrite | -55°C~105°C | Bulk | 2006 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±20% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | - | 105°C | -55°C | - | 1.2A | - | Unshielded | - | - | - | 500mA | 78F | Not | - | - | 510 μm | 120nH | 25MHz | 70mOhm Max | 1.2A | - | - | 20 @ 25MHz | Axial | - | - | 40 | - | 20% | 500mA | 2.79mm | - | - | 7.11mm | - | - | - | ROHS3 Compliant | ||
![]() 78FR68K-RC Bourns Inc. | 29 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Axial | NO | - | 2 | TUBULAR PACKAGE | 230MHz | Ferrite | -55°C~105°C | Bulk | 2011 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 495mA | - | Not | - | - | 510 μm | 680nH | 25MHz | 130mOhm Max | 900mA | DC-DC CONVERTER | - | 40 @ 25MHz | - | 40 | - | 40 | - | 10% | 900mA | 2.79mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() 78F821J-TR-RC Bourns Inc. | 37 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Axial | NO | - | - | TUBULAR PACKAGE | 1.5MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2011 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Conformal Coated | - | - | Not | - | 25.4mm | 510 μm | 820μH | 790kHz | 27.5Ohm Max | 65mA | DC-DC CONVERTER | - | 60 @ 790kHz | - | 60 | - | 60 | - | - | 65mA | 2.79mm | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 78FR18M-RC Bourns Inc. | 29 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Axial | - | - | 2 | - | 380MHz | Ferrite | -55°C~105°C | Bulk | 2006 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±20% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | - | 105°C | -55°C | - | 1.15A | - | Unshielded | - | - | - | 500mA | 78F | Not | - | - | 510 μm | 180nH | 25MHz | 73mOhm Max | 1.15A | - | - | 20 @ 25MHz | Axial | - | - | 40 | - | 10% | 450mA | 2.79mm | - | - | 7.11mm | - | - | - | ROHS3 Compliant | ||
![]() 78F270J-TR-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | Axial | NO | - | - | TUBULAR PACKAGE | 11MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2011 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | TR, 14 INCH | NO | 1 | - | Conformal Coated | - | - | Not | - | 25.4mm | 510 μm | 27μH | 2.5MHz | 1.35Ohm Max | 270mA | DC-DC CONVERTER | - | 50 @ 2.5MHz | - | 50 | - | 50 | - | - | 270mA | 2.79mm | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5300-07-RC Bourns Inc. | 15 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 110MHz | Ferrite | -55°C~105°C | Bulk | 2009 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 1.9A | - | Not | - | 25.4mm | - | 3.3μH | 7.96MHz | 54mOhm Max | 1.9A | RF INDUCTOR | - | - | - | - | 1.7A | - | - | - | 1.9A | 4.06mm | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1120-122K-RC Bourns Inc. | 30 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2007 | 1120 | 0.810Dia 20.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.14Ohm | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 800mA | - | Not | 15.24mm | - | - | 1.2mH | 1kHz | 1.14Ohm Max | 80mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 10% | 800mA | 20.57mm | 224.536mm | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | ||
![]() PM428S-270-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 18MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | PM428S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | 890mA | - | - | - | - | - | 27μH | 100kHz | 200mOhm Max | 890mA | POWER INDUCTOR | DUAL ENDED | 10.76 @ 2.52MHz | - | - | 600mA | - | 1919 | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | ||
![]() PM428S-220-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 23MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | PM428S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | 930mA | - | - | - | - | - | 22μH | 100kHz | 185mOhm Max | 930mA | POWER INDUCTOR | DUAL ENDED | 8.26 @ 2.52MHz | - | - | 720mA | - | 1919 | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | ||
![]() PM628S-330-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | 14MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | PM628S | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | 1.15A | - | Shielded | - | - | - | - | PM628S | - | - | - | - | 33μH | - | 155mOhm Max | 1.15A | - | - | 10 @ 2.52MHz | - | - | 920mA | - | - | - | - | - | 2.8mm | 0.118 3.00mm | 6.8mm | 6.8mm | - | - | ROHS3 Compliant | ||
![]() PM428S-3R3-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 76MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | PM428S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | 2.15A | - | - | - | - | - | 3.3μH | 100kHz | 35mOhm Max | 2.15A | POWER INDUCTOR | DUAL ENDED | 7.72 @ 7.96MHz | - | - | 1.65A | - | 1919 | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | ||
![]() PM428S-680-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | PM428S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | - | - | - | - | - | - | 68μH | 0.1MHz | 400mOhm Max | 630mA | POWER INDUCTOR | DUAL ENDED | 8.42 @ 2.52MHz | - | - | 360mA | - | 1919 | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | ||
![]() PM428S-5R6-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 69MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | PM428S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | - | - | - | - | - | - | 5.6μH | 0.1MHz | 85mOhm Max | 1.38A | POWER INDUCTOR | DUAL ENDED | 9.56 @ 7.96MHz | - | - | 1.2A | - | 1919 | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | ||
![]() PM628S-5R0-RC Bourns Inc. | 22 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | PM628S | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | - | - | - | - | - | 5μH | 0.1MHz | 36mOhm Max | 2.4A | POWER INDUCTOR | DUAL ENDED | 8 @ 2.52MHz | - | - | 2.1A | - | 2727 | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() PM628S-3R9-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 47MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | PM628S | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | - | - | - | - | - | 3.9μH | 0.1MHz | 32mOhm Max | 2.45A | POWER INDUCTOR | DUAL ENDED | 9 @ 7.96MHz | - | 9 | 2.3A | - | 2727 | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() 5300-13-TR-RC Bourns Inc. | 32 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 25MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2009 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 95mOhm | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Conformal Coated | 1.5A | - | Not | - | 25.4mm | - | 10μH | 1kHz | 95mOhm Max | 1.5A | RF INDUCTOR | - | - | - | - | 970mA | - | - | - | 1.5A | 4.06mm | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 78F391J-RC Bourns Inc. | 29 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Axial | NO | - | 2 | TUBULAR PACKAGE | 2.8MHz | Ferrite | -55°C~105°C | Bulk | 2011 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 60mA | - | Not | - | - | 510 μm | 390μH | 790kHz | 12.6Ohm Max | 95mA | DC-DC CONVERTER | - | 60 @ 790kHz | - | 60 | - | 60 | - | 5% | 95mA | 2.79mm | - | - | - | - | - | - | ROHS3 Compliant |