- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9230-34-RC Bourns Inc. | 50 |
| Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | WIRE | - | - | TUBULAR PACKAGE | 82MHz | Ferrite | - | -55°C~125°C | Bulk | 2012 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | - | Not | - | 29.21mm | - | 3.9μH | 7.9MHz | 1Ohm Max | 350mA | FILTER CHOKE | - | 45 @ 7.9MHz | - | 45 | - | 45 | - | - | - | 350mA | - | 2.41mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM428S-100-RC Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 34MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | PM428S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | - | - | - | - | - | - | 10μH | 0.1MHz | 110mOhm Max | 1.19A | POWER INDUCTOR | DUAL ENDED | 11.26 @ 2.52MHz | - | - | 1A | - | 1919 | - | - | - | - | - | 2.8mm | 0.118 3.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() RLB0712-102KL Bourns Inc. | 24 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Bulk | 2004 | RLB | 0.264Dia 6.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | - | - | Unshielded | - | - | - | - | RLB0712 | Not | - | - | - | 1mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.433 11.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 5300-13-TR-RC Bourns Inc. | 32 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 25MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2009 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 95mOhm | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Conformal Coated | 1.5A | - | Not | - | 25.4mm | - | 10μH | 1kHz | 95mOhm Max | 1.5A | RF INDUCTOR | - | - | - | - | 970mA | - | - | - | - | 1.5A | - | 4.06mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0735A-471M Bourns Inc. | 2642 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0735A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 7.5mm | - | 260mA | - | Not | - | - | - | 470μH | 1kHz | 2.8Ohm Max | 260mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 270mA | - | 2929 | - | 20% | - | 260mA | - | 3.5mm | 0.146 3.70mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM3308-331M-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | PM3308 | 0.512Lx0.374W 13.00mmx9.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 9.5mm | - | 300mA | - | Not | 7.62mm | - | - | 330μH | 100kHz | 2.7Ohm Max | 400mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5137 | - | 20% | 300mA | 300mA | - | 3mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1005-1R5M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | CYLINDRICAL PACKAGE | 95MHz | Ferrite | Q MEASURED AT 3 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | TR | NO | 1 | - | Low Profile | 6.5A | - | - | - | - | - | 1.5μH | 1kHz | 9mOhm Max | 6.5A | POWER INDUCTOR | DUAL ENDED | 50 @ 3MHz | - | 50 | 8A | 50 | - | - | - | - | - | - | 5mm | 0.197 5.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM3316-2R2M-RC Bourns Inc. | 260 |
| Datasheet | 16 Weeks | Copper, Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 65MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2012 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, 13 Inch | NO | 1 | 10.2mm | - | 6.1A | - | Not | - | - | - | 2.2μH | 1kHz | 12mOhm | 6.1A | POWER INDUCTOR | DUAL ENDED | 50 @ 3MHz | - | 50 | 7A | 50 | - | - | 20% | 6.1A | 6.1A | - | 5mm | 0.209 5.30mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1307A-4R7M Bourns Inc. | 754 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 36MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDR1307A | 0.512Dia 13.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 7A | - | Not | - | - | - | 4.7μH | 100kHz | 10mOhm Max | 7A | - | - | 25 @ 7.96MHz | - | - | 13A | - | - | - | 20% | - | 7A | - | 7mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP5030TA-1R0M Bourns Inc. | 282 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 62MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5030TA | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 7A | - | - | - | - | - | 1μH | 100kHz | 14mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | 11A | - | 2120 | 7A | 20% | - | 7A | - | - | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RL262-182J-RC Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 1.6MHz | Ferrite | - | -55°C~105°C | Tube | 2009 | RL262 | 0.315Dia 8.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 12Ohm | - | - | - | - | 8504.50.80.00 | - | Bulk | NO | 1 | - | Cylindrical | 50mA | - | Not | 5mm | - | 0.7 mm | 1.8mH | 252kHz | 12Ohm Max | 50mA | DC-DC CONVERTER | - | 80 @ 252kHz | Radial | 80 | - | - | - | - | - | 50mA | - | - | 6.2mm | 0.244 6.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() RLB1112V4-152J Bourns Inc. | 100000 | - | Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | 1.1MHz | Ferrite | Q MEASURED AT 252 KHZ | -40°C~125°C | Tape & Reel (TR) | - | RLB | 0.453Dia 11.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 430mA | - | Unshielded | 1 | - | - | - | RLB1112 | - | - | - | - | 1.5mH | 0.001MHz | 2.4Ohm Max | - | DC-DC CONVERTER | - | 20 @ 252kHz | - | 20 | 380mA | - | - | 0.43A | - | - | - | - | - | 0.532 13.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM1008S-561M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 47.995743mg | RECTANGULAR PACKAGE | 2.8MHz | Ferrite | Q MEASURED AT 1 MHZ | -40°C~85°C | Tape & Reel (TR) | 2006 | PM1008S | 0.150Lx0.150W 3.81mmx3.81mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | - | - | - | - | - | 560μH | 0.1MHz | 18Ohm Max | 130mA | RF INDUCTOR | DUAL ENDED | 55 @ 1MHz | - | 55 | - | 55 | 1515 | - | - | - | - | - | 2.74mm | 0.108 2.74mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM105SB-181K-RC Bourns Inc. | 935 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM105SB | 0.390Lx0.390W 9.90mmx9.90mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | YES | 1 | - | Rectangular | 500mA | - | - | - | - | - | 180μH | 100kHz | 570mOhm Max | 500mA | POWER INDUCTOR | DUAL ENDED | 24 @ 796kHz | - | - | - | - | 3945 | - | - | - | - | 9.9mm | 4.8006mm | 0.189 4.80mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL262-332J-RC Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 900kHz | Ferrite | - | -55°C~105°C | Tube | 2009 | RL262 | 0.315Dia 8.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 25Ohm | - | - | - | - | 8504.50.80.00 | - | Bulk | NO | 1 | - | Cylindrical | 40mA | - | Not | 5mm | - | 0.7 mm | 3.3mH | 252kHz | 25Ohm Max | 40mA | DC-DC CONVERTER | - | 80 @ 252kHz | Radial | 80 | - | - | - | - | - | 40mA | - | - | 6.2mm | 0.244 6.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() RL262-681J-RC Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 2.7MHz | Ferrite | - | -55°C~105°C | Tube | 2009 | RL262 | 0.315Dia 8.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 6Ohm | - | - | - | - | 8504.50.80.00 | - | Bulk | NO | 1 | - | Cylindrical | 100mA | - | Not | 5mm | - | 0.7 mm | 680μH | 796kHz | 6Ohm Max | 100mA | DC-DC CONVERTER | - | 60 @ 796kHz | Radial | 60 | - | - | - | - | - | 100mA | - | - | 6.2mm | 0.244 6.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM124SH-4R7M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 33MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM124SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | - | - | - | - | - | 4.7μH | 0.1MHz | 18mOhm Max | 6A | POWER INDUCTOR | DUAL ENDED | 16 @ 7.96MHz | - | 16 | 5.6A | - | 4949 | - | - | - | - | - | 4mm | 0.177 4.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRP7050TA-1R2M Bourns Inc. | 37 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 45MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP7050TA | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 14A | - | - | - | - | - | 1.2μH | 100kHz | 7.5mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | 18A | - | 2626 | - | 20% | - | 14A | - | - | 0.197 5.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM3316-1R0M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 137MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 10.2mm | - | 6.8A | - | - | - | - | - | 1μH | 1kHz | 7mOhm | 7.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 10MHz | - | 20 | 9A | 20 | 5039 | - | - | - | - | - | 5.2mm | 0.209 5.30mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM3316-681M-RC Bourns Inc. | 240 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 10.2mm | - | 400mA | - | Not | - | - | - | 680μH | 1kHz | 2.6Ohm | 350mA | POWER INDUCTOR | DUAL ENDED | 57 @ 50kHz | - | 57 | - | 57 | 5039 | - | 20% | 350mA | - | - | 5mm | 0.209 5.30mm | No | - | ROHS3 Compliant | Lead Free | - |