- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM0805-15NM-RC Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 3.6GHz | Alumina | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 1.7mm | Chip | 600mA | - | - | - | - | - | - | - | 15nH | 250MHz | 80mOhm | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | - | - | - | - | 20% | - | - | - | 1.5mm | 0.059 1.50mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 9220-22-RC Bourns Inc. | 45 |
| Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | - | - | - | - | TUBULAR PACKAGE | 3.3MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 9220 | 0.190Diax0.440L 4.83mmx11.18mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | - | - | Not | - | - | - | 25.4mm | - | 750μH | 790kHz | 14.4Ohm Max | 83mA | RF INDUCTOR | - | 60 @ 7.9MHz | - | 60 | - | - | 60 | - | - | - | 83mA | - | 4.83mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL622-152K-RC Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | 1MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 6.1Ohm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 80mA | - | Not | - | - | 5mm | - | - | 1.5mH | 252kHz | 6.1Ohm Max | 80mA | RF INDUCTOR | - | 20 @ 252kHz | Radial | 20 | - | - | 20 | - | - | 10% | 80mA | - | - | 11mm | 0.433 11.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 9230-54-RC Bourns Inc. | 8 |
| Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | WIRE | - | - | - | TUBULAR PACKAGE | 22MHz | Ferrite | - | -55°C~125°C | Bulk | 2012 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | - | - | - | NO | 1 | - | - | - | - | Not | - | - | - | 29.21mm | - | 27μH | 2.5MHz | 3.5Ohm Max | 185mA | FILTER CHOKE | - | 50 @ 2.5MHz | - | 50 | - | - | 50 | - | - | - | 185mA | - | 2.41mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDE0403A-270M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 22MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0403A | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 650mA | - | - | - | - | - | - | - | 27μH | 1MHz | 419mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 850mA | - | 1816 | 0.65A | 20% | - | 650mA | - | - | 0.138 3.50mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RL187-333J-RC Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | 300kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL187 | 0.315Dia 8.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 30mA | - | Not | - | - | 5mm | 5mm | - | 33mH | 79.6kHz | 80Ohm Max | 30mA | DC-DC CONVERTER | - | 100 @ 79.6kHz | Radial | 100 | - | - | 100 | - | - | 5% | 30mA | - | - | 11.2mm | 0.441 11.20mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM1608S-1R5M-RC Bourns Inc. | 48 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 125MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM1608S | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 4.4mm | Rectangular | 2.8A | - | Not | - | - | - | - | - | 1.5μH | 100kHz | 45mOhm Max | 2.8A | POWER INDUCTOR | DUAL ENDED | 30 @ 200kHz | - | - | - | - | - | 2617 | - | - | 2.8A | - | - | 3mm | 0.118 3.00mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4604-RC Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | 149MHz | Phenolic | - | -55°C~125°C | Bulk | 2009 | 4600 | 0.270Diax0.750L 6.86mmx19.05mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 1.8A | - | Not | - | - | - | - | - | 1.5μH | 7.96MHz | 93mOhm Max | 1.8A | RF INDUCTOR | - | 58 @ 7.96MHz | - | 58 | - | - | 58 | - | - | 10% | 1.8A | - | 6.86mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 6000-820K-RC Bourns Inc. | 37 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | - | 4.1MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 6000 | 0.354Dia 9.00mm | ±10% | - | - | Active | Not Applicable | - | Radial | - | Wirewound | 230mOhm | - | 105°C | -55°C | Wirewound | - | 1.3A | - | Unshielded | - | - | - | 1.3A | 6000 | Not | - | - | 5mm | - | - | 82μH | 2.52MHz | 230mOhm Max | 1.3A | - | - | 30 @ 2.52MHz | Radial | - | - | - | 30 | - | - | - | 1.3A | - | 9mm | - | 0.480 12.20mm | 12.2mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM2120-5R6M-RC Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | Box | NO | 1 | 25.4mm | Epoxy Resin | 15.6A | - | - | - | - | - | - | - | 5.6μH | 1kHz | 5mOhm Max | 15.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | - | - | 20.83mm | 0.820 20.83mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CM453232-391KL Bourns Inc. | 2213 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 80mA | CM453232 | Not | 4532 | 1812 | - | - | - | 390μH | 796kHz | 18Ohm Max | 80mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | - | - | - | - | - | 80mA | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9220-15-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 3.8MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 9220 | 0.190Diax0.440L 4.83mmx11.18mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 92mA | - | Not | - | - | - | 25.4mm | 635 μm | 510μH | 790kHz | 11.6Ohm Max | 92mA | RF INDUCTOR | - | 65 @ 7.9MHz | - | 65 | - | - | 65 | - | - | - | 92mA | - | 4.83mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1210A-221M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.7A | - | - | - | - | - | - | - | 220μH | 1kHz | 315mOhm Max | - | - | - | 15 @ 796kHz | - | - | GENERAL PURPOSE INDUCTOR | 1.5A | - | - | - | 20% | - | 1.7A | - | - | 0.394 10.00mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RL895-471K-RC Bourns Inc. | 18 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | CYLINDRICAL PACKAGE | 2MHz | Ferrite | Q IS MEASURED AT: 0.796 MHZ | -30°C~100°C | Bulk | 2006 | RL895 | 0.307Dia 7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | Tray | NO | 1 | - | Cylindrical | 430mA | - | Not | - | - | 5mm | - | 0.7 mm | 470μH | 1kHz | 890mOhm Max | 430mA | RF INDUCTOR | - | 15 @ 796kHz | Radial | 15 | - | - | - | - | - | - | 430mA | - | - | 9.4996mm | 0.374 9.50mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() RL875S-220L-RC Bourns Inc. | 32 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | 15MHz | Ferrite | - | -40°C~105°C | Bulk | 2012 | RL875S | 0.307Dia 7.80mm | ±15% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 1.6A | - | Shielded | - | - | - | 1.6A | RL875S | Not | - | - | 5mm | - | - | 22μH | 2.52MHz | 80mOhm Max | 1.6A | - | - | 35 @ 2.52MHz | Radial | - | - | - | - | - | - | - | 1.6A | - | 7.8mm | 7.5mm | 0.295 7.50mm | 7.5mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM1008-100K-RC Bourns Inc. | 100000 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 40MHz | Ceramic | Q MEASURED AT 7.9 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 200mA | - | - | 2520 | 1008 | - | - | - | 10μH | 2.5MHz | 4.2Ohm | 200mA | RF INDUCTOR | DUAL ENDED | 18 @ 7.9MHz | - | 18 | - | - | 20 | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() RLB0812-820KL Bourns Inc. | 32 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 4.5MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 340mA | RLB0812 | Not | - | - | 3mm | 25mm | 650 μm | 82μH | 2.52MHz | 500mOhm Max | 340mA | POWER INDUCTOR | - | 30 @ 2.52MHz | Radial | 30 | - | - | - | - | - | - | 340mA | - | - | 10.0076mm | 0.433 11.00mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 78FR10M-RC Bourns Inc. | 11675 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | Axial | - | - | 400MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±20% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | - | 105°C | -55°C | Wirewound | - | 1.2A | - | Unshielded | - | - | - | 1.2A | 78F | Not | - | - | - | - | 510 μm | 100nH | 25MHz | 60mOhm Max | 1.2A | - | - | 20 @ 25MHz | Axial | - | - | - | 40 | - | - | 20% | 500mA | - | 2.79mm | - | - | 7.11mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CS160808-R22K Bourns Inc. | 90000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 150MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CS160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 950μm | Rectangular | 200mA | - | Not | 1608 | 0603 | - | - | - | 220nH | 25MHz | 400mOhm Max | 200mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | - | - | - | 30 | - | - | - | 200mA | - | - | 800μm | 0.037 0.95mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PQ2614BHA-2R2K Bourns Inc. | 540 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 40MHz | Ferrite | - | -40°C~155°C | Tray | - | PQ2614BHA | 1.098Lx0.780W 27.90mmx19.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 30A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 2.2μH | - | 1.9mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | 0.630 16.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 |