- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP1205-1R0Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 75MHz | Ferrite | -55°C~150°C | Tape & Reel (TR) | 2011 | SRP1205 | 0.492Lx0.492W 12.50mmx12.50mm | ±25% | e2 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 14A | - | Not | - | - | - | - | - | - | 1μH | 100kHz | 3.4mOhm Max | - | 22A | POWER INDUCTOR | - | - | - | - | - | - | - | 4949 | - | 14A | - | - | 5mm | 0.197 5.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1120-681K Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Epoxy Coated | 1.6A | - | Not | - | - | 15.24mm | 12.7mm | - | - | 680μH | 1kHz | 430mOhm Max | - | 1.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 1.6A | - | 20.574mm | - | 0.840 21.34mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SRN4012-100M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN4012 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Semi-Shielded | - | 4.3mm | Epoxy Resin | 1.1A | - | Not | - | - | - | - | - | - | 10μH | 100kHz | 204mOhm Max | - | 1.1A | - | - | - | - | - | - | 800mA | - | 1616 | - | 1.1A | - | - | - | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2200HT-1R2-H-RC Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 23.8A | - | Not | - | - | 22.35mm | - | 22.352mm | - | 1.2μH | 1kHz | 3mOhm Max | - | 23.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 23.8A | - | 24.13mm | 13.97mm | 0.550 13.97mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2100HT-820-V-RC Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 4.8A | - | Not | - | - | 8.89mm | - | - | - | 82μH | 1kHz | 49mOhm Max | - | 4.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 4.8A | - | 21.844mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CI100505-56NJ Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | 750MHz | Ceramic | -55°C~105°C | Tape & Reel (TR) | 2008 | CI100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, 7 Inch | NO | 1 | 550μm | Rectangular | 100mA | - | Not | 1005 | 0402 | - | - | - | - | 56nH | 100MHz | 1Ohm Max | - | 100mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | - | - | - | 8 | - | - | 100mA | - | - | 508μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() PQ2614BLA-330K Bourns Inc. | 200 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 7MHz | Ferrite | -40°C~155°C | Tray | - | PQ2614BLA | 1.098Lx0.780W 27.90mmx19.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 30A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 33μH | - | 1.6mOhm Max | - | - | - | - | - | - | - | - | 2.6A | - | - | 10% | - | - | - | - | 0.630 16.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB0812-681K4L Bourns Inc. | 24 |
| - | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | 1.7MHz | Ferrite | -40°C~105°C | Tube | - | RLB | 0.264Dia 6.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 140mA | - | Unshielded | - | - | - | 140mA | RLB0812 | - | - | - | - | - | - | - | 680μH | 796kHz | 2.9Ohm Max | - | - | - | - | 45 @ 796kHz | - | - | - | - | - | - | - | - | - | - | - | 0.433 11.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() CM453232-180KL Bourns Inc. | 200000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | 26.988746mg | RECTANGULAR PACKAGE | 15MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 190mA | CM453232 | Not | 4532 | 1812 | - | - | - | - | 18μH | 2.52MHz | 2.8Ohm Max | - | 190mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | - | 50 | - | - | 190mA | - | - | 3.2004mm | 0.134 3.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() 78F1R0K-TR-RC Bourns Inc. | 89157 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 180MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2011 | 78F | 0.110Diax0.280L 2.80mmx7.11mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Conformal Coated | 815mA | - | Not | - | - | - | 25.4mm | - | - | 1μH | 25MHz | 150mOhm Max | - | 815mA | DC-DC CONVERTER | - | 40 @ 25MHz | - | 40 | - | - | 40 | - | - | 815mA | - | 2.79mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB1014-273KL Bourns Inc. | In Stock | - | - | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 200kHz | Ferrite | -40°C~105°C | Tube | 2017 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 82mA | Bulk | NO | 1 | - | - | 26mA | RLB1014 | - | - | - | 5mm | - | - | 500 μm | 27mH | 79.6kHz | 62Ohm Max | - | 26mA | POWER INDUCTOR | - | 45 @ 79.6kHz | - | 45 | - | 85mA | 45 | - | - | - | - | - | 6.5mm | 0.472 12.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 6100-821K-RC Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | - | CYLINDRICAL PACKAGE | 1.8MHz | Ferrite | -40°C~105°C | - | 2012 | 6100 | 0.433Dia 11.00mm | ±10% | - | yes | Active | - | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tray | NO | 1 | - | Cylindrical | - | - | - | - | - | 6mm | 4mm | - | 800 μm | 820μH | 100kHz | 1.44Ohm Max | - | 690mA | DC-DC CONVERTER | - | 1.8 @ 796kHz | - | - | - | - | 1.8 | - | - | - | - | 11mm | - | 0.413 10.50mm | - | - | RoHS Compliant | - | - | ||
![]() 2100HT-6R8-V-RC Bourns Inc. | 13 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 13.7A | - | Not | - | - | 8.636mm | - | - | - | 6.8μH | 1kHz | 6mOhm Max | - | 13.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 13.7A | - | 21.844mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP7030-1R0M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | Iron | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP7030 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 10MOhm | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7mm | Chip | 11A | - | Not | - | - | - | - | - | - | 1μH | 100kHz | 10mOhm Max | - | 11A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 15A | - | - | 20% | 11A | 11A | - | 3.2mm | 0.126 3.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 9230-96-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | WIRE | - | - | - | TUBULAR PACKAGE | 650MHz | Phenolic | -55°C~105°C | Bulk | 2012 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | - | Not | - | - | - | 29.21mm | - | - | 120nH | 25MHz | 80mOhm Max | - | 1.1A | FILTER CHOKE | - | 40 @ 25MHz | - | 40 | - | - | 40 | - | - | 1.1A | - | 2.41mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CS160808-2R7K Bourns Inc. | 3257 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | CS160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | - | - | - | - | - | TR, 7 Inch | YES | 1 | - | Rectangular | 50mA | - | - | 1608 | 0603 | - | - | - | - | 2.7μH | 10MHz | 1Ohm Max | - | 50mA | RF INDUCTOR | DUAL ENDED | 50 @ 10MHz | - | - | - | - | 50 | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM1812-391J Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | 3MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Molded Chip | 80mA | - | - | 4532 | 1812 | - | - | - | - | 390μH | 796kHz | 18Ohm Max | - | 80mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() CI160808-82NJ Bourns Inc. | 3365 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 600MHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 950μm | Rectangular | 300mA | - | Not | 1005 | 0402 | - | - | - | - | 82nH | 100MHz | 1.5Ohm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | 10 | - | 5% | 300mA | - | - | 800μm | 0.037 0.95mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN4012TA-1R5M Bourns Inc. | 45 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 90MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2015 | SRN4012TA | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 1.5μH | - | 50mOhm | - | - | - | - | 6 @ 100kHz | - | - | - | 2.2A | - | - | 20% | - | 2A | - | - | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 9250A-105-TR-RC Bourns Inc. | 14531 |
| Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | WIRE | - | - | - | TUBULAR PACKAGE | 3.8MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2013 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | Cylindrical | - | - | Not | - | - | - | 25.4mm | - | 635 μm | 1mH | 790kHz | 17.5Ohm Max | - | 70mA | RF INDUCTOR | - | 60 @ 790kHz | - | 60 | - | 40mA | 60 | - | - | 70mA | - | 4.11mm | - | - | No | - | ROHS3 Compliant | - | - |