- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Conductor Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL822-150K-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 12MHz | Ferrite | Q IS MEASURED AT: 2.52 MHZ | -55°C~105°C | Bulk | 2012 | RL822 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.75A | - | Not | - | - | 5mm | 5mm | - | 15μH | 1kHz | 58mOhm Max | - | 1.75A | HIGH CURRENT INDUCTOR | - | 40 @ 2.52MHz | Radial | 40 | - | 40 | - | - | 1.75A | - | 8.5mm | 10.9982mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5300-28-RC Bourns Inc. | 1198 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | - | 2.8MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 380mA | - | Not | - | - | - | 25.4mm | - | 180μH | 1kHz | 1.4Ohm Max | - | 380mA | RF INDUCTOR | - | - | - | - | 220mA | - | - | - | 380mA | - | 4.06mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9230-22-RC Bourns Inc. | 40 |
| Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | WIRE | - | - | - | TUBULAR PACKAGE | - | 150MHz | Ferrite | - | -55°C~125°C | Bulk | 2012 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | - | Not | - | - | - | 29.21mm | 508 μm | 1.2μH | 7.9MHz | 180mOhm Max | - | 825mA | FILTER CHOKE | - | 25 @ 7.9MHz | - | 25 | - | 25 | - | - | 825mA | - | 2.41mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1005-3R3M Bourns Inc. | 20000 | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | CYLINDRICAL PACKAGE | Copper | 54MHz | Ferrite | Q MEASURED AT 4 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Low Profile | 5A | - | - | - | - | - | - | - | 3.3μH | 1kHz | 15mOhm Max | - | 5A | POWER INDUCTOR | DUAL ENDED | 45 @ 2.52MHz | - | 50 | 6.4A | 45 | 5039 | - | - | - | - | 5mm | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1005-221K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | CYLINDRICAL PACKAGE | - | 5MHz | Ferrite | Q MEASURED AT 0.05 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Low Profile | 700mA | - | - | - | - | - | - | - | 220μH | 1kHz | 780mOhm Max | - | 700mA | POWER INDUCTOR | DUAL ENDED | 50 @ 68kHz | - | 33 | 800mA | 33 | 5039 | - | - | - | - | 5mm | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB9012-473KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 120kHz | Ferrite | Q MEASURED AT 0.079 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 137.8Ohm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 80mA | - | Not | - | - | 5mm | - | - | 47mH | 1kHz | 137.8Ohm Max | - | 80mA | DC-DC CONVERTER | - | 15 @ 79kHz | Radial | 15 | - | 15 | - | - | 80mA | - | 9mm | 12.2mm | 0.480 12.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RLB1014-473KL Bourns Inc. | 1145 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 160kHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 60mA | - | NO | 1 | - | Shrink Tube | 20mA | RLB1014 | - | - | - | 5mm | - | - | 47mH | 79.6kHz | 150Ohm Max | - | 20mA | POWER INDUCTOR | - | 35 @ 79.6kHz | - | 35 | 65mA | 35 | - | - | - | - | 8.7mm | 11.9888mm | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1050A-270Y Bourns Inc. | 9 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRR1050A | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 2.6A | - | Shielded | - | - | - | - | SRR1050A | - | - | - | - | - | - | 27μH | - | 77mOhm Max | - | - | - | - | - | - | - | 2.7A | - | - | 30% | - | 2.6A | - | - | 0.201 5.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CM453232-560JL Bourns Inc. | 3000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | - | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 135mA | CM453232 | Not | 4532 | 1812 | - | - | - | 56μH | 2.52MHz | 5.5Ohm Max | - | 135mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | - | - | - | 135mA | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL895-180K-RC Bourns Inc. | 18 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 10MHz | Ferrite | - | -30°C~100°C | Bulk | 2006 | RL895 | 0.307Dia 7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | Tray | NO | 1 | - | Cylindrical | 2A | - | Not | - | - | 5mm | - | - | 18μH | 2.52MHz | 50mOhm Max | - | 2A | RF INDUCTOR | - | 40 @ 2.52MHz | Radial | 40 | - | - | - | - | 2A | - | 7.8mm | 9.4996mm | 0.374 9.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() FSR1013-102KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 740kHz | Ferrite | Q MEASURED AT 0.252 MHZ | -40°C~105°C | Bulk | 2005 | FSR1013 | 0.413Dia 10.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 150mA | - | Not | - | - | 5mm | - | 0.7 mm | 1mH | 1kHz | 4Ohm Max | - | 150mA | RF INDUCTOR | - | 40 @ 252kHz | Radial | 40 | - | 40 | - | - | 150mA | - | - | 13.5mm | 0.532 13.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CE201210-2N2D Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | 4GHz | Ceramic | 0.3NH IS THE TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2008 | CE201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±0.3nH | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.45mm | Rectangular | 300mA | - | Not | 2012 | 0805 | - | - | - | 2.2nH | 100MHz | 100mOhm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 18 @ 100MHz | - | - | - | 18 | - | - | 300mA | - | - | 830μm | 0.041 1.03mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RL187-822J-RC Bourns Inc. | 598000 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 400kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL187 | 0.315Dia 8.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 50mA | - | Not | - | - | 5mm | 5mm | - | 8.2mH | 252kHz | 26Ohm Max | - | 50mA | DC-DC CONVERTER | - | 90 @ 252kHz | Radial | 90 | - | 90 | - | 5% | 50mA | - | 8mm | 11.2014mm | 0.441 11.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM12645S-2R7M-RC Bourns Inc. | 90000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | PM12645S | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | - | 17A | - | Not | - | - | - | - | - | 2.7μH | 100kHz | 7.3mOhm Max | - | 17A | POWER INDUCTOR | DUAL ENDED | - | - | - | 32A | - | 5553 | - | 17A | - | - | 5.2mm | 0.232 5.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 6000-220K-TR-RC Bourns Inc. | 37 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | 9.2MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2007 | 6000 | 0.354Dia 9.00mm | ±10% | - | - | Active | Not Applicable | - | Radial | - | Wirewound | - | - | 105°C | -55°C | Wirewound | - | 2.4A | - | Unshielded | - | - | - | 2.4A | 6000 | Not | - | - | 5mm | - | - | 22μH | 2.52MHz | 70mOhm Max | - | 2.4A | - | - | 40 @ 2.52MHz | - | - | - | 40 | - | - | - | - | 9mm | - | 0.480 12.20mm | 12.2mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() FSR1013-273KL Bourns Inc. | 93140 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 130kHz | Ferrite | Q MEASURED AT 0.0796 MHZ | -40°C~105°C | Bulk | 2009 | FSR1013 | 0.413Dia 10.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 28mA | - | - | - | - | 5mm | - | 0.7 mm | 27mH | 1kHz | 100Ohm Max | - | 28mA | RF INDUCTOR | - | 40 @ 79.6kHz | - | 40 | - | 40 | - | - | - | - | - | 13.5mm | 0.532 13.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CS160808-33NK Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CS160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | 125°C | -55°C | - | - | - | - | Shielded | - | - | - | - | CS160808 | - | 1608 | 0603 | - | - | - | 33nH | - | 120mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 800μm | - | - | ROHS3 Compliant | - | - | ||
![]() CW100505-3N3J3 Bourns Inc. | 3 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 650μm | Chip | 840mA | - | Not | 1005 | 0402 | - | - | - | 3.3nH | 250MHz | 66mOhm | - | 840mA | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | 20 | - | 5% | 840mA | - | - | 500μm | 0.024 0.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CW100505-R10J3 Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 1.3GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 550μm | Chip | 120mA | - | - | 1005 | 0402 | - | - | - | 100nH | 150MHz | 2.52Ohm | - | 120mA | RF INDUCTOR | DUAL ENDED | 20 @ 150MHz | - | 20 | - | 20 | - | 5% | - | - | - | 500μm | 0.024 0.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CW100505-39NJ3 Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 2.1GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2004 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 550μm | Chip | 320mA | - | - | 1005 | 0402 | - | - | - | 39nH | 250MHz | 550mOhm | - | 320mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | - | 25 | - | 25 | - | 5% | - | - | - | 500μm | 0.024 0.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |