- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1050A-R68Y Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 110MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRR1050A | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 680nH | - | 5.5mOhm Max | - | - | - | - | - | - | - | 13.5A | - | - | - | 30% | - | 9.5A | - | - | 0.201 5.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW201212-2N7J Bourns Inc. | 66730 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 6GHz | Ceramic | Q MEASURED AT 1000 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 600mA | - | Not | 2012 | 0805 | - | - | - | - | 2.7nH | 250MHz | 80mOhm | 600mA | RF INDUCTOR | DUAL ENDED | 35 @ 1GHz | - | 35 | - | - | 35 | - | - | - | 600mA | - | - | 1.3mm | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CW100505-12NJ3 Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 3.6GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 650μm | Chip | 640mA | - | Not | 1005 | 0402 | - | - | - | - | 12nH | 250MHz | 120mOhm | 640mA | RF INDUCTOR | DUAL ENDED | 26 @ 250MHz | - | 26 | - | - | 26 | - | - | 5% | 640mA | - | - | 500μm | 0.024 0.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2200HT-1R8-V-RC Bourns Inc. | 30 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 21.8A | - | Not | - | - | 11.68mm | - | 11.684mm | - | 1.8μH | 1kHz | 4mOhm Max | 21.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 21.8A | - | 24.13mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP5015TA-R22Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 165MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5015TA | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 12A | - | - | - | - | - | - | - | - | 220nH | 100kHz | 6.5mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 5 @ 100kHz | - | 5 | - | 20A | - | - | - | 30% | - | 12A | - | - | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM3316-680M-RC Bourns Inc. | 37 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 10.2mm | - | 1.5A | - | Not | - | - | - | - | - | - | 68μH | 1kHz | 240mOhm | 1.4A | POWER INDUCTOR | DUAL ENDED | 25 @ 1MHz | - | 25 | - | - | - | 5039 | - | 20% | 1.2A | 1.2A | - | 5.2mm | 0.209 5.30mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 1120-6R8M-RC Bourns Inc. | 24 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1120 | 0.810Dia 20.57mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 7mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 11.4A | - | Not | - | - | 16mm | - | - | - | 6.8μH | 1kHz | 7mOhm Max | 11.4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 20% | 11.4A | - | 20.57mm | 224.536mm | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 70F253AI-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | 960kHz | Iron | - | -55°C~105°C | Bulk | 2005 | 70F | 0.260Diax0.380L 6.60mmx9.65mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 57mA | - | Not | - | - | - | 31.75mm | - | - | 2.5mH | 250kHz | 45.6Ohm Max | 57mA | HIGH VOLTAGE CHOKE | - | 48 @ 250kHz | - | 48 | - | - | 48 | - | - | 5% | 57mA | - | 6.604mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM1008-R56K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 415MHz | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 400mA | - | - | 2520 | 1008 | - | - | - | - | 560nH | 25MHz | 1.33Ohm | 400mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | 45 | - | - | - | - | - | - | 2.29mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR2207-3R3M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | CYLINDRICAL PACKAGE | 39MHz | Ferrite | Q MEASURED AT 3 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 9A | - | - | - | - | - | - | - | - | 3.3μH | 100kHz | 7.8mOhm Max | 9A | POWER INDUCTOR | DUAL ENDED | 38 @ 3MHz | - | 38 | - | 17A | 38 | 8759 | - | - | - | - | - | 7mm | 0.307 7.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5800-821-RC Bourns Inc. | 48 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.96Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 200mA | - | Not | - | - | - | - | - | 635 μm | 820μH | 1kHz | 1.9Ohm Max | 280mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 400mA | - | - | - | 10% | 200mA | - | 6.985mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDE0403A-220M Bourns Inc. | 16000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDE0403A | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 700mA | - | - | - | - | - | - | - | - | 22μH | 1MHz | 351mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 950mA | - | 1816 | 0.7A | 20% | - | 700mA | - | - | 0.138 3.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PQ2614BLA-6R8K Bourns Inc. | 37 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | 25MHz | Ferrite | - | -40°C~155°C | Tray | - | PQ2614BLA | 1.098Lx0.780W 27.90mmx19.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 30A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 6.8μH | - | 1.6mOhm Max | - | - | - | - | - | - | - | 26A | - | - | - | 10% | - | - | - | - | 0.630 16.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR7045-6R3M Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 38mOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.3mm | Chip | 2.33A | - | Not | - | - | 4mm | - | - | - | 6.3μH | 100kHz | 38mOhm Max | 2.33A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | - | 1.85A | 10 | 2828 | - | - | 2.33A | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL622-333K-RC Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | CYLINDRICAL PACKAGE | 100kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 70Ohm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 30mA | - | Not | - | - | 5mm | - | - | - | 33mH | 79kHz | 70Ohm Max | 30mA | RF INDUCTOR | - | 30 @ 79.6kHz | Radial | 30 | - | - | 30 | - | - | 10% | 30mA | - | - | 6.1976mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM125SH-120M-RC Bourns Inc. | 56000 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 19.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM125SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | - | - | Not | - | - | - | - | - | - | 12μH | 100kHz | 23mOhm Max | 5.2A | POWER INDUCTOR | DUAL ENDED | 27 @ 2.52MHz | - | 27 | - | 5A | - | 4949 | - | - | 5.2A | - | - | 6mm | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1235-R60M Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 73MHz | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2010 | SRP1235 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 29A | - | Not | - | - | - | - | - | - | 600nH | 100kHz | 2.5mOhm Max | 29A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 42A | - | 5050 | - | - | 29A | - | - | 3.7mm | 0.146 3.70mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR1005-330M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.8A | - | Unshielded | - | - | - | 1.8A | SDR1005 | - | - | - | - | - | - | - | 33μH | 1kHz | 120mOhm Max | - | - | - | 29 @ 2.2MHz | - | - | - | 2A | - | - | - | - | - | - | - | - | 0.197 5.00mm | 12.7mm | 10.0076mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL895-682K-RC Bourns Inc. | 100000 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | CYLINDRICAL PACKAGE | 480kHz | Ferrite | Q IS MEASURED AT: 0.252 MHZ | -30°C~100°C | Bulk | 2006 | RL895 | 0.307Dia 7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | Tray | NO | 1 | - | Cylindrical | 110mA | - | Not | - | - | 5mm | - | - | - | 6.8mH | 1kHz | 13.2Ohm Max | 110mA | RF INDUCTOR | - | 50 @ 252kHz | Radial | 50 | - | - | - | - | - | - | 110mA | - | 7.8mm | 9.4996mm | 0.374 9.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM3316S-2R2M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 90MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM3316S | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.2mm | - | - | - | - | - | - | - | - | - | - | 2.2μH | 7.96MHz | 27mOhm | 3.1A | POWER INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | - | 25 | - | 6.1A | - | 5039 | - | - | - | - | - | 5.2mm | 0.205 5.20mm | - | - | No | - | ROHS3 Compliant | - | - |