- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM518S-270-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 21MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM518S | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 750mA | - | - | - | - | - | - | 27μH | 100kHz | 320mOhm Max | 750mA | POWER INDUCTOR | DUAL ENDED | 10.2 @ 2.52MHz | - | - | - | 800mA | - | 2323 | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5300-31-TR-RC Bourns Inc. | 32 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 1.9MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2009 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2.4Ohm | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Conformal Coated | 290mA | - | Not | - | - | 25.4mm | - | 330μH | 1kHz | 2.4Ohm Max | 290mA | RF INDUCTOR | - | - | - | - | - | 170mA | - | - | - | - | 290mA | - | 4.06mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM628S-470-RC Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM628S | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 920mA | - | - | - | - | - | - | 47μH | 100kHz | 235mOhm Max | 920mA | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | 720mA | - | 2727 | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP2510A-4R7M Bourns Inc. | 150000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | 40MHz | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | - | SRP2510A | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | 1.36A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 4.7μH | - | 262mOhm Max | - | - | - | 35 @ 1MHz | - | - | - | 1.8A | - | - | - | 20% | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 5300-33-TR-RC Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 1.4MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2009 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Conformal Coated | 240mA | - | - | - | - | 25.4mm | - | 470μH | 1kHz | 3.4Ohm Max | 240mA | RF INDUCTOR | - | - | - | - | - | 140mA | - | - | - | - | - | - | 4.06mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM518S-220-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 22MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM518S | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 800mA | - | - | - | - | - | - | 22μH | 100kHz | 280mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | 14.7 @ 2.52MHz | - | - | - | 900mA | - | 2323 | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM518S-150-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 32MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM518S | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 950mA | - | - | - | - | - | - | 15μH | 100kHz | 190mOhm Max | 950mA | POWER INDUCTOR | DUAL ENDED | 12.7 @ 2.52MHz | - | - | - | 1.1A | - | 2323 | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1206-152KL Bourns Inc. | 52800 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 1.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 200mA | - | Not | - | - | - | - | 1.5mH | 1kHz | 3.5Ohm Max | 200mA | POWER INDUCTOR | DUAL ENDED | 10 @ 252kHz | - | 10 | - | 420mA | 10 | 5050 | - | 10% | 200mA | 200mA | - | 6.5mm | 0.256 6.50mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1210A-330M Bourns Inc. | 1661 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 6.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 4.4A | - | - | - | - | - | - | 33μH | 1kHz | 52mOhm Max | - | - | - | 16 @ 2.52MHz | - | - | GENERAL PURPOSE INDUCTOR | 3.7A | - | - | - | 20% | - | 4.4A | - | - | 0.394 10.00mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN4012-4R7M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN4012 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Semi-Shielded | - | - | Epoxy Resin | 1.5A | - | - | - | - | - | - | 4.7μH | 100kHz | 114mOhm Max | 1.5A | - | - | - | - | - | - | 1.2A | - | 1616 | - | - | - | - | - | - | 0.047 1.20mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PQ2614BHA-3R3K Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | 30MHz | Ferrite | - | -40°C~155°C | Tray | - | PQ2614BHA | 1.098Lx0.780W 27.90mmx19.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 30A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 3.3μH | - | 1.9mOhm Max | - | - | - | - | - | - | - | 66.9A | - | - | - | 10% | - | - | - | - | 0.630 16.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PQ2614BLA-220K Bourns Inc. | 61 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | 10MHz | Ferrite | - | -40°C~155°C | Tray | - | PQ2614BLA | 1.098Lx0.780W 27.90mmx19.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 30A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 22μH | - | 1.6mOhm Max | - | - | - | - | - | - | - | 6A | - | - | - | 10% | - | - | - | - | 0.630 16.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW252016-1R0G Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 290MHz | Ferrite | Q MEASURED AT 50 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 330mA | - | - | 2520 | 1008 | - | - | 1μH | 25MHz | 1.75Ohm Max | 330mA | RF INDUCTOR | DUAL ENDED | 25 @ 50MHz | - | 25 | - | - | - | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 78FR27K-RC Bourns Inc. | 29 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Axial | NO | - | 2 | TUBULAR PACKAGE | 360MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 950mA | - | Not | - | - | - | 510 μm | 270nH | 25MHz | 85mOhm Max | 1.11A | DC-DC CONVERTER | - | 40 @ 25MHz | - | 40 | - | - | 40 | - | - | 10% | 1.11A | - | 2.79mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 78F330J-RC Bourns Inc. | 32 |
| Datasheet | 16 Weeks | Tin | Axial | Through Hole | Axial | - | - | 2 | - | 10MHz | Ferrite | - | -55°C~105°C | Bulk | 2011 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | - | 105°C | -55°C | - | 255mA | - | Unshielded | - | - | - | 195mA | 78F | Not | - | - | - | 510 μm | 33μH | 2.5MHz | 1.5Ohm Max | 255mA | - | - | 50 @ 2.5MHz | Axial | - | - | - | 50 | - | - | 5% | 255mA | - | 2.79mm | 7.11mm | - | 7.11mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 77F331J-TR-RC Bourns Inc. | 37 |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 2.4MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2012 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 6.5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Conformal Coated | 137mA | - | Not | - | - | 25.4mm | - | 330μH | 796kHz | 6.5Ohm Max | 137mA | DC-DC CONVERTER | - | 60 @ 796kHz | - | 60 | - | - | - | - | - | - | 137mA | - | 3.99mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRN4018TA-1R2M Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | 140MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN4018TA | 0.169Lx0.169W 4.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | 3A | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | 1.2μH | - | 28mOhm | - | - | - | 10 @ 100kHz | - | - | - | 3.6A | - | - | - | 20% | - | - | - | - | 0.071 1.80mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1005-1R5M Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 100MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 3.6A | - | Not | - | - | - | - | 1.5μH | 1kHz | 20mOhm Max | 3.6A | POWER INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | - | - | - | 7A | 25 | 5039 | - | 20% | 3.6A | 3.6A | - | 5.2mm | 0.205 5.20mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CI100505-5N6D Bourns Inc. | 110000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 4GHz | Ceramic | 0.3NH IS THE TOLERANCE | -55°C~105°C | Tape & Reel (TR) | 2008 | CI100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 300mA | TR, 7 Inch | NO | 1 | - | Rectangular | - | - | - | - | - | - | - | 5.6nH | 100MHz | 230mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | - | - | - | - | - | 0.3A | - | - | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP5030TA-R33M Bourns Inc. | 1174 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 110MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5030TA | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 14A | - | - | - | - | - | - | 330nH | 100kHz | 5mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 5 @ 100kHz | - | 5 | - | 18A | - | 2120 | - | 20% | - | 14A | - | - | 0.118 3.00mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |