- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP5030TA-R33M Bourns Inc. | 1174 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 110MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5030TA | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | - | 14A | - | - | - | - | - | - | - | - | 330nH | 100kHz | 5mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 5 @ 100kHz | - | 5 | 18A | - | 2120 | 20% | - | 14A | - | - | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RL262-472J-RC Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 800kHz | Ferrite | - | -55°C~105°C | Tube | 2009 | RL262 | 0.315Dia 8.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 32Ohm | - | 8504.50.80.00 | Bulk | NO | 1 | - | Cylindrical | - | 40mA | - | Not | - | - | 5mm | - | - | 0.7 mm | 4.7mH | 252kHz | 32Ohm Max | 40mA | DC-DC CONVERTER | - | 80 @ 252kHz | Radial | 80 | - | - | - | - | 40mA | - | - | 6.2mm | 0.244 6.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0906-561YL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | RECTANGULAR PACKAGE | 3.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | TR | YES | 1 | 13mm | - | - | 280mA | - | - | - | - | - | - | - | - | 560μH | 1kHz | 2.7Ohm Max | 280mA | POWER INDUCTOR | DUAL IN-LINE | 60 @ 796kHz | - | 60 | 350mA | 60 | 4149 | 15% | - | 280mA | - | 5.9944mm | 0.248 6.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0906-330ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | TR | YES | 1 | 13mm | - | - | 1.2A | - | Not | - | - | - | - | - | - | 33μH | 1kHz | 150mOhm Max | 1.2A | POWER INDUCTOR | DUAL IN-LINE | 35 @ 2.52MHz | - | 35 | 1.6A | 35 | 4149 | 20% | 1.2A | 1.2A | - | 5.9944mm | 0.248 6.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5300-34-RC Bourns Inc. | 8 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 1.3MHz | Ferrite | - | -55°C~105°C | Bulk | 2009 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | Conformal Coated | - | 210mA | - | Not | - | - | - | 25.4mm | - | - | 560μH | 1kHz | 4.7Ohm Max | 210mA | RF INDUCTOR | - | - | - | - | 130mA | - | - | - | 210mA | - | 4.06mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR2207-7R8ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 26MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR | NO | 1 | - | - | - | 7.5A | - | - | - | - | - | - | - | - | 7.8μH | 100kHz | 20mOhm Max | 7.5A | POWER INDUCTOR | DUAL ENDED | 36 @ 3MHz | - | 36 | 11A | 36 | 8759 | 20% | - | 7.5A | - | 7.0104mm | 0.307 7.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM453232-821JL Bourns Inc. | 55550 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 2.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | - | 30mA | CM453232 | Not | 4532 | 1812 | - | - | - | - | 820μH | 796kHz | 35Ohm Max | 30mA | RF INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | - | 30 | - | - | 30mA | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() RL824-471K-RC Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 1.3MHz | Ferrite | Q IS MEASURED AT: 0.79 MHZ | -55°C~105°C | Bulk | 2009 | RL824 | 0.413Dia 10.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | - | 480mA | - | Not | - | - | 5mm | - | - | 0.7 mm | 470μH | 1kHz | 620mOhm Max | 480mA | DC-DC CONVERTER | - | 35 @ 790kHz | Radial | 35 | - | - | - | - | 480mA | - | - | 15.494mm | 0.610 15.50mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1208-2R5M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 37MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | YES | 1 | - | - | - | 7.5A | - | - | - | - | - | - | - | - | 2.5μH | 1kHz | 11mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | 10A | - | 5050 | - | - | - | - | 8.5mm | 0.335 8.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2200HT-150-V-RC Bourns Inc. | 22 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2002 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | YES | 1 | 13.97mm | Vertical Mount | - | 10.3A | - | Not | - | - | 11.68mm | - | 11.684mm | - | 15μH | 1kHz | 17mOhm Max | 10.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 10.3A | - | 24.13mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CS160808-R39K Bourns Inc. | 18 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 110MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CS160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | YES | 1 | 950μm | Rectangular | - | 150mA | - | Not | 1608 | 0603 | - | - | - | - | 390nH | 25MHz | 600mOhm Max | 150mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | - | - | 30 | - | - | 150mA | - | - | 800μm | 0.037 0.95mm | - | - | ROHS3 Compliant | - | - | ||
![]() CW160808-39NJ Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 2.2GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | NO | 1 | 1.25mm | Chip | - | 600mA | - | Not | - | 0603 | - | - | - | - | 39nH | 250MHz | 250mOhm | 600mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | - | - | - | 600mA | - | - | 1.016mm | 0.047 1.20mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5514-RC Bourns Inc. | In Stock | - | Datasheet | 21 Weeks | Tin | - | Through Hole | Radial, Horizontal Cylinder | NO | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 5500 | 0.880Diax1.620L 22.35mmx41.15mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | 46mOhm | - | 8504.50.80.00 | - | NO | 1 | - | Shrink Tube | - | - | - | Not | - | - | 31.75mm | 25.4mm | - | - | 150μH | 1kHz | 46mOhm Max | 6.3A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 6.3A | - | 22.35mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1050A-1R2Y Bourns Inc. | 48 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 85MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRR1050A | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2μH | - | 7mOhm Max | - | - | - | - | - | - | 10.5A | - | - | 30% | - | 8.3A | - | - | 0.201 5.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1028-820Y Bourns Inc. | 19 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRU1028 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR | YES | 1 | 10.3mm | - | - | 900mA | - | Not | - | - | - | - | - | - | 82μH | 100kHz | 323mOhm | 900mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | 850mA | 20 | 3939 | - | 900mA | - | - | 2.8mm | 0.122 3.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() CMH322522-R10ML Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 700MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | YES | 1 | 2.7mm | - | - | 450mA | - | - | - | - | - | - | - | - | 100nH | 100MHz | 440mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 100MHz | - | 30 | - | - | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() 2200LL-561-H-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2200LL | 1.100Dia 27.94mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 101mOhm | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | - | 3.5A | - | Not | - | - | 25.65mm | 12.7mm | 25.654mm | - | 560μH | 1kHz | 101mOhm Max | 3.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 3.5A | - | 27.94mm | - | 0.550 13.97mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RLB0812-333KL Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 160kHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | NO | 1 | - | Shrink Tube | - | 20mA | RLB0812 | Not | - | - | 3mm | 25mm | - | 650 μm | 33mH | 79.6kHz | 140Ohm Max | 20mA | POWER INDUCTOR | - | 60 @ 79.6kHz | Radial | 60 | - | 60 | - | 10% | 20mA | - | 6.7mm | 10.0076mm | 0.433 11.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM1608-470M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | NO | 1 | 4.45mm | Rectangular | - | - | - | - | - | - | - | - | - | - | 47μH | 0.1MHz | 640mOhm Max | 500mA | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | - | - | - | 2618 | - | - | - | - | 2.92mm | 0.115 2.92mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM1210-180J Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | 27MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | NO | 1 | - | Molded | unknown | 120mA | - | - | 3225 | 1210 | - | - | - | - | 18μH | 2.52MHz | 3.6Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | 30 | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | Non-RoHS Compliant | Contains Lead | - |