- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1260A-331K Bourns Inc. | 5 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 3.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.15A | - | Shielded | - | 12.8mm | - | 1.15A | SRR1260A | Not | - | - | - | - | - | - | 330μH | 1kHz | 580mOhm Max | - | 1.15A | - | - | 22 @ 796kHz | - | - | 1.1A | - | - | 10% | - | 1.15A | - | - | 6mm | 0.256 6.50mm | 12.4968mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0906-392KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | - | RECTANGULAR PACKAGE | 1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | 100mA | - | Not | - | - | - | - | - | - | 3.9mH | 1kHz | 13.5Ohm Max | - | 100mA | POWER INDUCTOR | DUAL IN-LINE | 96 @ 252kHz | - | 96 | 180mA | 96 | 4137 | 10% | 100mA | - | - | - | 100μm | 0.248 6.30mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 2300LL-150-V-RC Bourns Inc. | 22 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 5mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | 18.6A | - | - | - | - | 14.99mm | 12.7mm | 14.986mm | - | 15μH | 1kHz | 5mOhm Max | - | 18.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 32.51mm | 32.5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU2016-3R0Y Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 90MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU2016 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | - | TR | YES | 1 | 3mm | - | 1.5A | - | Not | - | - | - | - | - | - | 3μH | 100kHz | 135mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | 8 | 870mA | 8 | 1111 | 30% | 1.5A | 1.5A | - | - | 1.65mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0804-100M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 32MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0804 | 0.413Lx0.315W 10.50mmx8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 8.2mm | - | 1.2A | - | - | - | - | - | - | - | - | 10μH | 1kHz | 120mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | 38 @ 2.52MHz | - | 38 | 2.2A | 38 | - | - | - | - | - | - | 3.8mm | 0.150 3.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM42S-6R8-RC Bourns Inc. | 268 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 49MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | 6.8μH | 0.1MHz | 100mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | 8 | 1.15A | - | 1919 | - | - | - | - | - | 1.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2215-H-RC Bourns Inc. | 25 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Dia 24.13mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 3.8A | - | Not | - | - | 22.86mm | - | - | - | 180μH | 1kHz | 75mOhm Max | - | 3.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 15% | 3.8A | - | - | 24.13mm | - | 0.550 13.97mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM428S-470-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | PM428S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | 750mA | - | - | - | - | - | - | - | - | 47μH | 100kHz | 280mOhm Max | - | 750mA | POWER INDUCTOR | DUAL ENDED | 10.88 @ 2.52MHz | - | - | 480mA | - | 1919 | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM3340-331M-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2011 | PM3340 | 0.512Lx0.402W 13.00mmx10.20mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 10.2mm | Rectangular | 600mA | - | Not | - | - | - | - | - | - | 330μH | 100kHz | 700mOhm Max | - | 600mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.2A | - | 5140 | 20% | 600mA | 600mA | - | - | 11.5mm | 0.453 11.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CM160808-12NJL Bourns Inc. | In Stock | - | Datasheet | 27 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2 | - | 2.8GHz | Alumina | - | -40°C~100°C | Tape & Reel (TR) | 2008 | CM160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 950μm | - | 400mA | - | Not | 1608 | 0603 | - | - | - | - | 12nH | 100MHz | 350mOhm Max | 300mA | 400mA | - | - | 10 @ 100MHz | - | - | - | 10 | - | - | 400mA | - | - | - | 800μm | 0.037 0.94mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9220-04-RC Bourns Inc. | 45 |
| Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | - | - | TUBULAR PACKAGE | 5MHz | Ferrite | - | -55°C~105°C | Bulk | 2009 | 9220 | 0.190Diax0.440L 4.83mmx11.18mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | - | - | Not | - | - | - | 25.4mm | - | - | 330μH | 790kHz | 9.1Ohm Max | - | 105mA | RF INDUCTOR | - | 65 @ 7.9MHz | - | 65 | - | 65 | - | - | 105mA | - | - | 4.83mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9220-10-RC Bourns Inc. | 45 |
| Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | - | - | TUBULAR PACKAGE | 4.3MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 9220 | 0.190Diax0.440L 4.83mmx11.18mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Tubular | - | - | Not | - | - | - | 25.4mm | - | - | 430μH | 790kHz | 10.6Ohm Max | - | 97mA | RF INDUCTOR | - | 65 @ 7.9MHz | - | 65 | - | - | - | - | 97mA | - | - | 4.83mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9220-20-RC Bourns Inc. | 45 |
| Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | - | - | TUBULAR PACKAGE | 3.4MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 9220 | 0.190Diax0.440L 4.83mmx11.18mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | - | - | Not | - | - | - | 25.4mm | - | - | 680μH | 790kHz | 13.7Ohm Max | - | 85mA | RF INDUCTOR | - | 60 @ 7.9MHz | - | 60 | - | 60 | - | - | 85mA | - | - | 4.83mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9230-62-TR-RC Bourns Inc. | 24 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 18MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | Wirewound | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | - | 145mA | - | Not | - | - | - | 29.21mm | - | 0.51 mm | 56μH | 2.5MHz | 5.7Ohm Max | - | 145mA | FILTER CHOKE | - | 45 @ 2.5MHz | - | 45 | - | - | - | - | 145mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5900-153-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 10.5Ohm | - | - | - | - | 8504.50.80.00 | 190mA | - | NO | 1 | - | Bobbin Core | 200mA | - | Not | - | - | - | - | - | - | 15mH | 1kHz | 11.5Ohm Max | - | 200mA | HIGH CURRENT INDUCTOR | - | - | - | - | 210mA | - | - | 10% | 200mA | - | - | 11.5062mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM3308-101M-RC Bourns Inc. | 26 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | PM3308 | 0.512Lx0.374W 13.00mmx9.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 9.5mm | - | 600mA | - | Not | - | - | 7.62mm | - | - | - | 100μH | 100kHz | 800mOhm Max | - | 700mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5137 | 20% | 600mA | - | - | - | 3mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PQ2617BHA-330K Bourns Inc. | 1050 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | 10MHz | Ferrite | - | -40°C~155°C | Tray | - | PQ2617BHA | 1.098Lx0.780W 27.90mmx19.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 28A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 33μH | - | 2.5mOhm Max | - | - | - | - | - | - | - | 8.7A | - | - | 10% | - | - | - | - | - | 0.748 19.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CM322522-151KL Bourns Inc. | 25555 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 50mA | - | Not | 3225 | 1210 | - | - | - | - | 150μH | 796kHz | 15Ohm Max | - | 50mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | 20 | - | - | 50mA | - | 15Ohm | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RL181S-472J-RC Bourns Inc. | 32 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 380kHz | Ferrite | Q IS MEASURED AT: 50 KHZ | -55°C~105°C | Bulk | 2012 | RL181S | 0.413Dia 10.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | Cylindrical | 40mA | - | Not | - | - | 5mm | 5mm | - | 0.7 mm | 4.7mH | 1kHz | 7.5Ohm Max | - | 40mA | DC-DC CONVERTER | - | 100 @ 50kHz | Radial | 100 | - | - | - | - | 40mA | - | - | - | 13.9954mm | 0.551 14.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM74SH-100M-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM74SH | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 7.3mm | RECTANGULAR PACKAGE | 2A | - | Not | - | - | - | - | - | - | 10μH | 100kHz | 42mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | - | 1.7A | 30 | 2828 | - | 2A | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - |