- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Conductor Material | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR0604-471KL Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 3.3Ohm | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 3.3Ohm | - | - | 8504.50.80.00 | TR | NO | 1 | - | Chip | 210mA | - | - | Not | - | - | - | - | 470μH | 1kHz | 3.3Ohm Max | - | 210mA | POWER INDUCTOR | DUAL ENDED | 25 @ 796kHz | - | 25 | 300mA | 25 | - | 10% | 210mA | 210mA | - | 5.8mm | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1006-681KL Bourns Inc. | 96 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | 2.1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 280mA | - | - | Not | - | - | - | - | 680μH | 1kHz | 2.25Ohm Max | - | 280mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | 650mA | 12 | - | 10% | 280mA | 280mA | - | 9.8mm | 5.8mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1280-121K Bourns Inc. | 33 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 200MOhm | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 8504.50.80.00 | TR | YES | 1 | 12.8mm | - | 1.95A | 4.3MHz | - | Not | - | - | - | - | 120μH | 100kHz | 200mOhm Max | - | 1.95A | POWER INDUCTOR | DUAL ENDED | 16 @ 796kHz | - | 16 | - | 16 | 4949 | 10% | 1.95A | 1.95A | - | - | 7.5mm | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CW201212-10NJ Bourns Inc. | 33 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | Copper | - | 4.8GHz | Ceramic | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | Ceramic, Wirewound | 8504.50.80.00 | TR | NO | 1 | 1.7mm | Chip | 600mA | - | - | Not | 2012 | 0805 | - | - | 10nH | 250MHz | 80mOhm | - | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | 1.02A | 60 | - | 5% | 600mA | - | - | - | 1.2954mm | 0.059 1.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1270-4R7M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 15MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP1270 | 0.539Lx0.539W 13.70mmx13.70mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | 8504.50.80.00 | TR | YES | 1 | 13.7mm | - | 15A | - | - | Not | - | - | - | - | 4.7μH | 100kHz | 11.2mOhm Max | 35A | 15A | POWER INDUCTOR | DUAL ENDED | - | - | - | 30A | - | 5454 | 20% | 15A | 15A | - | - | 7mm | 0.276 7.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2100HT-101-H-RC Bourns Inc. | 163 | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin (Sn) | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 4.6A | - | - | Not | - | - | 20.066mm | 863.6 μm | 100μH | 1kHz | 53mOhm Max | - | 4.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 15% | 4.6A | 4.6A | 1kHz | 21.844mm | 21.8mm | 0.450 11.43mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0805-120ML Bourns Inc. | 52300 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 80MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | 7.8mm | Chip | 2A | - | - | Not | - | - | - | - | 12μH | 1kHz | 80mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | - | 3A | 25 | - | 20% | 2A | 2A | - | - | 5.3mm | 0.209 5.30mm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SRR1208-182KL Bourns Inc. | 82 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 700kHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR | YES | 1 | 13mm | - | 460mA | - | - | Not | - | - | - | - | 1.8mH | 1kHz | 3.4Ohm Max | - | 460mA | POWER INDUCTOR | DUAL ENDED | 20 @ 252kHz | - | 20 | 480mA | 20 | 5050 | 10% | 460mA | 460mA | - | - | 8.5mm | 0.335 8.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN5020-3R3M Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | Steel | - | - | - | - | 40MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN5020 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | Semi-Shielded | - | 5.2mm | - | 2.4A | - | - | Not | - | - | - | - | 3.3μH | 100kHz | 58mOhm Max | - | 2.4A | - | - | 11 @ 7.96MHz | - | - | - | - | - | 20% | 2.4A | 2.4A | - | - | 2mm | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR6603-151M Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SDR6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | 8504.50.80.00 | TR | NO | 1 | 4.45mm | - | 250mA | - | - | - | - | - | - | - | 150μH | 100kHz | 2Ohm Max | - | 250mA | POWER INDUCTOR | DUAL ENDED | 41 @ 796kHz | - | 41 | 270mA | 41 | 2618 | - | - | - | - | - | 2.92mm | 0.115 2.92mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0403-560KL Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | - | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 940MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | 500mA | - | - | Not | - | - | - | - | 56μH | 1kHz | 940mOhm Max | - | 500mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | 740mA | 20 | 1816 | 10% | 500mA | 500mA | - | 4.5mm | 3.2mm | 0.138 3.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP7030-R56FM Bourns Inc. | 2326 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP7030F | 0.299Lx0.256W 7.60mmx6.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Copper/Tin (Cu/Sn) | Wirewound | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.7mm | - | 15A | - | SRP7030 | Not | - | - | - | - | 560nH | 100kHz | 5mOhm Max | - | 15A | POWER INDUCTOR | DUAL ENDED | - | - | - | 17A | - | 7070-30M | 20% | 15A | - | - | - | 3mm | 0.118 3.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM3316S-6R8M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 35MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM3316S | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 8504.50.80.00 | TR | YES | 1 | 10.2mm | - | 2.2A | - | - | - | - | - | - | - | 6.8μH | 1kHz | 75mOhm | - | 2.2A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | - | 22 | 2.8A | - | 5039 | - | - | - | - | - | 5.2mm | 0.205 5.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() CW201212-R82J Bourns Inc. | 66730 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | - | 230MHz | Ferrite | Q MEASURED AT 50 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR | NO | 1 | 1.7mm | Chip | 180mA | - | - | Not | 2012 | 0805 | - | - | 820nH | 25MHz | 2.3Ohm | - | 180mA | RF INDUCTOR | DUAL ENDED | 23 @ 50MHz | - | 23 | - | - | - | - | 180mA | - | - | - | 1.2954mm | 0.059 1.50mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1005-150ML Bourns Inc. | 1200 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 22MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 60MOhm | Copper/Tin (Cu/Sn) | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 10.2mm | Rectangular | 3A | - | - | Not | - | - | 7.6mm | - | 15μH | 1kHz | 60mOhm Max | - | 2.5A | POWER INDUCTOR | DUAL ENDED | 42 @ 2.7MHz | - | - | - | 50 | - | 20% | 2.5A | 2.5A | - | - | 5mm | 0.197 5.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP4020-1R0M Bourns Inc. | 188700 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP4020 | 0.189Lx0.157W 4.80mmx4.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Copper/Tin (Cu/Sn) | Wirewound | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 4.2mm | Rectangular | 5A | - | SPR4020 | Not | - | - | - | - | 1μH | 100kHz | 21.6mOhm Max | - | 5A | POWER INDUCTOR | DUAL ENDED | - | - | - | 6A | - | 1616 | 20% | 5A | 5A | - | - | 2mm | 0.079 2.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB9012-4R7ML Bourns Inc. | 12610 |
| Datasheet | 18 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | 51MHz | Ferrite | Q MEASURED AT 7.9 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 4.6A | - | - | Not | - | - | 5mm | - | 4.7μH | 1kHz | 30mOhm Max | - | 4.6A | DC-DC CONVERTER | - | 20 @ 7.96MHz | Radial | 20 | - | 20 | - | - | 4.6A | - | - | 9mm | 12.2mm | 0.480 12.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRP1038A-330M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 6MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1038A | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 10mm | - | 3.5A | - | - | - | - | - | - | - | 33μH | 100kHz | 112mOhm Max | - | 3.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 5A | 20 | 3939 | 20% | - | 3.5A | - | - | 3.8mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR6038-150Y Bourns Inc. | 451 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6038 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 57MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | TR | YES | 1 | 7mm | - | 1.6A | 18MHz | - | Not | - | - | - | - | 15μH | 100kHz | 57mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | 8.6 @ 2.52MHz | - | - | 1.9A | 8.2 | 2727 | 30% | 1.6A | 1.6A | - | - | 3.8mm | 0.157 4.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP4020-1R5M Bourns Inc. | 723000 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP4020 | 0.189Lx0.157W 4.80mmx4.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Copper/Tin (Cu/Sn) | Wirewound | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 4.2mm | Rectangular | 5.1A | - | SPR4020 | Not | - | - | - | - | 1.5μH | 100kHz | 29mOhm Max | - | 5.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | 5A | - | 1616 | - | 5.1A | - | - | - | 2mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - |