- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Body Material | Shape/Size Description | Conductor Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM74SH-102M-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM74SH | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | RECTANGULAR PACKAGE | 250mA | - | - | - | - | - | - | - | - | - | 1mH | 100kHz | 2.4Ohm Max | 250mA | POWER INDUCTOR | DUAL ENDED | 90 @ 252kHz | - | - | - | 150mA | - | 2828 | - | - | - | - | - | 4.8mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PQ2614BHA-6R8K Bourns Inc. | 3000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 20MHz | Ferrite | - | -40°C~155°C | Tray | - | PQ2614BHA | 1.098Lx0.780W 27.90mmx19.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 30A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8μH | - | 1.9mOhm Max | - | - | - | - | - | - | - | 34.5A | - | - | 10% | - | - | - | - | - | 0.630 16.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1003-2R2M Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 90MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1003 | 0.500Lx0.406W 12.70mmx10.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 2.76A | TR | YES | 1 | 10.5mm | - | 6.7A | - | - | - | - | - | - | - | - | - | 2.2μH | 0.01MHz | 45mOhm Max | 2.76A | POWER INDUCTOR | DUAL ENDED | 11 @ 7.96MHz | - | 11 | - | - | 11 | 5041 | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 5300-29-RC Bourns Inc. | 8 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | - | 2.3MHz | Ferrite | - | -55°C~105°C | Bulk | 2009 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 320mA | - | - | Not | - | - | - | 25.4mm | - | - | 220μH | 1kHz | 1.9Ohm Max | 320mA | RF INDUCTOR | - | - | - | - | - | 200mA | - | - | - | 320mA | - | - | 4.06mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2300HT-561-H-RC Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 240mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 3.4A | - | - | Not | - | - | 28.96mm | - | 28.956mm | - | 560μH | 1kHz | 240mOhm Max | 3.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 3.4A | - | - | 32.51mm | - | 0.650 16.51mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1005-270Y Bourns Inc. | 2000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 17MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 1.3A | - | - | Not | - | - | - | - | - | - | 27μH | 1kHz | 120mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | 40 @ 2.52MHz | - | - | - | 1.6A | 40 | 5039 | 15% | 1.3A | 1.3A | - | - | 5.2mm | 0.205 5.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRU2011-330Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 24MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU2011 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 230mA | - | - | - | - | - | - | - | - | - | 33μH | 100kHz | 2.86Ohm Max | 230mA | POWER INDUCTOR | DUAL ENDED | 12 @ 2.52MHz | - | 12 | - | 220mA | - | 1111 | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1130-101K-RC Bourns Inc. | 108 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | Ferrite | - | - | - | Ferrite | - | -55°C~105°C | Bulk | 2002 | 1130 | 1.100Dia 27.94mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | - | 105°C | -55°C | Wirewound | - | 9A | - | Unshielded | - | - | - | 9A | - | 1130 | Not | - | - | 20.07mm | 12.7mm | - | - | 100μH | 1kHz | 34mOhm Max | 9A | - | - | - | Radial | - | - | - | - | - | 10% | 9A | 9A | 9A | 27.94mm | 21.34mm | 0.840 21.34mm | 21.336mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 6100-681K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | 2MHz | Ferrite | - | -40°C~105°C | Tray | 2012 | 6100 | 0.433Dia 11.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | - | 105°C | -40°C | - | - | 760mA | - | Unshielded | - | - | - | - | - | 6100 | Not | - | - | 6mm | - | - | 800 μm | 680μH | 100kHz | 1.09Ohm Max | 760mA | - | - | 2 @ 796kHz | Radial | - | - | - | 2 | - | - | 760mA | - | - | 11mm | - | 0.413 10.50mm | 10.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1005-150M Bourns Inc. | 25555 | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | CYLINDRICAL PACKAGE | - | 22MHz | Ferrite | Q MEASURED AT 3 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | TR | NO | 1 | - | Low Profile | 2.5A | - | - | - | - | - | - | - | - | - | 15μH | 1kHz | 60mOhm Max | 2.5A | POWER INDUCTOR | DUAL ENDED | 42 @ 2.7MHz | - | 50 | - | 3A | 50 | - | - | - | - | - | - | 5mm | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1812-680J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 9MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | TR, 7 Inch | NO | 1 | - | Chip | 130mA | - | - | - | 4532 | 1812 | - | - | - | - | 68μH | 2.52MHz | 6Ohm Max | 130mA | POWER INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRU1048-471Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | Shielded | - | - | - | - | - | SRU1048 | - | - | - | - | - | - | - | 470μH | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.201 5.10mm | 10.0076mm | 10.0076mm | - | - | ROHS3 Compliant | - | - | ||
![]() RLB0608-1R8ML Bourns Inc. | 52300 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 70MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 880mA | - | RLB0608 | Not | - | - | 2mm | 28mm | - | 0.5 mm | 1.8μH | 7.96MHz | 220mOhm Max | 880mA | POWER INDUCTOR | - | 60 @ 7.96MHz | Radial | 60 | - | - | - | - | - | 880mA | - | - | - | 7.5mm | 0.295 7.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1260-821K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | Steel | - | - | - | 2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 1.5Ohm | - | 125°C | -40°C | Wirewound | - | 730mA | - | Shielded | - | 12.8mm | - | 730mA | 2MHz | SRR1260 | Not | - | - | - | - | - | - | 820μH | 100kHz | 1.5Ohm Max | 730mA | - | - | 20 @ 796kHz | - | - | - | 630mA | 20 | - | 10% | 730mA | 730mA | - | - | 6mm | 0.256 6.50mm | 12.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL895-221K-RC Bourns Inc. | 18 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | - | - | 2.8MHz | Ferrite | - | -30°C~100°C | Bulk | 2006 | RL895 | 0.307Dia 7.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | - | 100°C | -30°C | - | - | 640mA | - | Unshielded | - | - | - | 640mA | - | RL895 | Not | - | - | 5mm | - | - | - | 220μH | 1kHz | 380mOhm Max | 640mA | - | - | 25 @ 796kHz | Radial | - | - | - | - | - | - | 640mA | - | - | 7.8mm | 9.4996mm | 0.374 9.50mm | 9.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR1005-471K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | CYLINDRICAL PACKAGE | Copper | 4MHz | Ferrite | Q MEASURED AT 0.05 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Low Profile | 450mA | - | - | - | - | - | - | - | - | - | 470μH | 1kHz | 1.7Ohm Max | 450mA | POWER INDUCTOR | DUAL ENDED | 60 @ 81kHz | - | 57 | - | 500mA | 57 | 5039 | - | - | - | - | - | 5mm | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1005-152J Bourns Inc. | 25555 | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 250mA | - | Unshielded | - | - | - | 250mA | - | SDR1005 | - | - | - | - | - | - | - | 1.5mH | 1kHz | 6.3Ohm Max | 250mA | - | - | 97 @ 131kHz | - | - | - | 300mA | 91 | - | - | - | - | - | - | 5mm | 0.197 5.00mm | 12.7mm | 10.0076mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1006-560K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | CYLINDRICAL PACKAGE | - | 7.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 1.15A | TR | NO | 1 | - | Small Size | 2.1A | - | - | - | - | - | - | - | - | - | 56μH | 1kHz | 190mOhm Max | 1.15A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | - | 20 | - | - | - | - | - | - | 5.8mm | 0.228 5.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1045-R36Y Bourns Inc. | 94270 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2011 | SRP1045 | 0.433Lx0.368W 11.00mmx9.35mm | ±30% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 9.65mm | - | 23A | - | - | - | - | - | - | - | - | - | 360nH | 100kHz | 1.7mOhm Max | 23A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 26A | - | 4237 | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR1005-221M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 700mA | - | Unshielded | - | - | - | 700mA | - | SDR1005 | - | - | - | - | - | - | - | 220μH | 1kHz | 780mOhm Max | - | - | - | 50 @ 68kHz | - | - | - | 800mA | - | - | - | - | - | - | - | 5mm | 0.197 5.00mm | 12.7mm | 10.0076mm | - | - | ROHS3 Compliant | Lead Free | - |