- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRU1048-3R3Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | Shielded | - | - | - | - | SRU1048 | - | - | - | - | - | - | 3.3μH | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.201 5.10mm | 10.0076mm | 10.0076mm | - | - | ROHS3 Compliant | - | - | ||
![]() CW201212-R22G Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 860MHz | Ceramic | Q MEASURED AT 250 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.1Ohm | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR | NO | 1 | - | Chip | 300mA | - | - | - | - | - | - | - | 220nH | 100MHz | 1.1Ohm | - | - | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | - | 50 | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2300HT-3R9-H-RC Bourns Inc. | 48 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 29.2A | - | Not | - | - | 29.97mm | 29.972mm | - | 3.9μH | 1kHz | 4mOhm Max | - | 29.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 29.2A | - | 32.51mm | - | 0.650 16.51mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM3316-3R3M-RC Bourns Inc. | 186 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 54MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, 13 Inch | NO | 1 | 10.2mm | - | 5.4A | - | Not | - | - | - | - | - | 3.3μH | 1kHz | 15mOhm | - | 5A | POWER INDUCTOR | DUAL ENDED | 50 @ 4MHz | - | 50 | - | 6.4A | 50 | - | - | 5A | - | - | 5.2mm | 0.209 5.30mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1040-R80M Bourns Inc. | 25555 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SRP1040 | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | e2 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 10.5mm | - | 21A | - | Not | - | - | - | - | - | 800nH | 100kHz | 3mOhm Max | - | 21A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 30A | - | 3942-16 | - | 21A | - | - | 4.2mm | 0.165 4.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CW201212-47NG Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | - | 5.499807mg | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR | NO | 1 | 1.7mm | Chip | 500mA | - | - | 2012 | 0805 | - | - | - | 47nH | 200MHz | 150mOhm | - | 500mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | - | - | - | - | - | - | - | 1.3mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL895-272K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | CYLINDRICAL PACKAGE | 780kHz | Ferrite | Q IS MEASURED AT: 0.252 MHZ | -30°C~100°C | Bulk | 2012 | RL895 | 0.307Dia 7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | Tray | NO | 1 | - | Cylindrical | 170mA | - | - | - | - | 5mm | - | - | 2.7mH | 1kHz | 4.94Ohm Max | - | 170mA | RF INDUCTOR | - | 45 @ 252kHz | - | 45 | - | - | - | - | - | - | - | 7.8mm | 9.4996mm | 0.374 9.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2300HT-6R8-H-RC Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 5mOhm | - | - | - | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 24.5A | - | Not | - | - | 29.97mm | 29.972mm | - | 6.8μH | 1kHz | 5mOhm Max | - | 24.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 24.5A | - | 32.51mm | - | 0.650 16.51mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMH322522-560KL Bourns Inc. | 46000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | TR, 7 Inch | YES | 1 | 2.7mm | - | 55mA | - | Not | 3225 | 1210 | - | - | - | 56μH | 2.52MHz | 8Ohm Max | - | 55mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 30 | - | - | 55mA | - | - | 2.2mm | 0.094 2.40mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM1812-5R6J Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 33MHz | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | TR | NO | 1 | - | Molded Chip | 300mA | - | - | 4532 | 1812 | - | - | - | 5.6μH | 7.96MHz | 1.1Ohm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM1812-330J Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | TR | NO | 1 | - | Molded Chip | 160mA | - | - | 4532 | 1812 | - | - | - | 33μH | 2.52MHz | 4Ohm Max | - | 160mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 9310-36-RC Bourns Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | 45MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 9310 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | NO | 1 | - | Molded | 445mA | - | Not | - | - | - | - | 635 μm | 10μH | 7.9MHz | 900mOhm Max | - | 445mA | RF INDUCTOR | - | 55 @ 7.9MHz | - | 55 | - | - | 55 | - | 10% | 445mA | - | 3.96mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1208-330Y Bourns Inc. | 290 | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 1208 | - | RECTANGULAR PACKAGE | 6.5MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±15% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 62mOhm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR | YES | 1 | - | - | 2.8A | - | - | - | - | - | - | - | 33μH | 1kHz | 62mOhm Max | - | 2.8A | POWER INDUCTOR | DUAL ENDED | 23 @ 2.52MHz | - | 23 | - | 3.8A | 23 | 5050 | - | - | - | - | 8.5mm | 0.335 8.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CM322522-101JL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 60mA | - | Not | 3225 | 1210 | - | - | - | 100μH | 796kHz | 10Ohm Max | - | 60mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | - | 20 | - | - | 60mA | - | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CM322522-151JL Bourns Inc. | 50000 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 50mA | - | Not | 3225 | 1210 | - | - | - | 150μH | 796kHz | 15Ohm Max | - | 65mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | - | 20 | - | - | 50mA | - | - | 2.2mm | 0.087 2.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CM453232-271KL Bourns Inc. | 200000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 92mA | CM453232 | Not | 4532 | 1812 | - | - | - | 270μH | 796kHz | 12Ohm Max | - | 92mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | - | 40 | - | - | 92mA | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CC453232-271KL Bourns Inc. | 389800 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | NO | 1 | - | Rectangular | 100mA | - | - | 4532 | 1812 | - | - | - | 270μH | 796kHz | 11Ohm Max | - | 100mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | - | 20 | - | - | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CI100505-27NJ Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.6GHz | Ceramic | - | -55°C~105°C | Tape & Reel (TR) | 2008 | CI100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, 7 Inch | NO | 1 | 550μm | Rectangular | 200mA | - | Not | 1005 | 0402 | - | - | - | 27nH | 100MHz | 700mOhm Max | 300mA | 200mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | - | - | - | 8 | - | - | 200mA | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1050A-101Y Bourns Inc. | 79 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 4.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRR1050A | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 100μH | - | 255mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 30% | - | 1.35A | - | - | 0.201 5.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CM322522-2R2JL Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | 80MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 190mA | - | Not | 3225 | 1210 | - | - | - | 2.2μH | 7.96MHz | 950mOhm Max | - | 190mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | 30 | - | - | 190mA | - | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - |