- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLB0812-221KL Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 3MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 240mA | RLB0812 | Not | - | - | 3mm | 25mm | 650 μm | 220μH | 796kHz | 1.2Ohm Max | 240mA | POWER INDUCTOR | - | 45 @ 796kHz | Radial | 45 | - | - | - | - | - | 240mA | - | 6.7mm | 10.0076mm | 0.433 11.00mm | - | No | - | ROHS3 Compliant | - | ||
![]() PM0805-18NM-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | - | 5.499807mg | RECTANGULAR PACKAGE | 3.4GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | TR | Unshielded | 1 | 1.7mm | Chip | 600mA | - | - | 2012 | 0805 | - | - | - | 18nH | 250MHz | 80mOhm | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | 50 | - | - | 20% | - | - | - | 1.3mm | 0.059 1.50mm | - | No | - | ROHS3 Compliant | - | ||
![]() PM0805-R56K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | - | 5.499807mg | RECTANGULAR PACKAGE | 340MHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 230mA | - | Not | 2012 | 0805 | - | - | - | 560nH | 50MHz | 1.9Ohm | 230mA | RF INDUCTOR | DUAL ENDED | 23 @ 50MHz | - | 23 | - | 40 | - | - | - | 230mA | - | - | 1.3mm | 0.059 1.50mm | - | No | - | ROHS3 Compliant | - | ||
![]() SRR0618-3R3ML Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Nonstandard | YES | SPECIAL | - | - | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRR0618 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.6mm | - | - | - | Not | - | - | - | - | - | 3.3μH | 100kHz | 70mOhm Max | 1.4A | POWER INDUCTOR | DUAL IN-LINE | 30 @ 100kHz | - | 30 | 1.75A | 30 | 2020 | - | - | - | - | - | 1.5mm | 0.063 1.60mm | - | No | - | ROHS3 Compliant | - | ||
![]() CM322522-560KL Bourns Inc. | 40006 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 70mA | - | Not | 3225 | 1210 | - | - | - | 56μH | 2.52MHz | 8Ohm Max | 70mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | 30 | - | - | - | 70mA | - | - | 2.2mm | 0.087 2.20mm | - | No | - | ROHS3 Compliant | - | ||
![]() SRU3028A-330Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU3028A | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 3.5mm | - | 470mA | - | Not | - | - | - | - | - | 33μH | 100kHz | 560mOhm Max | 470mA | - | - | 20 @ 2.52MHz | - | - | 480mA | - | - | - | 30% | - | 470mA | - | 2.8mm | 0.118 3.00mm | - | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() SRR7045-820M Bourns Inc. | 295 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.3mm | Chip | 700mA | - | Not | - | - | - | - | - | 82μH | 100kHz | 280mOhm Max | 700mA | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | 600mA | 22 | 2828 | - | - | 700mA | - | - | 4.5mm | 0.189 4.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() FSR1013-123KL Bourns Inc. | 98600 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 210kHz | Ferrite | Q MEASURED AT 0.0796 MHZ | -40°C~105°C | Bulk | 2005 | FSR1013 | 0.413Dia 10.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Matte Tin (Sn) | - | - | - | - | - | - | YES | 1 | - | - | 40mA | - | Not | - | - | 5mm | - | - | 12mH | 1kHz | 50Ohm Max | 40mA | RF INDUCTOR | - | 50 @ 79.6kHz | Radial | 50 | - | 50 | - | - | - | 40mA | - | 10.5mm | 13.5mm | 0.532 13.50mm | - | No | - | ROHS3 Compliant | - | ||
![]() RLB0608-4R7ML Bourns Inc. | 52300 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | 40MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 105°C | -40°C | Wirewound | - | 670mA | - | Unshielded | - | - | - | 670mA | RLB0608 | Not | - | - | 2mm | - | - | 4.7μH | 7.96MHz | 350mOhm Max | 670mA | - | - | 60 @ 7.96MHz | Radial | - | - | 60 | - | - | - | 670mA | - | - | 6.5mm | 0.295 7.50mm | 6.5mm | No | - | ROHS3 Compliant | - | ||
![]() 6100-103K-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | - | CYLINDRICAL PACKAGE | 500kHz | Ferrite | - | -40°C~105°C | Tray | 2012 | 6100 | 0.433Dia 11.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | - | Not | - | - | 6mm | 4mm | 800 μm | 10mH | 100kHz | 19.3Ohm Max | 200mA | DC-DC CONVERTER | - | 0.5 @ 252kHz | - | - | - | 0.5 | - | - | - | 200mA | - | 11mm | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() RL875-101K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | - | 7MHz | Ferrite | - | -40°C~105°C | Bulk | 2012 | RL875 | 0.307Dia 7.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 105°C | -40°C | Wirewound | - | 890mA | - | Unshielded | - | - | - | 890mA | RL875 | Not | - | - | 5mm | - | - | 100μH | 1kHz | 280mOhm Max | 890mA | - | - | 20 @ 796kHz | Radial | - | - | - | - | - | - | 890mA | - | 7.8mm | 7.5mm | 0.295 7.50mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() RL875S-332K-RC Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 1MHz | Ferrite | - | -40°C~105°C | Bulk | 2012 | RL875S | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 130mA | - | Not | - | - | 5mm | - | 0.7 mm | 3.3mH | 1kHz | 9.74Ohm Max | 130mA | DC-DC CONVERTER | - | 95 @ 252kHz | Radial | - | - | - | - | - | - | 130mA | - | - | 7.5mm | 0.295 7.50mm | - | No | - | ROHS3 Compliant | - | ||
![]() 9230-74-RC Bourns Inc. | 24 |
| Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | WIRE | - | - | - | TUBULAR PACKAGE | 10MHz | Ferrite | - | -55°C~125°C | Bulk | 2012 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | - | Not | - | - | - | 29.21mm | - | 180μH | 790kHz | 17Ohm Max | 79mA | FILTER CHOKE | - | 30 @ 790kHz | - | 30 | - | 30 | - | - | - | 79mA | - | 2.41mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9230-82-RC Bourns Inc. | 23 |
| Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | WIRE | - | - | - | TUBULAR PACKAGE | 6.5MHz | Ferrite | - | -55°C~125°C | Bulk | 2012 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | - | Not | - | - | - | 29.21mm | - | 390μH | 790kHz | 35Ohm Max | 55mA | FILTER CHOKE | - | 30 @ 790kHz | - | 30 | - | 30 | - | - | - | 55mA | - | 2.41mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRR7045-181M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.3mm | Chip | 475mA | - | Not | - | - | 4mm | - | - | 180μH | 100kHz | 660mOhm Max | 475mA | POWER INDUCTOR | DUAL ENDED | 52 @ 796kHz | - | 52 | 375mA | 52 | 2828 | - | - | 475mA | - | - | 4.5mm | 0.189 4.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() RL895-182K-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | CYLINDRICAL PACKAGE | 900kHz | Ferrite | Q IS MEASURED AT: 0.252 MHZ | -30°C~100°C | Bulk | 2012 | RL895 | 0.307Dia 7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | Tray | NO | 1 | - | Cylindrical | 210mA | - | - | - | - | 5mm | - | - | 1.8mH | 1kHz | 3.21Ohm Max | 210mA | RF INDUCTOR | - | 45 @ 252kHz | - | 45 | - | - | - | - | - | - | - | 7.8mm | 9.4996mm | 0.374 9.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() RL895-181K-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | CYLINDRICAL PACKAGE | 3MHz | Ferrite | Q IS MEASURED AT: 0.796 MHZ | -30°C~100°C | Bulk | 2012 | RL895 | 0.307Dia 7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | Tray | NO | 1 | - | Cylindrical | 710mA | - | - | - | - | 5mm | - | - | 180μH | 1kHz | 310mOhm Max | 710mA | RF INDUCTOR | - | 25 @ 796kHz | - | 25 | - | - | - | - | - | - | - | 7.8mm | 9.4996mm | 0.374 9.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() SRP2512A-R47M Bourns Inc. | 45 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 | - | - | 129MHz | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | - | SRP2512A | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 4.6A | - | Shielded | - | - | - | - | SRP2512A | - | - | - | - | - | - | 470nH | - | 25mOhm Max | - | - | - | 39 @ 1MHz | - | - | 5.3A | - | - | - | 20% | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() PM124SH-101M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM124SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | - | - | - | - | - | - | - | 100μH | 0.1MHz | 300mOhm Max | 1.25A | POWER INDUCTOR | DUAL ENDED | 14 @ 796kHz | - | 14 | 1.2A | - | 4949 | - | - | - | - | - | 4mm | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() SRP5020TA-5R6M Bourns Inc. | 377810 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 25MHz | Metal | - | -40°C~105°C | Tape & Reel (TR) | - | SRP5020TA | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 2.5A | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | - | - | - | - | - | - | - | - | 5.6μH | 0.1MHz | 122mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 19 @ 100kHz | - | 19 | 4A | - | 2220 | 2.5A | 20% | - | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | AEC-Q200 |