- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM54-120M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 22MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | - | Chip | 1.4A | - | - | - | - | - | - | - | - | 12μH | 1kHz | 120mOhm | 1.4A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | 1.9A | 30 | - | 20% | - | - | 5.8mm | 4.8mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM43-560K-RC Bourns Inc. | 1238 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.3mm | - | 500mA | - | - | - | - | - | - | - | - | 56μH | 1kHz | 940mOhm | 500mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | - | 740mA | - | 1816 | - | - | - | 4.5mm | 3.2mm | 0.138 3.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CW252016-33NG Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 1.6GHz | Ceramic | Q MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 600mA | - | - | 2520 | 1008 | - | - | - | - | 33nH | 100MHz | 160mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | - | 60 | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CMH322522-1R2KL Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 100MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.7mm | - | 390mA | - | Not | 3225 | 1210 | - | - | - | - | 1.2μH | 7.96MHz | 750mOhm Max | 390mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | 30 | - | - | 390mA | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CMH322522-R22ML Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 350MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.7mm | - | 450mA | - | - | - | - | - | - | - | - | 220nH | 25.2MHz | 320mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | - | 30 | - | - | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2100LL-100-H-RC Bourns Inc. | 1948 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2011 | 2100LL | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 5kOhm | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 11.4A | - | Not | - | - | 20.32mm | 12.7mm | - | - | 10μH | 1kHz | 5mOhm Max | 11.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 15% | 11.4A | 11.4A | 21.844mm | 11.43mm | 0.450 11.43mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CM453232-R12ML Bourns Inc. | 52300 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | 280MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 770mA | CM453232 | Not | 4532 | 1812 | - | - | - | - | 120nH | 25.2MHz | 200mOhm Max | 770mA | RF INDUCTOR | DUAL ENDED | 35 @ 25.2MHz | - | 35 | - | - | - | - | 770mA | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LPV2023-202KL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -40°C~85°C | Bulk | 2009 | LPV | 0.787Dia 20.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 800mA | LPV2023 | Not | - | - | 12.5mm | 15mm | - | 1 mm | 2mH | 1kHz | 1.2Ohm Max | 800mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | 800mA | - | - | 23mm | 0.906 23.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRU5011-3R3Y Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 110MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5011 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | YES | 1 | - | - | 1.15A | - | - | - | - | - | - | - | - | 3.3μH | 100kHz | 66mOhm | 1.15A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | 8 | 940mA | 8 | - | - | - | - | - | 1.0922mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1050A-181Y Bourns Inc. | 519 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 3.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRR1050A | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 180μH | - | 420mOhm Max | - | - | - | - | - | - | 1.04A | - | - | 30% | - | 1A | - | - | 0.201 5.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2300LL-820-V-RC Bourns Inc. | 22 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 25mOhm | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 8.1A | - | Not | - | - | 13.72mm | 12.7mm | 13.716mm | - | 82μH | 1kHz | 25mOhm Max | 8.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 8.1A | - | 32.512mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CM322522-1R8ML Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | - | RECTANGULAR PACKAGE | 85MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 200mA | - | - | 3225 | 1210 | - | - | - | - | 1.8μH | 7.96MHz | 820mOhm Max | 200mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | 30 | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2300LL-8R2-H-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | 22.3A | - | Not | - | - | 30.73mm | 12.7mm | 30.734mm | 1.6764 mm | 8.2μH | 1kHz | 3mOhm Max | 22.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 22.3A | - | - | 16.51mm | 0.650 16.51mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM1812-331J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | 3.5MHz | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2008 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | - | - | - | 100°C | -40°C | - | 85mA | - | Unshielded | - | 3.2mm | - | 85mA | PM1812 | Not | 4532 | 1812 | - | - | - | - | 330μH | 796kHz | 14Ohm Max | 85mA | - | - | 40 @ 796kHz | - | - | - | 30 | - | - | 85mA | - | - | 3.2mm | 0.134 3.40mm | 4.5mm | 3.2004mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2300LL-471-V-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 94mOhm | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 4.2A | - | Not | - | - | 13.21mm | 12.7mm | 13.208mm | - | 470μH | 1kHz | 94mOhm Max | 4.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 4.2A | - | 32.51mm | 32.5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PQ2614BHA-220K Bourns Inc. | 90 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 10MHz | Ferrite | - | -40°C~155°C | Tray | - | PQ2614BHA | 1.098Lx0.780W 27.90mmx19.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 30A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 22μH | - | 1.9mOhm Max | - | - | - | - | - | - | 8.6A | - | - | 10% | - | - | - | - | 0.630 16.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CM322522-560JL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 70mA | - | Not | - | - | - | - | - | - | 56μH | 2.52MHz | 8Ohm Max | 70mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | 30 | 1210 | - | 70mA | - | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2200LL-1R0-H-RC Bourns Inc. | 22 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2200LL | 1.100Dia 27.94mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 26.1A | - | - | - | - | - | 12.7mm | 26.67mm | - | 1μH | 1kHz | 2mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 27.94mm | - | 0.550 13.97mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PQ2614BHA-330K Bourns Inc. | 139 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 8MHz | Ferrite | - | -40°C~155°C | Tray | - | PQ2614BHA | 1.098Lx0.780W 27.90mmx19.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 30A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 33μH | - | 1.9mOhm Max | - | - | - | - | - | - | 5.1A | - | - | 10% | - | - | - | - | 0.630 16.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR0805-820K Bourns Inc. | 874 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 8.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SRR0805 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | Shielded | 1 | 8.2mm | - | 540mA | - | - | - | - | - | - | - | - | 82μH | 1kHz | 550mOhm Max | 540mA | POWER INDUCTOR | DUAL ENDED | 28 @ 2.52MHz | - | - | 740mA | 28 | - | 10% | - | 540mA | - | 4.7mm | 0.185 4.70mm | - | - | No | No SVHC | ROHS3 Compliant | - | - |