- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78F3R9J-RC Bourns Inc. | 29 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Axial | NO | - | 2 | - | - | - | TUBULAR PACKAGE | - | 50MHz | Ferrite | - | -55°C~105°C | Bulk | 2011 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 250mA | - | - | Not | - | - | - | - | - | 510 μm | 3.9μH | 7.9MHz | 320mOhm Max | 555mA | DC-DC CONVERTER | - | 45 @ 7.9MHz | - | 45 | - | 45 | - | 5% | 555mA | - | 2.79mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CW201212-R12G Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 (2012 Metric) | - | - | - | - | 1.1GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 400mA | - | Unshielded | - | 1.7mm | - | 400mA | - | CW201212 | Not | - | - | - | - | - | - | 120nH | 150MHz | 480mOhm | 400mA | - | - | 50 @ 250MHz | - | - | - | 50 | - | - | 400mA | - | - | 1.3mm | 0.059 1.50mm | 2.1082mm | 1.4986mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PM0603-R15J-RC Bourns Inc. | 48 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | 2.012816mg | RECTANGULAR PACKAGE | - | 1.3GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0603 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | 280mA | - | - | - | 1608 | 0603 | - | - | - | - | 150nH | 150MHz | 920mOhm | 280mA | RF INDUCTOR | DUAL ENDED | 28 @ 150MHz | - | 30 | - | 30 | - | - | - | - | - | 1mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRU2013-470Y Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRU2013 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3mm | - | 250mA | - | - | Not | - | - | - | - | - | - | 47μH | 100kHz | 2.86Ohm Max | 250mA | POWER INDUCTOR | DUAL ENDED | 14 @ 2.52MHz | - | 14 | 230mA | 14 | 1111 | - | 250mA | - | - | 1.35mm | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RL895-151K-RC Bourns Inc. | 18 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 3.5MHz | Ferrite | Q IS MEASURED AT: 0.796 MHZ | -30°C~100°C | Bulk | 2012 | RL895 | 0.307Dia 7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | Tray | NO | 1 | - | Cylindrical | 740mA | - | - | - | - | - | 5mm | - | - | - | 150μH | 1kHz | 270mOhm Max | 740mA | RF INDUCTOR | - | 25 @ 796kHz | - | 25 | - | - | - | - | - | - | 7.8mm | 9.4996mm | 0.374 9.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2200LL-330-V-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2200LL | 1.100Diax0.550W 27.94mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 10mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 11.1A | - | - | Not | - | - | 11.94mm | 12.7mm | 11.938mm | - | 33μH | 1kHz | 10mOhm Max | 11.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 11.1A | - | 27.94mm | 27.9mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 1110-1R8M-RC Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1110 | 0.660Dia 16.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 4mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 9A | - | - | Not | - | - | 13.97mm | - | - | - | 1.8μH | 1kHz | 4mOhm Max | 9A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 20% | 9A | - | 16.76mm | 21.336mm | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRR0604-100ML Bourns Inc. | 1565 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | WRAPAROUND | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0604 | 0.256Lx0.256W 6.50mmx6.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 120MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 1.3A | 30MHz | - | Not | - | - | 4.5mm | - | - | - | 10μH | 2.52MHz | 120mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | - | 1.8A | 18 | - | 20% | 1.3A | 1.3A | - | 4.8mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 2000-3R3-V-RC Bourns Inc. | 365 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2009 | 2000 | 0.680Diax0.410W 17.27mmx10.41mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 10.41mm | Vertical Mount | 11.1A | - | - | Not | - | - | 8.38mm | - | 8.382mm | 1.07 mm | 3.3μH | 1kHz | 5.3mOhm Max | 11.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 11.1A | - | 17.27mm | 17.272mm | 10.414mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5502 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Horizontal Cylinder | - | - | - | - | - | - | - | - | - | Ferrite | - | -55°C~105°C | Bulk | - | 5500 | 0.630Diax1.120L 16.00mmx28.45mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 9A | - | - | - | - | - | 17.526mm | - | - | - | 10μH | 1kHz | 17mOhm Max | 9A | - | - | - | - | - | - | - | - | - | - | - | 16.002mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RL110-120M-RC Bourns Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | - | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 11MHz | Ferrite | - | -40°C~105°C | Tube | - | RL110 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 4.9A | - | - | - | - | - | 5mm | - | - | - | 12μH | 2.52MHz | 23mOhm Max | 4.9A | RF INDUCTOR | - | 20 @ 2.52MHz | - | - | - | - | - | - | - | - | 10mm | - | 0.394 10.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RL110-220M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | - | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 6.8MHz | Ferrite | - | -40°C~105°C | Bulk | 2012 | RL110 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | 37mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 3.6A | - | - | Not | - | - | 5mm | - | - | - | 22μH | 2.52MHz | 37mOhm Max | 3.6A | RF INDUCTOR | - | 20 @ 2.52MHz | Pin | - | - | - | - | - | 3.6A | - | 10mm | 10.5mm | 0.413 10.50mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 78F3R3J-TR-RC Bourns Inc. | 37 |
| Datasheet | 16 Weeks | - | - | Through Hole | Axial | NO | - | - | - | - | - | TUBULAR PACKAGE | - | 60MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | - | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | - | TR, 14 INCH | NO | 1 | - | Conformal Coated | - | - | - | - | - | - | - | 25.4mm | - | 510 μm | 3.3μH | 7.9MHz | 300mOhm Max | 575mA | DC-DC CONVERTER | - | 50 @ 7.9MHz | - | 50 | - | 50 | - | - | - | - | 2.79mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM628S-270-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 19MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM628S | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 27μH | 0.1MHz | 130mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | 9 @ 2.52MHz | - | 9 | 1A | - | 2727 | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RL110-681K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | - | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 2.1MHz | Ferrite | - | -40°C~105°C | Bulk | 2012 | RL110 | 0.394Dia 10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | Tray | NO | 1 | - | Cylindrical | 650mA | - | - | Not | - | - | 5mm | - | - | - | 680μH | 1kHz | 1.1Ohm Max | 650mA | RF INDUCTOR | - | 20 @ 796kHz | Pin | - | - | - | - | - | 650mA | - | 10mm | 10.5mm | 0.413 10.50mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CS160808-39NK Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CS160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | 125°C | -55°C | - | - | - | - | Shielded | - | - | - | - | - | CS160808 | - | 1608 | 0603 | - | - | - | - | 39nH | - | 48mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 787.4μm | - | - | ROHS3 Compliant | - | ||
![]() SRR4018-121Y Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | - | Rectangular | 330mA | - | - | - | 4848 | 1919 | - | - | - | - | 120μH | 100kHz | 1.95Ohm Max | 330mA | POWER INDUCTOR | DUAL ENDED | 11 @ 796kHz | - | - | 280mA | 11 | - | - | - | - | - | 1.8034mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM528S-4R2-RC Bourns Inc. | 19 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 51MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | PM528S | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 2.5A | - | Shielded | - | 5.7mm | - | 2.5A | - | PM528S | Not | - | - | - | - | - | - | 4.2μH | 100kHz | 35mOhm Max | 2.5A | - | - | 7 @ 7.96MHz | - | - | 2.2A | 7 | - | - | 2.5A | - | - | 2.8mm | 0.118 3.00mm | 5.7912mm | 5.8mm | No | - | ROHS3 Compliant | - | ||
![]() PM74SB-121K-RC Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM74SB | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7.4mm | - | 490mA | - | - | - | - | - | - | - | - | - | 120μH | 100kHz | 680mOhm Max | 490mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 630mA | - | 3128 | - | - | - | - | 4.5mm | 0.193 4.90mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SDR0603-391KL Bourns Inc. | 500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 180mA | - | - | Not | 0603 | 0201 | - | - | - | - | 390μH | 1kHz | 3.4Ohm Max | 180mA | POWER INDUCTOR | DUAL ENDED | 28 @ 796kHz | - | - | 320mA | 28 | - | 10% | 180mA | 180mA | - | 3.9mm | 0.154 3.90mm | - | - | No | No SVHC | ROHS3 Compliant | - |