- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR6038-270Y Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6038 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 109MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR | YES | 1 | 7mm | - | 1.2A | 12.5MHz | - | Not | - | - | - | - | - | 27μH | 100kHz | 109mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | 7.7 @ 2.52MHz | - | - | 1.3A | 7.7 | 2727 | - | 1.2A | - | - | - | - | 3.8mm | 0.157 4.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0302-470KL Bourns Inc. | 4738 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 17MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.27Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR | NO | 1 | 3.1mm | - | 360mA | - | - | Not | - | - | - | - | - | 47μH | 1kHz | 1.27Ohm Max | - | 360mA | POWER INDUCTOR | DUAL ENDED | 23 @ 2.52MHz | - | 23 | 400mA | 23 | - | 10% | 360mA | 360mA | - | - | 3mm | 2.5mm | 0.110 2.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1307-220ML Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 3.6A | - | - | Not | - | - | - | - | - | 22μH | 100kHz | 47mOhm Max | - | 3.6A | POWER INDUCTOR | DUAL ENDED | 40 @ 2.52MHz | - | - | 6.5A | 40 | 2851 | 20% | 3.6A | 3.6A | - | - | - | 7mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0503-330KL Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2002 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 700mA | - | - | Not | - | - | - | - | - | 33μH | 1kHz | 380mOhm Max | 180mA | 700mA | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | 15 | 850mA | 15 | - | 10% | 700mA | 700mA | - | - | - | 3mm | 0.130 3.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP7030-R82M Bourns Inc. | 747000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2011 | SRP7030 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 8MOhm | Copper/Tin (Cu/Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 7mm | Chip | 13A | - | - | Not | - | - | - | - | - | 820nH | 100kHz | 8mOhm Max | - | 13A | POWER INDUCTOR | DUAL ENDED | - | - | - | 20A | - | - | 20% | 13A | 12A | - | - | - | 3.2mm | 0.126 3.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN8040TA-100M Bourns Inc. | 33 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 25MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN8040TA | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 10μH | - | 33mOhm | - | - | - | - | 15 @ 1MHz | - | - | 5A | - | - | 20% | - | 4.6A | - | - | - | - | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2211-V-RC Bourns Inc. | 5 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | YES | 1 | 13.97mm | Vertical Mount | 4.9A | - | - | Not | - | - | 11.18mm | 11.176mm | 1.0668 mm | 68μH | 1kHz | 46mOhm Max | - | 4.9A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | 15% | 4.9A | 4.9A | - | - | 24.13mm | 13.97mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM453232-1R8JL Bourns Inc. | 11000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2002 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 390mA | - | CM453232 | Not | 4532 | 1812 | - | - | - | 1.8μH | 7.96MHz | 650mOhm Max | - | 390mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | - | - | - | 390mA | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1260-270M Bourns Inc. | 471 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 45MOhm | - | 8504.50.80.00 | TR | YES | 1 | 12.8mm | - | 3.6A | 12.7MHz | - | Not | - | - | - | - | - | 27μH | 100kHz | 45mOhm Max | - | 3.6A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | - | 3.3A | 26 | 4949 | 20% | 3.6A | 3.6A | - | - | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2212-H-RC Bourns Inc. | 100 | - | Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2002 | 2200 | 0.950Dia 24.13mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 4.4A | - | - | Not | - | - | 21.84mm | - | 863.6 μm | 100μH | 1kHz | 56mOhm Max | - | 4.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 15% | 4.4A | 4.4A | - | 1kHz | 24.13mm | 13.97mm | 0.550 13.97mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR6028-102Y Bourns Inc. | 234 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6028 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR | YES | 1 | 7mm | - | 150mA | - | - | Not | - | - | - | - | - | 1mH | 100kHz | 4.5Ohm Max | 270mA | 150mA | POWER INDUCTOR | DUAL ENDED | 32 @ 252kHz | - | - | 170mA | 32 | 2727 | - | 150mA | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM105SB-560L-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM105SB | 0.390Lx0.390W 9.90mmx9.90mm | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 13 Inch | YES | 1 | - | Rectangular | 930mA | - | - | - | - | - | - | - | - | 56μH | 100kHz | 190mOhm Max | - | 930mA | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | - | - | - | 3945 | - | - | - | - | - | 9.9mm | 4.8006mm | 0.189 4.80mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1265A-R22M Bourns Inc. | 290 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 130MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1265A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 12.8mm | - | 53A | - | - | Not | - | - | - | - | - | 220nH | 100kHz | 0.6mOhm Max | - | 53A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | 112A | - | 5349 | 20% | - | 53A | - | - | - | 6.2mm | 0.252 6.40mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CM322522-3R3KL Bourns Inc. | 6006 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 65MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2002 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 1.2Ohm | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 180mA | - | - | Not | 3225 | 1210 | - | - | - | 3.3μH | 7.96MHz | 1.2Ohm Max | 65mA | 180mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | 30 | - | 10% | 180mA | - | 1.2Ohm | - | - | 2.2mm | 0.087 2.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU2016-100Y Bourns Inc. | 2049 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU2016 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | YES | 1 | 3mm | - | 870mA | - | - | Not | - | - | - | - | - | 10μH | 100kHz | 430mOhm Max | 410mA | 870mA | POWER INDUCTOR | DUAL ENDED | 9 @ 2.52MHz | - | 9 | 520mA | 9 | 1111 | 30% | 870mA | - | - | - | - | 1.65mm | 0.071 1.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRN4026-221M Bourns Inc. | 5664 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 139.989945mg | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRN4026 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 4mm | Chip | 200mA | - | - | - | - | - | - | - | - | 220μH | 100kHz | 2.76Ohm Max | - | 200mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | - | - | - | 1616 | 20% | - | 200mA | - | - | - | 2.5mm | 0.098 2.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0604-470KL Bourns Inc. | In Stock |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0604 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 360MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 600mA | 18MHz | - | Not | - | - | 4.5mm | - | - | 47μH | 2.52MHz | 360mOhm Max | - | 600mA | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | - | 800mA | 15 | - | 10% | 600mA | 600mA | - | - | - | 4.8mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP7028A-5R6M Bourns Inc. | 152 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 19MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP7028A | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 6.6mm | - | 5A | - | - | - | - | - | - | - | - | 5.6μH | 100kHz | 48mOhm Max | - | 5A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 9A | 20 | 2926 | 20% | - | 5A | - | - | - | 2.8mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW252016-R27J Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 600MHz | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | NO | 1 | 2.2mm | Chip | 500mA | - | - | Not | 2520 | 1008 | - | - | - | 270nH | 25MHz | 910mOhm Max | 180mA | 500mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | 45 | - | 5% | 500mA | 500mA | - | - | - | 1.6mm | 0.071 1.80mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR6038-220Y Bourns Inc. | 199 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6038 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 96MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR | YES | 1 | 7mm | - | 1.3A | 13.9MHz | - | Not | - | - | - | - | - | 22μH | 100kHz | 96mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | 8.8 @ 2.52MHz | - | - | 1.6A | 8.9 | 2727 | 30% | 1.3A | 1.3A | - | - | - | 3.8mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | - |