- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPA1020-101KL Bourns Inc. | 92200 |
| Datasheet | 18 Weeks | - | - | Through Hole | Axial | NO | - | - | - | TUBULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Bulk | 2006 | LPA | 0.394Diax0.787L 10.00mmx20.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | - | - | LPA1020 | Not | - | - | - | 25mm | - | 100μH | 1kHz | 180mOhm Max | 1.4A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 1.4A | - | 10mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM42S-390-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 19MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 39μH | 0.1MHz | 540mOhm Max | 640mA | POWER INDUCTOR | DUAL ENDED | 8 @ 2.52MHz | - | 8 | - | 480mA | - | 1919 | - | - | - | - | - | - | - | 1.8mm | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM124SH-331M-RC Bourns Inc. | 899 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM124SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | - | - | - | Not | - | - | - | - | - | 330μH | 100kHz | 950mOhm Max | 750mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | 12 | - | - | - | 4949 | - | - | - | - | 750mA | - | - | 4mm | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB0712-181KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | 3MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~105°C | Bulk | 2012 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | - | - | RLB0712 | - | - | - | 3mm | 25mm | 0.65 mm | 180μH | 796kHz | 750mOhm Max | 260mA | POWER INDUCTOR | - | 20 @ 796kHz | - | 20 | - | - | 20 | - | - | - | - | - | - | - | - | 10mm | 0.433 11.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CW252016-2R7J Bourns Inc. | 18 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 3.2Ohm | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | - | 195mA | - | Not | 2520 | 1008 | - | - | - | 2.7μH | 7.9MHz | 3.2Ohm Max | 195mA | RF INDUCTOR | DUAL ENDED | 22 @ 7.9MHz | - | 22 | - | - | - | - | - | - | - | - | 195mA | - | - | 1.6mm | 0.071 1.80mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CV201210-1R2K Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 65MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Rectangular | - | 50mA | - | Not | - | - | - | - | - | 1.2μH | 10MHz | 500mOhm Max | 50mA | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | - | 45 | - | - | - | - | - | - | - | - | 50mA | - | - | 850μm | 0.041 1.05mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() RLB0913-151K Bourns Inc. | 697 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | 3.2MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 1A | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | - | 150μH | 0.001MHz | 370mOhm | - | DC-DC CONVERTER | - | 20 @ 796kHz | - | 20 | - | 750mA | - | - | - | 1A | 10% | - | - | - | - | - | 0.492 12.50mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN4012TA-2R2M Bourns Inc. | 1384 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 70MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2015 | SRN4012TA | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 2.2μH | - | 60mOhm | - | - | - | 6 @ 100kHz | - | - | - | 1.65A | - | - | - | - | 20% | - | - | 1.9A | - | - | 0.047 1.20mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 78FR56K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | - | Through Hole | Axial | NO | - | 2 | - | TUBULAR PACKAGE | 245MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Conformal Coated | - | 545mA | - | Not | - | - | - | - | 510 μm | 560nH | 25MHz | 120mOhm Max | 950mA | DC-DC CONVERTER | - | 40 @ 25MHz | - | 40 | - | - | 40 | - | - | - | 10% | - | 950mA | - | 2.79mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0812-822KL Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 400kHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | - | 36mA | RLB0812 | Not | - | - | 3mm | 25mm | 650 μm | 8.2mH | 252kHz | 30Ohm Max | 36mA | POWER INDUCTOR | - | 60 @ 252kHz | Radial | 60 | - | - | - | - | - | - | - | - | 36mA | - | 6.7mm | 10.0076mm | 0.433 11.00mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM1812-8R2J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 226.796185mg | RECTANGULAR PACKAGE | 25MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | TR, 7 Inch | NO | 1 | 3.2mm | Chip | - | 270mA | - | Not | 4532 | 1812 | - | - | - | 8.2μH | 7.96MHz | 1.4Ohm Max | 270mA | POWER INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | 270mA | - | - | 3.2mm | 0.134 3.40mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM105-151K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2002 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 780mA | - | - | - | - | - | - | - | 150μH | 1kHz | 470mOhm | 780mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3935 | - | - | - | - | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SRP1206-3R3Y Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2011 | SRP1206 | 0.492Lx0.492W 12.50mmx12.50mm | ±25% | e2 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | - | - | 14A | - | - | - | - | - | - | - | 3.3μH | 100kHz | 7mOhm Max | - | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | 12A | - | 4949 | - | 12A | - | - | - | - | - | 5.6896mm | 0.236 6.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0618-100ML Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Nonstandard | YES | SPECIAL | - | - | RECTANGULAR PACKAGE | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRR0618 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.6mm | - | - | - | - | - | - | - | - | - | - | 10μH | 0.1MHz | 220mOhm Max | 820mA | POWER INDUCTOR | DUAL IN-LINE | 30 @ 100kHz | - | 30 | - | 980mA | 30 | 2020 | - | - | - | - | - | - | - | 1.5mm | 0.063 1.60mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 9250A-395-RC Bourns, Inc. | 33 |
| - | - | Tin | Through Hole | - | - | - | - | - | - | TUBULAR PACKAGE | 800kHz | Ferrite | - | - | Bulk | - | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | - | - | - | 125°C | -55°C | Wirewound | 8504.50.80.00 | - | - | Shielded | 1 | - | Cylindrical | - | 35mA | - | Not | - | - | - | - | 635 μm | 3.9 mH | 250kHz | - | 35mA | RF INDUCTOR | - | - | Axial | 45 | GENERAL PURPOSE INDUCTOR | 20mA | 45 | - | 73.8Ohm | - | - | 3900 μH | 35mA | - | 4.11mm | - | - | 10.92mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SRR0618-220ML Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Nonstandard | YES | SPECIAL | - | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRR0618 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.6mm | - | - | - | - | - | - | - | - | - | - | 22μH | 0.1MHz | 460mOhm Max | 470mA | POWER INDUCTOR | DUAL IN-LINE | 30 @ 100kHz | - | 30 | - | 600mA | 30 | 2020 | - | - | - | - | - | - | - | 1.5mm | 0.063 1.60mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0618-330ML Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Nonstandard | YES | SPECIAL | - | - | RECTANGULAR PACKAGE | 22MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRR0618 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.6mm | - | - | - | - | - | - | - | - | - | - | 33μH | 0.1MHz | 680mOhm Max | 430mA | POWER INDUCTOR | DUAL IN-LINE | 30 @ 100kHz | - | 30 | - | 530mA | 30 | 2020 | - | - | - | - | - | - | - | 1.5mm | 0.063 1.60mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0618-2R2ML Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Nonstandard | YES | SPECIAL | - | - | RECTANGULAR PACKAGE | 95MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRR0618 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.6mm | - | - | - | - | - | - | - | - | - | - | 2.2μH | 0.1MHz | 50mOhm Max | 1.7A | POWER INDUCTOR | DUAL IN-LINE | 30 @ 100kHz | - | 30 | - | 2.1A | 30 | 2020 | - | - | - | - | - | - | - | 1.5mm | 0.063 1.60mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PQ2614BHA-4R7K Bourns Inc. | 3000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 25MHz | Ferrite | - | -40°C~155°C | Tray | - | PQ2614BHA | 1.098Lx0.780W 27.90mmx19.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 30A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 4.7μH | - | 1.9mOhm Max | - | - | - | - | - | - | - | 48A | - | - | - | - | 10% | - | - | - | - | - | 0.630 16.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP1055-R36Y Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2015 | SRP1055 | 0.433Lx0.368W 11.00mmx9.35mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 9.65mm | - | - | 28A | - | - | - | - | - | - | - | 360nH | 100kHz | 1.7mOhm Max | 28A | - | - | - | - | - | - | 26A | - | - | - | - | - | - | - | - | - | 5.5mm | 0.228 5.80mm | - | No | - | ROHS3 Compliant | - | - |