- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM1608-151M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | PM1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 4.45mm | Rectangular | - | - | Not | - | - | - | - | 150μH | 100kHz | 2Ohm Max | 250mA | POWER INDUCTOR | DUAL ENDED | 41 @ 796kHz | - | - | - | 270mA | - | 2618 | - | - | 250mA | - | - | 2.92mm | 0.115 2.92mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SRP1235-5R6M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 15MHz | Iron | -55°C~150°C | Tape & Reel (TR) | 2010 | SRP1235 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 10A | - | Not | - | - | - | - | 5.6μH | 100kHz | 18mOhm Max | 10A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 14A | - | 5050 | - | 20% | 10A | 10A | - | 3.7mm | 0.146 3.70mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4626-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | - | 25MHz | Iron | -55°C~105°C | Bulk | 2009 | 4600 | 0.290Diax0.875L 7.37mmx22.22mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 800mA | - | Not | - | 38.1mm | - | - | 24μH | 2.52MHz | 340mOhm Max | 800mA | RF INDUCTOR | - | 65 @ 2.52MHz | - | 65 | - | - | 65 | - | - | - | 800mA | - | 7.366mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() LPV2023-500KL Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -40°C~85°C | Bulk | 2009 | LPV | 0.787Dia 20.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 5A | LPV2023 | Not | 15.5mm | 15mm | - | - | 50μH | 1kHz | 32mOhm Max | 5A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 5A | - | 20mm | 23mm | 0.906 23.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CMH322522-R18ML Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 400MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2008 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.7mm | - | 450mA | - | - | - | - | - | - | 180nH | 25.2MHz | 280mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | - | 30 | - | - | - | - | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PM42S-150-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 30MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2012 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5mm | - | - | - | Not | - | - | - | - | 15μH | 100kHz | 220mOhm Max | 1.03A | POWER INDUCTOR | DUAL ENDED | 8 @ 2.52MHz | - | 8 | - | 820mA | - | 1919 | - | - | 1.03A | - | - | 1.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM42S-3R3-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 61MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2012 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | - | - | - | - | - | - | 3.3μH | 0.1MHz | 65mOhm Max | 1.95A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | 8 | - | 1.8A | - | 1919 | - | - | - | - | - | 1.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CW160808-R12G Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | - | 1.35GHz | Alumina | -40°C~125°C | Tape & Reel (TR) | 2010 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | 300mA | - | Unshielded | - | 1.25mm | - | 300mA | CW160808 | Not | - | - | - | - | 120nH | 150MHz | 790mOhm | 300mA | - | - | 32 @ 250MHz | - | - | - | - | - | - | - | - | 300mA | - | - | 1mm | 0.047 1.20mm | 1.651mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PM74SH-470M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 11MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2012 | PM74SH | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 150mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 7.3mm | RECTANGULAR PACKAGE | 950mA | - | Not | - | - | - | - | 47μH | 100kHz | 150mOhm Max | 950mA | POWER INDUCTOR | DUAL ENDED | 29 @ 2.52MHz | - | - | - | 780mA | - | 2828 | - | - | 950mA | - | - | 4.8mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM74SH-560M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 11MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | PM74SH | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | RECTANGULAR PACKAGE | 850mA | - | - | - | - | - | - | 56μH | 100kHz | 200mOhm Max | 850mA | POWER INDUCTOR | DUAL ENDED | 21 @ 2.52MHz | - | - | - | 650mA | - | 2828 | - | - | - | - | - | 4.8mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM75-391K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 4MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | PM75 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 360mA | - | Unshielded | - | - | - | 360mA | PM75 | - | - | - | - | - | 390μH | 1kHz | 1.77Ohm Max | 360mA | - | - | 12 @ 796kHz | - | - | - | 550mA | - | - | - | - | - | - | - | 5mm | 0.209 5.30mm | 7.7978mm | 7.7978mm | No | - | ROHS3 Compliant | - | ||
![]() SRR1205-471KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 2MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1205 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 450mA | TR | YES | 1 | - | - | - | - | - | - | - | - | - | 470μH | 0.01MHz | 1.98Ohm Max | - | POWER INDUCTOR | DUAL ENDED | 7 @ 796kHz | - | 7 | - | 720mA | - | 5050 | 0.45A | - | - | - | - | - | 0.217 5.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM74SB-820L-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 9MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2012 | PM74SB | 0.307Lx0.276W 7.80mmx7.00mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7.4mm | - | 620mA | - | - | - | - | - | - | 82μH | 100kHz | 430mOhm Max | 620mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 720mA | - | 3128 | - | - | - | - | - | 4.5mm | 0.193 4.90mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PM1608-1R5M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 115MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | PM1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 4.45mm | Rectangular | - | - | - | - | - | - | - | 1.5μH | 0.1MHz | 50mOhm Max | 2.8A | POWER INDUCTOR | DUAL ENDED | 19 @ 7.96MHz | - | - | - | 2.6A | - | 2618 | - | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PM1608-681M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 3MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | PM1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 4.45mm | Rectangular | - | - | - | - | - | - | - | 680μH | 0.1MHz | 9.2Ohm Max | 120mA | POWER INDUCTOR | DUAL ENDED | 58 @ 796kHz | - | - | - | 140mA | - | 2618 | - | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() LPV2023-102KL Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -40°C~85°C | Bulk | 2005 | LPV | 0.787Dia 20.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 1.2A | LPV2023 | Not | 12.5mm | 15mm | - | 1 mm | 1mH | 1kHz | 550mOhm Max | 1.2A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 1.2A | - | - | 23mm | 0.906 23.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SRP4020-4R7M Bourns Inc. | 125000 | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 599.989307mg | - | - | - | Iron | -55°C~125°C | Tape & Reel (TR) | 2015 | SRP4020 | 0.189Lx0.157W 4.80mmx4.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | - | 125°C | -55°C | Wirewound | - | 2.7A | - | Shielded | - | 4.2mm | - | 2.7A | SPR4020 | Not | - | - | - | - | 4.7μH | 100kHz | 75mOhm Max | 2.7A | - | - | - | - | - | - | 4A | - | - | - | - | 2.7A | - | - | 2mm | 0.079 2.00mm | 4.8006mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() 2000-270-V-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | -55°C~105°C | Bulk | 2009 | 2000 | 0.680Diax0.410W 17.27mmx10.41mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | 4.1A | - | - | 7.366mm | - | - | - | 27μH | 1kHz | 39mOhm Max | 4.1A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 17.272mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2000-150-H-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~105°C | Bulk | 2009 | 2000 | 0.680Dia 17.27mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | 4.7A | - | - | - | - | 13.462mm | 0.6858 mm | 15μH | 1kHz | 29mOhm Max | 4.7A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.414mm | 0.410 10.41mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4629-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | 17MHz | Iron | -55°C~105°C | Bulk | 2009 | 4600 | 0.290Diax0.875L 7.37mmx22.22mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Varnish Coating | 500mA | - | Not | - | 38.1mm | - | - | 55μH | 2.52MHz | 1Ohm Max | 500mA | RF INDUCTOR | - | 72 @ 2.52MHz | - | 72 | - | - | 72 | - | - | 5% | 500mA | - | 7.366mm | - | - | - | - | No | Unknown | ROHS3 Compliant | - |