- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP1205-R30Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 160MHz | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2011 | SRP1205 | 0.492Lx0.492W 12.50mmx12.50mm | ±25% | e2 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 18A | - | Not | - | - | - | - | 300nH | 100kHz | 1.8mOhm Max | - | 35A | POWER INDUCTOR | - | - | - | - | - | - | 4949 | - | - | 18A | - | 5mm | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1205-4R0Y Bourns Inc. | 100000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 35MHz | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2011 | SRP1205 | 0.492Lx0.492W 12.50mmx12.50mm | ±25% | e2 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 10.5A | - | Not | - | - | - | - | 4μH | 100kHz | 5.4mOhm Max | - | 8.3A | POWER INDUCTOR | - | - | - | - | - | - | 4949 | - | - | 10.5A | - | 5.6mm | 0.220 5.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL187-151J-RC Bourns Inc. | 526000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | 3.8MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL187 | 0.315Dia 8.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | - | - | NO | 1 | - | Cylindrical | 200mA | - | Not | 5mm | - | - | - | 150μH | 796kHz | 2Ohm Max | - | 200mA | DC-DC CONVERTER | - | 80 @ 796kHz | Radial | 80 | - | 80 | - | - | 5% | 200mA | - | 11.2014mm | 0.441 11.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5800-220-RC Bourns Inc. | 37 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2002 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 50mOhm | - | - | - | - | 8504.50.40.00 | 1.7A | - | NO | 1 | - | Bobbin Core | 1.28A | - | Not | - | - | - | 635 μm | 22μH | 1kHz | 51mOhm Max | - | 1.28A | HIGH CURRENT INDUCTOR | - | - | - | - | 2.4A | - | - | - | 10% | 1.28A | 6.985mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 78F121J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 5.4MHz | Ferrite | - | -55°C~105°C | Bulk | 2011 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 160mA | - | Not | - | - | - | 510 μm | 120μH | 790kHz | 4.7Ohm Max | - | 160mA | DC-DC CONVERTER | - | 60 @ 790kHz | - | 60 | - | 60 | - | - | 5% | 160mA | 2.79mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL895-271K-RC Bourns Inc. | 18 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | 2.4MHz | Ferrite | Q IS MEASURED AT: 0.796 MHZ | -30°C~100°C | Bulk | 2012 | RL895 | 0.307Dia 7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | Tray | NO | 1 | - | Cylindrical | 570mA | - | - | 5mm | - | - | - | 270μH | 1kHz | 530mOhm Max | - | 570mA | RF INDUCTOR | - | 25 @ 796kHz | - | 25 | - | - | - | - | - | - | 7.8mm | 9.4996mm | 0.374 9.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RL855-821K-RC Bourns Inc. | In Stock | - | - | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | 1.7MHz | Ferrite | Q IS MEASURED AT: 0.79 MHZ | -30°C~100°C | Tube | 2012 | RL855 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | 3.8Ohm | - | - | - | - | 8504.50.80.00 | - | Bulk | NO | 1 | - | Cylindrical | 310mA | - | - | 5mm | - | - | 700 μm | 820μH | 1kHz | 3.8Ohm Max | - | 310mA | DC-DC CONVERTER | - | 34 @ 790kHz | - | 34 | - | 34 | - | - | - | - | 7.8mm | - | 0.217 5.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CV201210-8R2K Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 26MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Rectangular | 15mA | - | - | - | - | - | - | 8.2μH | 4MHz | 1.1Ohm Max | - | 15mA | RF INDUCTOR | DUAL ENDED | 45 @ 4MHz | - | 45 | - | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1005-101K Bourns Inc. | 725000 | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | CYLINDRICAL PACKAGE | 8MHz | Ferrite | Q MEASURED AT 0.05 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Low Profile | 1A | - | - | - | - | - | - | 100μH | 1kHz | 330mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | 41 @ 56kHz | - | 30 | 1.2A | 30 | 5039 | - | - | - | - | 5mm | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP5020TA-1R2M Bourns Inc. | 377810 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 58MHz | Metal | - | -40°C~105°C | Tape & Reel (TR) | - | SRP5020TA | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 6.2A | TR, EMBOSSED, 13 INCH | Shielded | 1 | - | - | - | - | - | - | - | - | - | 1.2μH | 0.1MHz | 28mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 14 @ 100kHz | - | 14 | 11A | - | 2220 | 6.2A | 20% | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2300LL-2R7-H-RC Bourns Inc. | 13 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | 29.4A | - | - | - | 12.7mm | 30.734mm | - | 2.7μH | 1kHz | 2mOhm Max | - | - | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 32.51mm | - | 0.650 16.51mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2300LL-820-H-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | 8.1A | - | - | 29.46mm | 12.7mm | 29.464mm | - | 82μH | 1kHz | 25mOhm Max | - | 8.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 32.5mm | 16.5mm | 0.650 16.51mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2100LL-391-V-RC Bourns Inc. | 34 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 2.4A | - | - | - | 12.7mm | 9.398mm | - | 390μH | 1kHz | 112mOhm Max | - | 2.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 21.8mm | 21.8mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2300LL-221-V-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | 5.1A | - | - | - | 12.7mm | 13.208mm | - | 220μH | 1kHz | 63mOhm Max | - | - | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 32.51mm | 32.5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2300LL-5R6-H-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 3mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | 24A | - | Not | 30.73mm | 12.7mm | 30.734mm | - | 5.6μH | 1kHz | 3mOhm Max | - | 24A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 24A | 32.512mm | - | 0.650 16.51mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2300LL-181-V-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 37mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 6.7A | - | Not | 13.72mm | 12.7mm | 13.716mm | - | 180μH | 1kHz | 37mOhm Max | - | 6.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 6.7A | 32.51mm | 32.5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 8250-R56K-RC Bourns Inc. | 16 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 249MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 8250 | 0.164Diax0.450L 4.17mmx11.43mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 290mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Tubular | 900mA | - | Not | - | 25.4mm | - | - | 560nH | 25MHz | 290mOhm Max | - | - | RF INDUCTOR | - | 45 @ 25MHz | - | 45 | - | - | - | 0.9A | - | 900mA | 4.17mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU3028-100M Bourns Inc. | 600 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 47.995743mg | - | 35MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3028 | 0.138Lx0.130W 3.50mmx3.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 720mA | - | Shielded | - | 3.5mm | - | 720mA | SRU3028 | Not | - | - | - | - | 10μH | 100kHz | 160mOhm | - | 720mA | - | - | 20 @ 7.96MHz | - | - | 860mA | - | - | - | - | 720mA | - | 2.8mm | 0.118 3.00mm | 3.5mm | 3.302mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CW160808-4N7J Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 5.8GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 1.25mm | Chip | - | - | Not | - | - | - | - | 4.7nH | 250MHz | 100mOhm | 700mA | - | RF INDUCTOR | DUAL ENDED | 16 @ 250MHz | - | 16 | - | - | - | - | - | 700mA | - | 1mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM32-331M-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM32 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | 130mA | - | - | - | - | - | - | 330μH | 1kHz | 10Ohm Max | - | 130mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | 150mA | - | 1211 | - | - | - | - | 2.8mm | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | - | - |