- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5704-RC Bourns Inc. | 373 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2007 | 5700 | 0.875Diax0.437W 22.22mmx11.10mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 240mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.1mm | Vertical Mount | 2A | - | Not | - | - | 7.62mm | - | 22.225 mm | 275μH | 1kHz | 240mOhm Max | 2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 2A | 2A | 22.225mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RLB0913-104K Bourns Inc. | 2693 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | 100kHz | Ferrite | Q MEASURED AT 0.0252 MHZ | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 40mA | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | 100mH | 0.001MHz | 235Ohm | - | DC-DC CONVERTER | - | 20 @ 25.2kHz | - | 20 | 20mA | - | - | 0.04A | 10% | - | - | - | - | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 4630-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 16MHz | Iron | - | -55°C~105°C | Bulk | 2009 | 4600 | 0.290Diax0.875L 7.37mmx22.22mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.2Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 475mA | - | Not | - | - | - | 38.1mm | - | 62μH | 2.52MHz | 1.2Ohm Max | 475mA | RF INDUCTOR | - | 83 @ 2.52MHz | - | 83 | - | 83 | - | - | - | 475mA | - | 7.366mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4642-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 11MHz | Phenolic | - | -55°C~125°C | Bulk | 2009 | 4600 | 0.410Diax0.875L 10.41mmx22.22mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 160mA | - | Not | - | - | - | 38.1mm | - | 100μH | 790kHz | 5.4Ohm Max | 160mA | RF INDUCTOR | - | 49 @ 790kHz | - | 49 | - | 49 | - | - | - | 160mA | - | 10.41mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74F104AI-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 14MHz | Iron | - | -55°C~105°C | Bulk | 2007 | 74F | 0.200Diax0.500L 5.08mmx12.70mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 6Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 100mA | - | Not | - | - | - | 38.1mm | 736.6 μm | 100μH | 2.52MHz | 6Ohm Max | 100mA | RF INDUCTOR | - | 100 @ 2.52MHz | - | 100 | - | 100 | - | - | - | 100mA | - | 5.08mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 77F680J-TR-RC Bourns Inc. | 29 |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 5.7MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2012 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Conformal Coated | 305mA | - | - | - | - | - | 25.4mm | - | 68μH | 2.52MHz | 1.8Ohm Max | 305mA | DC-DC CONVERTER | - | 40 @ 2.52MHz | - | 40 | - | - | - | - | - | - | - | 3.99mm | 3.9878mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM74SH-561M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | PM74SH | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.6Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | RECTANGULAR PACKAGE | 300mA | - | - | - | - | - | - | - | 560μH | 100kHz | 1.6Ohm Max | 300mA | POWER INDUCTOR | DUAL ENDED | 27 @ 796kHz | - | - | 200mA | - | 2828 | - | - | - | - | - | 4.8mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM528S-100-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | PM528S | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5.7mm | - | 1.5A | - | - | - | - | - | - | - | 10μH | 100kHz | 70mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | 9 @ 2.52MHz | - | 9 | 1.4A | - | 2323 | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PM43-1R4M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 110MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.3mm | - | 3.3A | - | Not | - | - | - | - | - | 1.4μH | 1kHz | 38mOhm Max | 3.3A | POWER INDUCTOR | DUAL ENDED | 28 @ 7.96MHz | - | - | 5.1A | 28 | 1816 | - | 20% | 3.3A | 3.3A | - | 3.2mm | 0.138 3.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PM42S-151-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5mm | - | 150mA | - | Not | - | - | - | - | - | 150μH | 100kHz | 2.6Ohm Max | 280mA | POWER INDUCTOR | DUAL ENDED | 14 @ 796kHz | - | 14 | 260mA | 14 | 1919 | - | 30% | 280mA | - | - | 1.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM42S-8R2-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.4A | - | Shielded | - | - | - | 1.4A | PM42S | - | - | - | - | - | - | 8.2μH | 100kHz | 135mOhm Max | 1.4A | - | - | 7 @ 7.96MHz | - | - | 1.1A | - | - | - | - | - | - | - | 1.8mm | 0.118 3.00mm | 4.8006mm | 4.8006mm | - | - | ROHS3 Compliant | - | ||
![]() PM638S-390-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 11.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM638S | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | - | Rectangular | - | PM638s | - | - | - | - | - | - | 39μH | 0.1MHz | 138mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | 8.3 @ 2.52MHz | - | 8.3 | 1.1A | - | 2727 | - | - | - | - | - | 3.8mm | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CI100505-1N2D Bourns Inc. | 84200 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6GHz | Ceramic | 0.3NH IS THE TOLERANCE | -55°C~105°C | Tape & Reel (TR) | 2008 | CI100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, 7 Inch | NO | 1 | 550μm | Rectangular | 300mA | - | Not | 1005 | 0402 | - | - | - | 1.2nH | 800MHz | 90mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | - | - | 8 | - | - | - | 300mA | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CM322522-150JL Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 120mA | - | Not | 3225 | 1210 | - | - | - | 15μH | 2.52MHz | 2.8Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | 30 | - | - | - | 120mA | - | - | 2.2mm | 0.087 2.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM1008-1R5K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 200MHz | Ceramic | Q MEASURED AT 50 MHZ | -55°C~125°C | Tape & Reel (TR) | 2001 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 330mA | - | - | 2520 | 1008 | - | - | - | 1.5μH | 7.9MHz | 2.3Ohm | 330mA | RF INDUCTOR | DUAL ENDED | 28 @ 50MHz | - | 28 | - | 28 | 1111 | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RL875-272K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | 1.5MHz | Ferrite | Q IS MEASURED AT: 0.252 MHZ | -40°C~105°C | Bulk | 2012 | RL875 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 160mA | - | - | - | - | 5mm | - | - | 2.7mH | 1kHz | 8.72Ohm Max | 160mA | DC-DC CONVERTER | - | 35 @ 252kHz | - | 35 | - | - | - | - | - | - | - | 7.8mm | - | 0.295 7.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM1608-150M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 4.45mm | Rectangular | - | - | - | - | - | - | - | - | 15μH | 2.52MHz | 230mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | 17 @ 2.52MHz | - | - | 900mA | 17 | 2618 | - | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PM1608S-152M-RC Bourns Inc. | 32 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM1608S | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 4.4mm | Rectangular | - | - | - | - | - | - | - | - | 1.5mH | 0.1MHz | 4.2Ohm Max | 120mA | POWER INDUCTOR | DUAL ENDED | 50 @ 100kHz | - | - | - | - | 2617 | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PM104SH-151-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM104SH | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 900mA | - | - | - | - | - | - | - | 150μH | 796kHz | 358mOhm Max | 900mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | 800mA | - | 3939 | - | - | - | - | - | 3.8mm | 0.161 4.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM124SH-180M-RC Bourns Inc. | 15 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM124SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | - | - | - | - | - | - | - | 18μH | 0.1MHz | 55mOhm Max | 3.2A | POWER INDUCTOR | DUAL ENDED | 14 @ 2.52MHz | - | 14 | 3A | - | 4949 | - | - | - | - | - | 4mm | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - |