- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL181S-222J-RC Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 510kHz | Ferrite | Q IS MEASURED AT: 50 KHZ | -55°C~105°C | Tube | 2012 | RL181S | 0.413Dia 10.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Bulk | - | YES | 1 | - | Cylindrical | 60mA | - | Not | - | - | 5mm | - | - | 700 μm | 2.2mH | 1kHz | 5.2Ohm Max | 60mA | DC-DC CONVERTER | - | 70 @ 50kHz | Radial | 70 | - | 70 | - | - | 60mA | - | 10.5mm | 14mm | 0.551 14.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 6000-330K-TR-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 7.8MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2006 | 6000 | 0.354Dia 9.00mm | ±10% | - | - | Active | Not Applicable | - | Radial | - | Wirewound | - | - | 105°C | -55°C | Wirewound | - | 2.05A | - | - | Unshielded | - | - | - | 2.05A | 6000 | Not | - | - | 5mm | - | - | - | 33μH | 2.52MHz | 90mOhm Max | 2.05A | - | - | 30 @ 2.52MHz | - | - | - | 30 | - | - | - | - | 9mm | - | 0.480 12.20mm | 12.2mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5609 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | - | 5600 | 0.830Dia 21.08mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Shrink Tube | 850mA | - | - | - | - | 18.034mm | 25.4mm | 18mm | - | 2.5mH | 1kHz | 2.04Ohm Max | 850mA | RF INDUCTOR | - | - | - | - | - | - | - | - | - | - | 21.082mm | 23.1mm | 0.910 23.11mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() CMH322522-120KL Bourns Inc. | 44411 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | YES | 1 | 2.7mm | - | 140mA | - | Not | 3225 | 1210 | - | - | - | - | 12μH | 2.52MHz | 2.5Ohm Max | 140mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | 30 | - | - | 140mA | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM104SH-470-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM104SH | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 10.3mm | - | 1.65A | - | Not | - | - | - | - | - | - | 47μH | 2.52MHz | 121mOhm Max | 1.65A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | 1.6A | 22 | 3939 | - | 1.65A | - | - | 3.8mm | 0.161 4.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LPA1020-250KL Bourns Inc. | 68500 |
| Datasheet | 18 Weeks | - | - | Through Hole | Axial | NO | - | - | - | TUBULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Bulk | 2006 | LPA | 0.394Diax0.787L 10.00mmx20.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Shrink Tube | - | LPA1020 | Not | - | - | - | 25mm | - | - | 25μH | 1kHz | 85mOhm Max | 2.5A | POWER INDUCTOR | - | - | - | - | - | - | - | - | 2.5A | - | 10mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 8250-331K-RC Bourns Inc. | 16 |
| Datasheet | 18 Weeks | - | - | Through Hole | Axial | NO | - | - | - | TUBULAR PACKAGE | 7.3MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 8250 | 0.164Diax0.450L 4.17mmx11.43mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | 1 | - | Tubular | - | - | - | - | - | - | 25.4mm | - | - | 330μH | 0.79MHz | 5.1Ohm Max | 215mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | 65mA | 65 | - | - | - | - | 4.17mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1110-271K-RC Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1110 | 0.660Dia 16.76mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Bobbin Core | 1.6A | - | Not | - | - | 11.94mm | - | 11.938mm | - | 270μH | 1kHz | 300mOhm Max | 1.6A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 10% | 1.6A | - | 16.764mm | 21.336mm | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP2010-R33M Bourns Inc. | 356000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | - | SRP2010 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 3.8A | - | - | Shielded | - | - | - | - | SRP2010 | - | - | - | - | - | - | - | 330nH | - | 29mOhm Max | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU3028A-220Y Bourns Inc. | 2541 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU3028A | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | 3.5mm | - | 600mA | - | Not | - | - | - | - | - | - | 22μH | 100kHz | 335mOhm Max | 600mA | - | - | 18 @ 2.52MHz | - | - | 620mA | - | - | 30% | 600mA | 600mA | - | 2.8mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 5522-RC Bourns Inc. | In Stock | - | Datasheet | - | Tin | - | Through Hole | Radial, Horizontal Cylinder | - | - | 2 | - | - | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 5500 | 0.720Diax1.690L 18.28mmx42.93mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Wirewound | - | - | 105°C | -55°C | - | - | 20A | - | Vertical | Unshielded | - | - | - | - | 5500 | Not | - | - | 38.1mm | - | - | - | 10μH | 1kHz | 6mOhm Max | 20A | - | - | - | Radial | - | - | - | - | 20% | 20A | - | 18.28mm | - | - | 42.926mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() RL181S-823J-RC Bourns Inc. | 565000 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 90kHz | Ferrite | Q IS MEASURED AT: 50 KHZ | -55°C~105°C | Tube | 2012 | RL181S | 0.413Dia 10.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 71Ohm | - | - | - | - | 8504.50.80.00 | - | Bulk | - | YES | 1 | - | Cylindrical | 10mA | - | Not | - | - | 5mm | - | - | 0.7 mm | 82mH | 1kHz | 71Ohm Max | 10mA | DC-DC CONVERTER | - | 100 @ 50kHz | Radial | 100 | - | - | - | - | 10mA | - | - | 14mm | 0.551 14.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDE1006A-471K Bourns Inc. | 3719 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 3.3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | NO | 1 | 9mm | Rectangular | 600mA | - | Not | - | - | - | - | - | - | 470μH | 1MHz | 1.48Ohm Max | 600mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 650mA | - | 4035 | 10% | 600mA | 600mA | - | 5.4mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 6000-100K-RC Bourns Inc. | 151 |
| Datasheet | 16 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 14MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 6000 | 0.354Dia 9.00mm | ±10% | - | - | Active | Not Applicable | - | Radial | - | Wirewound | - | - | 105°C | -55°C | Wirewound | - | 3.4A | - | - | Unshielded | - | - | - | 3.4A | 6000 | Not | - | - | 5mm | - | - | 700 μm | 10μH | 2.52MHz | 45mOhm Max | 3.4A | - | - | 50 @ 2.52MHz | Radial | - | - | 50 | - | 10% | 3.4A | - | 9mm | 12.2mm | 0.480 12.20mm | 12.2mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM75-101K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM75 | 0.307Dia 7.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | - | NO | 1 | - | Chip | 720mA | - | - | - | - | - | - | - | - | 100μH | 1kHz | 450mOhm Max | 720mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | 12 | 1.1A | - | - | - | - | - | - | 5.3mm | 0.209 5.30mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2300LL-471-H-RC Bourns Inc. | 30 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 94mOhm | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Hortizontal Mount | 4.2A | - | Not | - | - | 28.96mm | 12.7mm | 28.956mm | - | 470μH | 1kHz | 94mOhm Max | 4.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 4.2A | - | 32.51mm | - | 0.650 16.51mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2300LL-100-H-RC Bourns Inc. | 22 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 4mOhm | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Hortizontal Mount | 20.8A | - | - | - | - | - | 12.7mm | 30.734mm | - | 10μH | 1kHz | 4mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 32.51mm | - | 0.650 16.51mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL110-471K-RC Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | - | - | - | - | - | 2.5MHz | Ferrite | - | -40°C~105°C | Bulk | 2012 | RL110 | 0.394Dia 10.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 780mA | - | - | Unshielded | - | - | - | 780mA | RL110 | - | - | - | 5mm | - | - | - | 470μH | 1kHz | 710mOhm Max | 780mA | - | - | 20 @ 796kHz | Pin | - | - | - | - | - | - | - | 10mm | 10.5mm | 0.413 10.50mm | 10mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() RLB0812-122KL Bourns Inc. | 24 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 1.1MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Shrink Tube | 110mA | RLB0812 | Not | - | - | 3mm | 25mm | - | 650 μm | 1.2mH | 252kHz | 4.4Ohm Max | 110mA | POWER INDUCTOR | - | 60 @ 252kHz | Radial | 60 | - | - | - | - | 110mA | - | 6.7mm | 10.0076mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRP1250-7R8M Bourns Inc. | 50 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | Ferrite | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1250 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 150°C | -55°C | Wirewound | - | 10A | - | - | Shielded | - | 13.5mm | - | 10A | SRP1250 | Not | - | - | - | - | - | - | 7.8μH | 100kHz | 20.5mOhm Max | 10A | - | - | - | - | - | 18A | - | - | 20% | 10A | 10A | - | 5.2mm | 0.232 5.90mm | 13.9mm | 13.5mm | No | No SVHC | ROHS3 Compliant | - | - |