- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Minimum Quality Factor | Mounting Styles | Package | Product Status | Q Minimum | Qualification | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Depth | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Shielded | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRN3015C-R24M Bourns Inc. | 1594 |
| - | Surface Mount | Nonstandard | 3015 | - | Bourns | - | - | 6A | 2000 | 220MHz | 100 kHz | Bourns | Ferrite | 5 A | 16 mOhms | + 125 C | Bourns Inc. | - 55 C | - | PCB Mount | - | Active | - | - | Details | - | -55°C ~ 125°C | MouseReel | SRN3015C | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 5 A | Semi-Shielded | - | SMD/SMT | 240 nH | - | 16mOhm Max | 3 @ 100MHz | Fixed Inductors | - | - | - | 220 MHz | - | Power Inductors | 6 A | - | Power Inductors - SMD | - | - | - | 1.3 mm | 0.059" (1.50mm) | 3 mm | 3 mm | - | - | ||
![]() SRN3015C-180M Bourns Inc. | 2458 |
| - | Surface Mount | Nonstandard | 3015 | - | Bourns | - | - | 730mA | 2000 | 23MHz | 100 kHz | Bourns | Ferrite | 1.1 A | 456 mOhms | + 125 C | Bourns Inc. | - 55 C | - | PCB Mount | - | Active | - | - | Details | - | -55°C ~ 125°C | MouseReel | SRN3015C | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 1.1 A | Semi-Shielded | - | SMD/SMT | 18 μH | - | 456mOhm Max | 15 @ 100MHz | Fixed Inductors | - | - | - | 23 MHz | - | Power Inductors | 730 mA | - | Power Inductors - SMD | - | - | - | 1.3 mm | 0.059" (1.50mm) | 3 mm | 3 mm | - | - | ||
![]() SRP2010DPA-4R7M Bourns Inc. | 805 | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | - | - | 0606 | 2016 | 1.5A | - | - | 1 MHz | - | Metal | 1.1A | - | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | - | Active | - | - | - | - | -40°C ~ 125°C | - | SRP2010DPA | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 1.1 A | Shielded | 1.6mm | SMD/SMT | 4.7 μH | - | 360mOhm Max | - | Power Inductors - SMD | - | ± 20% | 1.1A | - | - | Power Inductors | - | - | - | 2mm | 1.6mm | - | 1 mm | 0.039" (1.00mm) | 2 x 1.6 x 1mm | 1.6 mm | 1mm | AEC-Q200 | ||
![]() SRP7030CA-2R7M Bourns Inc. | 12 |
| - | Surface Mount | Nonstandard | - | - | Bourns | - | - | - | 1500 | - | 100 kHz | Bourns | Metal | - | - | - | Bourns Inc. | - | - | PCB Mount | Tape & Reel (TR) | Active | - | - | Details | 0.035274 oz | -55°C ~ 155°C | - | SRP7030CA | 0.307" L x 0.299" W (7.80mm x 7.60mm) | ±20% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | - | Shielded | - | SMD/SMT | 2.7 μH | - | - | - | Fixed Inductors | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | - | - | - | - | 0.122" (3.10mm) | - | - | - | AEC-Q200 | ||
![]() PM63SB-100M-RC Bourns - J.W. Miller | In Stock | - | - | - | - | - | - | - | - | - | - | 1500 | - | - | - | - | 1 A | 140 mOhms | - | - | - | - | PCB Mount | - | - | - | - | Details | - | - | Reel | PM63SB | - | 20 % | Standard | - | Power | - | - | Shielded | - | SMD/SMT | 10 uH | - | - | - | - | - | - | - | 35 MHz | - | Power Inductors | - | - | - | - | - | - | 3.2 mm | - | 6.2 mm | 5.6 mm | - | - | ||
![]() CWF1610-150K Bourns Inc. | 3370 | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | Ferrite | Bourns | - | - | 240mA | 4000 | 29MHz | 2.5 MHz | Bourns | Ferrite | 240 mA | - | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | - | Active | - | - | Details | 0.000176 oz | -40°C ~ 125°C | MouseReel | CWF1610 | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±10% | Standard | - | RF | Inductors, Chokes & Coils | 240 mA | Unshielded | - | SMD/SMT | 15 μH | - | 2.6Ohm | 14 @ 2.5MHz | Fixed Inductors | - | ± 10% | - | 29MHz | - | RF Inductors | - | - | RF Inductors - SMD | 1.6mm | 1mm | - | 1 mm | 0.043" (1.10mm) | 1.6 mm | 1 mm | 1mm | - | ||
![]() CWF2414-4R7K Bourns Inc. | 1684 | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | Ferrite | Bourns | - | - | 520mA | 2000 | 51MHz | 7.9 MHz | Bourns | Ferrite | 840A | - | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | - | Active | - | - | Details | 0.000494 oz | -40°C ~ 125°C | MouseReel | CWF2414 | 0.087" L x 0.055" W (2.20mm x 1.40mm) | ±10% | Standard | - | RF | Inductors, Chokes & Coils | 840 mA | Unshielded | 1.4mm | SMD/SMT | 4.7 μH | - | 430mOhm | 14 @ 7.9MHz | Fixed Inductors | - | ± 10% | - | 51MHz | - | RF Inductors | - | - | RF Inductors - SMD | 2.2mm | 1.4mm | - | 1.3 mm | 0.055" (1.40mm) | 2.2 x 1.4 x 1.3mm | 1.4 mm | 1.3mm | - | ||
![]() CWF1610-1R0K Bourns Inc. | 5484 | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | Ferrite | Bourns | - | - | 860mA | 4000 | 390MHz | 7.9 MHz | Bourns | Ferrite | 700 mA | - | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | - | Active | - | - | Details | 0.000176 oz | -40°C ~ 125°C | MouseReel | CWF1610 | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±10% | Standard | - | RF | Inductors, Chokes & Coils | 700 mA | Unshielded | - | SMD/SMT | 1 μH | - | 320mOhm | 16 @ 7.9MHz | Fixed Inductors | - | ± 10% | - | 390MHz | - | RF Inductors | - | - | RF Inductors - SMD | 1.6mm | 1mm | - | 1 mm | 0.043" (1.10mm) | 1.6 mm | 1 mm | 1mm | - | ||
![]() SRN6045HA-470M Bourns Inc. | 145 | - | - | Surface Mount | Nonstandard | - | Ferrite | - | - | - | 1.9A | - | 8MHz | 100 kHz | - | Ferrite | 1A | 305 mOhms | + 150 C | Bourns Inc. | - 55 C | - | PCB Mount | - | Active | 23 | - | - | - | -55°C ~ 150°C | - | SRN6045HA | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 1 A | Semi-Shielded | 6mm | SMD/SMT | 47 μH | 100 kHz | 305mOhm Max | 23 @ 2.52MHz | Power Inductors - SMD | - | ± 20% | 1A | - | - | Power Inductors | 1.9 A | - | - | 6mm | 6mm | - | 4.7 mm | 0.185" (4.70mm) | 6 x 6 x 4.7mm | 6 mm | 4.7mm | AEC-Q200 | ||
![]() SRN6045HA-220M Bourns Inc. | 199 | - | - | Surface Mount | Nonstandard | - | Ferrite | - | - | - | 2.5A | - | 13MHz | 100 kHz | - | Ferrite | 1.7A | 144 mOhms | + 150 C | Bourns Inc. | - 55 C | - | PCB Mount | - | Active | 24 | - | - | - | -55°C ~ 150°C | - | SRN6045HA | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 1.7 A | Semi-Shielded | 6mm | SMD/SMT | 22 μH | 100 kHz | 144mOhm Max | 24 @ 2.52MHz | Power Inductors - SMD | - | ± 20% | 1.7A | - | - | Power Inductors | 2.5 A | - | - | 6mm | 6mm | - | 4.7 mm | 0.185" (4.70mm) | 6 x 6 x 4.7mm | 6 mm | 4.7mm | AEC-Q200 | ||
![]() SRP6530A-6R8M Bourns Inc. | 917 | - | - | Surface Mount | Nonstandard | - | Metal Alloy Powder | Bourns | - | - | 9A | 1000 | 17MHz | 500 kHz | Bourns | Metal Composite | 9A | 60 mOhms | + 155 C | Bourns Inc. | - 55 C | 20 | PCB Mount | - | Active | - | - | Details | 0.026455 oz | -55°C ~ 155°C | MouseReel | SRP6530A | 0.280" L x 0.260" W (7.10mm x 6.60mm) | ±20% | Standard | - | Power | Inductors, Chokes & Coils | 5.5 A | Shielded | 3mm | SMD/SMT | 6.8 μH | 500 kHz | 60mOhm Max | 26 @ 2.52MHz | Fixed Inductors | Yes | ± 20% | 5.5A | 17 MHz | Molded | Power Inductors | 9 A | - | Power Inductors - SMD | 7.1mm | 6.6mm | - | 3 mm | 0.118" (3.00mm) | 7.1mm | 6.6 mm | 3mm | AEC-Q200 | ||
![]() SRN3030HA-101M Bourns Inc. | 443 | - | - | Surface Mount | Nonstandard | - | - | Bourns | - | - | 500mA | 700 | 7MHz | 100 kHz | Bourns | Ferrite | - | - | + 155 C | Bourns Inc. | - 55 C | - | PCB Mount | - | Active | - | AEC-Q200 | Details | - | -55°C ~ 150°C | MouseReel | SRN3030HA | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 250 mA | Semi-Shielded | - | SMD/SMT | 100 μH | - | 5Ohm Max | 33 @ 796kHz | Fixed Inductors | - | ± 20% | 250mA | - | - | Power Inductors | - | - | Power Inductors - SMD | 3mm | 3mm | - | 3 mm | 0.118" (3.00mm) | 3 mm | 3 mm | 3mm | AEC-Q200 | ||
![]() SRN5030HA-100M Bourns Inc. | 436 | - | - | Surface Mount | Nonstandard | - | - | Bourns | - | - | 2.1A | 600 | 24MHz | 100 kHz | Bourns | Ferrite | 1.7A | - | + 155 C | Bourns Inc. | - 55 C | - | PCB Mount | - | Active | - | AEC-Q200 | Details | - | -55°C ~ 150°C | MouseReel | SRN5030HA | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 1.7 A | Semi-Shielded | 5mm | SMD/SMT | 10 μH | - | 105mOhm Max | 18 @ 2.52MHz | Fixed Inductors | - | ± 20% | 1.7A | - | - | Power Inductors | - | - | Power Inductors - SMD | 5mm | 5mm | - | 3 mm | 0.118" (3.00mm) | 5 x 5 x 3mm | 5 mm | 3mm | AEC-Q200 | ||
![]() SRN5030HA-2R2Y Bourns Inc. | 513 |
| - | Surface Mount | Nonstandard | - | - | Bourns | - | - | 4.9A | 600 | 57MHz | 100 kHz | Bourns | Ferrite | 3.7A | - | + 155 C | Bourns Inc. | - 55 C | - | PCB Mount | - | Active | - | AEC-Q200 | Details | - | -55°C ~ 150°C | MouseReel | SRN5030HA | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 3.7 A | Semi-Shielded | 5mm | SMD/SMT | 2.2 μH | - | 33mOhm Max | 14 @ 7.96MHz | Fixed Inductors | - | ± 30% | 3.7A | - | - | Power Inductors | - | - | Power Inductors - SMD | 5mm | 5mm | - | 3 mm | 0.118" (3.00mm) | 5 x 5 x 3mm | 5 mm | 3mm | AEC-Q200 | ||
![]() SRN3030HA-1R0Y Bourns Inc. | 498 | - | - | Surface Mount | Nonstandard | - | - | Bourns | - | - | 5A | 700 | 122MHz | 100 kHz | Bourns | Ferrite | - | - | + 155 C | Bourns Inc. | - 55 C | - | PCB Mount | - | Active | - | AEC-Q200 | Details | - | -55°C ~ 150°C | MouseReel | SRN3030HA | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 2.6 A | Semi-Shielded | - | SMD/SMT | 1 μH | - | 55mOhm Max | 13 @ 7.96MHz | Fixed Inductors | - | ± 30% | 2.6A | - | - | Power Inductors | - | - | Power Inductors - SMD | 3mm | 3mm | - | 3 mm | 0.118" (3.00mm) | 3 mm | 3 mm | 3mm | AEC-Q200 | ||
![]() SRP1770TA-R45M Bourns Inc. | 17 |
| - | Surface Mount | Nonstandard | - | Carbonyl Powder | Bourns | - | - | 125A | 200 | 56MHz | 100 kHz | Bourns | Carbonyl Powder | 62 A | - | + 150 C | Bourns Inc. | - 40 C | - | PCB Mount | Tape & Reel (TR) | Active | - | - | Details | 0.414822 oz | -55°C ~ 150°C | Cut Tape | SRP1770TA | 0.693" L x 0.665" W (17.60mm x 16.90mm) | ±20% | Standard | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | 62 A | Shielded | - | SMD/SMT | 450 nH | - | 0.96mOhm Max | 20 @ 100kHz | Fixed Inductors | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | - | - | - | 6.7 mm | 0.276" (7.00mm) | 17.3 mm | 16.9 mm | - | AEC-Q200 | ||
![]() CW252016-R22G Bourns Inc. | 24 |
| - | Surface Mount | 1008 (2520 Metric) | 1008 | Ceramic | Bourns | 1008 | 2520 | - | 2000 | 700MHz | 25.2 MHz | Bourns | Ceramic | 500 mA | 840 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | Tape & Reel (TR) | Active | 45 | - | - | 0.001764 oz | -40°C ~ 125°C | - | CW252016 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±2% | Standard | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 500 mA | Unshielded | - | SMD/SMT | 220 nH | - | 840mOhm Max | 45 @ 100MHz | Fixed Inductors | - | - | - | 700 MHz | - | RF Inductors | - | - | RF Inductors - SMD | - | - | - | 1.3 mm | 0.071" (1.80mm) | 2.1 mm | 1.5 mm | - | - | ||
![]() SRP2010DPA-2R2M Bourns Inc. | 1708 | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | - | Bourns | 0606 | 2016 | 2.2A | 3000 | - | 1 MHz | Bourns | Metal | 1.6A | - | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | - | Active | - | AEC-Q200 | Details | - | -40°C ~ 125°C | MouseReel | SRP2010DPA | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 1.6 A | Shielded | 1.6mm | SMD/SMT | 2.2 μH | - | 168mOhm Max | - | Fixed Inductors | - | ± 20% | 1.6A | - | - | Power Inductors | - | - | Power Inductors - SMD | 2mm | 1.6mm | - | 1 mm | 0.039" (1.00mm) | 2 x 1.6 x 1mm | 1.6 mm | 1mm | AEC-Q200 | ||
![]() SRP7050TA-330M Bourns Inc. | 77 |
| - | Surface Mount | Nonstandard | - | Carbonyl Powder | Bourns | - | - | 3.5A | 800 | 8MHz | 100 kHz | Bourns | Carbonyl Powder | 2 A | 200 mOhms | + 150 C | Bourns Inc. | - 40 C | - | PCB Mount | Tape & Reel (TR) | Active | 15 | - | - | 0.041623 oz | -55°C ~ 150°C | Cut Tape | SRP7050TA | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Standard | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | 2 A | Shielded | - | SMD/SMT | 33 μH | - | 200mOhm Max | 15 @ 100kHz | Fixed Inductors | - | - | - | 8 MHz | - | Power Inductors | 3.5 A | - | Power Inductors - SMD | - | - | - | 4.8 mm | 0.197" (5.00mm) | 7.3 mm | 6.6 mm | - | AEC-Q200 | ||
![]() SRP2010DPA-1R0M Bourns Inc. | 973 | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | - | - | 0606 | 2016 | 3.4A | - | - | 1 MHz | - | Metal | 2.6A | - | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | - | Active | - | - | - | - | -40°C ~ 125°C | - | SRP2010DPA | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 2.6 A | Shielded | 1.6mm | SMD/SMT | 1 μH | - | 70mOhm Max | - | Power Inductors - SMD | - | ± 20% | 2.6A | - | - | Power Inductors | - | - | - | 2mm | 1.6mm | - | 1 mm | 0.039" (1.00mm) | 2 x 1.6 x 1mm | 1.6 mm | 1mm | AEC-Q200 |