- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Case Size | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Product Status | Q | Q Minimum | Qualification | Rad Hardened | RoHS | Tolerance (+ or -) | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Technology | Shielding | Depth | Military Standard | Termination Style | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP7020TA-1R0M Bourns Inc. | 589 | - | - | Surface Mount | Nonstandard | - | - | - | Bourns | - | - | - | 14A | - | 1500 | 58MHz | 100 kHz | Bourns | Alloy Powder | 8 A | 18 mOhms | + 150 C | Bourns Inc. | - 55 C | PCB Mount | - | - | - | Active | - | 15 | AEC-Q200 | - | Details | - | 0.049278 oz | -55°C ~ 150°C | MouseReel | SRP7020TA | 0.276" L x 0.260" W (7.00mm x 6.60mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 8 A | - | Shielded | - | - | SMD/SMT | - | 1 μH | - | 18mOhm Max | 15 @ 100kHz | Fixed Inductors | 20 | 8A | 58 MHz | - | Power Inductors | - | - | Power Inductors - SMD | 7mm | 6.6mm | - | - | 1.8 mm | 0.079" (2.00mm) | 7 mm | 6.6 mm | 1.8mm | - | AEC-Q200 | ||
![]() SRP8540A-R56M Bourns Inc. | 707 | - | - | Surface Mount | Nonstandard | - | - | - | Bourns | - | - | - | 38A | - | 800 | 58MHz | 100 kHz | Bourns | Alloy Powder | 25 A | 2.97 mOhms | + 150 C | Bourns Inc. | - 55 C | PCB Mount | - | - | - | Active | - | - | AEC-Q200 | - | Details | - | 0.150197 oz | -55°C ~ 150°C | MouseReel | SRP8540A | 0.346" L x 0.331" W (8.80mm x 8.40mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 25 A | - | Shielded | - | - | SMD/SMT | - | 560 nH | - | 2.97mOhm Max | 15 @ 100kHz | Fixed Inductors | 20 | 25A | 58 MHz | - | Power Inductors | 38 A | - | Power Inductors - SMD | 8.1mm | 8.4mm | - | - | 3.8 mm | 0.157" (4.00mm) | 8.8 mm | 8.4 mm | 3.8mm | - | AEC-Q200 | ||
![]() SRP7020TA-3R3M Bourns Inc. | 345 | - | - | Surface Mount | Nonstandard | - | - | - | Bourns | - | - | - | 8A | - | 1500 | 26MHz | 100 kHz | Bourns | Alloy Powder | 5 A | 48 mOhms | + 150 C | Bourns Inc. | - 55 C | PCB Mount | - | - | - | Active | - | 15 | AEC-Q200 | - | Details | - | 0.049278 oz | -55°C ~ 150°C | MouseReel | SRP7020TA | 0.276" L x 0.260" W (7.00mm x 6.60mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 5 A | - | Shielded | - | - | SMD/SMT | - | 3.3 μH | - | 48mOhm Max | 15 @ 100kHz | Fixed Inductors | 20 | 5A | 26 MHz | - | Power Inductors | - | - | Power Inductors - SMD | 7mm | 6.6mm | - | - | 1.8 mm | 0.079" (2.00mm) | 7 mm | 6.6 mm | 1.8mm | - | AEC-Q200 | ||
![]() SRP8540A-R22M Bourns Inc. | In Stock |
| - | Surface Mount | Nonstandard | - | - | - | Bourns | - | - | - | 60A | - | 800 | 132MHz | 100 kHz | Bourns | Alloy Powder | 31 A | 1.76 mOhms | + 150 C | Bourns Inc. | - 55 C | PCB Mount | - | - | - | Active | - | - | AEC-Q200 | - | Details | - | 0.150197 oz | -55°C ~ 150°C | MouseReel | SRP8540A | 0.346" L x 0.331" W (8.80mm x 8.40mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 31 A | - | Shielded | - | - | SMD/SMT | - | 220 nH | - | 1.76mOhm Max | 10 @ 100kHz | Fixed Inductors | 20 | 31A | 132 MHz | - | Power Inductors | 60 A | - | Power Inductors - SMD | 8.1mm | 8.4mm | - | - | 3.8 mm | 0.157" (4.00mm) | 8.8 mm | 8.4 mm | 3.8mm | - | AEC-Q200 | ||
![]() SRP1038AA-100M Bourns Inc. | 556 | - | - | Surface Mount | Nonstandard | - | - | Metal Alloy | Bourns | - | - | - | 8.6A | - | 500 | 11MHz | 100 kHz | Bourns | Metal | 7.5A | 30 mOhms | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | - | - | Active | - | 20 | - | - | Details | - | 0.077603 oz | -55°C ~ 155°C | MouseReel | SRP1038A | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | 7.5 A | - | Shielded | 10mm | - | SMD/SMT | - | 10 μH | 100 kHz | 30mOhm Max | 20 @ 100kHz | Fixed Inductors | ± 20% | 7.5A | 11 MHz | - | Power Inductors | 8.6 A | - | Power Inductors - SMD | 11mm | 10mm | - | - | 3.8 mm | 0.157" (4.00mm) | 11 x 10 x 3.8mm | 10 mm | 3.8mm | - | AEC-Q200 | ||
![]() SRP1038AA-150M Bourns Inc. | 25555 | - | - | Surface Mount | Nonstandard | - | - | Metal Alloy | Bourns | - | - | - | 7A | - | 500 | 9MHz | 100 kHz | Bourns | Metal | 6.25A | 45 mOhms | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | - | - | Active | - | 20 | - | - | Details | - | 0.077603 oz | -55°C ~ 155°C | MouseReel | SRP1038A | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | 6.25 A | - | Shielded | 10mm | - | SMD/SMT | - | 15 μH | 100 kHz | 45mOhm Max | 20 @ 100kHz | Fixed Inductors | ± 20% | 6.25A | 9 MHz | - | Power Inductors | 7 A | - | Power Inductors - SMD | 11mm | 10mm | - | - | 3.8 mm | 0.157" (4.00mm) | 11 x 10 x 3.8mm | 10 mm | 3.8mm | - | AEC-Q200 | ||
![]() SRP1038AA-470M Bourns Inc. | 25555 | - | - | Surface Mount | Nonstandard | - | - | Metal Alloy | Bourns | - | - | - | 4A | - | 500 | 5MHz | 100 kHz | Bourns | Metal | 3.5A | 143 mOhms | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | - | - | Active | - | 20 | - | - | Details | - | 0.077603 oz | -55°C ~ 155°C | MouseReel | SRP1038A | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | 3.5 A | - | Shielded | 10mm | - | SMD/SMT | - | 47 μH | 100 kHz | 143mOhm Max | 20 @ 100kHz | Fixed Inductors | ± 20% | 3.5A | 5 MHz | - | Power Inductors | 4 A | - | Power Inductors - SMD | 11mm | 10mm | - | - | 3.8 mm | 0.157" (4.00mm) | 11 x 10 x 3.8mm | 10 mm | 3.8mm | - | AEC-Q200 | ||
![]() PM63S-330L-RC Bourns - J.W. Miller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 | - | - | - | - | 520 mA | 370 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | 15 % | Standard | - | Power | - | - | - | - | - | - | SMD/SMT | - | 33 uH | - | - | - | - | - | - | 17 MHz | - | Power Inductors | - | - | - | - | - | - | - | 3.3 mm | - | 6.2 mm | 5.6 mm | - | - | - | ||
![]() PM63S-120M-RC Bourns - J.W. Miller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 | - | - | - | - | 740 mA | 140 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | 20 % | Standard | - | Power | - | - | - | Unshielded | - | - | SMD/SMT | - | 12 uH | - | - | - | - | - | - | 32 MHz | - | Power Inductors | - | - | - | - | - | - | - | 3.3 mm | - | 6.2 mm | 5.6 mm | - | - | - | ||
![]() SRP0415-1R0K Bourns Inc. | 33 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | - | - | 9.4A | - | 3000 | 52MHz | 100 kHz | Bourns | Metal | 6.1 A | 22.5 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Active | - | - | - | - | Details | - | 0.005644 oz | -40°C ~ 125°C | MouseReel | SRP0415 | 0.173" L x 0.161" W (4.40mm x 4.10mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 6.1 A | - | Shielded | - | - | SMD/SMT | - | 1 μH | - | 22.5mOhm Max | 47 @ 7.96MHz | Fixed Inductors | ± 10% | 6.1 A | 52 MHz | Wirewound | Power Inductors | 9.4 A | - | Power Inductors - SMD | 4.4 mm | 4.1 mm | - | - | 1.5 mm | 0.059" (1.50mm) | 4.4 mm | 4.1 mm | 1.5mm | - | - | ||
![]() SRP0310-2R2K Bourns Inc. | 33 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | 1311 | 3428 | - | 2.7A | - | 4000 | 40MHz | 100 kHz | Bourns | Metal | 2.3 A | 118 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Last Time Buy | - | - | - | - | Details | - | 0.001411 oz | -40°C ~ 125°C | MouseReel | SRP0310 | 0.134" L x 0.122" W (3.40mm x 3.10mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 2.3 A | - | Shielded | - | - | SMD/SMT | - | 2.2 μH | - | 118mOhm Max | 16 @ 7.96MHz | Fixed Inductors | - | - | 40 MHz | Wirewound | Power Inductors | 2.7 A | - | Power Inductors - SMD | - | - | - | - | 1 mm | 0.039" (1.00mm) | 3.4 mm | 3.1 mm | - | - | - | ||
![]() SRP0510-6R8K Bourns Inc. | 33 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | - | - | 3A | - | 4000 | 16MHz | 100 kHz | Bourns | Metal | 2.2 A | 198 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Last Time Buy | - | - | - | - | Details | - | 0.003527 oz | -40°C ~ 125°C | Reel | SRP0510 | 0.213" L x 0.201" W (5.40mm x 5.10mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 2.2 A | - | Shielded | - | - | SMD/SMT | - | 6.8 μH | - | 198mOhm Max | 18 @ 7.96MHz | Fixed Inductors | - | - | 16 MHz | Wirewound | Power Inductors | 3 A | - | Power Inductors - SMD | - | - | - | - | 1 mm | 0.039" (1.00mm) | 5.4 mm | 5.1 mm | - | - | - | ||
![]() SRP0510-R68K Bourns Inc. | 600 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | - | - | 8.5A | - | 4000 | 72MHz | 100 kHz | Bourns | Metal | 4.6 A | 43.5 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Last Time Buy | - | - | - | - | Details | - | 0.003527 oz | -40°C ~ 125°C | Reel | SRP0510 | 0.213" L x 0.201" W (5.40mm x 5.10mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 4.6 A | - | Shielded | - | - | SMD/SMT | - | 680 nH | - | 43.5mOhm Max | 19 @ 25.2MHz | Fixed Inductors | - | - | 72 MHz | Wirewound | Power Inductors | 8.5 A | - | Power Inductors - SMD | - | - | - | - | 1 mm | 0.039" (1.00mm) | 5.4 mm | 5.1 mm | - | - | - | ||
![]() SRP0410-3R3K Bourns Inc. | 33 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | - | - | 3.3A | - | 4000 | 29MHz | 100 kHz | Bourns | Metal | 2.4 A | 120 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Last Time Buy | - | - | - | - | Details | - | 0.002822 oz | -40°C ~ 125°C | MouseReel | SRP0410 | 0.173" L x 0.161" W (4.40mm x 4.10mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 2.4 A | - | Shielded | - | - | SMD/SMT | - | 3.3 μH | - | 120mOhm Max | 20 @ 7.96MHz | Fixed Inductors | - | - | 29 MHz | Wirewound | Power Inductors | 3.3 A | - | Power Inductors - SMD | - | - | - | - | 1 mm | 0.039" (1.00mm) | 4.4 mm | 4.1 mm | - | - | - | ||
![]() SRP0410-1R0K Bourns Inc. | 33 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | - | - | 5.3A | - | 4000 | 52MHz | 100 kHz | Bourns | Metal | 4.5 A | 42.5 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Last Time Buy | - | - | - | - | Details | - | 0.002822 oz | -40°C ~ 125°C | MouseReel | SRP0410 | 0.173" L x 0.161" W (4.40mm x 4.10mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 4.5 A | - | Shielded | - | - | SMD/SMT | - | 1 μH | - | 42.5mOhm Max | 20 @ 7.96MHz | Fixed Inductors | - | - | 52 MHz | Wirewound | Power Inductors | 5.3 A | - | Power Inductors - SMD | - | - | - | - | 1 mm | 0.039" (1.00mm) | 4.4 mm | 4.1 mm | - | - | - | ||
![]() SRP6030VA-1R0M Bourns Inc. | 657000 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | - | - | 16A | 0.008(ohm) | 1000 | 43MHz | 100 kHz | Bourns | Metal | 15 A | 8 mOhms | + 180 C | Bourns Inc. | - 55 C | PCB Mount | -55C to 180C | 6.8(mm) | Not Required(mm) | Active | 10 | 10 | AEC-Q200 | No | Details | 20% | 0.024692 oz | -55°C ~ 180°C | Tape and Reel | SRP6030VA | 0.280" L x 0.260" W (7.10mm x 6.60mm) | ±20% | Standard | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 15 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 1 μH | 0.1(MHz) | 8mOhm Max | 10 @ 100kHz | Fixed Inductors | 20 | 15 A | 43(MHz) | Wirewound | Power Inductors | 16 A | - | Power Inductors - SMD | 6.6 mm | 6.6 mm | 7.4(mm) | - | 2.8 mm | 0.118" (3.00mm) | 7.1 mm | 6.6 mm | 2.8mm | 3(mm) | AEC-Q200 | ||
![]() SRP1040VA-4R7M Bourns Inc. | 528000 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | - | - | 15A | 0.0153(ohm) | 500 | 15MHz | 100 kHz | Bourns | Metal | 13 A | 15.3 mOhms | + 180 C | Bourns Inc. | - 55 C | PCB Mount | -55C to 180C | 10.3(mm) | Not Required(mm) | Active | 15 | 15 | AEC-Q200 | No | Details | 20% | 0.077603 oz | -55°C ~ 180°C | Tape and Reel | SRP1040VA | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 13 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 4.7 μH | 0.1(MHz) | 15.3mOhm Max | 15 @ 100kHz | Fixed Inductors | 20 | 13 A | 15(MHz) | Wirewound | Power Inductors | 15 A | - | Power Inductors - SMD | 10 mm | 10 mm | 11.3(mm) | - | 3.8 mm | 0.157" (4.00mm) | 11 mm | 10 mm | 3.8mm | 4(mm) | AEC-Q200 | ||
![]() SRP3012C-1R5M Bourns Inc. | 6278 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | - | - | 4A | - | 4000 | 42MHz | 100 kHz | Bourns | Metal | 3 A | 85 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Active | - | 10 | - | - | Details | - | 0.002046 oz | -40°C ~ 125°C | MouseReel | SRP3012C | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 3 A | - | Shielded | - | - | SMD/SMT | - | 1.5 μH | - | 85mOhm Max | 10 @ 100kHz | Fixed Inductors | ± 20% | 3A | 42 MHz | Wirewound | Power Inductors | 4 A | - | Power Inductors - SMD | 3.5mm | 3.2mm | - | - | 1 mm | 0.047" (1.20mm) | 3.5 mm | 3.2 mm | 1mm | - | - | ||
![]() SRP3020C-1R5M Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | - | - | 4A | 0.05(ohm) | 3000 | 50MHz | 100 kHz | Bourns | Metal | 3.7 A | 44 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 3.4(mm) | Not Required(mm) | Active | 10 | 10 | - | No | Details | 20% | 0.003316 oz | -40°C ~ 125°C | Tape and Reel | SRP3020C | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 3.7 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 1.5 μH | 0.1(MHz) | 50mOhm Max | 10 @ 100kHz | Fixed Inductors | ± 20% | 3.7A | 50(MHz) | Wirewound | Power Inductors | 4 A | - | Power Inductors - SMD | 3.5mm | 3.2mm | 3.7(mm) | - | 1.8 mm | 0.079" (2.00mm) | 3.5 mm | 3.2 mm | 1.8mm | 2(mm) | - | ||
![]() SRP5020C-R22M Bourns Inc. | 24200 | - | - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | - | 2220 | 23A | 0.0046(ohm) | 3000 | 125MHz | 100 kHz | Bourns | Metal | 16 A | 4.6 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 5.4(mm) | Not Required(mm) | Active | 5 | 5 | - | No | Details | 20% | 0.010229 oz | -40°C ~ 125°C | Tape and Reel | SRP5020C | 0.224" L x 0.205" W (5.70mm x 5.20mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 16 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 220 nH | 0.1(MHz) | 4.6mOhm Max | 5 @ 100kHz | Fixed Inductors | 20 | 16 A | 125(MHz) | Wirewound | Power Inductors | 23 A | - | Power Inductors - SMD | 5.2 mm | 5.2 mm | 6(mm) | - | 1.8 mm | 0.079" (2.00mm) | 5.7 mm | 5.2 mm | 1.8mm | 2(mm) | - |