- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Core Material | Brand | Case Size | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Product Status | Q | Q Minimum | Qualification | Rad Hardened | RoHS | Tolerance (+ or -) | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Technology | Shielding | Military Standard | Termination Style | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC322522A-100K Bourns Inc. | 1973 |
| - | - | - | - | 2 | Ferrite | Bourns | 1210 | - | 0.89(ohm) | 2000 | - | - | Bourns | - | 600 mA | 890 mOhms | + 150 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 150C | 2.7(mm) | Not Required(mm) | Active | 15 | 15 | AEC-Q200 | No | Details | 10% | 0.001764 oz | - | Tape and Reel | - | - | - | Standard | - | - | Inductors, Chokes & Coils | - | Wirewound | - | Not Required | SMD/SMT | Not Required | 10(uH) | 2.52(MHz) | - | - | Fixed Inductors | ± 10% | - | 28(MHz) | Wirewound | Power Inductors | 450 mA | - | Power Inductors - SMD | 3.2mm | 2.5mm | 3.6(mm) | - | 2.2 mm | - | 3.2 mm | 2.5 mm | 2.2mm | 2.4(mm) | - | ||
![]() SRP0420-R47K Bourns Inc. | 51 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | 18A | - | 2500 | 92MHz | 100 kHz | Bourns | Metal | 10.5 A | 8.9 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Active | - | 30 | - | - | Details | - | 0.007055 oz | -40°C ~ 125°C | MouseReel | SRP0420 | 0.173" L x 0.161" W (4.40mm x 4.10mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 10.5 A | - | Shielded | - | SMD/SMT | - | 470 nH | - | 8.9mOhm Max | 20 @ 25.2MHz | Fixed Inductors | ± 10% | 10.5A | 92 MHz | Wirewound | Power Inductors | 18 A | - | Power Inductors - SMD | 4.4mm | 4.1mm | - | - | 2 mm | 0.079" (2.00mm) | 4.4 mm | 4.1 mm | 2mm | - | - | ||
![]() SRP0615-3R3K Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 8A | 0.0433(ohm) | 2000 | 27MHz | 100 kHz | Bourns | Metal | 5.3 A | 43.3 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 7.1(mm) | Not Required(mm) | Active | 43(TYP) | - | - | No | Details | 10% | 0.010582 oz | -40°C ~ 125°C | Tape and Reel | SRP0615 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 5.3 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 3.3 μH | 0.1(MHz) | 43.3mOhm Max | 43 @ 7.96MHz | Fixed Inductors | ± 10% | 5.3A | 27(MHz) | Wirewound | Power Inductors | 8 A | - | Power Inductors - SMD | 7.1mm | 6.7mm | 7.3(mm) | - | 1.5 mm | 0.059" (1.50mm) | 7.1 mm | 6.7 mm | 1.5mm | 1.5(mm) | - | ||
![]() SRP1265C-330M Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 9A | 0.056(ohm) | 500 | 5MHz | 100 kHz | Bourns | Metal | 8 A | 56 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 12.8(mm) | Not Required(mm) | Active | 20 | 20 | - | No | Details | 20% | 0.201062 oz | -40°C ~ 125°C | Tape and Reel | SRP1265C | 0.531" L x 0.496" W (13.50mm x 12.60mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 8 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 33 μH | 0.1(MHz) | 56mOhm Max | 20 @ 100kHz | Fixed Inductors | 20 | 8 A | 5(MHz) | Wirewound | Power Inductors | 9 A | - | Power Inductors - SMD | 12.6 mm | 12.6 mm | 14(mm) | - | 6.2 mm | 0.256" (6.50mm) | 12.6 mm | 12.6 mm | 6.2mm | 6.5(mm) | - | ||
![]() SRP3012C-6R8M Bourns Inc. | 37 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 1.8A | 0.4(ohm) | 4000 | 26MHz | 100 kHz | Bourns | Metal | 1.4 A | 400 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 3.4(mm) | Not Required(mm) | Active | 10 | 10 | - | No | Details | 20% | 0.002046 oz | -40°C ~ 125°C | Tape and Reel | SRP3012C | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 1.4 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 6.8 μH | 0.1(MHz) | 400mOhm Max | 10 @ 100kHz | Fixed Inductors | ± 20% | 1.4A | 26(MHz) | Wirewound | Power Inductors | 1.8 A | - | Power Inductors - SMD | 3.5mm | 3.2mm | 3.7(mm) | - | 1 mm | 0.047" (1.20mm) | 3.5 mm | 3.2 mm | 1mm | 1.2(mm) | - | ||
![]() SRP3020C-1R0M Bourns Inc. | 4786 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 5.5A | 0.036(ohm) | 3000 | 66MHz | 100 kHz | Bourns | Metal | 5 A | 30 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 3.4(mm) | Not Required(mm) | Active | 10 | 10 | - | No | Details | 20% | 0.003316 oz | -40°C ~ 125°C | Tape and Reel | SRP3020C | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 5 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 1 μH | 0.1(MHz) | 36mOhm Max | 10 @ 100kHz | Fixed Inductors | 20 | 5 A | 66(TYP)(MHz) | Wirewound | Power Inductors | 5.5 A | - | Power Inductors - SMD | 3.2 mm | 3.2 mm | 3.7(mm) | - | 1.8 mm | 0.079" (2.00mm) | 3.5 mm | 3.2 mm | 1.8mm | 2(mm) | - | ||
![]() SRP1245C-1R5M Bourns Inc. | 50 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 48A | 0.0035(ohm) | 500 | 32MHz | 100 kHz | Bourns | Metal | 27 A | 3.5 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 12.8(mm) | Not Required(mm) | Active | 20 | 20 | - | No | Details | 20% | 0.151678 oz | -40°C ~ 125°C | Tape and Reel | SRP1245C | 0.531" L x 0.496" W (13.50mm x 12.60mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 27 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 1.5 μH | 0.1(MHz) | 3.5mOhm Max | 20 @ 100kHz | Fixed Inductors | 20 | 27 A | 32(MHz) | Wirewound | Power Inductors | 48 A | - | Power Inductors - SMD | 12.6 mm | 12.6 mm | 14(mm) | - | 4.7 mm | 0.197" (5.00mm) | 12.6 mm | 12.6 mm | 4.7mm | 5(mm) | - | ||
![]() SRP3012C-R68M Bourns Inc. | 37 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 5.8A | 0.04(ohm) | 4000 | 75MHz | 100 kHz | Bourns | Metal | 4.5 A | 40 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 3.4(mm) | Not Required(mm) | Active | 10 | 10 | - | No | Details | 20% | 0.002046 oz | -40°C ~ 125°C | Tape and Reel | SRP3012C | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 4.5 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 680 nH | 0.1(MHz) | 40mOhm Max | 10 @ 100kHz | Fixed Inductors | 20 | 4.5 A | 75(MHz) | Wirewound | Power Inductors | 5.8 A | - | Power Inductors - SMD | 3.2 mm | 3.2 mm | 3.7(mm) | - | 1 mm | 0.047" (1.20mm) | 3.5 mm | 3.2 mm | 1mm | 1.2(mm) | - | ||
![]() SRP3020C-100M Bourns Inc. | 37 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 1.3A | 0.422(ohm) | 3000 | 26MHz | 100 kHz | Bourns | Metal | 1.3 A | 422 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 3.4(mm) | Not Required(mm) | Active | 10 | 10 | - | No | Details | 20% | 0.003316 oz | -40°C ~ 125°C | Tape and Reel | SRP3020C | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 1.3 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 10 μH | 0.1(MHz) | 422mOhm Max | 10 @ 100kHz | Fixed Inductors | ± 20% | 1.3A | 26 MHz | Wirewound | Power Inductors | 1.3 A | - | Power Inductors - SMD | 3.5mm | 3.2mm | 3.7(mm) | - | 1.8 mm | 0.079" (2.00mm) | 3.5 mm | 3.2 mm | 1.8mm | 2(mm) | - | ||
![]() SRP5030C-5R6M Bourns Inc. | 1520 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | 2220 | 5A | 0.063(ohm) | 2000 | 18MHz | 100 kHz | Bourns | Metal | 3.6 A | 63 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 5.4(mm) | Not Required(mm) | Active | 20 | 20 | - | No | Details | 20% | 0.015873 oz | -40°C ~ 125°C | Tape and Reel | SRP5030C | 0.224" L x 0.205" W (5.70mm x 5.20mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 3.6 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 5.6 μH | 0.1(MHz) | 63mOhm Max | 20 @ 100kHz | Fixed Inductors | ± 20% | 3.6A | 18(MHz) | Wirewound | Power Inductors | 5 A | - | Power Inductors - SMD | 5.7mm | 5.2mm | 5.9(mm) | - | 2.8 mm | 0.118" (3.00mm) | 5.7 mm | 5.2 mm | 2.8mm | 3(mm) | - | ||
![]() SRP1245C-100M Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | 17A | - | 500 | 10MHz | 100 kHz | Bourns | Metal | 11 A | 25.5 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Active | - | 20 | - | - | Details | - | 0.151678 oz | -40°C ~ 125°C | MouseReel | SRP1245C | 0.531" L x 0.496" W (13.50mm x 12.60mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 11 A | - | Shielded | - | SMD/SMT | - | 10 μH | - | 25.5mOhm Max | 20 @ 100kHz | Fixed Inductors | 20 | 11 A | 10 MHz | Wirewound | Power Inductors | 17 A | - | Power Inductors - SMD | 12.6 mm | 12.6 mm | - | - | 4.7 mm | 0.197" (5.00mm) | 12.6 mm | 12.6 mm | 4.7mm | - | - | ||
![]() SRP0320-3R3K Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 3.3A | 0.119(ohm) | 2500 | 36MHz | 100 kHz | Bourns | Metal | 2.5 A | 119 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 3.4(mm) | Not Required(mm) | Active | 34(TYP) | - | - | No | Details | 10% | 0.003527 oz | -40°C ~ 125°C | Tape and Reel | SRP0320 | 0.134" L x 0.122" W (3.40mm x 3.10mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 2.5 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 3.3 μH | 0.1(MHz) | 119mOhm Max | 34 @ 7.96MHz | Fixed Inductors | ± 10% | 2.5A | 36(MHz) | Wirewound | Power Inductors | 3.3 A | - | Power Inductors - SMD | 3.4mm | 3.1mm | 3.6(mm) | - | 2 mm | 0.079" (2.00mm) | 3.4 mm | 3.1 mm | 2mm | 2(mm) | - | ||
![]() SRP0512-1R0K Bourns Inc. | 37 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 10A | 0.023(ohm) | 4000 | 45MHz | 100 kHz | Bourns | Metal | 6.5 A | 23 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 5.4(mm) | Not Required(mm) | Active | 43(TYP) | - | - | No | Details | 10% | 0.005644 oz | -40°C ~ 125°C | Tape and Reel | SRP0512 | 0.213" L x 0.201" W (5.40mm x 5.10mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 6.5 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 1 μH | 0.1(MHz) | 23mOhm Max | 43 @ 7.96MHz | Fixed Inductors | ± 10% | 6.5A | 45(MHz) | Wirewound | Power Inductors | 10 A | - | Power Inductors - SMD | 5.4mm | 5.1mm | 5.6(mm) | - | 1.2 mm | 0.047" (1.20mm) | 5.4 mm | 5.1 mm | 1.2mm | 1.2(mm) | - | ||
![]() SRP0412-3R3K Bourns Inc. | 37 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 4.2A | 0.105(ohm) | 4000 | 28MHz | 100 kHz | Bourns | Metal | 2.8 A | 105 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 4.4(mm) | Not Required(mm) | Active | 38(TYP) | - | - | No | Details | 10% | 0.003527 oz | -40°C ~ 125°C | Tape and Reel | SRP0412 | 0.173" L x 0.161" W (4.40mm x 4.10mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 2.8 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 3.3 μH | 0.1(MHz) | 105mOhm Max | 38 @ 7.96MHz | Fixed Inductors | ± 10% | 2.8A | 28(MHz) | Wirewound | Power Inductors | 4.2 A | - | Power Inductors - SMD | 4.4mm | 4.1mm | 4.6(mm) | - | 1.2 mm | 0.047" (1.20mm) | 4.4 mm | 4.1 mm | 1.2mm | 1.2(mm) | - | ||
![]() SRP0612-R47K Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 15.5A | 0.0171(ohm) | 2500 | 68MHz | 100 kHz | Bourns | Metal | 7.7 A | 17.1 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 7.1(mm) | Not Required(mm) | Active | 21(TYP) | 21 | - | No | Details | 10% | 0.009524 oz | -40°C ~ 125°C | Tape and Reel | SRP0612 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 7.7 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 470 nH | 0.1(MHz) | 17.1mOhm Max | 21 @ 25.2MHz | Fixed Inductors | ± 10% | 7.7A | 68(TYP)(MHz) | Wirewound | Power Inductors | 15.5 A | - | Power Inductors - SMD | 7.1mm | 6.7mm | 7.3(mm) | - | 1.2 mm | 0.047" (1.20mm) | 7.1 mm | 6.7 mm | 1.2mm | 1.2(mm) | - | ||
![]() SRP0615-1R5K Bourns Inc. | 37 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 11A | 0.0238(ohm) | 2000 | 32MHz | 100 kHz | Bourns | Metal | 7 A | 23.8 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 7.1(mm) | Not Required(mm) | Active | 53(TYP) | - | - | No | Details | 10% | 0.010582 oz | -40°C ~ 125°C | Tape and Reel | SRP0615 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 7 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 1.5 μH | 0.1(MHz) | 23.8mOhm Max | 53 @ 7.96MHz | Fixed Inductors | ± 10% | 7A | 32(MHz) | Wirewound | Power Inductors | 11 A | - | Power Inductors - SMD | 7.1mm | 6.7mm | 7.3(mm) | - | 1.5 mm | 0.059" (1.50mm) | 7.1 mm | 6.7 mm | 1.5mm | 1.5(mm) | - | ||
![]() SRP0515-3R3K Bourns Inc. | 127 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 6A | 0.051(ohm) | 3000 | 22MHz | 100 kHz | Bourns | Metal | 4.7 A | 51 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 5.4(mm) | Not Required(mm) | Active | 38(TYP) | 37 | - | No | Details | 10% | 0.007055 oz | -40°C ~ 125°C | Tape and Reel | SRP0515 | 0.213" L x 0.201" W (5.40mm x 5.10mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 4.7 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 3.3 μH | 0.1(MHz) | 51mOhm Max | 38 @ 7.96MHz | Fixed Inductors | ± 10% | 4.7A | 22(MHz) | Wirewound | Power Inductors | 6 A | - | Power Inductors - SMD | 5.4mm | 5.1mm | 5.6(mm) | - | 1.5 mm | 0.059" (1.50mm) | 5.4 mm | 5.1 mm | 1.5mm | 1.5(mm) | - | ||
![]() SRP5030C-1R5M Bourns Inc. | 752000 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | 2220 | 10.5A | 0.019(ohm) | 2000 | 35MHz | 100 kHz | Bourns | Metal | 8 A | 19 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 5.4(mm) | Not Required(mm) | Active | 20 | 20 | - | No | Details | 20% | 0.015873 oz | -40°C ~ 125°C | Tape and Reel | SRP5030C | 0.224" L x 0.205" W (5.70mm x 5.20mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 8 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 1.5 μH | 0.1(MHz) | 19mOhm Max | 20 @ 100kHz | Fixed Inductors | 20 | 8 A | 35(MHz) | Wirewound | Power Inductors | 10.5 A | - | Power Inductors - SMD | 5.2 mm | 5.2 mm | 5.9(mm) | - | 2.8 mm | 0.118" (3.00mm) | 5.7 mm | 5.2 mm | 2.8mm | 3(mm) | - | ||
![]() SRP1265C-100M Bourns Inc. | 120 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 20A | 0.018(ohm) | 500 | 12MHz | 100 kHz | Bourns | Metal | 12 A | 18 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 12.8(mm) | Not Required(mm) | Active | 20 | 20 | - | No | Details | 20% | 0.201062 oz | -40°C ~ 125°C | Tape and Reel | SRP1265C | 0.531" L x 0.496" W (13.50mm x 12.60mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 12 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 10 μH | 0.1(MHz) | 18mOhm Max | 20 @ 100kHz | Fixed Inductors | 20 | 12 A | 12(MHz) | Wirewound | Power Inductors | 20 A | - | Power Inductors - SMD | 12.6 mm | 12.6 mm | 14(mm) | - | 6.2 mm | 0.256" (6.50mm) | 12.6 mm | 12.6 mm | 6.2mm | 6.5(mm) | - | ||
![]() SRP3012C-100M Bourns Inc. | 35 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 1.4A | 0.52(ohm) | 4000 | 24MHz | 100 kHz | Bourns | Metal | 1.1 A | 520 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 3.4(mm) | Not Required(mm) | Active | 10 | 10 | - | No | Details | 20% | 0.002046 oz | -40°C ~ 125°C | Tape and Reel | SRP3012C | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 1.1 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 10 μH | 0.1(MHz) | 520mOhm Max | 10 @ 100kHz | Fixed Inductors | ± 20% | 1.1A | 24(MHz) | Wirewound | Power Inductors | 1.4 A | - | Power Inductors - SMD | 3.5mm | 3.2mm | 3.7(mm) | - | 1 mm | 0.047" (1.20mm) | 3.5 mm | 3.2 mm | 1mm | 1.2(mm) | - |