- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Core Material | Brand | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Product Status | Q | Q Minimum | Qualification | Rad Hardened | RoHS | Tolerance (+ or -) | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Technology | Shielding | Depth | Military Standard | Termination Style | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP0512-2R2K Bourns Inc. | 37 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | 6.8A | 0.0515(ohm) | 4000 | 28MHz | 100 kHz | Bourns | Metal | 4.2 A | 51.5 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 5.4(mm) | Not Required(mm) | Active | 39(TYP) | - | - | No | Details | 10% | 0.005644 oz | -40°C ~ 125°C | Tape and Reel | SRP0512 | 0.213" L x 0.201" W (5.40mm x 5.10mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 4.2 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 2.2 μH | 0.1(MHz) | 51.5mOhm Max | 39 @ 7.96MHz | Fixed Inductors | ± 10% | 4.2A | 28(MHz) | Wirewound | Power Inductors | 6.8 A | - | Power Inductors - SMD | 5.4mm | 5.1mm | 5.6(mm) | - | 1.2 mm | 0.047" (1.20mm) | 5.4 mm | 5.1 mm | 1.2mm | 1.2(mm) | - | ||
![]() SRP0312-4R7K Bourns Inc. | 33 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | 2.5A | 0.21(ohm) | 4000 | 29MHz | 100 kHz | Bourns | Metal | 1.9 A | 210 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 3.4(mm) | Not Required(mm) | Active | 22(TYP) | - | - | No | Details | 10% | 0.002116 oz | -40°C ~ 125°C | Tape and Reel | SRP0312 | 0.134" L x 0.122" W (3.40mm x 3.10mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 1.9 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 4.7 μH | 0.1(MHz) | 210mOhm Max | 22 @ 7.96MHz | Fixed Inductors | ± 10% | 1.9A | 29(MHz) | Wirewound | Power Inductors | 2.5 A | - | Power Inductors - SMD | 3.4mm | 3.1mm | 3.6(mm) | - | 1.2 mm | 0.047" (1.20mm) | 3.4 mm | 3.1 mm | 1.2mm | 1.2(mm) | - | ||
![]() SRP0520-1R0K Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | 15.5A | 0.0142(ohm) | 2500 | 51MHz | 100 kHz | Bourns | Metal | 8.5 A | 14.2 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 5.4(mm) | Not Required(mm) | Active | 54(TYP) | - | - | No | Details | 10% | 0.007760 oz | -40°C ~ 125°C | Tape and Reel | SRP0520 | 0.213" L x 0.201" W (5.40mm x 5.10mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 8.5 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 1 μH | 0.1(MHz) | 14.2mOhm Max | 54 @ 7.96MHz | Fixed Inductors | ± 10% | 8.5A | 51(MHz) | Wirewound | Power Inductors | 15.5 A | - | Power Inductors - SMD | 5.4mm | 5.1mm | 5.6(mm) | - | 2 mm | 0.079" (2.00mm) | 5.4 mm | 5.1 mm | 2mm | 2(mm) | - | ||
![]() SRP0615-1R0K Bourns Inc. | 33 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | 13A | 0.0135(ohm) | 2000 | 40MHz | 100 kHz | Bourns | Metal | 9.8 A | 13.5 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 7.1(mm) | Not Required(mm) | Active | 54(TYP) | - | - | No | Details | 10% | 0.010582 oz | -40°C ~ 125°C | Tape and Reel | SRP0615 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 9.8 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 1 μH | 0.1(MHz) | 13.5mOhm Max | 54 @ 7.96MHz | Fixed Inductors | ± 10% | 9.8 A | 40(MHz) | Wirewound | Power Inductors | 13 A | - | Power Inductors - SMD | 7.1 mm | 6.7 mm | 7.3(mm) | - | 1.5 mm | 0.059" (1.50mm) | 7.1 mm | 6.7 mm | 1.5mm | 1.5(mm) | - | ||
![]() SRP0515-4R7K Bourns Inc. | 33 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | 5A | - | 3000 | 18MHz | 100 kHz | Bourns | Metal | 3.7 A | 73.5 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 5.4(mm) | Not Required(mm) | Active | 25(TYP) | 32 | - | No | Details | 10% | 0.007055 oz | -40°C ~ 125°C | Tape and Reel | SRP0515 | 0.213" L x 0.201" W (5.40mm x 5.10mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 3.7 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 4.7 μH | 0.1(MHz) | 73.5mOhm Max | 25 @ 7.96MHz | Fixed Inductors | ± 10% | 3.7A | 18(MHz) | Wirewound | Power Inductors | 5 A | - | Power Inductors - SMD | 5.4mm | 5.1mm | 5.6(mm) | - | 1.5 mm | 0.059" (1.50mm) | 5.4 mm | 5.1 mm | 1.5mm | 1.5(mm) | - | ||
![]() SRP0612-R68K Bourns Inc. | 33 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | 15A | 0.0223(ohm) | 2500 | 55MHz | 100 kHz | Bourns | Metal | 7 A | 22.3 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 7.1(mm) | Not Required(mm) | Active | 21(TYP) | - | - | No | Details | 10% | 0.009524 oz | -40°C ~ 125°C | Tape and Reel | SRP0612 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 7 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 680 nH | 0.1(MHz) | 22.3mOhm Max | 21 @ 25.2MHz | Fixed Inductors | ± 10% | 7A | 55(MHz) | Wirewound | Power Inductors | 15 A | - | Power Inductors - SMD | 7.1mm | 6.7mm | 7.3(mm) | - | 1.2 mm | 0.047" (1.20mm) | 7.1 mm | 6.7 mm | 1.2mm | 1.2(mm) | - | ||
![]() SRP0612-6R8K Bourns Inc. | 33 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | 4A | - | 2500 | 14MHz | 100 kHz | Bourns | Metal | 3 A | 125 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Active | - | 29 | - | - | Details | - | 0.009524 oz | -40°C ~ 125°C | MouseReel | SRP0612 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 3 A | - | Shielded | - | - | SMD/SMT | - | 6.8 μH | - | 125mOhm Max | 29 @ 7.96MHz | Fixed Inductors | ± 10% | 3A | 14 MHz | Wirewound | Power Inductors | 4 A | - | Power Inductors - SMD | 7.1mm | 6.7mm | - | - | 1.2 mm | 0.047" (1.20mm) | 7.1 mm | 6.7 mm | 1.2mm | - | - | ||
![]() SRP0512-100K Bourns Inc. | 33 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | 2.5A | 0.2(ohm) | 4000 | 12MHz | 100 kHz | Bourns | Metal | 2.1 A | 200 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 5.4(mm) | Not Required(mm) | Active | 26(TYP) | 24 | - | No | Details | 10% | 0.005644 oz | -40°C ~ 125°C | Tape and Reel | SRP0512 | 0.213" L x 0.201" W (5.40mm x 5.10mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 2.1 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 10 μH | 0.1(MHz) | 200mOhm Max | 26 @ 2.52MHz | Fixed Inductors | ± 10% | 2.1A | 12(MHz) | Wirewound | Power Inductors | 2.5 A | - | Power Inductors - SMD | 5.4mm | 5.1mm | 5.6(mm) | - | 1.2 mm | 0.047" (1.20mm) | 5.4 mm | 5.1 mm | 1.2mm | 1.2(mm) | - | ||
![]() SRP0612-4R7K Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | 5A | 0.082(ohm) | 2500 | 15MHz | 100 kHz | Bourns | Metal | 3.9 A | 82 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 7.1(mm) | Not Required(mm) | Active | 32(TYP) | - | - | No | Details | 10% | 0.009524 oz | -40°C ~ 125°C | Tape and Reel | SRP0612 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 3.9 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 4.7 μH | 0.1(MHz) | 82mOhm Max | 32 @ 7.96MHz | Fixed Inductors | ± 10% | 3.9A | 15(MHz) | Wirewound | Power Inductors | 5 A | - | Power Inductors - SMD | 7.1mm | 6.7mm | 7.3(mm) | - | 1.2 mm | 0.047" (1.20mm) | 7.1 mm | 6.7 mm | 1.2mm | 1.2(mm) | - | ||
![]() SRP0312-2R2K Bourns Inc. | 33 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | 3.7A | - | 4000 | 38MHz | 100 kHz | Bourns | Metal | 3.1 A | 74 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Active | - | 28 | - | - | Details | - | 0.002116 oz | -40°C ~ 125°C | MouseReel | SRP0312 | 0.134" L x 0.122" W (3.40mm x 3.10mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 3.1 A | - | Shielded | - | - | SMD/SMT | - | 2.2 μH | - | 74mOhm Max | 28 @ 7.96MHz | Fixed Inductors | ± 10% | 3.1A | 38 MHz | Wirewound | Power Inductors | 3.7 A | - | Power Inductors - SMD | 3.4mm | 3.1mm | - | - | 1.2 mm | 0.047" (1.20mm) | 3.4 mm | 3.1 mm | 1.2mm | - | - | ||
![]() SRP0515-100K Bourns Inc. | 24 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | 3.2A | 0.164(ohm) | 3000 | 12MHz | 100 kHz | Bourns | Metal | 2.4 A | 164 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 5.4(mm) | Not Required(mm) | Active | 33(TYP) | 26 | - | No | Details | 10% | 0.007055 oz | -40°C ~ 125°C | Tape and Reel | SRP0515 | 0.213" L x 0.201" W (5.40mm x 5.10mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 2.4 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 10 μH | 0.1(MHz) | 164mOhm Max | 33 @ 2.52MHz | Fixed Inductors | - | - | 12(MHz) | Wirewound | Power Inductors | 3.2 A | - | Power Inductors - SMD | - | - | 5.6(mm) | - | 1.5 mm | 0.059" (1.50mm) | 5.4 mm | 5.1 mm | - | 1.5(mm) | - | ||
![]() SRP0412-4R7K Bourns Inc. | 33 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | 3.7A | 0.128(ohm) | 4000 | 26MHz | 100 kHz | Bourns | Metal | 2.6 A | 128 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 4.4(mm) | Not Required(mm) | Active | 38(TYP) | - | - | No | Details | 10% | 0.003527 oz | -40°C ~ 125°C | Tape and Reel | SRP0412 | 0.173" L x 0.161" W (4.40mm x 4.10mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 2.6 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 4.7 μH | 0.1(MHz) | 128mOhm Max | 38 @ 7.96MHz | Fixed Inductors | - | - | 26(MHz) | Wirewound | Power Inductors | 3.7 A | - | Power Inductors - SMD | - | - | 4.6(mm) | - | 1.2 mm | 0.047" (1.20mm) | 4.4 mm | 4.1 mm | - | 1.2(mm) | - | ||
![]() SRP0512-6R8K Bourns Inc. | 107 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | 3.5A | 0.175(ohm) | 4000 | 17MHz | 100 kHz | Bourns | Metal | 2.2 A | 175 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 5.4(mm) | Not Required(mm) | Active | 20(TYP) | - | - | No | Details | 10% | 0.005644 oz | -40°C ~ 125°C | Tape and Reel | SRP0512 | 0.213" L x 0.201" W (5.40mm x 5.10mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 2.2 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 6.8 μH | 0.1(MHz) | 175mOhm Max | 20 @ 7.96MHz | Fixed Inductors | ± 10% | 2.2A | 17(MHz) | Wirewound | Power Inductors | 3.5 A | - | Power Inductors - SMD | 5.4mm | 5.1mm | 5.6(mm) | - | 1.2 mm | 0.047" (1.20mm) | 5.4 mm | 5.1 mm | 1.2mm | 1.2(mm) | - | ||
![]() SRP0420-1R0K Bourns Inc. | 44 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | 10.6A | - | 2500 | 50MHz | 100 kHz | Bourns | Metal | 7.3 A | 18.5 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Active | - | - | - | - | Details | - | 0.007055 oz | -40°C ~ 125°C | MouseReel | SRP0420 | 0.173" L x 0.161" W (4.40mm x 4.10mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 7.3 A | - | Shielded | - | - | SMD/SMT | - | 1 μH | - | 18.5mOhm Max | 50 @ 7.96MHz | Fixed Inductors | ± 10% | 7.3A | 50 MHz | Wirewound | Power Inductors | 10.6 A | - | Power Inductors - SMD | 4.4mm | 4.1mm | - | - | 2 mm | 0.079" (2.00mm) | 4.4 mm | 4.1 mm | 2mm | - | - | ||
![]() SRP0615-6R8K Bourns Inc. | 37 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | 5.2A | 0.087(ohm) | 2000 | 14MHz | 100 kHz | Bourns | Metal | 3.6 A | 87 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 7.1(mm) | Not Required(mm) | Active | 31(TYP) | - | - | No | Details | 10% | 0.010582 oz | -40°C ~ 125°C | Tape and Reel | SRP0615 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 3.6 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 6.8 μH | 0.1(MHz) | 87mOhm Max | 31 @ 7.96MHz | Fixed Inductors | ± 10% | 3.6A | 14(MHz) | Wirewound | Power Inductors | 5.2 A | - | Power Inductors - SMD | 7.1mm | 6.7mm | 7.3(mm) | - | 1.5 mm | 0.059" (1.50mm) | 7.1 mm | 6.7 mm | 1.5mm | 1.5(mm) | - | ||
![]() SRP0515-2R2K Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | 8.3A | - | 3000 | 29MHz | 100 kHz | Bourns | Metal | 5.3 A | 38.2 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Active | - | - | - | - | Details | - | 0.007055 oz | -40°C ~ 125°C | MouseReel | SRP0515 | 0.213" L x 0.201" W (5.40mm x 5.10mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 5.3 A | - | Shielded | - | - | SMD/SMT | - | 2.2 μH | - | 38.2mOhm Max | 42 @ 7.96MHz | Fixed Inductors | ± 10% | 5.3A | 29 MHz | Wirewound | Power Inductors | 8.3 A | - | Power Inductors - SMD | 5.4mm | 5.1mm | - | - | 1.5 mm | 0.059" (1.50mm) | 5.4 mm | 5.1 mm | 1.5mm | - | - | ||
![]() SRP1510CA-150M Bourns Inc. | 478 | - | - | Surface Mount | Nonstandard | - | - | Metal Alloy | Bourns | 23A | - | 150 | 6MHz | 100 kHz | Bourns | Metal | - | 11.5 mOhms | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | - | - | Active | - | 30 | AEC-Q200 | - | Details | - | 0.493835 oz | -55°C ~ 155°C | MouseReel | SRP1510CA | 0.650" L x 0.610" W (16.50mm x 15.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 18 A | - | Shielded | - | - | SMD/SMT | - | 15 μH | 100 kHz | 11.5mOhm Max | 30 @ 100kHz | Fixed Inductors | ± 20% | 18 A | 6 MHz | Wirewound | Power Inductors | 23 A | - | Power Inductors - SMD | 16.5 mm | 15.5 mm | - | - | 9.7 mm | 0.394" (10.00mm) | 16.5 mm | 15.5 mm | 9.7mm | - | AEC-Q200 | ||
![]() SRP1510CA-220M Bourns Inc. | 197 | - | - | Surface Mount | Nonstandard | - | - | Metal Alloy | Bourns | 20A | - | 150 | 5MHz | 100 kHz | Bourns | Metal | - | 15.8 mOhms | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | - | - | Active | - | 30 | AEC-Q200 | - | Details | - | 0.493835 oz | -55°C ~ 155°C | MouseReel | SRP1510CA | 0.650" L x 0.610" W (16.50mm x 15.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 16 A | - | Shielded | - | - | SMD/SMT | - | 22 μH | 100 kHz | 15.8mOhm Max | 30 @ 100kHz | Fixed Inductors | ± 20% | 16A | 5 MHz | Wirewound | Power Inductors | 20 A | - | Power Inductors - SMD | 16.5mm | 15.5mm | - | - | 9.7 mm | 0.394" (10.00mm) | 16.5 mm | 15.5 mm | 9.7mm | - | AEC-Q200 | ||
![]() SRP1038AA-R68M Bourns Inc. | 526 | - | - | Surface Mount | Nonstandard | - | - | Metal Alloy | Bourns | 31A | - | 500 | 60MHz | 100 kHz | Bourns | Metal | 23A | 2.2 mOhms | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | - | - | Active | - | 10 | - | - | Details | - | 0.077603 oz | -55°C ~ 155°C | MouseReel | SRP1038A | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | 23 A | - | Shielded | 10mm | - | SMD/SMT | - | 680 nH | 100 kHz | 2.2mOhm Max | 10 @ 100kHz | Fixed Inductors | ± 20% | 23A | 60 MHz | - | Power Inductors | 31 A | - | Power Inductors - SMD | 11mm | 10mm | - | - | 3.8 mm | 0.157" (4.00mm) | 11 x 10 x 3.8mm | 10 mm | 3.8mm | - | AEC-Q200 | ||
![]() SRP7050AA-R47M Bourns Inc. | 750 | - | - | Surface Mount | Nonstandard | - | - | Metal Alloy | Bourns | 22A | - | 800 | 89MHz | 100 kHz | Bourns | Metal | 22A | 3.3 mOhms | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | - | - | Active | - | 10 | - | - | Details | - | 0.043034 oz | -55°C ~ 155°C | MouseReel | SRP7050AA | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Standard | - | Power | Inductors, Chokes & Coils | 22 A | - | Shielded | 6.6mm | - | SMD/SMT | - | 470 nH | 100 kHz | 3.3mOhm Max | 10 @ 100kHz | Fixed Inductors | ± 20% | 22A | 89 MHz | - | Power Inductors | 22 A | - | Power Inductors - SMD | 7.3mm | 6.6mm | - | - | 4.8 mm | 0.197" (5.00mm) | 7.3 x 6.6 x 4.8mm | 6.6 mm | 4.8mm | - | AEC-Q200 |