- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM54-101K-RC Bourns Inc. | 25 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | - | Chip | 520mA | - | - | Not | - | - | - | 100μH | 1kHz | 700mOhm | - | 520mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | 680mA | 20 | - | 10% | 520mA | 520mA | - | 5.8mm | 4.8mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN6045-8R2Y Bourns Inc. | 3000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | Steel | 785.990529mg | RECTANGULAR PACKAGE | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN6045 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6mm | Chip | 2.7A | - | - | - | - | - | - | 8.2μH | 100kHz | 55mOhm Max | - | 2.7A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | - | 3.3A | - | - | 20% | - | 2.7A | - | - | 4.5mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1260A-330M Bourns Inc. | 9820 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 9.97MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 3A | - | - | Not | - | - | - | 33μH | 1kHz | 60mOhm Max | - | 3A | - | - | 27 @ 2.52MHz | - | - | 2.8A | - | - | 20% | - | 3A | - | - | 6mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1260-2R2Y Bourns Inc. | 338 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 10.5MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 8.2A | 70MHz | - | Not | - | - | - | 2.2μH | 100kHz | 10.5mOhm Max | 6.7A | 8.2A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | - | - | 8.5A | 22 | 4949 | 30% | 8.2A | 8.2A | - | - | 6mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0912-4R7ML Bourns Inc. | 1000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | 41MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | 4A | - | NO | 1 | - | Shrink Tube | 3.1A | - | RLB0912 | Not | - | - | 5mm | 4.7μH | 1kHz | 22mOhm Max | - | 3.1A | POWER INDUCTOR | - | 30 @ 7.96MHz | Radial | 30 | 5A | 30 | - | 20% | 3.1A | 3.1A | - | 8.7mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5220-RC Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | 64MHz | Iron | - | -55°C~105°C | Bulk | 2002 | 5200 | 0.560Diax1.250L 14.22mmx31.75mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 21mOhm | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 10A | - | - | Not | - | - | - | 8.8μH | 7.96MHz | 21mOhm Max | - | 10A | - | - | - | - | - | - | - | - | 20% | 10A | - | - | 14.22mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0603-150ML Bourns Inc. | 147 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0603 | 0.256Lx0.256W 6.50mmx6.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 180MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.7mm | - | 900mA | 25MHz | - | Not | 1608 | 0603 | - | 15μH | 1kHz | 180mOhm Max | 1.8A | 900mA | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | - | 16 | 1.2A | 16 | - | 20% | 900mA | 900mA | - | - | 3.3mm | 0.130 3.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1006-120ML Bourns Inc. | 1271 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 70MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 2.45A | - | - | Not | - | - | - | 12μH | 1kHz | 70mOhm Max | - | 2.45A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | - | 4.5A | 30 | - | 20% | 2.45A | 2.45A | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP7030-4R7M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP7030 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 40MOhm | Copper/Tin (Cu/Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7mm | Chip | 5.5A | - | - | Not | - | - | - | 4.7μH | 100kHz | 40mOhm Max | - | 5.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | 6.5A | - | - | 20% | 5.5A | 5A | - | - | 3.2mm | 0.126 3.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU2016-680Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU2016 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 220mA | - | - | - | - | - | - | 68μH | 100kHz | 3.51Ohm Max | - | 220mA | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | 18 | 170mA | 18 | 1111 | - | - | - | - | - | 1.65mm | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1806-471M Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 2.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | YES | 1 | 14.3mm | - | 640mA | - | - | Not | - | - | - | 470μH | 100kHz | 1Ohm | - | 640mA | POWER INDUCTOR | DUAL ENDED | 27 @ 796kHz | - | 27 | 1.3A | 15 | - | 20% | 640mA | 640mA | - | - | 6.8mm | 0.280 7.10mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1208-390YL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 76MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 2.5A | 6MHz | - | Not | - | - | - | 39μH | 1kHz | 76mOhm Max | - | 2.5A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | 25 | 3.4A | 25 | 5050 | 15% | 2.5A | 2.5A | - | - | 8.5mm | 0.335 8.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1040-2R2M Bourns Inc. | 23890 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1040 | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 150°C | -55°C | - | 12A | - | Shielded | - | 10.5mm | - | 12A | - | SRP1040 | Not | - | - | - | 2.2μH | 100kHz | 8.6mOhm Max | - | 12A | - | - | - | - | - | 17A | - | - | 20% | 12A | 12A | - | - | 4.2mm | 0.165 4.20mm | 11.8mm | 10.4902mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2100HT-330-H-RC Bourns Inc. | 46 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 31mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 6.1A | - | - | Not | - | - | 20.066mm | 33μH | 1kHz | 31mOhm Max | - | 6.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 15% | 6.1A | 6.1A | - | 21.844mm | 21.8mm | 0.450 11.43mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0604-181KL Bourns Inc. | 375 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.38Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | 380mA | - | - | Not | - | - | - | 180μH | 1kHz | 1.38Ohm Max | - | 380mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | 500mA | 20 | - | 10% | 380mA | 380mA | - | 5.8mm | 4.8mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU5018-220Y Bourns Inc. | 960 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 28MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU5018 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5.4mm | Rectangular | 680mA | - | - | Not | - | - | - | 22μH | 100kHz | 160mOhm | 2A | 680mA | POWER INDUCTOR | DUAL ENDED | 12 @ 2.52MHz | - | - | 650mA | 12 | - | 30% | 680mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1265A-1R0M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 45MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1265A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.8mm | - | 30A | - | - | Not | - | - | - | 1μH | 100kHz | 2.3mOhm Max | - | 30A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 48A | 20 | 5349 | 20% | 30A | 30A | - | - | 6.2mm | 0.252 6.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0604-2R5ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | - | Unshielded | - | 5.8mm | - | - | - | SDR0604 | - | - | - | - | 2.5μH | 1kHz | 600mOhm | - | - | - | - | - | - | - | - | - | - | 20% | - | 4.2A | 5A | 5.8mm | 4.8mm | 0.189 4.80mm | 5.7912mm | 5.7912mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1280-1R4Y Bourns Inc. | 20000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 80MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 9.8A | - | - | Not | - | - | - | 1.4μH | 100kHz | 9.8mOhm Max | - | 9.8A | POWER INDUCTOR | DUAL ENDED | 24 @ 7.96MHz | - | 24 | 12A | 24 | 4949 | 30% | 9.8A | 9.8A | - | - | 7.5mm | 0.315 8.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0906-330KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | GULL WING | 8 | - | - | RECTANGULAR PACKAGE | 14MHz | Ferrite | Q MEASURED AT 2.250 MHZ | -40°C~125°C | Tape & Reel (TR) | 2002 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | TR | NO | 1 | 13mm | - | 2A | - | - | Not | - | - | - | 33μH | 1kHz | 180mOhm Max | 90mA | 1.25A | POWER INDUCTOR | DUAL IN-LINE | 35 @ 2.52MHz | - | 35 | - | 35 | 4137 | 10% | 1.25A | 1.25A | - | - | 100μm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - |