- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Case Size | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Minimum Quality Factor | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Q | Q Minimum | Qualification | Rad Hardened | RoHS | Tolerance (+ or -) | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Technology | Shielding | Military Standard | Termination Style | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC322522A-150K Bourns Inc. | 1499 | - | - | - | - | - | 2 | Ferrite | Bourns | - | - | 1210 | - | 1.45(ohm) | 2000 | - | - | Bourns | - | 450 mA | 1.45 Ohms | + 150 C | Bourns Inc. | - 40 C | - | PCB Mount | -40C to 150C | - | 2.7(mm) | Not Required(mm) | Active | 15 | 15 | AEC-Q200 | No | Details | 10% | 0.005046 oz | - | Tape and Reel | - | - | - | Standard | - | - | Inductors, Chokes & Coils | - | Wirewound | - | Not Required | SMD/SMT | Not Required | 15(uH) | 2.52(MHz) | - | - | Fixed Inductors | ± 10% | - | 25(MHz) | Wirewound | Power Inductors | 350 mA | - | Power Inductors - SMD | 3.2mm | 2.5mm | 3.6(mm) | - | 2.2 mm | - | 3.2 mm | 2.5 mm | 2.2mm | 2.4(mm) | - | ||
![]() CC322522A-680K Bourns Inc. | 3673 | - | - | - | - | - | 2 | Ferrite | Bourns | - | - | 1210 | - | 6.9(ohm) | 2000 | - | - | Bourns | - | 220 mA | 6.9 Ohms | + 150 C | Bourns Inc. | - 40 C | - | PCB Mount | -40C to 150C | - | 2.7(mm) | Not Required(mm) | Active | 20 | 20 | AEC-Q200 | No | Details | 10% | 0.001764 oz | - | Tape and Reel | - | - | - | Standard | - | - | Inductors, Chokes & Coils | - | Wirewound | - | Not Required | SMD/SMT | Not Required | 68(uH) | 2.52(MHz) | - | - | Fixed Inductors | ± 10% | - | 10(MHz) | Wirewound | Power Inductors | 170 mA | - | Power Inductors - SMD | 3.2mm | 2.5mm | 3.6(mm) | - | 2.2 mm | - | 3.2 mm | 2.5 mm | 2.2mm | 2.4(mm) | - | ||
![]() SRP0620-1R5K Bourns Inc. | 24 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | - | - | 15.8A | - | 1500 | 34MHz | 100 kHz | Bourns | Metal | 9 A | 15.6 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | - | - | - | - | Active | - | - | - | - | Details | - | 0.012346 oz | -40°C ~ 125°C | MouseReel | SRP0620 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 9 A | - | Shielded | - | SMD/SMT | - | 1.5 μH | - | 15.6mOhm Max | 53 @ 7.96MHz | Fixed Inductors | ± 10% | 9 A | 34 MHz | Wirewound | Power Inductors | 15.8 A | - | Power Inductors - SMD | 7.1 mm | 6.7 mm | - | - | 2 mm | 0.079" (2.00mm) | 7.1 mm | 6.7 mm | 2mm | - | - | ||
![]() SRP0415-6R8K Bourns Inc. | 8 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | - | - | 3.2A | 0.125(ohm) | 3000 | 21MHz | 100 kHz | Bourns | Metal | 2.5 A | 125 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | -40C to 125C | - | 4.4(mm) | Not Required(mm) | Active | 25(TYP) | - | - | No | Details | 10% | 0.005644 oz | -40°C ~ 125°C | Tape and Reel | SRP0415 | 0.173" L x 0.161" W (4.40mm x 4.10mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 2.5 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 6.8 μH | 0.1(MHz) | 125mOhm Max | 25 @ 7.96MHz | Fixed Inductors | ± 10% | 2.5A | 21(MHz) | Wirewound | Power Inductors | 3.2 A | - | Power Inductors - SMD | 4.4mm | 4.1mm | 4.6(mm) | - | 1.5 mm | 0.059" (1.50mm) | 4.4 mm | 4.1 mm | 1.5mm | 1.5(mm) | - | ||
![]() SRP5020C-1R0M Bourns Inc. | 24200 | - | - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | - | 2220 | 10.5A | 0.0152(ohm) | 3000 | 55MHz | 100 kHz | Bourns | Metal | 9 A | 15.2 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | -40C to 125C | - | 5.4(mm) | Not Required(mm) | Active | 20 | 20 | - | No | Details | 20% | 0.010229 oz | -40°C ~ 125°C | Tape and Reel | SRP5020C | 0.224" L x 0.205" W (5.70mm x 5.20mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 9 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 1 μH | 0.1(MHz) | 15.2mOhm Max | 20 @ 100kHz | Fixed Inductors | ± 20% | 9A | 55(MHz) | Wirewound | Power Inductors | 10.5 A | - | Power Inductors - SMD | 5.7mm | 5.2mm | 6(mm) | - | 1.8 mm | 0.079" (2.00mm) | 5.7 mm | 5.2 mm | 1.8mm | 2(mm) | - | ||
![]() SRP5020C-8R2M Bourns Inc. | 528000 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | - | 2220 | 4A | 0.171(ohm) | 3000 | 15MHz | 100 kHz | Bourns | Metal | 2.6 A | 171 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | -40C to 125C | - | 5.4(mm) | Not Required(mm) | Active | 20 | 20 | - | No | Details | 20% | 0.010229 oz | -40°C ~ 125°C | Tape and Reel | SRP5020C | 0.224" L x 0.205" W (5.70mm x 5.20mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 2.6 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 8.2 μH | 0.1(MHz) | 171mOhm Max | 20 @ 100kHz | Fixed Inductors | 20 | 2.6 A | 15(MHz) | Wirewound | Power Inductors | 4 A | - | Power Inductors - SMD | 5.2 mm | 5.2 mm | 6(mm) | - | 1.8 mm | 0.079" (2.00mm) | 5.7 mm | 5.2 mm | 1.8mm | 2(mm) | - | ||
![]() SRP3012C-8R2M Bourns Inc. | 24 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | - | - | 1.5A | 0.463(ohm) | 4000 | 25MHz | 100 kHz | Bourns | Metal | 1.2 A | 463 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | -40C to 125C | - | 3.4(mm) | Not Required(mm) | Active | 10 | 10 | - | No | Details | 20% | 0.002046 oz | -40°C ~ 125°C | Tape and Reel | SRP3012C | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 1.2 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 8.2 μH | 0.1(MHz) | 463mOhm Max | 10 @ 100kHz | Fixed Inductors | ± 20% | 1.2A | 25(MHz) | Wirewound | Power Inductors | 1.5 A | - | Power Inductors - SMD | 3.5mm | 3.2mm | 3.7(mm) | - | 1 mm | 0.047" (1.20mm) | 3.5 mm | 3.2 mm | 1mm | 1.2(mm) | - | ||
![]() SRP1245C-1R0M Bourns Inc. | 24 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | - | - | 50A | 0.0024(ohm) | 500 | 42MHz | 100 kHz | Bourns | Metal | 30 A | 2.4 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | -40C to 125C | - | 12.8(mm) | Not Required(mm) | Active | 20 | 20 | - | No | Details | 20% | 0.151678 oz | -40°C ~ 125°C | Tape and Reel | SRP1245C | 0.531" L x 0.496" W (13.50mm x 12.60mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 30 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 1 μH | 0.1(MHz) | 2.4mOhm Max | 20 @ 100kHz | Fixed Inductors | 20 | 30 A | 42(MHz) | Wirewound | Power Inductors | 50 A | - | Power Inductors - SMD | 12.6 mm | 12.6 mm | 14(mm) | - | 4.7 mm | 0.197" (5.00mm) | 12.6 mm | 12.6 mm | 4.7mm | 5(mm) | - | ||
![]() SRP4018FA-R47M Bourns Inc. | 5699 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | - | - | - | 0.0068(ohm) | 3000 | - | - | Bourns | - | 9.8 A | 6.8 mOhms | + 150 C | Bourns Inc. | - 55 C | - | PCB Mount | -55C to 155C | Cut Tape (CT) | 4.3(mm) | Not Required(mm) | Active | 15 | 15 | AEC-Q200 | No | Details | 20% | 0.006526 oz | - | Tape and Reel | SRP4018FA | - | 20 % | Standard | Power | - | Inductors, Chokes & Coils | - | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 0.47(uH) | 0.1(MHz) | - | - | Fixed Inductors | - | - | 90(MHz) | Wirewound | Power Inductors | 10 A | - | Power Inductors - SMD | - | - | 4.3(mm) | - | 1.8 mm | - | 4.1 mm | 4.1 mm | - | 2(mm) | - | ||
![]() SRP1040VA-1R5M Bourns Inc. | 236 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | - | - | 27A | 0.0045(ohm) | 500 | 36MHz | 100 kHz | Bourns | Metal | 22 A | 4.5 mOhms | + 180 C | Bourns Inc. | - 55 C | - | PCB Mount | -55C to 180C | - | 10.3(mm) | Not Required(mm) | Active | 15 | 15 | AEC-Q200 | No | Details | 20% | 0.077603 oz | -55°C ~ 180°C | Tape and Reel | SRP1040VA | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 22 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 1.5 μH | 0.1(MHz) | 4.5mOhm Max | 15 @ 100kHz | Fixed Inductors | 20 | 22 A | 36(MHz) | Wirewound | Power Inductors | 27 A | - | Power Inductors - SMD | 10 mm | 10 mm | 11.3(mm) | - | 3.8 mm | 0.157" (4.00mm) | 11 mm | 10 mm | 3.8mm | 4(mm) | AEC-Q200 | ||
![]() CC453232A-681KL Bourns Inc. | 217 |
| - | Surface Mount | 1812 (4532 Metric) | 1812 | - | Ferrite | Bourns | - | - | - | 100mA | - | 500 | 2.2MHz | 796 kHz | Bourns | Ferrite | 120mA | 24Ω | + 150 C | Bourns Inc. | - 40 C | 30 | PCB Mount | - | - | - | - | Active | - | 30 | AEC-Q200 | - | Details | - | 0.003880 oz | -40°C ~ 150°C | MouseReel | CC453232A | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Standard | - | High Current | Inductors, Chokes & Coils | 120 mA | - | Unshielded | - | SMD/SMT | - | 680 μH | - | 24Ohm Max | 30 @ 796kHz | Fixed Inductors | ± 10% | - | - | Wirewound | Power Inductors | 100 mA | - | Power Inductors - SMD | 4.5mm | 3.2mm | - | - | 3.2 mm | 0.134" (3.40mm) | 4.5 mm | 3.2 mm | 3.2mm | - | AEC-Q200 | ||
![]() CC453232A-331KL Bourns Inc. | 45 |
| - | Surface Mount | 1812 (4532 Metric) | 1812 | - | Ferrite | Bourns | - | - | - | 140mA | - | 500 | 3.1MHz | 796 kHz | Bourns | Ferrite | 90mA | 11Ω | + 150 C | Bourns Inc. | - 40 C | 30 | PCB Mount | - | - | - | - | Active | - | 30 | AEC-Q200 | - | Details | - | 0.003880 oz | -40°C ~ 150°C | MouseReel | CC453232A | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Standard | - | High Current | Inductors, Chokes & Coils | 170 mA | - | Unshielded | - | SMD/SMT | - | 330 μH | - | 11Ohm Max | 30 @ 796kHz | Fixed Inductors | ± 10% | - | 3.1 MHz | Wirewound | Power Inductors | 140 mA | - | Power Inductors - SMD | 4.2 mm | 3.2 mm | - | - | 3.2 mm | 0.134" (3.40mm) | 4.5 mm | 3.2 mm | 3.2mm | - | AEC-Q200 | ||
![]() CC453232A-3R3KL Bourns Inc. | 432 |
| - | Surface Mount | 1812 (4532 Metric) | 1812 | - | Ferrite | Bourns | - | - | - | 1.25A | - | 500 | 35MHz | 7.96 MHz | Bourns | Ferrite | 1.5A | 210mΩ | + 150 C | Bourns Inc. | - 40 C | 10 | PCB Mount | - | - | - | - | Active | - | 10 | AEC-Q200 | - | Details | - | 0.003880 oz | -40°C ~ 150°C | MouseReel | CC453232A | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Standard | - | High Current | Inductors, Chokes & Coils | 1.5 A | - | Unshielded | - | SMD/SMT | - | 3.3 μH | - | 210mOhm Max | 10 @ 7.96MHz | Fixed Inductors | ± 10% | - | - | Wirewound | Power Inductors | 1.25 A | - | Power Inductors - SMD | 4.5mm | 3.2mm | - | - | 3.2 mm | 0.134" (3.40mm) | 4.5 mm | 3.2 mm | 3.2mm | - | AEC-Q200 | ||
![]() CC453232A-680KL Bourns Inc. | 87 |
| - | Surface Mount | 1812 (4532 Metric) | 1812 | - | Ferrite | Bourns | - | - | - | 260mA | - | 500 | 7MHz | 2.52 MHz | Bourns | Ferrite | 350mA | 2.5Ω | + 150 C | Bourns Inc. | - 40 C | 20 | PCB Mount | - | - | - | - | Active | - | 20 | AEC-Q200 | - | Details | - | 0.003880 oz | -40°C ~ 150°C | MouseReel | CC453232A | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Standard | - | High Current | Inductors, Chokes & Coils | 350 mA | - | Unshielded | - | SMD/SMT | - | 68 μH | - | 2.5Ohm Max | 20 @ 2.52MHz | Fixed Inductors | ± 10% | - | - | Wirewound | Power Inductors | 260 mA | - | Power Inductors - SMD | 4.5mm | 3.2mm | - | - | 3.2 mm | 0.134" (3.40mm) | 4.5 mm | 3.2 mm | 3.2mm | - | AEC-Q200 | ||
![]() CC453232A-100KL Bourns Inc. | 193 | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | Ferrite | Bourns | - | - | - | 700mA | - | 500 | 20MHz | 2.52 MHz | Bourns | Ferrite | 1A | 480mΩ | + 150 C | Bourns Inc. | - 40 C | 20 | PCB Mount | - | - | - | - | Active | - | 20 | AEC-Q200 | - | Details | - | 0.003880 oz | -40°C ~ 150°C | MouseReel | CC453232A | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Standard | - | High Current | Inductors, Chokes & Coils | 1 A | - | Unshielded | - | SMD/SMT | - | 10 μH | - | 480mOhm Max | 20 @ 2.52MHz | Fixed Inductors | ± 10% | - | - | Wirewound | Power Inductors | 700 mA | - | Power Inductors - SMD | 4.5mm | 3.2mm | - | - | 3.2 mm | 0.134" (3.40mm) | 4.5 mm | 3.2 mm | 3.2mm | - | AEC-Q200 | ||
![]() SRP0315-R68K Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | 1311 | 3428 | - | 6.4A | - | 3000 | 76MHz | 100 kHz | Bourns | Metal | 7.1 A | 17.2 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | - | - | - | - | Active | - | - | - | - | Details | - | 0.002822 oz | -40°C ~ 125°C | MouseReel | SRP0315 | 0.134" L x 0.122" W (3.40mm x 3.10mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 7.1 A | - | Shielded | - | SMD/SMT | - | 680 nH | - | 17.2mOhm Max | 8 @ 25.2MHz | Fixed Inductors | ± 10% | 7.1A | 76 MHz | Wirewound | Power Inductors | 6.4 A | - | Power Inductors - SMD | 3.4mm | 3.1mm | - | - | 1.5 mm | 0.059" (1.50mm) | 3.4 mm | 3.1 mm | 1.5mm | - | - | ||
![]() SRP0410-1R5K Bourns Inc. | 300 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | - | - | 4.8A | - | 4000 | 40MHz | 100 kHz | Bourns | Metal | 3.9 A | 64 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | - | - | - | - | Last Time Buy | - | - | - | - | Details | - | 0.002822 oz | -40°C ~ 125°C | Reel | SRP0410 | 0.173" L x 0.161" W (4.40mm x 4.10mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 3.9 A | - | Shielded | - | SMD/SMT | - | 1.5 μH | - | 64mOhm Max | 35 @ 7.96MHz | Fixed Inductors | - | - | 40 MHz | Wirewound | Power Inductors | 4.8 A | - | Power Inductors - SMD | - | - | - | - | 1 mm | 0.039" (1.00mm) | 4.4 mm | 4.1 mm | - | - | - | ||
![]() SRP0310-R68K Bourns Inc. | 304 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | 1311 | 3428 | - | 6A | - | 4000 | 70MHz | 100 kHz | Bourns | Metal | 4.6 A | 70 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | - | - | - | - | Last Time Buy | - | - | - | - | Details | - | 0.001411 oz | -40°C ~ 125°C | MouseReel | SRP0310 | 0.134" L x 0.122" W (3.40mm x 3.10mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 4.6 A | - | Shielded | - | SMD/SMT | - | 680 nH | - | 35.5mOhm Max | 18 @ 25.2MHz | Fixed Inductors | - | - | 70 MHz | Wirewound | Power Inductors | 6 A | - | Power Inductors - SMD | - | - | - | - | 1 mm | 0.039" (1.00mm) | 3.4 mm | 3.1 mm | - | - | - | ||
![]() SRP0310-1R5K Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | 1311 | 3428 | - | 4.2A | - | 4000 | 56MHz | 100 kHz | Bourns | Metal | 2.4 A | 105 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | - | - | - | - | Last Time Buy | - | - | - | - | Details | - | 0.001411 oz | -40°C ~ 125°C | Reel | SRP0310 | 0.134" L x 0.122" W (3.40mm x 3.10mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 2.4 A | - | Shielded | - | SMD/SMT | - | 1.5 μH | - | 105mOhm Max | 16 @ 7.96MHz | Fixed Inductors | - | - | 56 MHz | Wirewound | Power Inductors | 4.2 A | - | Power Inductors - SMD | - | - | - | - | 1 mm | 0.039" (1.00mm) | 3.4 mm | 3.1 mm | - | - | - | ||
![]() SRP0315-3R3K Bourns Inc. | 8 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | 1311 | 3428 | - | 3.4A | - | 3000 | 34MHz | 100 kHz | Bourns | Metal | 2.5 A | 129 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | - | - | - | - | Active | - | - | - | - | Details | - | 0.002822 oz | -40°C ~ 125°C | MouseReel | SRP0315 | 0.134" L x 0.122" W (3.40mm x 3.10mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 2.5 A | - | Shielded | - | SMD/SMT | - | 3.3 μH | - | 129mOhm Max | 25 @ 7.96MHz | Fixed Inductors | ± 10% | 2.5A | 34 MHz | Wirewound | Power Inductors | 3.4 A | - | Power Inductors - SMD | 3.4mm | 3.1mm | - | - | 1.5 mm | 0.059" (1.50mm) | 3.4 mm | 3.1 mm | 1.5mm | - | - |