- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Base Product Number | Case Size | Current - Saturation (Isat) | DC Resistance | Factory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Q | Q Minimum | Rad Hardened | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Tolerance (+ or -) | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Military Standard | Pin Count | Reference Standard | Termination Style | Lead Length | Failure Rate | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | DC Current | Screening Level | Self Resonant Frequency | Product | Saturation Current | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 07469-1-RC Bourns | In Stock | - | - | - | QFN | - | - | - | - | - | - | 07469-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | Surface Mount | -40C to 85C | - | - | Bulk | - | - | - | - | - | - | - | 5(mm) | - | Obsolete | - | - | - | - | - | - | - | - | Industrial grade | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | 7(mm) | - | - | - | - | 0.9(mm) | - | ||
![]() 9130-74-RC Bourns - J.W. Miller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOURNS INC | - | - | 9130-74-RC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9220-26-RC Bourns - J.W. Miller | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | FERRITE | - | - | - | 15.8 Ω | - | 2.9MHz | BOURNS INC | 7.9 MHz | - | 9220-26-RC | - | Ferrite | - | - | Bourns Inc. | - | - | - | 105 °C | -55 °C | Bulk | AXIAL LEADED | 4.83 mm | - | 11.18 mm | Axial | - | Active | - | - | Obsolete | - | - | - | 5.31 | - | Yes | 2.9 MHz | - | - | -55°C ~ 105°C | - | 9220 | 0.190 Dia x 0.440 L (4.83mm x 11.18mm) | 5% | - | Yes | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 79 mA | Bulk | Unshielded | 1 | Tubular | compliant | - | - | - | - | 25.4 mm | - | - | 0.65 mm | 910 µH | 0.79 MHz | 15.8Ohm Max | - | RF INDUCTOR | AXIAL | 60 @ 7.9MHz | 60 | GENERAL PURPOSE INDUCTOR | - | NO | 0.079 A | 910 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9130-22-RC Bourns - J.W. Miller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOURNS INC | - | - | 9130-22-RC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9130-88-RC Bourns - J.W. Miller | In Stock | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | 60 Ω | - | - | BOURNS INC | - | - | 9130-88-RC | - | - | - | - | - | - | - | - | 105 °C | -55 °C | - | - | 2.413 mm | - | 6.35 mm | Axial | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | 4 MHz | - | - | - | - | 9130 | - | 10% | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | - | Flame Retardant | unknown | - | - | - | - | 25.4 mm | - | - | 0.508 mm | - | - | - | - | - | - | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | 0.03 A | 680 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8250-153K-RC Bourns - J.W. Miller | In Stock | - | - | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | FERRITE | - | - | - | 97 Ω | - | - | BOURNS INC | - | - | 8250-153K-RC | - | - | - | - | - | - | - | - | 105 °C | -55 °C | - | - | 4.17 mm | - | 11.43 mm | Axial | - | Active | - | - | - | - | - | - | 5.31 | - | Yes | 0.78 MHz | - | - | - | - | - | - | 10% | - | Yes | EAR99 | - | - | - | - | 8504.50.80.00 | - | Bulk | - | 1 | Tubular | compliant | - | - | - | - | 25.4 mm | - | - | 0.51 mm | - | 0.079 MHz | - | - | RF INDUCTOR | AXIAL | - | 50 | GENERAL PURPOSE INDUCTOR | - | YES | 0.049 A | 15000 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77F3R9K-RC Bourns - J.W. Miller | In Stock | - | - | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | FERRITE | - | - | - | 0.37 Ω | - | - | BOURNS INC | - | - | 77F3R9K-RC | 77F | - | - | - | - | - | - | - | 105 °C | -55 °C | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 5.4 | - | Yes | 86 MHz | - | - | - | - | - | - | 10% | - | Yes | - | - | - | - | - | - | - | - | - | 1 | - | compliant | - | - | - | - | - | - | - | - | - | 7.96 MHz | - | - | DC-DC CONVERTER | AXIAL | - | 65 | GENERAL PURPOSE INDUCTOR | - | NO | 0.64 A | 3.9 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2000-R5-H-RC Bourns - J.W. Miller | In Stock | - | - | - | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | - | - | - | - | 0.0012 Ω | - | - | BOURNS INC | - | - | 2000-R5-H-RC | - | - | - | - | - | - | - | - | 105 °C | -55 °C | - | - | 17.272 mm | - | 10.414 mm | Toroidal | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | 2000 | - | 20% | e3 | Yes | EAR99 | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | 1 | Horizontal Mounting | compliant | - | - | - | - | 6.35 mm | - | 15.24 mm | 1.499 mm | - | 0.001 MHz | - | - | HIGH CURRENT INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 24.7 A | 0.5 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2510-02F Bourns - J.W. Miller | In Stock | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | PHENOLIC | - | - | - | 0.17 Ω | - | - | API DELEVAN | - | - | 2510-02F | 2510 | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 2510 | - | 2.54 mm | 6.225 mm | SMT | 2.415 mm | Active | - | - | - | - | - | - | 5.22 | - | No | 610 MHz | - | - | - | - | 2510 | - | 1% | e0 | No | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | - | 1 | Unshielded | compliant | - | - | M83446/28 | - | - | - | - | - | - | 25 MHz | - | - | RF INDUCTOR | DUAL ENDED | - | 25 | GENERAL PURPOSE INDUCTOR | 2510 | NO | 0.785 A | 0.12 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PM08-R12J Bourns - J.W. Miller | In Stock | - | Datasheet | - | - | - | - | - | - | 2 | NON MAGNETIC | - | 0805 | - | 0.75(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40C to 105C | - | - | - | - | - | - | - | - | - | - | 1.25(mm) | Not Required(mm) | - | 24 | - | No | - | Compliant | - | - | 5% | - | - | Tape and Reel | - | - | 5 % | - | - | - | RF | - | 105 °C | -40 °C | - | - | - | Molded | - | - | - | Not Required | - | - | - | - | Not Required | - | - | 0.12(uH) | 25.2(MHz) | 750 mΩ | 275 mA | - | - | - | - | - | - | - | - | - | 275(mA) | - | 600(MHz) | - | - | - | 2(mm) | - | - | - | - | 1.25(TYP)(mm) | - | ||
![]() 9130-12-RC Bourns - J.W. Miller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOURNS INC | - | - | 9130-12-RC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6100-682K-RC Bourns - J.W. Miller | In Stock | - | - | - | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | Ferrite | - | - | - | 13.2 Ω | - | - | BOURNS INC | - | - | 6100-682K-RC | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | 11 mm | - | 10.5 mm | Radial | - | Active | - | - | - | - | - | - | 5.47 | - | Yes | 0.6 MHz | - | - | - | - | - | - | 10% | - | Yes | EAR99 | - | - | - | - | 8504.50.80.00 | - | Tray | - | 1 | Cylindrical | compliant | - | - | - | - | 4 mm | - | 6 mm | 0.8 mm | - | 0.1 MHz | - | - | RF INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.24 A | 6800 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6100-181K-RC Bourns | In Stock | - | - | - | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | Ferrite | - | - | - | 0.31 Ω | - | - | BOURNS INC | - | Bourns Inc | 6100-181K-RC | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | RADIAL LEADED | 11 mm | - | 10.5 mm | Radial | - | Active | - | - | - | - | - | - | 5.47 | - | Yes | 3.9 MHz | - | - | - | - | - | - | 10% | - | Yes | EAR99 | - | - | - | - | 8504.50.80.00 | - | Tray | - | 1 | Cylindrical | compliant | - | - | - | - | 4 mm | - | 6 mm | 0.8 mm | - | 0.1 MHz | - | - | RF INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.45 A | 180 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRP0510F-R47M Bourns | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | 4000 | - | - | - | - | - | - | - | 21.6 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | RoHS Compliant | - | - | - | - | - | Reel | SRP0510F | - | 20 % | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 470 nH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 MHz | Power Inductors | 9 A | - | - | 0.8 mm | - | 5.4 mm | 5.1 mm | - | - | ||
![]() SRP0510F-1R0M Bourns | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | 4000 | - | - | - | - | - | - | - | 33.6 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | RoHS Compliant | - | - | - | - | - | Reel | SRP0510F | - | 20 % | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 1 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | Power Inductors | 7 A | - | - | 0.8 mm | - | 5.4 mm | 5.1 mm | - | - | ||
![]() SRP0610F-100M Bourns | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | 3500 | - | - | - | - | - | - | - | 240 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | RoHS Compliant | - | - | - | - | - | Reel | SRP0610F | - | 20 % | - | - | - | Shielded Power Inductors | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 10 uF | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 MHz | Power Inductors | 3.5 A | - | - | 0.8 mm | - | 6.1 mm | 6.1 mm | - | - | ||
![]() SRP0510F-100M Bourns | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | 4000 | - | - | - | - | - | - | - | 312 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | RoHS Compliant | - | - | - | - | - | Reel | SRP0510F | - | 20 % | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 10 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 MHz | Power Inductors | 2.5 A | - | - | 0.8 mm | - | 5.4 mm | 5.1 mm | - | - | ||
![]() SRP0512F-6R8M Bourns | 3355 |
| - | - | - | - | - | - | - | - | Metal | - | - | - | - | 3500 | - | - | - | - | - | - | - | 148 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | RoHS Compliant | - | - | - | - | - | Reel | SRP0512F | - | 20 % | - | - | - | Shielded Power Inductors | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 6.8 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 MHz | Power Inductors | 3.7 A | - | - | 1 mm | - | 5.4 mm | 5.1 mm | - | - | ||
![]() SRP0310F-100M Bourns | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | 5000 | - | - | - | - | - | - | - | 420 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | RoHS Compliant | - | - | - | - | - | Reel | SRP0310F | - | 20 % | - | - | - | Shielded Power Inductor | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 10 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 MHz | Power Inductors | 1.5 A | - | - | 0.8 mm | - | 3.3 mm | 3.1 mm | - | - | ||
![]() SRP0412F-1R5M Bourns | 3990 |
| - | - | - | - | - | - | - | - | Metal | - | - | - | - | 4000 | - | - | - | - | - | - | - | 37.8 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | RoHS Compliant | - | - | - | - | - | Reel | SRP0412F | - | 20 % | - | - | - | Shielded Power Inductor | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 1.5 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 MHz | Power Inductor | 6.2 A | - | - | 1 mm | - | 4.3 mm | 4.1 mm | - | - |