- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | Rohs Code | Self Resonance Frequency | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Lead Length | Lead Diameter | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Shielded | Rated Current-Max | Inductance-Nom (L) | Product | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRF-SRR1260-331K Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | BOURNS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRF-SRR1280-330M Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | BOURNS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7870-RC Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77F1R8K-RC Bourns | In Stock | - | - | - | NO | WIRE | TUBULAR PACKAGE | 2 | FERRITE | 0.25 Ω | BOURNS INC | Bourns Inc | 77F1R8K-RC | 77F | - | - | - | - | - | - | 105 °C | -55 °C | - | - | - | - | Active | - | - | 5.4 | Yes | 121 MHz | - | 10% | e1 | Yes | - | - | - | TIN SILVER COPPER | - | - | 1 | - | compliant | - | - | - | - | 7.96 MHz | DC-DC CONVERTER | AXIAL | 55 | GENERAL PURPOSE INDUCTOR | - | NO | 0.79 A | 1.8 µH | - | - | - | - | - | ||
![]() SRP7050WA-150M Bourns | 501 | - | - | 2828 (7373 metric) | - | - | - | - | Metal Alloy Powder | - | - | - | - | - | 5.5 A | 66 mOhms | + 165 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 20 | - | - | - | SRP7050WA | 20 % | - | - | Standard | - | Low Buzz Noise | - | - | Shielded | - | - | - | SMD/SMT | - | - | 15 uH | 100 kHz | - | - | - | - | Power Inductors - SMD | - | - | - | Power Inductors | 7.2 A | 5.2 mm | 7.3 mm | 7.3 mm | ||
![]() SRP1050WA-4R7M Bourns | 537 | - | - | 3939 (1010 metric) | - | - | - | - | Metal Alloy Powder | - | - | - | - | - | 14.5 A | 10 mOhms | + 165 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 20 | - | - | - | SRP1050WA | 20 % | - | - | Standard | - | Low Buzz Noise | - | - | Shielded | - | - | - | SMD/SMT | - | - | 4.7 uH | 100 kHz | - | - | - | - | Power Inductors - SMD | - | - | - | Power Inductors | 17 A | 5.1 mm | 10.1 mm | 10 mm | ||
![]() SRP5030WA-5R6M Bourns | 1173 | - | - | 2019 (5349 metric) | - | - | - | - | Metal Alloy Powder | - | - | - | - | - | 4.4 A | 71 mOhms | + 165 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 20 | - | - | - | SRP5030WA | 20 % | - | - | Standard | - | Low Buzz Noise | - | - | Shielded | - | - | - | SMD/SMT | - | - | 5.6 uH | 100 kHz | - | - | - | - | Power Inductors - SMD | - | - | - | Power Inductors | 4.3 A | 2.8 mm | 5.25 mm | 4.9 mm | ||
![]() SRP1050WA-6R8M Bourns | 99 |
| - | 3939 (1010 metric) | - | - | - | - | Metal Alloy Powder | - | - | - | - | - | 12.3 A | 14 mOhms | + 165 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 20 | - | - | - | SRP1050WA | 20 % | - | - | Standard | - | Low Buzz Noise | - | - | Shielded | - | - | - | SMD/SMT | - | - | 6.8 uH | 100 kHz | - | - | - | - | Power Inductors - SMD | - | - | - | Power Inductors | 15.3 A | 5.1 mm | 10.1 mm | 10 mm | ||
![]() SRP5030WA-150M Bourns | 46 | - | - | 2019 (5349 metric) | - | - | - | - | Metal Alloy Powder | - | - | - | - | - | 2.5 A | 190 mOhms | + 165 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 20 | - | - | - | SRP5030WA | 20 % | - | - | Standard | - | Low Buzz Noise | - | - | Shielded | - | - | - | SMD/SMT | - | - | 15 uH | 100 kHz | - | - | - | - | Power Inductors - SMD | - | - | - | Power Inductors | 2.2 A | 2.8 mm | 5.25 mm | 4.9 mm | ||
![]() SRP6030WA-1R0M Bourns | 395 | - | - | 2626 (6666 metric) | - | - | - | - | Metal Alloy Powder | - | - | - | - | - | 14 A | 6.6 mOhms | + 165 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 20 | - | - | - | SRP6030WA | 20 % | - | - | Standard | - | Low Buzz Noise | - | - | Shielded | - | - | - | SMD/SMT | - | - | 1 uH | 100 kHz | - | - | - | - | Power Inductors - SMD | - | - | - | Power Inductors | 14 A | 2.8 mm | 6.6 mm | 6.6 mm | ||
![]() SRP6030WA-3R3M Bourns | 1033 | - | - | 2626 (6666 metric) | - | - | - | - | Metal Alloy Powder | - | - | - | - | - | 7.8 A | 24.2 mOhms | + 165 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 20 | - | - | - | SRP6030WA | 20 % | - | - | Standard | - | Low Buzz Noise | - | - | Shielded | - | - | - | SMD/SMT | - | - | 3.3 uH | 100 kHz | - | - | - | - | Power Inductors - SMD | - | - | - | Power Inductors | 9.5 A | 2.8 mm | 6.6 mm | 6.6 mm | ||
![]() SRP1050WA-470M Bourns | 152 | - | - | 3939 (1010 metric) | - | - | - | - | Metal Alloy Powder | - | - | - | - | - | 4.2 A | 103 mOhms | + 165 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 20 | - | - | - | SRP1050WA | 20 % | - | - | Standard | - | Low Buzz Noise | - | - | Shielded | - | - | - | SMD/SMT | - | - | 47 uH | 100 kHz | - | - | - | - | Power Inductors - SMD | - | - | - | Power Inductors | 5.5 A | 5.1 mm | 10.1 mm | 10 mm | ||
![]() SRP1050WA-1R5M Bourns | 427 | - | - | 3939 (1010 metric) | - | - | - | - | Metal Alloy Powder | - | - | - | - | - | 25 A | 4.3 mOhms | + 165 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 20 | - | - | - | SRP1050WA | 20 % | - | - | Standard | - | Low Buzz Noise | - | - | Shielded | - | - | - | SMD/SMT | - | - | 1.5 uH | 100 kHz | - | - | - | - | Power Inductors - SMD | - | - | - | Power Inductors | 28 A | 5.1 mm | 10.1 mm | 10 mm | ||
![]() SRP1050WA-150M Bourns | 499 | - | - | 3939 (1010 metric) | - | - | - | - | Metal Alloy Powder | - | - | - | - | - | 7.6 A | 30.3 mOhms | + 165 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 20 | - | - | - | SRP1050WA | 20 % | - | - | Standard | - | Low Buzz Noise | - | - | Shielded | - | - | - | SMD/SMT | - | - | 15 uH | 100 kHz | - | - | - | - | Power Inductors - SMD | - | - | - | Power Inductors | 9.2 A | 5.1 mm | 10.1 mm | 10 mm | ||
![]() SRP7050WA-680M Bourns | 367 | - | - | 2828 (7373 metric) | - | - | - | - | Metal Alloy Powder | - | - | - | - | - | 2.7 A | 251 mOhms | + 165 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 20 | - | - | - | SRP7050WA | 20 % | - | - | Standard | - | Low Buzz Noise | - | - | Shielded | - | - | - | SMD/SMT | - | - | 68 uH | 100 kHz | - | - | - | - | Power Inductors - SMD | - | - | - | Power Inductors | 3 A | 5.2 mm | 7.3 mm | 7.3 mm | ||
![]() SRP1050WA-1R2M Bourns | 293 | - | - | 3939 (1010 metric) | - | - | - | - | Metal Alloy Powder | - | - | - | - | - | 27 A | 3.6 mOhms | + 165 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 20 | - | - | - | SRP1050WA | 20 % | - | - | Standard | - | Low Buzz Noise | - | - | Shielded | - | - | - | SMD/SMT | - | - | 1.2 uH | 100 kHz | - | - | - | - | Power Inductors - SMD | - | - | - | Power Inductors | 29 A | 5.1 mm | 10.1 mm | 10 mm | ||
![]() SRP6030WA-150M Bourns | 692 |
| - | 2626 (6666 metric) | - | - | - | - | Metal Alloy Powder | - | - | - | - | - | 3.7 A | 110 mOhms | + 165 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 20 | - | - | - | SRP6030WA | 20 % | - | - | Standard | - | Low Buzz Noise | - | - | Shielded | - | - | - | SMD/SMT | - | - | 15 uH | 100 kHz | - | - | - | - | Power Inductors - SMD | - | - | - | Power Inductors | 4 A | 2.8 mm | 6.6 mm | 6.6 mm | ||
![]() SRP7050WA-220M Bourns | 263 | - | - | 2828 (7373 metric) | - | - | - | - | Metal Alloy Powder | - | - | - | - | - | 5 A | 93.5 mOhms | + 165 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 20 | - | - | - | SRP7050WA | 20 % | - | - | Standard | - | Low Buzz Noise | - | - | Shielded | - | - | - | SMD/SMT | - | - | 22 uH | 100 kHz | - | - | - | - | Power Inductors - SMD | - | - | - | Power Inductors | 6.3 A | 5.2 mm | 7.3 mm | 7.3 mm | ||
![]() SRP1050WA-101M Bourns | 26 | - | - | 3939 (1010 metric) | - | - | - | - | Metal Alloy Powder | - | - | - | - | - | 2.7 A | 268 mOhms | + 165 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 20 | - | - | - | SRP1050WA | 20 % | - | - | Standard | - | Low Buzz Noise | - | - | Shielded | - | - | - | SMD/SMT | - | - | 100 uH | 100 kHz | - | - | - | - | Power Inductors - SMD | - | - | - | Power Inductors | 7.4 A | 5.1 mm | 10.1 mm | 10 mm | ||
![]() 9130-90-RC Bourns | In Stock | - | - | - | - | - | - | - | Ferrite | 65 Ω | BOURNS INC | Bourns Inc | 9130-90-RC | - | - | - | - | - | - | - | 105 °C | -55 °C | - | 2.413 mm | 6.35 mm | Axial | Obsolete | - | - | 5.84 | Yes | 3.8 MHz | 9130 | 10% | - | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | Flame Retardant | unknown | - | 25.4 mm | 0.508 mm | - | - | - | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | 0.029 A | 820 µH | - | - | - | - | - |