- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Base Product Number | Current - Saturation (Isat) | DC Resistance | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Product | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8250-6R8K-RC Bourns Inc | In Stock | - | Datasheet | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | FERRITE | - | - | 0.75 Ω | - | - | - | BOURNS INC | - | - | - | - | - | - | - | - | - | 105 °C | -55 °C | 4.17 mm | 11.43 mm | Axial | Active | - | - | - | Yes | 62 MHz | - | - | - | - | - | 10% | e3 | Yes | - | - | EAR99 | - | TIN | - | - | - | 8504.50.80.00 | - | Bulk | - | 1 | Tubular | compliant | - | - | 25.4 mm | - | 0.51 mm | - | 7.9 MHz | - | - | RF INDUCTOR | AXIAL | - | 42 | GENERAL PURPOSE INDUCTOR | YES | 0.56 A | 6.8 μH | - | - | - | - | - | - | - | - | - | ||
![]() SRP0510F-R47M Bourns | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | 4000 | - | - | - | - | - | - | - | 21.6 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 10 | - | RoHS Compliant | - | - | - | - | Reel | SRP0510F | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | 470 nH | 100 kHz | - | - | - | - | - | - | - | - | - | - | 90 MHz | Power Inductors | 9 A | - | 0.8 mm | - | 5.4 mm | 5.1 mm | - | ||
![]() SRP0510F-1R0M Bourns | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | 4000 | - | - | - | - | - | - | - | 33.6 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 10 | - | RoHS Compliant | - | - | - | - | Reel | SRP0510F | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | 1 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | 50 MHz | Power Inductors | 7 A | - | 0.8 mm | - | 5.4 mm | 5.1 mm | - | ||
![]() SRP0610F-100M Bourns | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | 3500 | - | - | - | - | - | - | - | 240 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 15 | - | RoHS Compliant | - | - | - | - | Reel | SRP0610F | - | 20 % | - | - | - | - | - | Shielded Power Inductors | - | - | - | - | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | 10 uF | 100 kHz | - | - | - | - | - | - | - | - | - | - | 11 MHz | Power Inductors | 3.5 A | - | 0.8 mm | - | 6.1 mm | 6.1 mm | - | ||
![]() SRP0510F-100M Bourns | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | 4000 | - | - | - | - | - | - | - | 312 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 10 | - | RoHS Compliant | - | - | - | - | Reel | SRP0510F | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | 10 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | 16 MHz | Power Inductors | 2.5 A | - | 0.8 mm | - | 5.4 mm | 5.1 mm | - | ||
![]() SRP0512F-6R8M Bourns | 3355 |
| - | - | - | - | - | - | - | - | Metal | - | - | - | 3500 | - | - | - | - | - | - | - | 148 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 10 | - | RoHS Compliant | - | - | - | - | Reel | SRP0512F | - | 20 % | - | - | - | - | - | Shielded Power Inductors | - | - | - | - | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | 6.8 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | 21 MHz | Power Inductors | 3.7 A | - | 1 mm | - | 5.4 mm | 5.1 mm | - | ||
![]() SRP0310F-100M Bourns | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | 5000 | - | - | - | - | - | - | - | 420 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 5 | - | RoHS Compliant | - | - | - | - | Reel | SRP0310F | - | 20 % | - | - | - | - | - | Shielded Power Inductor | - | - | - | - | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | 10 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | 18 MHz | Power Inductors | 1.5 A | - | 0.8 mm | - | 3.3 mm | 3.1 mm | - | ||
![]() SRP0412F-1R5M Bourns | 3990 |
| - | - | - | - | - | - | - | - | Metal | - | - | - | 4000 | - | - | - | - | - | - | - | 37.8 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 10 | - | RoHS Compliant | - | - | - | - | Reel | SRP0412F | - | 20 % | - | - | - | - | - | Shielded Power Inductor | - | - | - | - | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | 1.5 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | 45 MHz | Power Inductor | 6.2 A | - | 1 mm | - | 4.3 mm | 4.1 mm | - | ||
![]() SRP0412F-2R2M Bourns | 3564 |
| - | - | - | - | - | - | - | - | Metal | - | - | - | 4000 | - | - | - | - | - | - | - | 57.6 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 10 | - | RoHS Compliant | - | - | - | - | Reel | SRP0412F | - | 20 % | - | - | - | - | - | Shielded Power Inductor | - | - | - | - | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | 2.2 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | 40 MHz | Power Inductor | 5.5 A | - | 1 mm | - | 4.3 mm | 4.1 mm | - | ||
![]() SRP0312F-R68M Bourns | 3609 |
| - | - | - | - | - | - | - | - | Metal | - | - | - | 4000 | - | - | - | - | - | - | - | 24.4 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 5 | - | RoHS Compliant | - | - | - | - | Reel | SRP0312F | - | 20 % | - | - | - | - | - | Shielded Power Inductor | - | - | - | - | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | 680 nH | 100 kHz | - | - | - | - | - | - | - | - | - | - | 80 MHz | Power Inductors | 6.3 A | - | 1 mm | - | 3.3 mm | 3.1 mm | - | ||
![]() SRP0612F-1R0M Bourns | 2689 |
| - | - | - | - | - | - | - | - | Metal | - | - | - | 3000 | - | - | - | - | - | - | - | 26.5 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 10 | - | RoHS Compliant | - | - | - | - | Reel | SRP0612F | - | 20 % | - | - | - | - | - | Shielded Power Inductor | - | - | - | - | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | 1 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | 60 MHz | Power Inductors | 12 A | - | 1 mm | - | 6.1 mm | 6.1 mm | - | ||
![]() SRP0612F-4R7M Bourns | 3005 |
| - | - | - | - | - | - | - | - | Metal | - | - | - | 3000 | - | - | - | - | - | - | - | 82 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 15 | - | RoHS Compliant | - | - | - | - | Reel | SRP0612F | - | 20 % | - | - | - | - | - | Shielded Power Inductor | - | - | - | - | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | 4.7 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | 20 MHz | Power Inductors | 6.3 A | - | 1 mm | - | 6.1 mm | 6.1 mm | - | ||
![]() SRP0410F-2R2M Bourns | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | 5000 | - | - | - | - | - | - | - | 72 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 5 | - | RoHS Compliant | - | - | - | - | Reel | SRP0410F | - | 20 % | - | - | - | - | - | Shielded Power Inductor | - | - | - | - | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | 2.2 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | 33 MHz | Power Inductors | 3.9 A | - | 0.8 mm | - | 4.3 mm | 4.1 mm | - | ||
![]() SRP0412F-6R8M Bourns | 3609 |
| - | - | - | - | - | - | - | - | Metal | - | - | - | 4000 | - | - | - | - | - | - | - | 160 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 10 | - | RoHS Compliant | - | - | - | - | Reel | SRP0412F | - | 20 % | - | - | - | - | - | Shielded Power Inductor | - | - | - | - | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | 6.8 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | 21 MHz | Power Inductor | 3 A | - | 1 mm | - | 4.3 mm | 4.1 mm | - | ||
![]() SRP0412F-4R7M Bourns | 3547 |
| - | - | - | - | - | - | - | - | Metal | - | - | - | 4000 | - | - | - | - | - | - | - | 124 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 10 | - | RoHS Compliant | - | - | - | - | Reel | SRP0412F | - | 20 % | - | - | - | - | - | Shielded Power Inductor | - | - | - | - | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | 4.7 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | 27 MHz | Power Inductor | 3.7 A | - | 1 mm | - | 4.3 mm | 4.1 mm | - | ||
![]() SRP0612F-100M Bourns | 2695 |
| - | - | - | - | - | - | - | - | Metal | - | - | - | 3000 | - | - | - | - | - | - | - | 180 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 15 | - | RoHS Compliant | - | - | - | - | Reel | SRP0612F | - | 20 % | - | - | - | - | - | Shielded Power Inductor | - | - | - | - | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | 10 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | 11 MHz | Power Inductors | 4 A | - | 1 mm | - | 6.1 mm | 6.1 mm | - | ||
![]() SRP0410F-100M Bourns | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | 5000 | - | - | - | - | - | - | - | 350 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 5 | - | RoHS Compliant | - | - | - | - | Reel | SRP0410F | - | 20 % | - | - | - | - | - | Shielded Power Inductor | - | - | - | - | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | 10 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | 16 MHz | Power Inductors | 1.7 A | - | 0.8 mm | - | 4.3 mm | 4.1 mm | - | ||
![]() SRN3012BTA-1R0M Bourns Inc. | 2530 | - | - | Surface Mount | 1212 (3030 Metric) | - | - | 3012 | - | - | - | SRN3012BTA | 3.6A | - | - | - | 120MHz | - | 100 kHz | - | Ferrite | - | - | - | Bourns Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | SRN3012BTA | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | - | Active | - | - | Drum Core, Wirewound | - | - | - | - | - | 4.2 A | - | Shielded | - | - | - | - | - | - | - | - | 1 µH | - | 48mOhm Max | - | - | - | 10 @ 1MHz | - | - | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | - | AEC-Q200 | ||
![]() SRP7028CC-100M Bourns Inc. | 101000 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 6A | - | - | - | 14MHz | - | 100 kHz | - | Carbonyl Powder | - | - | - | Bourns Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | SRP7028CC | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | - | - | Active | - | - | Wirewound | - | - | - | - | - | 3.5 A | - | Shielded | - | - | - | - | - | - | - | - | 10 µH | - | 68mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | - | - | - | ||
![]() 1120-1R8M-RC Bourns, Inc. | In Stock | - | - | - | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | FERRITE | - | - | 0.003 Ω | - | 206 | - | BOURNS INC | - | 1120-1R8M-RC | - | 11.4 A | 3 mOhms | + 105 C | - | - 55 C | PCB Mount | 105 °C | -55 °C | 20.574 mm | 21.336 mm | Radial | Active | - | 5.31 | Details | Yes | - | 0.832007 oz | - | - | 1120 | - | 20 % | e3 | Yes | - | Standard | EAR99 | Choke | Tin (Sn) | 105 °C | -55 °C | Power | 8504.50.80.00 | - | - | Unshielded | 1 | Bobbin Core | compliant | Radial | 16.002 mm | 12.7 mm | 0.63 in | 1.8034 mm | 1.8 uH | 1 kHz | 3 mΩ | 11.4 A | HIGH CURRENT INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | NO | 11.4 A | 1.8 µH | - | Power Inductors | - | 20.574 mm | - | - | 21.336 mm | - | - |