- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78F1R5K-TR-RC Bourns, Inc. | In Stock | - | - | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | Ferrite | - | - | - | 0.2 Ω | 5000 | - | BOURNS INC | - | 78F1R5K-TR-RC | - | 700 mA | 200 mOhms | + 105 C | - | - 55 C | PCB Mount | 105 °C | -55 °C | - | 2.79 mm | 7.11 mm | Axial | Active | - | 50 | 5.3 | Details | Yes | 150 MHz | - | 0.005291 oz | - | Reel | 78F | - | 10 % | e3 | Yes | Standard | EAR99 | RF Choke | Tin (Sn) | - | - | RF | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | Conformal Coated | compliant | Axial | 25.4 mm | - | 0.51 mm | 1.5 uH | 7.9 MHz | - | - | DC-DC CONVERTER | AXIAL | - | 50 | GENERAL PURPOSE INDUCTOR | - | NO | 0.7 A | 1.5 µH | 150 MHz | - | RF Inductors | - | - | 2.79 mm | - | - | 7.11 mm | - | - | ||
![]() 78F2R7K-TR-RC Bourns, Inc. | In Stock | - | - | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | Ferrite | - | - | - | 0.28 Ω | 5000 | - | BOURNS INC | - | 78F2R7K-TR-RC | - | 595 mA | 280 mOhms | + 105 C | - | - 55 C | PCB Mount | 105 °C | -55 °C | - | 2.79 mm | 7.11 mm | Axial | Active | - | 50 | 5.31 | Details | Yes | 95 MHz | - | 0.005291 oz | - | Reel | 78F | - | 10 % | e3 | Yes | Standard | EAR99 | RF Choke | Tin (Sn) | - | - | RF | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | Conformal Coated | compliant | Axial | 25.4 mm | - | 0.51 mm | 2.7 uH | 7.9 MHz | - | - | DC-DC CONVERTER | AXIAL | - | 50 | GENERAL PURPOSE INDUCTOR | - | NO | 0.595 A | 2.7 µH | 95 MHz | - | RF Inductors | - | - | 2.79 mm | - | - | 7.11 mm | - | - | ||
![]() 78FR47K-TR-RC Bourns, Inc. | In Stock | - | - | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | Ferrite | - | - | - | 0.11 Ω | 5000 | - | BOURNS INC | - | 78FR47K-TR-RC | - | 1 A | 110 mOhms | + 105 C | - | - 55 C | PCB Mount | 105 °C | -55 °C | - | 2.79 mm | 7.11 mm | Axial | Active | - | 40 | 5.31 | Details | Yes | 270 MHz | - | - | - | Reel | 78F | - | 10 % | e3 | Yes | Standard | EAR99 | RF Choke | Tin (Sn) | - | - | RF | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | Conformal Coated | compliant | Axial | 25.4 mm | - | 0.51 mm | 470 nH | 25 MHz | - | - | DC-DC CONVERTER | AXIAL | - | 40 | GENERAL PURPOSE INDUCTOR | - | NO | 1 A | 0.47 µH | 270 MHz | - | RF Inductors | - | - | 2.79 mm | - | - | 7.11 mm | - | - | ||
![]() 78F6R8J-TR-RC Bourns, Inc. | In Stock | - | - | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | Ferrite | - | - | - | 0.45 Ω | 5000 | - | BOURNS INC | - | 78F6R8J-TR-RC | - | 470 mA | 450 mOhms | + 105 C | - | - 55 C | PCB Mount | 105 °C | -55 °C | - | 2.79 mm | 7.11 mm | Axial | Active | - | 40 | 5.31 | Details | Yes | 28 MHz | - | 0.005291 oz | - | Reel | 78F | - | 5 % | e3 | Yes | Standard | EAR99 | RF Choke | Tin (Sn) | - | - | RF | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | Conformal Coated | compliant | Axial | 25.4 mm | - | 0.51 mm | 6.8 uH | 7.9 MHz | - | - | DC-DC CONVERTER | AXIAL | - | 40 | GENERAL PURPOSE INDUCTOR | - | NO | 0.47 A | 6.8 µH | 28 MHz | - | RF Inductors | - | - | 2.79 mm | - | - | 7.11 mm | - | - | ||
![]() 78FR10K-TR-RC Bourns, Inc. | In Stock | - | - | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | Ferrite | - | - | - | 0.06 Ω | 5000 | - | BOURNS INC | - | 78FR10K-TR-RC | - | 1.2 A | 60 mOhms | + 105 C | - | - 55 C | PCB Mount | 105 °C | -55 °C | - | 2.79 mm | 7.11 mm | Axial | Active | - | 20 | 5.31 | Details | Yes | 400 MHz | - | - | - | Reel | 78F | - | 10 % | e3 | Yes | Standard | EAR99 | RF Choke | Tin (Sn) | - | - | RF | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | Conformal Coated | compliant | Axial | 25.4 mm | - | 0.51 mm | 100 nH | 25 MHz | - | - | DC-DC CONVERTER | AXIAL | - | 20 | GENERAL PURPOSE INDUCTOR | - | NO | 1.2 A | 0.1 µH | 400 MHz | - | RF Inductors | - | - | 2.79 mm | - | - | 7.11 mm | - | - | ||
![]() RLB1014-271KL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | 1.5 Ohms | + 80 C | - | - 20 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.153265 oz | - | Bulk | RLB | - | - | - | - | Standard | - | - | - | - | - | RF | - | - | - | - | - | - | - | Radial | - | 5 mm | - | 270 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | 8.7 mm | - | - | 12 mm | - | - | ||
![]() 78FR33K-TR-RC Bourns, Inc. | In Stock | - | - | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | Ferrite | - | - | - | 0.095 Ω | 5000 | - | BOURNS INC | - | 78FR33K-TR-RC | - | 1.11 A | 95 mOhms | + 105 C | - | - 55 C | PCB Mount | 105 °C | -55 °C | - | 2.79 mm | 7.11 mm | Axial | Active | - | 40 | 5.31 | Details | Yes | 335 MHz | - | - | - | Reel | 78F | - | 10 % | e3 | Yes | Standard | EAR99 | RF Choke | Tin (Sn) | 105 °C | -55 °C | RF | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | Conformal Coated | compliant | Axial | 25.4 mm | - | 0.51 mm | 330 nH | 25 MHz | 95 mΩ | 1.11 A | DC-DC CONVERTER | AXIAL | - | 40 | GENERAL PURPOSE INDUCTOR | 40 | NO | 1.11 A | 0.33 µH | 335 MHz | - | RF Inductors | - | - | 2.79 mm | - | - | 7.11 mm | - | - | ||
![]() SRN4018A-101M Bourns, Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | - | 450mA | - | 3000 | 6MHz | - | 100 kHz | - | Ferrite | 420 mA | 1.6 Ohms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | Details | - | - | - | 0.005291 oz | -40°C ~ 125°C | MouseReel | SRN4018 | 0.157 L x 0.157 W (4.00mm x 4.00mm) | 20 % | - | - | Standard | - | Wirewound | - | - | - | Power | - | 420 mA | - | Semi-Shielded | - | - | - | SMD/SMT | - | - | - | 100 uH | 796 kHz | 1.33Ohm | - | - | - | - | - | - | - | - | - | - | 6 MHz | Wirewound | Power Inductors | 450 mA | - | - | 1.88 mm | 0.071 (1.80mm) | 4 mm | 4 mm | AEC-Q200 | ||
![]() PM0603-8N2J-RC Bourns, Inc. | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | Alumina | 0603 | 1608 | - | - | 3000 | - | - | - | - | - | 700 mA | 110 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000113 oz | - | MouseReel | PM0603 | - | 0.3 nH | - | - | Standard | - | - | - | - | - | RF | - | - | - | Unshielded | - | - | - | SMD/SMT | - | - | - | 8.2 nH | 250 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | - | - | 1 mm | - | 1.65 mm | 1.05 mm | - | ||
![]() RL110-151K-RC Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | 1.4 A | 230 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.117110 oz | - | - | RL110 | - | 20 % | - | - | Standard | - | - | - | - | - | RF | - | - | - | Unshielded | - | - | - | Radial | - | 5 mm | - | 150 uH | - | - | - | - | - | - | - | - | - | - | - | - | 4.2 MHz | - | RF Inductors | - | - | 10 mm | - | - | 10 mm | - | - | ||
![]() 78F120J-TR-RC Bourns, Inc. | In Stock | - | - | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | Ferrite | - | - | - | 0.8 Ω | 5000 | - | BOURNS INC | - | 78F120J-TR-RC | - | 350 mA | 800 mOhms | + 105 C | - | - 55 C | PCB Mount | 105 °C | -55 °C | - | 2.79 mm | 7.11 mm | Axial | Active | - | 45 | 5.31 | Details | Yes | 16 MHz | - | 0.005291 oz | - | Reel | 78F | - | 5 % | e3 | Yes | Standard | EAR99 | RF Choke | Tin (Sn) | - | - | RF | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | Conformal Coated | compliant | Axial | 25.4 mm | - | 0.51 mm | 12 uH | 2.5 MHz | - | - | DC-DC CONVERTER | AXIAL | - | 45 | GENERAL PURPOSE INDUCTOR | - | NO | 0.35 A | 12 µH | 16 MHz | - | RF Inductors | - | - | 2.79 mm | - | - | 7.11 mm | - | - | ||
![]() FSR1013-393KL Bourns, Inc. | In Stock | - | - | - | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | Ferrite | 0405 | 1013 | - | 185 Ω | 110 | - | BOURNS INC | - | FSR1013-393KL | - | 23 mA | 185 Ohms | + 105 C | Bourns Inc. | - 40 C | PCB Mount | 105 °C | -40 °C | Bulk | 10.5 mm | 13 mm | Radial | Active | Obsolete | 30 | 5.46 | Details | Yes | 0.12 MHz | Q IS MEASUED AT 79.6KHZ | 0.110937 oz | - | Bulk | - | - | 10 % | e3 | Yes | Standard | EAR99 | - | Matte Tin (Sn) | - | - | RF | 8504.50.80.00 | - | Bulk | Shielded | 1 | Radial | compliant | Radial | 5 mm | 5 mm | 0.7 mm | 39 mH | 1 kHz | - | - | RF INDUCTOR | RADIAL | - | 30 | GENERAL PURPOSE INDUCTOR | - | YES | 0.023 A | 39000 µH | 120 kHz | - | Power Inductors | - | - | 10.5 mm | 13 mm | - | - | - | - | ||
![]() SRN4018A-330M Bourns, Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | - | 750mA | - | 3000 | 12MHz | - | 100 kHz | - | Ferrite | 700 mA | 552 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | Details | - | - | - | 0.005291 oz | -40°C ~ 125°C | MouseReel | SRN4018 | 0.157 L x 0.157 W (4.00mm x 4.00mm) | 20 % | - | - | Standard | - | Wirewound | - | - | - | Power | - | 700 mA | - | Semi-Shielded | - | - | - | SMD/SMT | - | - | - | 33 uH | 2.52 MHz | 460mOhm | - | - | - | - | - | - | - | - | - | - | 12 MHz | Wirewound | Power Inductors | 750 mA | - | - | 1.88 mm | 0.071 (1.80mm) | 4 mm | 4 mm | AEC-Q200 | ||
![]() RLB1014-331KL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | 1.7 Ohms | + 80 C | - | - 20 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.153265 oz | - | Bulk | RLB | - | - | - | - | Standard | - | - | - | - | - | RF | - | - | - | - | - | - | - | Radial | - | 5 mm | - | 330 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | 8.7 mm | - | - | 12 mm | - | - | ||
![]() 78F390J-TR-RC Bourns, Inc. | In Stock | - | - | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | Ferrite | - | - | - | 1.7 Ω | 5000 | - | BOURNS INC | - | 78F390J-TR-RC | - | 240 mA | 1.7 Ohms | + 105 C | - | - 55 C | PCB Mount | 105 °C | -55 °C | - | 2.79 mm | 7.11 mm | Axial | Active | - | 50 | 5.31 | Details | Yes | 9.5 MHz | - | 0.005291 oz | - | Reel | 78F | - | 5 % | e3 | Yes | Standard | EAR99 | RF Choke | Tin (Sn) | - | - | RF | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | Conformal Coated | compliant | Axial | 25.4 mm | - | 0.51 mm | 39 uH | 2.5 MHz | - | - | DC-DC CONVERTER | AXIAL | - | 50 | GENERAL PURPOSE INDUCTOR | - | NO | 0.24 A | 39 µH | 9.5 MHz | - | RF Inductors | - | - | 2.79 mm | - | - | 7.11 mm | - | - | ||
![]() FSR1013-182KL Bourns, Inc. | In Stock | - | - | - | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | Ferrite | 0405 | 1013 | - | 7 Ω | 110 | - | BOURNS INC | - | FSR1013-182KL | - | 115 mA | 7 Ohms | + 105 C | Bourns Inc. | - 40 C | PCB Mount | 105 °C | -40 °C | Bulk | 10.5 mm | 13 mm | Radial | Active | Obsolete | 40 | 5.46 | Details | Yes | 0.48 MHz | Q IS MEASURED AT 252 KHZ | 0.110937 oz | - | Bulk | - | - | 10 % | e3 | Yes | Standard | EAR99 | - | Matte Tin (Sn) | - | - | RF | 8504.50.80.00 | - | Bulk | Shielded | 1 | Radial | compliant | Radial | 5 mm | 5 mm | 0.7 mm | 1.8 mH | 1 kHz | - | - | RF INDUCTOR | RADIAL | - | 40 | GENERAL PURPOSE INDUCTOR | - | YES | 0.115 A | 1800 µH | 480 kHz | - | Power Inductors | - | - | 10.5 mm | 13 mm | - | - | - | - | ||
![]() 78FR39K-TR-RC Bourns, Inc. | In Stock | - | - | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | Ferrite | - | - | - | 0.1 Ω | 5000 | - | BOURNS INC | - | 78FR39K-TR-RC | - | 1 A | 100 mOhms | + 105 C | - | - 55 C | PCB Mount | 105 °C | -55 °C | - | 2.79 mm | 7.11 mm | Axial | Active | - | 40 | 5.31 | Details | Yes | 310 MHz | - | - | - | Reel | 78F | - | 10 % | e3 | Yes | Standard | EAR99 | RF Choke | Tin (Sn) | - | - | RF | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | Conformal Coated | compliant | Axial | 25.4 mm | - | 0.51 mm | 390 nH | 25 MHz | - | - | DC-DC CONVERTER | AXIAL | - | 40 | GENERAL PURPOSE INDUCTOR | - | NO | 1 A | 0.39 µH | 310 MHz | - | RF Inductors | - | - | 2.79 mm | - | - | 7.11 mm | - | - | ||
![]() 78F4R7J-TR-RC Bourns, Inc. | In Stock | - | - | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | Ferrite | - | - | - | 0.35 Ω | 5000 | - | BOURNS INC | - | 78F4R7J-TR-RC | - | 530 mA | 350 mOhms | + 105 C | - | - 55 C | PCB Mount | 105 °C | -55 °C | - | 2.79 mm | 7.11 mm | Axial | Active | - | 45 | 5.31 | Details | Yes | 38 MHz | - | 0.005291 oz | - | Reel | 78F | - | 5 % | e3 | Yes | Standard | EAR99 | RF Choke | Tin (Sn) | - | - | RF | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | Conformal Coated | compliant | Axial | 25.4 mm | - | 0.51 mm | 4.7 uH | 7.9 MHz | - | - | DC-DC CONVERTER | AXIAL | - | 45 | GENERAL PURPOSE INDUCTOR | - | NO | 0.53 A | 4.7 µH | 38 MHz | - | RF Inductors | - | - | 2.79 mm | - | - | 7.11 mm | - | - | ||
![]() SDE0422-101M1 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.013228 oz | - | MouseReel | - | - | 20 % | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 100 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | - | - | - | - | - | - | ||
![]() 08556-RC Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | 137 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Cut Tape | - | - | 20 % | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |