- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR0906-220ML Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | RECTANGULAR PACKAGE | 19MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR | YES | 1 | 13mm | - | 1.4A | - | - | - | - | - | - | - | 22μH | 1kHz | 130mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL IN-LINE | 35 @ 2.52MHz | - | 35 | 1.9A | 35 | 4149 | - | 20% | - | 1.4A | - | 6mm | 0.248 6.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU2009-150Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU2009 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR | Shielded | 1 | 3mm | - | 300mA | - | Not | - | - | - | - | - | 15μH | 100kHz | 1.37Ohm Max | - | 300mA | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | 10 | 1111 | - | - | 300mA | - | - | 900μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0805-272KL Bourns Inc. | 915 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 7.8mm | Chip | 120mA | - | Not | - | - | - | - | - | 2.7mH | 1kHz | 11.8Ohm Max | - | 120mA | POWER INDUCTOR | DUAL ENDED | 31 @ 252kHz | - | - | 180mA | 31 | - | - | 10% | 120mA | 120mA | 7.8mm | 5.3mm | 0.209 5.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1265A-3R3M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 20MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1265A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.8mm | - | 18A | - | Not | - | - | - | - | - | 3.3μH | 100kHz | 6.8mOhm Max | - | 18A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 30A | - | 5349 | - | 20% | 18A | 18A | - | 6.2mm | 0.252 6.40mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP1038A-150M Bourns Inc. | 3 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 9MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1038A | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | Shielded | 1 | 10mm | - | 6.25A | - | - | - | - | - | - | - | 15μH | 100kHz | 45mOhm Max | - | 6.25A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 10A | - | 3939 | - | 20% | - | 6.25A | - | 3.8mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR2207-681KL Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 4.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 700mA | - | - | - | - | - | - | - | 680μH | 100kHz | 1.1Ohm Max | - | 700mA | POWER INDUCTOR | DUAL ENDED | 16 @ 1MHz | - | 16 | 1.2A | 16 | 8759 | - | 10% | - | 700mA | - | 7mm | 0.307 7.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CV201210-R18K Bourns Inc. | 90000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | 185MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Rectangular | 250mA | - | - | 2012 | 0805 | - | - | - | 180nH | 25MHz | 400mOhm Max | - | 250mA | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | - | 20 | - | 20 | - | - | - | - | - | - | 203.2μm | 0.041 1.05mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0906-820KL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | - | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | Q MEASURED AT 2.250 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | 950mA | - | Not | - | - | - | - | - | 82μH | 1kHz | 330mOhm Max | - | 950mA | POWER INDUCTOR | DUAL IN-LINE | 20 @ 2.52MHz | - | 20 | 1.3A | 20 | 4137 | - | 10% | 950mA | - | - | 6.3mm | 0.248 6.30mm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() CC453232-1R8KL Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 100MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | Rectangular | 900mA | - | Not | 4532 | 1812 | - | - | - | 1.8μH | 7.96MHz | 160mOhm Max | - | 900mA | RF INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | - | 10 | - | - | - | 900mA | - | - | 3.2004mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU8028-4R7Y Bourns Inc. | 3280 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2005 | SRU8028 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 8.3mm | - | 3.7A | - | Not | - | - | - | - | - | 4.7μH | 100kHz | 20mOhm | - | 3.7A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | 15 | 3.2A | 15 | - | - | 30% | 3.7A | - | - | 2.8mm | 0.122 3.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1045-4R5M Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 44.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1045 | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel (Sn/Ni) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | RECTANGULAR PACKAGE | 4.2A | - | - | - | - | - | - | - | 4.5μH | 100kHz | 33mOhm Max | - | 4.2A | POWER INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | - | - | 5.2A | 25 | 3939 | - | - | - | - | - | 4.4958mm | 0.189 4.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0403-2R7ML Bourns Inc. | 2013 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 75MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 52MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | 2.43A | - | Not | - | - | - | - | - | 2.7μH | 1kHz | 52mOhm Max | - | 2.43A | POWER INDUCTOR | DUAL ENDED | 28 @ 7.96MHz | - | 28 | 3.5A | 28 | 1816 | - | 20% | 2.43A | 2.43A | - | 3.5mm | 0.138 3.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0906-560KL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | - | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | 1.05A | - | Not | - | - | - | - | - | 56μH | 1kHz | 260mOhm Max | - | 1.05A | POWER INDUCTOR | DUAL IN-LINE | 25 @ 2.52MHz | - | 25 | 1.4A | 25 | 4137 | - | 10% | 1.05A | - | - | 6.3mm | 0.248 6.30mm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() CM453232-561JL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 50mA | CM453232 | Not | 4532 | 1812 | - | - | - | 560μH | 796kHz | 30Ohm Max | - | 50mA | RF INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | - | 30 | - | - | - | 50mA | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() CW252016-68NJ Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | Q MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | Ceramic, Wirewound | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 600mA | - | Not | 2520 | 1008 | - | - | - | 68nH | 100MHz | 200mOhm Max | 400mA | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | - | 60 | - | 60 | - | - | 5% | 600mA | - | - | 1.3mm | 0.071 1.80mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP7028A-1R0M Bourns Inc. | 2 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 58MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP7028A | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.6mm | - | 11A | - | Not | - | - | - | - | - | 1μH | 100kHz | 10mOhm Max | - | 11A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 22A | 20 | 2926 | - | 20% | 11A | 11A | - | 2.8mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0805-2R5ML Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 70MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 20MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 7.8mm | Chip | 5A | - | Not | - | - | - | - | - | 2.5μH | 1kHz | 20mOhm Max | - | 5A | POWER INDUCTOR | DUAL ENDED | 32 @ 7.96MHz | - | - | 7.2A | 32 | - | - | 20% | 5A | 5A | - | 5.3mm | 0.209 5.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB1314-101KL Bourns Inc. | 831 | - | Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | 5.4MHz | Ferrite | Q MEASURED AT: 0.796 | -40°C~105°C | Bulk | 2005 | RLB | 0.461Dia 11.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 120MOhm | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 1A | RLB1314 | Not | - | - | 7mm | 15mm | 800 μm | 100μH | 1kHz | 120mOhm Max | - | 1A | POWER INDUCTOR | - | 70 @ 796kHz | Radial | 70 | - | 70 | - | - | 10% | 1A | 1A | 11.7mm | 13mm | 0.512 13.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP2313AA-4R7M Bourns Inc. | 231000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 11MHz | Metal | - | -55°C~155°C | Tape & Reel (TR) | - | SRP2313AA | 0.925Lx0.866W 23.50mmx22.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | 44A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 4.7μH | 0.1MHz | 2.2mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | - | 40 | 34A | - | - | 44A | 20% | - | - | - | - | 0.512 13.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB0608-222KL Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 1MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.197Dia 5.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | NO | 1 | - | Shrink Tube | 85mA | RLB0608 | Not | - | - | 2mm | 28mm | 500 μm | 2.2mH | 252kHz | 20Ohm Max | - | 85mA | POWER INDUCTOR | - | 50 @ 252kHz | Radial | 50 | - | 50 | - | - | 10% | 85mA | 85mA | 5mm | 7.5mm | 0.295 7.50mm | - | No SVHC | ROHS3 Compliant | - | - |