- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Qualification | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Depth | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRN3015C-6R8M Bourns Inc. | 1356 |
| - | Surface Mount | Nonstandard | 3015 | - | Bourns | - | - | 1.3A | 2000 | 36MHz | 100 kHz | Bourns | Ferrite | 1.7 A | 1.7 mOhms | + 125 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | - | - | Details | - | -55°C ~ 125°C | MouseReel | SRN3015C | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 1.7 A | Semi-Shielded | - | SMD/SMT | 6.8 μH | - | 206mOhm Max | 10 @ 100MHz | Fixed Inductors | - | - | 36 MHz | - | Power Inductors | 1.3 A | - | Power Inductors - SMD | - | - | 1.3 mm | 0.059" (1.50mm) | 3 mm | 3 mm | - | - | ||
![]() SRN3015C-R47M Bourns Inc. | 1840 |
| - | Surface Mount | Nonstandard | 3015 | - | Bourns | - | - | 4.3A | 2000 | 160MHz | 100 kHz | Bourns | Ferrite | 3.7 A | 22 mOhms | + 125 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | - | - | Details | - | -55°C ~ 125°C | MouseReel | SRN3015C | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 3.7 A | Semi-Shielded | - | SMD/SMT | 470 nH | - | 22mOhm Max | 10 @ 100MHz | Fixed Inductors | - | - | 160 MHz | - | Power Inductors | 4.3 A | - | Power Inductors - SMD | - | - | 1.3 mm | 0.059" (1.50mm) | 3 mm | 3 mm | - | - | ||
![]() SRN3030HA-220M Bourns Inc. | 640 | - | - | Surface Mount | Nonstandard | - | - | Bourns | - | - | 1.1A | 700 | 16MHz | 100 kHz | Bourns | Ferrite | - | - | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | - | AEC-Q200 | Details | - | -55°C ~ 150°C | MouseReel | SRN3030HA | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 550 mA | Semi-Shielded | - | SMD/SMT | 22 μH | - | 1.1Ohm Max | 25 @ 2.52MHz | Fixed Inductors | ± 20% | 550mA | - | - | Power Inductors | - | - | Power Inductors - SMD | 3mm | 3mm | 3 mm | 0.118" (3.00mm) | 3 mm | 3 mm | 3mm | AEC-Q200 | ||
![]() SRN5030HA-101M Bourns Inc. | 176 |
| - | Surface Mount | Nonstandard | - | - | Bourns | - | - | 650mA | 600 | 7MHz | 100 kHz | Bourns | Ferrite | 450mA | - | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | - | AEC-Q200 | Details | - | -55°C ~ 150°C | MouseReel | SRN5030HA | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 450 mA | Semi-Shielded | 5mm | SMD/SMT | 100 μH | - | 1.4Ohm Max | 30 @ 796kHz | Fixed Inductors | ± 20% | 450mA | - | - | Power Inductors | - | - | Power Inductors - SMD | 5mm | 5mm | 3 mm | 0.118" (3.00mm) | 5 x 5 x 3mm | 5 mm | 3mm | AEC-Q200 | ||
![]() SRN4030HA-220M Bourns Inc. | 448 |
| - | Surface Mount | Nonstandard | - | - | Bourns | - | - | 1.5A | 600 | 13MHz | 100 kHz | Bourns | Ferrite | 1.2A | - | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | - | AEC-Q200 | Details | - | -55°C ~ 150°C | MouseReel | SRN4030HA | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 1.2 A | Semi-Shielded | 4mm | SMD/SMT | 22 μH | - | 330mOhm Max | 18 @ 2.52MHz | Fixed Inductors | ± 20% | 1.2A | - | - | Power Inductors | - | - | Power Inductors - SMD | 4mm | 4mm | 3 mm | 0.118" (3.00mm) | 4 x 4 x 3mm | 4 mm | 3mm | AEC-Q200 | ||
![]() SRN3030HA-100M Bourns Inc. | 676 | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 1.6A | - | 25MHz | 100 kHz | - | Ferrite | - | - | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | - | - | - | - | -55°C ~ 150°C | - | SRN3030HA | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 900 mA | Semi-Shielded | - | SMD/SMT | 10 μH | - | 450mOhm Max | 20 @ 2.52MHz | Power Inductors - SMD | ± 20% | 900mA | - | - | Power Inductors | - | - | - | 3mm | 3mm | 3 mm | 0.118" (3.00mm) | 3 mm | 3 mm | 3mm | AEC-Q200 | ||
![]() SRN4030HA-4R7Y Bourns Inc. | 531 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | 3.5A | - | 31MHz | 100 kHz | - | Ferrite | 3.1A | - | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | - | - | - | - | -55°C ~ 150°C | - | SRN4030HA | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 3.1 A | Semi-Shielded | 4mm | SMD/SMT | 4.7 μH | - | 60mOhm Max | 13 @ 7.96MHz | Power Inductors - SMD | ± 30% | 3.1A | - | - | Power Inductors | - | - | - | 4mm | 4mm | 3 mm | 0.118" (3.00mm) | 4 x 4 x 3mm | 4 mm | 3mm | AEC-Q200 | ||
![]() SRP2010DPA-1R5M Bourns Inc. | 657 |
| - | Surface Mount | 0806 (2016 Metric) | 0806 | - | - | 0606 | 2016 | 2.8A | - | - | 1 MHz | - | Metal | 2.8A | - | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | Active | - | - | - | - | -40°C ~ 125°C | - | SRP2010DPA | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 2.1 A | Shielded | 1.6mm | SMD/SMT | 1.5 μH | - | 110mOhm Max | - | Power Inductors - SMD | ± 20% | 2.1A | - | - | Power Inductors | - | - | - | 2mm | 1.6mm | 1 mm | 0.039" (1.00mm) | 2 x 1.6 x 1mm | 1.6 mm | 1mm | AEC-Q200 | ||
![]() SRP5050FA-220M1 Bourns Inc. | 606 | - | - | Surface Mount | Nonstandard | - | - | Bourns | - | - | 5A | 1500 | 8MHz | 100 kHz | Bourns | Metal | 3.4 A | 99.65 mOhms | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | - | AEC-Q200 | Details | 0.029277 oz | -55°C ~ 155°C | MouseReel | SRP5050FA | 0.236" L x 0.224" W (6.00mm x 5.70mm) | ±20% | Standard | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 3.4 A | Shielded | - | SMD/SMT | 22 μH | 100 kHz | 99.65mOhm Max | - | Fixed Inductors | ± 20% | 3.4A | 8 MHz | - | Power Inductors | 5 A | - | Power Inductors - SMD | 6mm | 5.7mm | 4.8 mm | 0.197" (5.00mm) | 6 mm | 5.7 mm | 4.8mm | AEC-Q200 | ||
![]() SRN3030HA-4R7Y Bourns Inc. | 204 | - | - | Surface Mount | Nonstandard | - | - | Bourns | - | - | 2.4A | 700 | 37MHz | 100 kHz | Bourns | Ferrite | - | - | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | - | AEC-Q200 | Details | - | -55°C ~ 150°C | MouseReel | SRN3030HA | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 1.4 A | Semi-Shielded | - | SMD/SMT | 4.7 μH | - | 200mOhm Max | 15 @ 7.96MHz | Fixed Inductors | ± 30% | 1.4A | - | - | Power Inductors | - | - | Power Inductors - SMD | 3mm | 3mm | 3 mm | 0.118" (3.00mm) | 3 mm | 3 mm | 3mm | AEC-Q200 | ||
![]() SRP2510TMA-R22M Bourns Inc. | 922 | - | - | - | 1008 (2520 metric) | - | Metal Alloy Powder | Bourns | - | - | - | 2000 | - | - | Bourns | - | 5.9 A | 12.5 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 35 | AEC-Q200 | Details | - | - | MouseReel | - | - | 20 % | Standard | Wirewound | Power | Inductors, Chokes & Coils | - | Shielded | - | SMD/SMT | 220nH | - | - | - | Fixed Inductors | ± 20% | 7.2A | 170 MHz | Wirewound | Power Inductors | 7.2 A | - | Power Inductors - SMD | 2.5mm | 2mm | 1 mm | - | 2.5 mm | 2 mm | 0.8mm | - | ||
![]() SRP2012TMA-R22M Bourns Inc. | 4009 |
| - | - | 2012 metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | PCB Mount | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | 20 % | - | Power Inductor | - | Inductors, Chokes & Coils | - | - | - | SMD/SMT | 220nH | - | - | - | Power Inductors - SMD | ± 20% | 7A | - | - | Power Inductors | 7 A | - | - | 2mm | 1.6mm | 1 mm | - | 2 mm | 1.6 mm | 1mm | - | ||
![]() SRP3212-4R7M Bourns Inc. | 14 | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Metal Alloy | Bourns | - | - | 2.8A | 2000 | 25MHz | 100 kHz | Bourns | Alloy Powder | 2.2A | 146 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | Active | 5 | - | Details | - | -40°C ~ 125°C | MouseReel | SRP3212 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Standard | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 2.2 A | Shielded | 2.5mm | SMD/SMT | 4.7 μH | - | 146mOhm Max | 5 @ 100kHz | Fixed Inductors | ± 20% | 2.2A | 25 MHz | - | Power Inductors | 2.8 A | - | Power Inductors - SMD | 3.2mm | 2.5mm | 1 mm | 0.047" (1.20mm) | 3.2mm | 2.5 mm | 1mm | - | ||
![]() SRN8040TA-2R0Y Bourns Inc. | 17 |
| - | Surface Mount | Nonstandard | - | Ferrite | Bourns | - | - | 10.2A | 1000 | 61MHz | 1 MHz | Bourns | Ferrite | 7.5 A | 11 mOhms | + 125 C | Bourns Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 15 | - | - | 0.031888 oz | -55°C ~ 125°C | Cut Tape | SRN8040TA | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | Standard | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | 7.5 A | Semi-Shielded | - | SMD/SMT | 2 μH | - | 11mOhm | 15 @ 1MHz | Fixed Inductors | - | - | 61 MHz | - | Power Inductors | 10.2 A | - | Power Inductors - SMD | - | - | 3.7 mm | 0.157" (4.00mm) | 8 mm | 8 mm | - | AEC-Q200 | ||
![]() SRR0604-152KL Bourns Inc. | 17 |
| - | Surface Mount | Nonstandard | - | Ferrite | Bourns | - | - | - | 1000 | - | 1 kHz | Bourns | Ferrite | 150 mA | - | + 125 C | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | - | - | 0.022223 oz | -40°C ~ 125°C | - | SRR0604 | 0.256" L x 0.256" W (6.50mm x 6.50mm) | ±10% | Standard | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | - | Shielded | - | SMD/SMT | 1.5 mH | - | - | - | Fixed Inductors | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | - | - | 4.6 mm | 0.193" (4.90mm) | 6.5 mm | 6.5 mm | - | - | ||
![]() SRP3212-1R0M Bourns Inc. | 1349 | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Metal Alloy | Bourns | - | - | 6.5A | 2000 | 63MHz | 100 kHz | Bourns | Alloy Powder | 5.5A | - | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | Active | 5 | - | Details | - | -40°C ~ 125°C | MouseReel | SRP3212 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Standard | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 5.5 A | Shielded | 2.5mm | SMD/SMT | 1 μH | - | 32mOhm Max | 5 @ 100kHz | Fixed Inductors | ± 20% | 5.5A | 63 MHz | - | Power Inductors | 6.5 A | - | Power Inductors - SMD | 3.2mm | 2.5mm | 1 mm | 0.047" (1.20mm) | 3.2mm | 2.5 mm | 1mm | - | ||
![]() SRP2012TMA-1R5M Bourns Inc. | 1834 | - | - | - | 2012 metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | PCB Mount | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | 20 % | - | Power Inductor | - | Inductors, Chokes & Coils | - | - | - | SMD/SMT | 1.5µH | - | - | - | Power Inductors - SMD | ± 20% | 2.9A | - | - | Power Inductors | 2.9 A | - | - | 2mm | 1.6mm | 1 mm | - | 2 mm | 1.6 mm | 1mm | - | ||
![]() SRP3212A-1R5M Bourns Inc. | 1999 | - | - | - | 3.2 mm x 2.5 mm x 1 mm | - | Metal Alloy | - | - | - | - | - | - | - | - | - | 4.4 A | 53 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 5 | - | - | - | - | - | - | - | 20 % | Standard | Power Inductor | Power | Inductors, Chokes & Coils | - | Shielded | - | SMD/SMT | 1.5µH | - | - | - | Power Inductors - SMD | ± 20% | 4.4A | - | - | Power Inductors | 5 A | - | - | 3.2mm | 2.5mm | 1 mm | - | 3.2 mm | 2.5 mm | 1mm | - | ||
![]() SRP2510TMA-R68M Bourns Inc. | 2192 | - | - | - | 1008 (2520 metric) | - | Metal Alloy Powder | Bourns | - | - | - | 2000 | - | - | Bourns | - | 3.4 A | 44 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 35 | AEC-Q200 | Details | - | - | MouseReel | - | - | 20 % | Standard | Wirewound | Power | Inductors, Chokes & Coils | - | Shielded | - | SMD/SMT | 680nH | - | - | - | Fixed Inductors | ± 20% | 5.1A | 120 MHz | Wirewound | Power Inductors | 1 A | - | Power Inductors - SMD | 2.5mm | 2mm | 1 mm | - | 2.5 mm | 2 mm | 0.8mm | - | ||
![]() SRP3212A-2R2M Bourns Inc. | 2114 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2µH | - | - | - | - | ± 20% | 4A | - | - | - | - | - | - | 3.2mm | 2.5mm | - | - | - | - | 1mm | - |