- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Brand | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Qualification | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Depth | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Number of Pieces | Product | Saturation Current | Features | Inductance Range | Kit Contents | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP2010TMA-R68M Bourns Inc. | 606 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680nH | - | - | - | - | ± 20% | 4A | - | - | - | - | - | - | - | - | - | 2mm | 1.6mm | - | - | - | - | - | 0.8mm | - | ||
![]() SRP2313AA-101M Bourns Inc. | 359 |
| - | Surface Mount | Nonstandard | - | Ferrite | Bourns | 9A | 320 | 2MHz | 100 kHz | Bourns | Alloy Powder | 11 A | 40 mOhms | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | 40 | - | Details | 1.252226 oz | -55°C ~ 155°C | Cut Tape | SRP2313AA | 0.925" L x 0.866" W (23.50mm x 22.00mm) | ±20% | Standard | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | 11 A | Shielded | - | SMD/SMT | 100 μH | - | 40mOhm Max | 20 @ 100kHz | Fixed Inductors | ± 20% | 11 A | 2 MHz | Wirewound | - | Power Inductors | 9 A | - | - | - | Power Inductors - SMD | 23.5 mm | 22 mm | - | 12.6 mm | 0.512" (13.00mm) | 23.5 mm | 22 mm | - | AEC-Q200 | ||
![]() SRP3212A-1R0M Bourns Inc. | 457 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1µH | - | - | - | - | ± 20% | 5.5A | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | - | - | - | - | 1mm | - | ||
![]() SRP2010TMA-R33M Bourns Inc. | 1305 | - | - | - | 2010 metric | - | Metal Alloy Powder | - | - | - | - | - | - | - | 4.4 A | 26 mOhms | + 150 C | Bourns Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 35 | - | - | - | - | - | - | - | 20 % | Standard | Power Inductor | Power | Inductors, Chokes & Coils | - | Shielded | - | SMD/SMT | 330nH | - | - | - | Power Inductors - SMD | ± 20% | 5.7A | - | Wirewound | - | Power Inductors | 5.7 A | - | - | - | - | 2mm | 1.6mm | - | 1 mm | - | 2 mm | 1.6 mm | 0.8mm | - | ||
![]() SRP2012TMA-1R0M Bourns Inc. | 265 | - | - | - | 2012 metric | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | PCB Mount | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | 20 % | - | Power Inductor | - | Inductors, Chokes & Coils | - | - | - | SMD/SMT | 1µH | - | - | - | Power Inductors - SMD | ± 20% | 3.7A | - | - | - | Power Inductors | 3.7 A | - | - | - | - | 2mm | 1.6mm | - | 1 mm | - | 2 mm | 1.6 mm | 1mm | - | ||
![]() SRP3212A-3R3M Bourns Inc. | 1000 |
| - | - | 3.2 mm x 2.5 mm x 1 mm | - | Metal Alloy | - | - | - | - | - | - | - | 3.1 A | 101 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 5 | - | - | - | - | - | - | - | 20 % | Standard | Power Inductor | Power | Inductors, Chokes & Coils | - | Shielded | - | SMD/SMT | 3.3µH | - | - | - | Power Inductors - SMD | ± 20% | 3.1A | - | - | - | Power Inductors | 3.4 A | - | - | - | - | 3.2mm | 2.5mm | - | 1 mm | - | 3.2 mm | 2.5 mm | 1mm | - | ||
![]() SRP2512TMA-R68M Bourns Inc. | 1611 | - | - | - | 1005 (2512 metric) | - | Iron Powder | Bourns | - | 2000 | - | - | Bourns | - | 3.7 A | 35 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | AEC-Q200 | Details | - | - | MouseReel | - | - | 20 % | Standard | Wirewound | Power | Inductors, Chokes & Coils | - | Shielded | - | SMD/SMT | 680nH | - | - | - | Fixed Inductors | ± 20% | 5.3A | - | Wirewound | - | Power Inductors | 5.3 A | - | - | - | Power Inductors - SMD | 2.5mm | 2mm | - | 1.2 mm | - | 2.5 mm | 2 mm | 1mm | - | ||
![]() SRP1038WA-1R0M Bourns Inc. | 133 | - | - | Surface Mount | Nonstandard | - | Metal | Bourns | 26A | 500 | 42MHz | 100 kHz | Bourns | Metal | 25A | 2.5 mOhms | + 165 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | 20 | AEC-Q200 | Details | 0.082894 oz | -55°C ~ 165°C | MouseReel | SRP1038 | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 25 A | Shielded | 10mm | SMD/SMT | 1 μH | 100 kHz | 3.1mOhm Max | 20 @ 100kHz | Fixed Inductors | ± 20% | 25A | - | Molded | - | Power Inductors | 27 A | - | - | - | Power Inductors - SMD | 11mm | 10mm | - | 3.8 mm | 0.157" (4.00mm) | 11 x 10 x 3.8mm | 10 mm | 3.8mm | AEC-Q200 | ||
![]() SRP1038AA-4R7M Bourns Inc. | 392 | - | - | Surface Mount | Nonstandard | - | Metal Alloy | - | 15.2A | - | 16MHz | 100 kHz | - | Metal | 8.8A | 19 mOhms | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | 15 | - | - | - | -55°C ~ 155°C | - | SRP1038A | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | 8.8 A | Shielded | 10mm | SMD/SMT | 4.7 μH | 100 kHz | 19mOhm Max | 15 @ 100kHz | Power Inductors - SMD | ± 20% | 8.8A | - | - | - | Power Inductors | 15.2 A | - | - | - | - | 11mm | 10mm | - | 3.8 mm | 0.157" (4.00mm) | 11 x 10 x 3.8mm | 10 mm | 3.8mm | AEC-Q200 | ||
![]() SRP7050AA-6R8M Bourns Inc. | 415 |
| - | Surface Mount | Nonstandard | - | Metal Alloy | Bourns | 7.6A | 800 | 14MHz | 100 kHz | Bourns | Metal | 9A | 36 mOhms | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | 10 | - | Details | 0.043034 oz | -55°C ~ 155°C | MouseReel | SRP7050AA | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Standard | - | Power | Inductors, Chokes & Coils | 9 A | Shielded | 6.6mm | SMD/SMT | 6.8 μH | 100 kHz | 36mOhm Max | 10 @ 100kHz | Fixed Inductors | ± 20% | 9A | 14 MHz | - | - | Power Inductors | 7.6 A | - | - | - | Power Inductors - SMD | 7.3mm | 6.6mm | - | 4.8 mm | 0.197" (5.00mm) | 7.3 x 6.6 x 4.8mm | 6.6 mm | 4.8mm | AEC-Q200 | ||
![]() SRP7028AA-100M Bourns Inc. | 691 | - | - | Surface Mount | Nonstandard | - | Metal Alloy | Bourns | 5.5A | 1000 | 14MHz | 100 kHz | Bourns | Metal | 4A | 68 mOhms | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | 10 | - | Details | 0.024692 oz | -55°C ~ 155°C | MouseReel | SRP7028AA | 0.280" L x 0.260" W (7.10mm x 6.60mm) | ±20% | Standard | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | 4 A | Shielded | 6.6mm | SMD/SMT | 10 μH | 100 kHz | 68mOhm Max | 10 @ 100kHz | Fixed Inductors | ± 20% | 4A | 14 MHz | - | - | Power Inductors | 5.5 A | - | - | - | Power Inductors - SMD | 7.1mm | 6.6mm | - | 2.8 mm | 0.118" (3.00mm) | 7.1 x 6.6 x 2.8mm | 6.6 mm | 2.8mm | AEC-Q200 | ||
![]() SRP1038AA-6R8M Bourns Inc. | 249 | - | - | Surface Mount | Nonstandard | - | Metal Alloy | Bourns | 12.2A | 500 | 13MHz | 100 kHz | Bourns | Metal | 7.8A | 24.5 mOhms | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | 15 | - | Details | 0.077603 oz | -55°C ~ 155°C | MouseReel | SRP1038A | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | 7.8 A | Shielded | 10mm | SMD/SMT | 6.8 μH | 100 kHz | 24.5mOhm Max | 15 @ 100kHz | Fixed Inductors | ± 20% | 7.8A | 13 MHz | - | - | Power Inductors | 12.2 A | - | - | - | Power Inductors - SMD | 11mm | 10mm | - | 3.8 mm | 0.157" (4.00mm) | 11 x 10 x 3.8mm | 10 mm | 3.8mm | AEC-Q200 | ||
![]() SRP7050AA-100M Bourns Inc. | 171 |
| - | Surface Mount | Nonstandard | - | Metal Alloy | Bourns | 6A | 800 | 12MHz | 100 kHz | Bourns | Metal | 7A | 53 mOhms | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | 10 | - | Details | 0.043034 oz | -55°C ~ 155°C | MouseReel | SRP7050AA | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Standard | - | Power | Inductors, Chokes & Coils | 7 A | Shielded | 6.6mm | SMD/SMT | 10 μH | 100 kHz | 53mOhm Max | 10 @ 100kHz | Fixed Inductors | ± 20% | 7A | 12 MHz | - | - | Power Inductors | 6 A | - | - | - | Power Inductors - SMD | 7.3mm | 6.6mm | - | 4.8 mm | 0.197" (5.00mm) | 7.3 x 6.6 x 4.8mm | 6.6 mm | 4.8mm | AEC-Q200 | ||
![]() SRP7050AA-150M Bourns Inc. | 555 |
| - | Surface Mount | Nonstandard | - | Metal Alloy | Bourns | 4A | 800 | 10MHz | 100 kHz | Bourns | Metal | 5A | 85 mOhms | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | 10 | - | Details | 0.043034 oz | -55°C ~ 155°C | MouseReel | SRP7050AA | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Standard | - | Power | Inductors, Chokes & Coils | 5 A | Shielded | 6.6mm | SMD/SMT | 15 μH | 100 kHz | 85mOhm Max | 10 @ 100kHz | Fixed Inductors | ± 20% | 5A | 10 MHz | - | - | Power Inductors | 4 A | - | - | - | Power Inductors - SMD | 7.3mm | 6.6mm | - | 4.8 mm | 0.197" (5.00mm) | 7.3 x 6.6 x 4.8mm | 6.6 mm | 4.8mm | AEC-Q200 | ||
![]() SRP7028AA-R36M Bourns Inc. | 973 | - | - | Surface Mount | Nonstandard | - | - | - | 24A | - | 90MHz | 100 kHz | - | Metal | 20A | - | - | Bourns Inc. | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | SRP7028AA | 0.280" L x 0.260" W (7.10mm x 6.60mm) | ±20% | - | Drum Core, Wirewound | - | - | 20 A | Shielded | 6.6mm | - | 360 nH | - | 3.9mOhm Max | 8 @ 100kHz | - | ± 20% | 20A | - | - | - | - | - | - | - | - | - | 7.1mm | 6.6mm | - | - | 0.118" (3.00mm) | 7.1 x 6.6 x 2.8mm | - | 2.8mm | AEC-Q200 | ||
![]() SRP7028AA-R56M Bourns Inc. | 43 | - | - | Surface Mount | Nonstandard | - | Metal Alloy | Bourns | 18A | 1000 | 57MHz | 100 kHz | Bourns | Metal | 16.5A | 4.5 mOhms | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | 10 | - | Details | 0.024692 oz | -55°C ~ 155°C | MouseReel | SRP7028AA | 0.280" L x 0.260" W (7.10mm x 6.60mm) | ±20% | Standard | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | 16.5 A | Shielded | 6.6mm | SMD/SMT | 560 nH | 100 kHz | 4.5mOhm Max | 10 @ 100kHz | Fixed Inductors | ± 20% | 16.5A | 57 MHz | - | - | Power Inductors | 18 A | - | - | - | Power Inductors - SMD | 7.1mm | 6.6mm | - | 2.8 mm | 0.118" (3.00mm) | 7.1 x 6.6 x 2.8mm | 6.6 mm | 2.8mm | AEC-Q200 | ||
![]() SRP7050AA-1R5M Bourns Inc. | 412 | - | - | Surface Mount | Nonstandard | - | Metal Alloy | Bourns | 13A | 800 | 32MHz | 100 kHz | Bourns | Metal | 15A | 7.3 mOhms | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | 10 | - | Details | 0.043034 oz | -55°C ~ 155°C | MouseReel | SRP7050AA | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Standard | - | Power | Inductors, Chokes & Coils | 15 A | Shielded | 6.6mm | SMD/SMT | 1.5 μH | 100 kHz | 7.3mOhm Max | 10 @ 100kHz | Fixed Inductors | ± 20% | 15A | 32 MHz | - | - | Power Inductors | 13 A | - | - | - | Power Inductors - SMD | 7.3mm | 6.6mm | - | 4.8 mm | 0.197" (5.00mm) | 7.3 x 6.6 x 4.8mm | 6.6 mm | 4.8mm | AEC-Q200 | ||
![]() SRP1038AA-1R5M Bourns Inc. | 25555 | - | - | Surface Mount | Nonstandard | - | Metal Alloy | Bourns | 26A | 500 | 36MHz | 100 kHz | Bourns | Metal | 17.5A | 4.2 mOhms | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | 15 | - | Details | 0.077603 oz | -55°C ~ 155°C | MouseReel | SRP1038A | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | Drum Core, Wirewound | Power | Inductors, Chokes & Coils | 17.5 A | Shielded | 10mm | SMD/SMT | 1.5 μH | 100 kHz | 4.2mOhm Max | 15 @ 100kHz | Fixed Inductors | ± 20% | 17.5A | 36 MHz | - | - | Power Inductors | 26 A | - | - | - | Power Inductors - SMD | 11mm | 10mm | - | 3.8 mm | 0.157" (4.00mm) | 11 x 10 x 3.8mm | 10 mm | 3.8mm | AEC-Q200 | ||
![]() SRP1513CA-150M Bourns Inc. | 52 |
| - | Surface Mount | Nonstandard | - | Metal Alloy | Bourns | 25.5A | 100 | 7MHz | 100 kHz | Bourns | Metal | - | 7.5 mOhms | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | 40 | AEC-Q200 | Details | 0.652568 oz | -55°C ~ 155°C | MouseReel | SRP1513CA | 0.650" L x 0.610" W (16.50mm x 15.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 22 A | Shielded | - | SMD/SMT | 15 μH | 100 kHz | 7.5mOhm Max | 40 @ 100kHz | Fixed Inductors | ± 20% | 22 A | 7 MHz | Wirewound | - | Power Inductors | 25.5 A | - | - | - | Power Inductors - SMD | 16.5 mm | 15.5 mm | - | 12.7 mm | 0.512" (13.00mm) | 16.5 mm | 15.5 mm | 12.7mm | AEC-Q200 | ||
![]() SRP03-LAB Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | Bourns Inc. | - 40 C | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 280 | Power Inductor Kits | - | - | 0.47 uH to 4.7 uH | SRP Series 0310/0312/0315/0320 Size Shielded SMD High Current Power Inductors | - | - | - | - | - | - | - | - | - | - |