- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Qualification | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Depth | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRN4030HA-4R7Y Bourns Inc. | 531 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | 3.5A | - | 31MHz | 100 kHz | - | Ferrite | 3.1A | - | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | - | - | - | - | -55°C ~ 150°C | - | SRN4030HA | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 3.1 A | Semi-Shielded | 4mm | SMD/SMT | 4.7 μH | - | 60mOhm Max | 13 @ 7.96MHz | Power Inductors - SMD | ± 30% | 3.1A | - | - | Power Inductors | - | - | - | 4mm | 4mm | 3 mm | 0.118" (3.00mm) | 4 x 4 x 3mm | 4 mm | 3mm | AEC-Q200 | ||
![]() SRN3030HA-4R7Y Bourns Inc. | 204 | - | - | Surface Mount | Nonstandard | - | - | Bourns | - | - | 2.4A | 700 | 37MHz | 100 kHz | Bourns | Ferrite | - | - | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | - | AEC-Q200 | Details | - | -55°C ~ 150°C | MouseReel | SRN3030HA | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 1.4 A | Semi-Shielded | - | SMD/SMT | 4.7 μH | - | 200mOhm Max | 15 @ 7.96MHz | Fixed Inductors | ± 30% | 1.4A | - | - | Power Inductors | - | - | Power Inductors - SMD | 3mm | 3mm | 3 mm | 0.118" (3.00mm) | 3 mm | 3 mm | 3mm | AEC-Q200 | ||
![]() SRN2012T-220K Bourns Inc. | 473 | - | - | Surface Mount | 0805 (2012 Metric) | 0805 (2012 Metric) | Ferrite | - | - | - | 240mA | - | 20MHz | 2.5 MHz | - | Ferrite | 0.34A rms | 1.76 Ohms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | Active | - | - | - | - | -40°C ~ 125°C | - | SRN2012T | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 340 mA | Semi-Shielded | 1.2mm | SMD/SMT | 22 μH | - | 1.76Ohm | 15 @ 2.5MHz | Power Inductors - SMD | 10 | 340mA | - | - | Power Inductors | 240 mA | - | - | 2mm | 1.2mm | 1.2 mm | 0.047" (1.20mm) | 2mm | 1.2 mm | 1.2mm | - | ||
![]() SRP1038WA-120M Bourns Inc. | 364 | - | - | Surface Mount | Nonstandard | - | Metal | Bourns | - | - | 7.5A | 500 | 10MHz | 100 kHz | Bourns | Metal | 7.4A | - | + 165 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | - | AEC-Q200 | Details | 0.082894 oz | -55°C ~ 165°C | MouseReel | SRP1038WA | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 7.4 A | Shielded | 10mm | SMD/SMT | 12 μH | 100 kHz | 33.4mOhm Max | 20 @ 100kHz | Fixed Inductors | ± 20% | 7.4A | - | - | Power Inductors | - | - | Power Inductors - SMD | 11mm | 10mm | 3.8 mm | 0.157" (4.00mm) | 11 x 10 x 3.8mm | 10 mm | 3.8mm | AEC-Q200 | ||
![]() SRP1038WA-R47M Bourns Inc. | 408 | - | - | Surface Mount | Nonstandard | - | Metal | Bourns | - | - | 31A | 500 | 60MHz | 100 kHz | Bourns | Metal | 34A | 33.4 mOhms | + 165 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | 20 | AEC-Q200 | Details | 0.082894 oz | -55°C ~ 165°C | MouseReel | SRP1038WA | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 34 A | Shielded | 10mm | SMD/SMT | 470 nH | 100 kHz | 1.63mOhm Max | 15 @ 100kHz | Fixed Inductors | ± 20% | 34A | - | Molded | Power Inductors | 7.5 A | - | Power Inductors - SMD | 11mm | 10mm | 3.8 mm | 0.157" (4.00mm) | 11 x 10 x 3.8mm | 10 mm | 3.8mm | AEC-Q200 | ||
![]() SRN3015C-2R2M Bourns Inc. | 166658 |
| - | Surface Mount | Nonstandard | 3015 | - | Bourns | - | - | 2.1A | 2000 | 72MHz | 100 kHz | Bourns | Ferrite | 2.5 A | 2.5 mOhms | + 125 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | - | - | Details | - | -55°C ~ 125°C | MouseReel | SRN3015C | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 2.5 A | Semi-Shielded | - | SMD/SMT | 2.2 μH | - | 72mOhm Max | 10 @ 100MHz | Fixed Inductors | - | - | 72 MHz | - | Power Inductors | 2.1 A | - | Power Inductors - SMD | - | - | 1.3 mm | 0.059" (1.50mm) | 3 mm | 3 mm | - | - | ||
![]() SRP1265WA-8R2M Bourns Inc. | 605 | - | - | Surface Mount | Nonstandard | - | Metal | Bourns | - | - | 16A | 500 | 11MHz | 100 kHz | Bourns | Metal | 13A | - | + 165 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | - | AEC-Q200 | Details | 0.194007 oz | -55°C ~ 165°C | MouseReel | SRP1265WA | 0.535" L x 0.496" W (13.60mm x 12.60mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 13 A | Shielded | 12.6mm | SMD/SMT | 8.2 μH | 100 kHz | 13.6mOhm Max | 20 @ 100kHz | Fixed Inductors | ± 20% | 13A | - | - | Power Inductors | - | - | Power Inductors - SMD | 13.6mm | 12.6mm | 6.2 mm | 0.256" (6.50mm) | 13.6 x 12.6 x 6.2mm | 12.6 mm | 6.2mm | AEC-Q200 | ||
![]() SRP1038WA-3R3M Bourns Inc. | 184 | - | - | Surface Mount | Nonstandard | - | Metal | Bourns | - | - | 17A | 500 | 19MHz | 100 kHz | Bourns | Metal | 15A | 10.4 mOhms | + 165 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | 20 | AEC-Q200 | Details | 0.082894 oz | -55°C ~ 165°C | MouseReel | SRP1038WA | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 15 A | Shielded | 10mm | SMD/SMT | 3.3 μH | 100 kHz | 10.4mOhm Max | 20 @ 100kHz | Fixed Inductors | ± 20% | 15A | - | Molded | Power Inductors | 17 A | - | Power Inductors - SMD | 11mm | 10mm | 3.8 mm | 0.157" (4.00mm) | 11 x 10 x 3.8mm | 10 mm | 3.8mm | AEC-Q200 | ||
![]() SRP1265WA-3R3M Bourns Inc. | 235 | - | - | Surface Mount | Nonstandard | - | Metal | Bourns | - | - | 24A | 500 | 19MHz | 100 kHz | Bourns | Metal | 19A | 6.8 mOhms | + 165 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | 20 | AEC-Q200 | Details | 0.194007 oz | -55°C ~ 165°C | MouseReel | SRP1265WA | 0.535" L x 0.496" W (13.60mm x 12.60mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 19 A | Shielded | 12.6mm | SMD/SMT | 3.3 μH | 100 kHz | 6.8mOhm Max | 20 @ 100kHz | Fixed Inductors | ± 20% | 19A | - | Molded | Power Inductors | 24 A | - | Power Inductors - SMD | 13.6mm | 12.6mm | 6.2 mm | 0.256" (6.50mm) | 13.6 x 12.6 x 6.2mm | 12.6 mm | 6.2mm | AEC-Q200 | ||
![]() SRN2012T-4R7K Bourns Inc. | 440 | - | - | Surface Mount | 0805 (2012 Metric) | 0805 (2012 Metric) | Ferrite | Bourns | - | - | 520mA | 2000 | 65MHz | 7.9 MHz | Bourns | Ferrite | 0.84A rms | 360 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | Active | - | - | Details | 0.000459 oz | -40°C ~ 125°C | MouseReel | SRN2012T | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 840 mA | Semi-Shielded | 1.2mm | SMD/SMT | 4.7 μH | - | 360mOhm | 14 @ 7.9MHz | Fixed Inductors | 10 | 840mA | 65 MHz | - | Power Inductors | 520 mA | - | Power Inductors - SMD | 2mm | 1.2mm | 1.2 mm | 0.047" (1.20mm) | 2mm | 1.2 mm | 1.2mm | - | ||
![]() SRN2012T-100K Bourns Inc. | 218 | - | - | Surface Mount | 0805 (2012 Metric) | 0805 (2012 Metric) | Ferrite | Bourns | - | - | 360mA | 2000 | 40MHz | 2.5 MHz | Bourns | Ferrite | 0.56A rms | 800 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | Active | - | - | Details | 0.000459 oz | -40°C ~ 125°C | MouseReel | SRN2012T | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 560 mA | Semi-Shielded | 1.2mm | SMD/SMT | 10 μH | - | 800mOhm | 14 @ 2.5MHz | Fixed Inductors | 10 | 560mA | 40 MHz | - | Power Inductors | 360 mA | - | Power Inductors - SMD | 2mm | 1.2mm | 1.2 mm | 0.047" (1.20mm) | 2mm | 1.2 mm | 1.2mm | - | ||
![]() SRP2010DPA-1R5M Bourns Inc. | 657 |
| - | Surface Mount | 0806 (2016 Metric) | 0806 | - | - | 0606 | 2016 | 2.8A | - | - | 1 MHz | - | Metal | 2.8A | - | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | Active | - | - | - | - | -40°C ~ 125°C | - | SRP2010DPA | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 2.1 A | Shielded | 1.6mm | SMD/SMT | 1.5 μH | - | 110mOhm Max | - | Power Inductors - SMD | ± 20% | 2.1A | - | - | Power Inductors | - | - | - | 2mm | 1.6mm | 1 mm | 0.039" (1.00mm) | 2 x 1.6 x 1mm | 1.6 mm | 1mm | AEC-Q200 | ||
![]() SRN2012T-150K Bourns Inc. | 1880 | - | - | Surface Mount | 0805 (2012 Metric) | 0805 (2012 Metric) | Ferrite | Bourns | - | - | 300mA | 2000 | 35MHz | 2.5 MHz | Bourns | Ferrite | 0.38A rms | 1.4 Ohms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | Active | - | - | Details | 0.000459 oz | -40°C ~ 125°C | MouseReel | SRN2012T | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 380 mA | Semi-Shielded | 1.2mm | SMD/SMT | 15 μH | - | 1.4Ohm | 15 @ 2.5MHz | Fixed Inductors | 10 | 380mA | 35 MHz | - | Power Inductors | 300 mA | - | Power Inductors - SMD | 2mm | 1.2mm | 1.2 mm | 0.047" (1.20mm) | 2mm | 1.2 mm | 1.2mm | - | ||
![]() SRN3015C-1R5M Bourns Inc. | 2022 |
| - | Surface Mount | Nonstandard | 3015 | - | Bourns | - | - | 2.4A | 2000 | 90MHz | 100 kHz | Bourns | Ferrite | 2.7 A | 2.7 mOhms | + 125 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | - | - | Details | - | -55°C ~ 125°C | MouseReel | SRN3015C | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 2.7 A | Semi-Shielded | - | SMD/SMT | 1.5 μH | - | 43mOhm Max | 10 @ 100MHz | Fixed Inductors | - | - | 90 MHz | - | Power Inductors | 2.4 A | - | Power Inductors - SMD | - | - | 1.3 mm | 0.059" (1.50mm) | 3 mm | 3 mm | - | - | ||
![]() SRN3015C-101M Bourns Inc. | 5928 |
| - | Surface Mount | Nonstandard | 3015 | - | Bourns | - | - | 330mA | 2000 | 13MHz | 100 kHz | Bourns | Ferrite | 400 mA | 4.08 Ohms | + 125 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | - | - | Details | - | -55°C ~ 125°C | MouseReel | SRN3015C | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 400 mA | Semi-Shielded | - | SMD/SMT | 100 μH | - | 4.08Ohm Max | 10 @ 100MHz | Fixed Inductors | - | - | 13 MHz | - | Power Inductors | 330 mA | - | Power Inductors - SMD | - | - | 1.3 mm | 0.059" (1.50mm) | 3 mm | 3 mm | - | - | ||
![]() SRP2010DPA-3R3M Bourns Inc. | 2671 | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | - | - | 0606 | 2016 | 1.9A | - | - | 1 MHz | - | Metal | 1.4A | - | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | Active | - | - | - | - | -40°C ~ 125°C | - | SRP2010DPA | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 1.4 A | Shielded | 1.6mm | SMD/SMT | 3.3 μH | - | 225mOhm Max | - | Power Inductors - SMD | ± 20% | 1.4A | - | - | Power Inductors | - | - | - | 2mm | 1.6mm | 1 mm | 0.039" (1.00mm) | 2 x 1.6 x 1mm | 1.6 mm | 1mm | AEC-Q200 | ||
![]() SRN2512-1R0MH Bourns Inc. | 12 |
| - | Surface Mount | 1008 (2520 Metric) | 1008 | - | - | - | - | 3.9A | - | 120MHz | 1 MHz | - | Ferrite | - | - | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 125°C | - | SRN2512 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | Drum Core, Wirewound | - | - | 3.5 A | Semi-Shielded | - | - | 1 μH | - | 57mOhm Max | 10 @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | - | - | - | ||
![]() SRP1038WA-6R8M Bourns Inc. | 575 |
| - | Surface Mount | Nonstandard | - | Metal | Bourns | - | - | 11A | 500 | 12MHz | 100 kHz | Bourns | Metal | 10A | 25.3 mOhms | + 165 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | 20 | AEC-Q200 | Details | 0.082894 oz | -55°C ~ 165°C | MouseReel | SRP1038WA | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 10 A | Shielded | 10mm | SMD/SMT | 6.8 μH | 100 kHz | 19mOhm Max | 20 @ 100kHz | Fixed Inductors | ± 20% | 10A | - | Molded | Power Inductors | 9 A | - | Power Inductors - SMD | 11mm | 10mm | 3.8 mm | 0.157" (4.00mm) | 11 x 10 x 3.8mm | 10 mm | 3.8mm | AEC-Q200 | ||
![]() SRP1265WA-4R7M Bourns Inc. | 424 |
| - | Surface Mount | Nonstandard | - | Metal | Bourns | - | - | 20A | 500 | 16MHz | 100 kHz | Bourns | Metal | 17A | 8.4 mOhms | + 165 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | 20 | AEC-Q200 | Details | 0.194007 oz | -55°C ~ 165°C | MouseReel | SRP1265WA | 0.535" L x 0.496" W (13.60mm x 12.60mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 17 A | Shielded | 12.6mm | SMD/SMT | 4.7 μH | 100 kHz | 8.4mOhm Max | 20 @ 100kHz | Fixed Inductors | ± 20% | 17A | - | Molded | Power Inductors | 20 A | - | Power Inductors - SMD | 13.6mm | 12.6mm | 6.2 mm | 0.256" (6.50mm) | 13.6 x 12.6 x 6.2mm | 12.6 mm | 6.2mm | AEC-Q200 | ||
![]() SRP1038WA-330M Bourns Inc. | 293 | - | - | Surface Mount | Nonstandard | - | Metal | Bourns | - | - | 4.8A | 500 | 6MHz | 100 kHz | Bourns | Metal | 4.7A | - | + 165 C | Bourns Inc. | - 55 C | PCB Mount | - | Active | - | AEC-Q200 | Details | 0.082894 oz | -55°C ~ 165°C | MouseReel | SRP1038WA | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 4.7 A | Shielded | 10mm | SMD/SMT | 33 μH | 100 kHz | 102mOhm Max | 20 @ 100kHz | Fixed Inductors | ± 20% | 4.7A | - | - | Power Inductors | - | - | Power Inductors - SMD | 11mm | 10mm | 3.8 mm | 0.157" (4.00mm) | 11 x 10 x 3.8mm | 10 mm | 3.8mm | AEC-Q200 |