- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Core Material | Brand | Case Size | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Product Status | Q | Q Minimum | Qualification | Rad Hardened | RoHS | Tolerance (+ or -) | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Subcategory | Current Rating (Amps) | Technology | Shielding | Military Standard | Termination Style | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC322522A-4R7K Bourns Inc. | 453200 |
| - | - | - | - | 2 | Ferrite | Bourns | 1210 | - | 0.38(ohm) | 2000 | - | - | Bourns | - | 900 mA | 380 mOhms | + 150 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 150C | 2.7(mm) | Not Required(mm) | Active | 8 | 8 | AEC-Q200 | No | Details | 10% | 0.001764 oz | - | Tape and Reel | - | - | - | Standard | - | Inductors, Chokes & Coils | - | Wirewound | - | Not Required | SMD/SMT | Not Required | 4.7(uH) | 7.96(MHz) | - | - | Fixed Inductors | ± 10% | - | 46(MHz) | Wirewound | Power Inductors | 700 mA | - | Power Inductors - SMD | 3.2mm | 2.5mm | 3.6(mm) | - | 2.2 mm | - | 3.2 mm | 2.5 mm | 2.2mm | 2.4(mm) | - | ||
![]() SRP5030C-6R8M Bourns Inc. | 24 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | 4A | - | 2000 | 16MHz | 100 kHz | Bourns | Metal | 3.3 A | 72 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Active | - | 20 | - | - | Details | - | 0.015873 oz | -40°C ~ 125°C | MouseReel | SRP5030C | 0.224" L x 0.205" W (5.70mm x 5.20mm) | ±20% | Standard | - | Inductors, Chokes & Coils | 3.3 A | - | Shielded | - | SMD/SMT | - | 6.8 μH | - | 72mOhm Max | 20 @ 100kHz | Fixed Inductors | ± 20% | 3.3A | 16 MHz | Wirewound | Power Inductors | 4 A | - | Power Inductors - SMD | 5.7mm | 5.2mm | - | - | 2.8 mm | 0.118" (3.00mm) | 5.7 mm | 5.2 mm | 2.8mm | - | - | ||
![]() SRP0420-R68K Bourns Inc. | 24 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 10.5A | 0.0132(ohm) | 2500 | 64MHz | 100 kHz | Bourns | Metal | 9.3 A | 13.2 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 4.4(mm) | Not Required(mm) | Active | 11(TYP) | - | - | No | Details | 10% | 0.007055 oz | -40°C ~ 125°C | Tape and Reel | SRP0420 | 0.173" L x 0.161" W (4.40mm x 4.10mm) | ±10% | Standard | - | Inductors, Chokes & Coils | 9.3 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 680 nH | 0.1(MHz) | 13.2mOhm Max | 11 @ 25.2MHz | Fixed Inductors | ± 10% | 9.3A | 64(MHz) | Wirewound | Power Inductors | 10.5 A | - | Power Inductors - SMD | 4.4mm | 4.1mm | 4.6(mm) | - | 2 mm | 0.079" (2.00mm) | 4.4 mm | 4.1 mm | 2mm | 2(mm) | - | ||
![]() SRP0620-R47K Bourns Inc. | 24 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | 25A | - | 1500 | 63MHz | 100 kHz | Bourns | Metal | 15.5 A | 5.5 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Active | - | - | - | - | Details | - | 0.012346 oz | -40°C ~ 125°C | MouseReel | SRP0620 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | Standard | - | Inductors, Chokes & Coils | 15.5 A | - | Shielded | - | SMD/SMT | - | 470 nH | - | 5.5mOhm Max | 19 @ 25.2MHz | Fixed Inductors | ± 10% | 15.5A | 63 MHz | Wirewound | Power Inductors | 25 A | - | Power Inductors - SMD | 7.1mm | 6.7mm | - | - | 2 mm | 0.079" (2.00mm) | 7.1 mm | 6.7 mm | 2mm | - | - | ||
![]() SRP0612-2R2K Bourns Inc. | 24 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 7A | 0.0388(ohm) | 2500 | 32MHz | 100 kHz | Bourns | Metal | 5.5 A | 38.8 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 7.1(mm) | Not Required(mm) | Active | 22(TYP) | - | - | No | Details | 10% | 0.009524 oz | -40°C ~ 125°C | Tape and Reel | SRP0612 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | Standard | - | Inductors, Chokes & Coils | 5.5 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 2.2 μH | 0.1(MHz) | 38.8mOhm Max | 22 @ 7.96MHz | Fixed Inductors | ± 10% | 5.5 A | 32(MHz) | Wirewound | Power Inductors | 7 A | - | Power Inductors - SMD | 7.1 mm | 6.7 mm | 7.3(mm) | - | 1.2 mm | 0.047" (1.20mm) | 7.1 mm | 6.7 mm | 1.2mm | 1.2(mm) | - | ||
![]() SRP0515-6R8K Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 4.2A | 0.13(ohm) | 3000 | 18MHz | 100 kHz | Bourns | Metal | 2.7 A | 130 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 5.4(mm) | Not Required(mm) | Active | 22(TYP) | - | - | No | Details | 10% | 0.007055 oz | -40°C ~ 125°C | Tape and Reel | SRP0515 | 0.213" L x 0.201" W (5.40mm x 5.10mm) | ±10% | Standard | - | Inductors, Chokes & Coils | 2.7 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 6.8 μH | 0.1(MHz) | 130mOhm Max | 22 @ 7.96MHz | Fixed Inductors | ± 10% | 2.7A | 18(MHz) | Wirewound | Power Inductors | 4.2 A | - | Power Inductors - SMD | 5.4mm | 5.1mm | 5.6(mm) | - | 1.5 mm | 0.059" (1.50mm) | 5.4 mm | 5.1 mm | 1.5mm | 1.5(mm) | - | ||
![]() SRP0320-1R5K Bourns Inc. | 8 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | 5A | - | 2500 | 44MHz | 100 kHz | Bourns | Metal | 4 A | 47 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Active | - | - | - | - | Details | - | 0.003527 oz | -40°C ~ 125°C | MouseReel | SRP0320 | 0.134" L x 0.122" W (3.40mm x 3.10mm) | ±10% | Standard | - | Inductors, Chokes & Coils | 4 A | - | Shielded | - | SMD/SMT | - | 1.5 μH | - | 47mOhm Max | 35 @ 7.96MHz | Fixed Inductors | ± 10% | 4 A | 44 MHz | Wirewound | Power Inductors | 5 A | - | Power Inductors - SMD | 3.4 mm | 3.1 mm | - | - | 2 mm | 0.079" (2.00mm) | 3.4 mm | 3.1 mm | 2mm | - | - | ||
![]() SRP0420-6R8K Bourns Inc. | 24 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 3.8A | 0.117(ohm) | 2500 | 20MHz | 100 kHz | Bourns | Metal | 2.6 A | 100 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 4.4(mm) | Not Required(mm) | Active | 27(TYP) | - | - | No | Details | 10% | 0.007055 oz | -40°C ~ 125°C | Tape and Reel | SRP0420 | 0.173" L x 0.161" W (4.40mm x 4.10mm) | ±10% | Standard | - | Inductors, Chokes & Coils | 2.6 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 6.8 μH | 0.1(MHz) | 117mOhm Max | 27 @ 7.96MHz | Fixed Inductors | ± 10% | 2.6A | 20(MHz) | Wirewound | Power Inductors | 4.6 A | - | Power Inductors - SMD | 4.4mm | 4.1mm | 4.6(mm) | - | 2 mm | 0.079" (2.00mm) | 4.4 mm | 4.1 mm | 2mm | 2(mm) | - | ||
![]() SRP5030C-R10Y Bourns Inc. | 24 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | 2220 | 33A | 0.003(ohm) | 2000 | 177MHz | 100 kHz | Bourns | Metal | 25 A | 3 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 5.4(mm) | Not Required(mm) | Active | 10 | 10 | - | No | Details | 30% | 0.015873 oz | -40°C ~ 125°C | Tape and Reel | SRP5030C | 0.224" L x 0.205" W (5.70mm x 5.20mm) | ±30% | Standard | - | Inductors, Chokes & Coils | 25 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 100 nH | 0.1(MHz) | 3mOhm Max | 10 @ 100kHz | Fixed Inductors | ± 30% | 25A | 177(TYP)(MHz) | Wirewound | Power Inductors | 33 A | - | Power Inductors - SMD | 5.7mm | 5.2mm | 5.9(mm) | - | 2.8 mm | 0.118" (3.00mm) | 5.7 mm | 5.2 mm | 2.8mm | 3(mm) | - | ||
![]() SRP5020C-R33M Bourns Inc. | 24200 | - | - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | 2220 | 17A | 0.0061(ohm) | 3000 | 86MHz | 100 kHz | Bourns | Metal | 14 A | 6.1 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 5.4(mm) | Not Required(mm) | Active | 5 | 5 | - | No | Details | 20% | 0.010229 oz | -40°C ~ 125°C | Tape and Reel | SRP5020C | 0.224" L x 0.205" W (5.70mm x 5.20mm) | ±20% | Standard | - | Inductors, Chokes & Coils | 14 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 330 nH | 0.1(MHz) | 6.1mOhm Max | 5 @ 100kHz | Fixed Inductors | ± 20% | 14A | 86(MHz) | Wirewound | Power Inductors | 17 A | - | Power Inductors - SMD | 5.7mm | 5.2mm | 6(mm) | - | 1.8 mm | 0.079" (2.00mm) | 5.7 mm | 5.2 mm | 1.8mm | 2(mm) | - | ||
![]() SRP1245C-R22M Bourns Inc. | 24 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | 95A | - | 500 | 120MHz | 100 kHz | Bourns | Metal | 48 A | 550 uOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Active | - | 15 | - | - | Details | - | 0.151678 oz | -40°C ~ 125°C | MouseReel | SRP1245C | 0.531" L x 0.496" W (13.50mm x 12.60mm) | ±20% | Standard | - | Inductors, Chokes & Coils | 48 A | - | Shielded | - | SMD/SMT | - | 220 nH | - | 0.55mOhm Max | 15 @ 100kHz | Fixed Inductors | ± 20% | 48A | 120 MHz | Wirewound | Power Inductors | 95 A | - | Power Inductors - SMD | 12.6mm | 12.6mm | - | - | 4.7 mm | 0.197" (5.00mm) | 12.6 mm | 12.6 mm | 4.7mm | - | - | ||
![]() SRP1245C-R36M Bourns Inc. | 24 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | 80A | - | 500 | 100MHz | 100 kHz | Bourns | Metal | 41 A | 830 uOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Active | - | 20 | - | - | Details | - | 0.151678 oz | -40°C ~ 125°C | MouseReel | SRP1245C | 0.531" L x 0.496" W (13.50mm x 12.60mm) | ±20% | Standard | - | Inductors, Chokes & Coils | 41 A | - | Shielded | - | SMD/SMT | - | 360 nH | - | 0.83mOhm Max | 20 @ 100kHz | Fixed Inductors | ± 20% | 41A | 100 MHz | Wirewound | Power Inductors | 80 A | - | Power Inductors - SMD | 12.6mm | 12.6mm | - | - | 4.7 mm | 0.197" (5.00mm) | 12.6 mm | 12.6 mm | 4.7mm | - | - | ||
![]() SRP3012C-3R3M Bourns Inc. | 24 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | 2.6A | - | 4000 | 34MHz | 100 kHz | Bourns | Metal | 2 A | 198 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Active | - | 10 | - | - | Details | - | 0.002046 oz | -40°C ~ 125°C | MouseReel | SRP3012C | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | Standard | - | Inductors, Chokes & Coils | 2 A | - | Shielded | - | SMD/SMT | - | 3.3 μH | - | 198mOhm Max | 10 @ 100kHz | Fixed Inductors | ± 20% | 2A | 34 MHz | Wirewound | Power Inductors | 2.6 A | - | Power Inductors - SMD | 3.5mm | 3.2mm | - | - | 1 mm | 0.047" (1.20mm) | 3.5 mm | 3.2 mm | 1mm | - | - | ||
![]() SRP5030C-2R2M Bourns Inc. | 752000 | - | - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | 8A | - | 2000 | 30MHz | 100 kHz | Bourns | Metal | 7 A | 32 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Active | - | 20 | - | - | Details | - | 0.015873 oz | -40°C ~ 125°C | MouseReel | SRP5030C | 0.224" L x 0.205" W (5.70mm x 5.20mm) | ±20% | Standard | - | Inductors, Chokes & Coils | 7 A | - | Shielded | - | SMD/SMT | - | 2.2 μH | - | 32mOhm Max | 20 @ 100kHz | Fixed Inductors | 20 | 7 A | 30 MHz | Wirewound | Power Inductors | 8 A | - | Power Inductors - SMD | 5.2 mm | 5.2 mm | - | - | 2.8 mm | 0.118" (3.00mm) | 5.7 mm | 5.2 mm | 2.8mm | - | - | ||
![]() SRP6030VA-100M Bourns Inc. | 54900 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | 5A | - | 1000 | 12MHz | 100 kHz | Bourns | Metal | 5 A | 68 mOhms | + 180 C | Bourns Inc. | - 55 C | PCB Mount | - | - | - | Active | - | 10 | AEC-Q200 | - | Details | - | 0.024692 oz | -55°C ~ 180°C | MouseReel | SRP6030VA | 0.280" L x 0.260" W (7.10mm x 6.60mm) | ±20% | Standard | Drum Core, Wirewound | Inductors, Chokes & Coils | 5 A | - | Shielded | - | SMD/SMT | - | 10 μH | - | 68mOhm Max | 10 @ 100kHz | Fixed Inductors | 20 | 5 A | 12 MHz | Wirewound | Power Inductors | 5 A | - | Power Inductors - SMD | 6.6 mm | 6.6 mm | - | - | 2.8 mm | 0.118" (3.00mm) | 7.1 mm | 6.6 mm | 2.8mm | - | AEC-Q200 | ||
![]() SRP3012C-R22M Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 12A | 0.017(ohm) | 4000 | 140MHz | 100 kHz | Bourns | Metal | 8 A | 17 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 3.4(mm) | Not Required(mm) | Active | 10 | 10 | - | No | Details | 20% | 0.002046 oz | -40°C ~ 125°C | Tape and Reel | SRP3012C | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | Standard | - | Inductors, Chokes & Coils | 8 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 220 nH | 0.1(MHz) | 17mOhm Max | 10 @ 100kHz | Fixed Inductors | ± 20% | 8A | 140(MHz) | Wirewound | Power Inductors | 12 A | - | Power Inductors - SMD | 3.5mm | 3.2mm | 3.7(mm) | - | 1 mm | 0.047" (1.20mm) | 3.5 mm | 3.2 mm | 1mm | 1.2(mm) | - | ||
![]() SRP1265C-1R0M Bourns Inc. | 64 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | 54A | - | 500 | 37MHz | 100 kHz | Bourns | Metal | 35 A | 2.3 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Active | - | 20 | - | - | Details | - | 0.201062 oz | -40°C ~ 125°C | MouseReel | SRP1265C | 0.531" L x 0.496" W (13.50mm x 12.60mm) | ±20% | Standard | - | Inductors, Chokes & Coils | 35 A | - | Shielded | - | SMD/SMT | - | 1 μH | - | 2.3mOhm Max | 20 @ 100kHz | Fixed Inductors | ± 20% | 35A | 37 MHz | Wirewound | Power Inductors | 54 A | - | Power Inductors - SMD | 12.6mm | 12.6mm | - | - | 6.2 mm | 0.256" (6.50mm) | 12.6 mm | 12.6 mm | 6.2mm | - | - | ||
![]() SRP3012C-5R6M Bourns Inc. | 24 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 2A | 0.36(ohm) | 4000 | 27MHz | 100 kHz | Bourns | Metal | 1.5 A | 360 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 3.4(mm) | Not Required(mm) | Active | 10 | 10 | - | No | Details | 20% | 0.002046 oz | -40°C ~ 125°C | Tape and Reel | SRP3012C | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | Standard | - | Inductors, Chokes & Coils | 1.5 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 5.6 μH | 0.1(MHz) | 360mOhm Max | 10 @ 100kHz | Fixed Inductors | ± 20% | 1.5A | 27(MHz) | Wirewound | Power Inductors | 2 A | - | Power Inductors - SMD | 3.5mm | 3.2mm | 3.7(mm) | - | 1 mm | 0.047" (1.20mm) | 3.5 mm | 3.2 mm | 1mm | 1.2(mm) | - | ||
![]() SRP5030C-R15Y Bourns Inc. | 752000 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | 2220 | 30A | 0.0033(ohm) | 2000 | 130MHz | 100 kHz | Bourns | Metal | 22 A | 3.2 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 5.4(mm) | Not Required(mm) | Active | 12 | 12 | - | No | Details | 30% | 0.015873 oz | -40°C ~ 125°C | Tape and Reel | SRP5030C | 0.224" L x 0.205" W (5.70mm x 5.20mm) | ±30% | Standard | - | Inductors, Chokes & Coils | 22 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 150 nH | 0.1(MHz) | 3.2mOhm Max | 12 @ 100kHz | Fixed Inductors | ± 30% | 22A | 130(MHz) | Wirewound | Power Inductors | 30 A | - | Power Inductors - SMD | 5.7mm | 5.2mm | 5.9(mm) | - | 2.8 mm | 0.118" (3.00mm) | 5.7 mm | 5.2 mm | 2.8mm | 3(mm) | - | ||
![]() SRP5030C-3R3M Bourns Inc. | 24 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | 2220 | 7A | 0.038(ohm) | 2000 | 25MHz | 100 kHz | Bourns | Metal | 5 A | 38 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 5.4(mm) | Not Required(mm) | Active | 20 | 20 | - | No | Details | 20% | 0.015873 oz | -40°C ~ 125°C | Tape and Reel | SRP5030C | 0.224" L x 0.205" W (5.70mm x 5.20mm) | ±20% | Standard | - | Inductors, Chokes & Coils | 5 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 3.3 μH | 0.1(MHz) | 38mOhm Max | 20 @ 100kHz | Fixed Inductors | 20 | 5 A | 25(MHz) | Wirewound | Power Inductors | 7 A | - | Power Inductors - SMD | 5.2 mm | 5.2 mm | 5.9(mm) | - | 2.8 mm | 0.118" (3.00mm) | 5.7 mm | 5.2 mm | 2.8mm | 3(mm) | - |