- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Core Material | Brand | Case Size | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Q | Q Minimum | Qualification | Rad Hardened | RoHS | Tolerance (+ or -) | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Technology | Shielding | Depth | Military Standard | Termination Style | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP7020TA-1R5M Bourns Inc. | 1658 | - | - | Surface Mount | Nonstandard | - | - | - | Bourns | - | 12A | - | 1500 | 46MHz | 100 kHz | Bourns | Alloy Powder | 7 A | 27 mOhms | + 150 C | Bourns Inc. | - 55 C | PCB Mount | - | - | - | - | Active | - | 15 | AEC-Q200 | - | Details | - | 0.049278 oz | -55°C ~ 150°C | MouseReel | SRP7020TA | 0.276" L x 0.260" W (7.00mm x 6.60mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 7 A | - | Shielded | - | - | SMD/SMT | - | 1.5 μH | - | 27mOhm Max | 15 @ 100kHz | Fixed Inductors | 20 | 7A | 46 MHz | - | Power Inductors | - | - | Power Inductors - SMD | 7mm | 6.6mm | - | - | 1.8 mm | 0.079" (2.00mm) | 7 mm | 6.6 mm | 1.8mm | - | AEC-Q200 | ||
![]() SRP8540A-8R2M Bourns Inc. | 88 | - | - | Surface Mount | Nonstandard | - | - | - | Bourns | - | 16A | - | 800 | 13MHz | 100 kHz | Bourns | Alloy Powder | 6 A | 51 mOhms | + 150 C | Bourns Inc. | - 55 C | PCB Mount | - | - | - | - | Active | - | - | AEC-Q200 | - | Details | - | 0.150197 oz | -55°C ~ 150°C | MouseReel | SRP8540A | 0.346" L x 0.331" W (8.80mm x 8.40mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 6 A | - | Shielded | - | - | SMD/SMT | - | 8.2 μH | - | 51mOhm Max | 20 @ 100kHz | Fixed Inductors | 20 | 6A | 13 MHz | - | Power Inductors | 16 A | - | Power Inductors - SMD | 8.1mm | 8.4mm | - | - | 3.8 mm | 0.157" (4.00mm) | 8.8 mm | 8.4 mm | 3.8mm | - | AEC-Q200 | ||
![]() CWF2414-100K Bourns Inc. | 1265 | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | Ferrite | Bourns | - | 360mA | - | 2000 | 31MHz | 2.5 MHz | Bourns | Ferrite | 560A | - | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | - | Active | - | - | - | - | Details | - | 0.000494 oz | -40°C ~ 125°C | MouseReel | CWF2414 | 0.087" L x 0.055" W (2.20mm x 1.40mm) | ±10% | Standard | - | RF | Inductors, Chokes & Coils | 560 mA | - | Unshielded | 1.4mm | - | SMD/SMT | - | 10 μH | - | 850mOhm | 14 @ 2.5MHz | Fixed Inductors | ± 10% | - | 31MHz | - | RF Inductors | - | - | RF Inductors - SMD | 2.2mm | 1.4mm | - | - | 1.3 mm | 0.055" (1.40mm) | 2.2 x 1.4 x 1.3mm | 1.4 mm | 1.3mm | - | - | ||
![]() CWF2414-2R2K Bourns Inc. | 1315 | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | Ferrite | - | - | 740mA | - | - | 87MHz | 7.9 MHz | - | Ferrite | 1040A | - | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | CWF2414 | 0.087" L x 0.055" W (2.20mm x 1.40mm) | ±10% | Standard | - | RF | Inductors, Chokes & Coils | 1.04 A | - | Unshielded | 1.4mm | - | SMD/SMT | - | 2.2 μH | - | 220mOhm | 13 @ 7.9MHz | RF Inductors - Leaded | ± 10% | - | 87MHz | - | RF Inductors | - | - | - | 2.2mm | 1.4mm | - | - | 1.3 mm | 0.055" (1.40mm) | 2.2 x 1.4 x 1.3mm | 1.4 mm | 1.3mm | - | - | ||
![]() SRP3012C-R33M Bourns Inc. | 56 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 9.8A | 0.02(ohm) | 4000 | 115MHz | 100 kHz | Bourns | Metal | 7 A | 20 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | - | 3.4(mm) | Not Required(mm) | Active | 10 | 10 | - | No | Details | 20% | 0.002046 oz | -40°C ~ 125°C | Tape and Reel | SRP3012C | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 7 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 330 nH | 0.1(MHz) | 20mOhm Max | 10 @ 100kHz | Fixed Inductors | ± 20% | 7A | 115(MHz) | Wirewound | Power Inductors | 9.8 A | - | Power Inductors - SMD | 3.5mm | 3.2mm | 3.7(mm) | - | 1 mm | 0.047" (1.20mm) | 3.5 mm | 3.2 mm | 1mm | 1.2(mm) | - | ||
![]() SRP4018FA-1R0M Bourns Inc. | 5 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | - | 0.0117(ohm) | 3000 | - | - | Bourns | - | 8 A | 11.7 mOhms | + 150 C | Bourns Inc. | - 55 C | PCB Mount | -55C to 155C | Cut Tape (CT) | 4.3(mm) | Not Required(mm) | Active | 15 | 15 | AEC-Q200 | No | Details | 20% | 0.006526 oz | - | Tape and Reel | SRP4018FA | - | 20 % | Standard | Power | - | Inductors, Chokes & Coils | - | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 1(uH) | 0.1(MHz) | - | - | Fixed Inductors | ± 20% | 11A | 56(MHz) | Wirewound | Power Inductors | 5.4 A | - | Power Inductors - SMD | 4.1mm | 4.1mm | 4.3(mm) | - | 1.8 mm | - | 4.1 mm | 4.1 mm | 1.8mm | 2(mm) | - | ||
![]() SRP1245C-R68M Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 54A | 0.0016(ohm) | 500 | 58MHz | 100 kHz | Bourns | Metal | 32 A | 1.6 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | - | 12.8(mm) | Not Required(mm) | Active | 20 | 20 | - | No | Details | 20% | 0.151678 oz | -40°C ~ 125°C | Tape and Reel | SRP1245C | 0.531" L x 0.496" W (13.50mm x 12.60mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 32 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 680 nH | 0.1(MHz) | 1.6mOhm Max | 20 @ 100kHz | Fixed Inductors | 20 | 32 A | 58(MHz) | Wirewound | Power Inductors | 54 A | - | Power Inductors - SMD | 12.6 mm | 12.6 mm | 14(mm) | - | 4.7 mm | 0.197" (5.00mm) | 12.6 mm | 12.6 mm | 4.7mm | 5(mm) | - | ||
![]() SRP3012C-4R7M Bourns Inc. | 37 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | 2.3A | - | 4000 | 31MHz | 100 kHz | Bourns | Metal | 1.6 A | 282 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | - | Active | - | 10 | - | - | Details | - | 0.002046 oz | -40°C ~ 125°C | MouseReel | SRP3012C | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 1.6 A | - | Shielded | - | - | SMD/SMT | - | 4.7 μH | - | 282mOhm Max | 10 @ 100kHz | Fixed Inductors | 20 | 1.6 A | 31 MHz | Wirewound | Power Inductors | 2.3 A | - | Power Inductors - SMD | 3.2 mm | 3.2 mm | - | - | 1 mm | 0.047" (1.20mm) | 3.5 mm | 3.2 mm | 1mm | - | - | ||
![]() SRP5030C-R47M Bourns Inc. | 752000 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | 2220 | 17A | 0.0074(ohm) | 2000 | 60MHz | 100 kHz | Bourns | Metal | 16 A | 7.4 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | - | 5.4(mm) | Not Required(mm) | Active | 20 | 20 | - | No | Details | 20% | 0.015873 oz | -40°C ~ 125°C | Tape and Reel | SRP5030C | 0.224" L x 0.205" W (5.70mm x 5.20mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 16 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 470 nH | 0.1(MHz) | 7.4mOhm Max | 20 @ 100kHz | Fixed Inductors | 20 | 16 A | 60(MHz) | Wirewound | Power Inductors | 17 A | - | Power Inductors - SMD | 5.2 mm | 5.2 mm | 5.9(mm) | - | 2.8 mm | 0.118" (3.00mm) | 5.7 mm | 5.2 mm | 2.8mm | 3(mm) | - | ||
![]() SRP0512-1R5K Bourns Inc. | 28 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 7A | 0.029(ohm) | 4000 | 32MHz | 100 kHz | Bourns | Metal | 6.2 A | 29 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | - | 5.4(mm) | Not Required(mm) | Active | 26(TYP) | - | - | No | Details | 10% | 0.005644 oz | -40°C ~ 125°C | Tape and Reel | SRP0512 | 0.213" L x 0.201" W (5.40mm x 5.10mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 6.2 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 1.5 μH | 0.1(MHz) | 29mOhm Max | 26 @ 7.96MHz | Fixed Inductors | ± 10% | 6.2A | 32(MHz) | Wirewound | Power Inductors | 7 A | - | Power Inductors - SMD | 5.4mm | 5.1mm | 5.6(mm) | - | 1.2 mm | 0.047" (1.20mm) | 5.4 mm | 5.1 mm | 1.2mm | 1.2(mm) | - | ||
![]() SRP0515-R68K Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 13.5A | 0.0145(ohm) | 3000 | 52MHz | 100 kHz | Bourns | Metal | 8.1 A | 14.5 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | - | 5.4(mm) | Not Required(mm) | Active | 16(TYP) | 16 | - | No | Details | 10% | 0.007055 oz | -40°C ~ 125°C | Tape and Reel | SRP0515 | 0.213" L x 0.201" W (5.40mm x 5.10mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 8.1 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 680 nH | 0.1(MHz) | 14.5mOhm Max | 16 @ 25.2MHz | Fixed Inductors | ± 10% | 8.1A | 52(TYP)(MHz) | Wirewound | Power Inductors | 13.5 A | - | Power Inductors - SMD | 5.4mm | 5.1mm | 5.6(mm) | - | 1.5 mm | 0.059" (1.50mm) | 5.4 mm | 5.1 mm | 1.5mm | 1.5(mm) | - | ||
![]() SRP0420-3R3K Bourns Inc. | 37 | - | - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 5.2A | 0.052(ohm) | 2500 | 25MHz | 100 kHz | Bourns | Metal | 3.9 A | 52 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | - | 4.4(mm) | Not Required(mm) | Active | 40(TYP) | 40 | - | No | Details | 10% | 0.007055 oz | -40°C ~ 125°C | Tape and Reel | SRP0420 | 0.173" L x 0.161" W (4.40mm x 4.10mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 3.9 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 3.3 μH | 0.1(MHz) | 52mOhm Max | 40 @ 7.96MHz | Fixed Inductors | ± 10% | 3.9A | 25(MHz) | Wirewound | Power Inductors | 5.2 A | - | Power Inductors - SMD | 4.4mm | 4.1mm | 4.6(mm) | - | 2 mm | 0.079" (2.00mm) | 4.4 mm | 4.1 mm | 2mm | 2(mm) | - | ||
![]() SRP0320-4R7K Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 3A | 0.156(ohm) | 2500 | 29MHz | 100 kHz | Bourns | Metal | 2.2 A | 156 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | - | 3.4(mm) | Not Required(mm) | Active | 34(TYP) | - | - | No | Details | 10% | 0.003527 oz | -40°C ~ 125°C | Tape and Reel | SRP0320 | 0.134" L x 0.122" W (3.40mm x 3.10mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 2.2 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 4.7 μH | 0.1(MHz) | 156mOhm Max | 34 @ 7.96MHz | Fixed Inductors | ± 10% | 2.2A | 29(MHz) | Wirewound | Power Inductors | 3 A | - | Power Inductors - SMD | 3.4mm | 3.1mm | 3.6(mm) | - | 2 mm | 0.079" (2.00mm) | 3.4 mm | 3.1 mm | 2mm | 2(mm) | - | ||
![]() SRP0412-6R8K Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 2.8A | 0.223(ohm) | 4000 | 20MHz | 100 kHz | Bourns | Metal | 1.9 A | 223 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | - | 4.4(mm) | Not Required(mm) | Active | 26(TYP) | - | - | No | Details | 10% | 0.003527 oz | -40°C ~ 125°C | Tape and Reel | SRP0412 | 0.173" L x 0.161" W (4.40mm x 4.10mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 1.9 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 6.8 μH | 0.1(MHz) | 223mOhm Max | 26 @ 7.96MHz | Fixed Inductors | ± 10% | 1.9A | 20(MHz) | Wirewound | Power Inductors | 2.8 A | - | Power Inductors - SMD | 4.4mm | 4.1mm | 4.6(mm) | - | 1.2 mm | 0.047" (1.20mm) | 4.4 mm | 4.1 mm | 1.2mm | 1.2(mm) | - | ||
![]() SRP6030VA-3R3M Bourns Inc. | 657000 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | 9.5A | - | 1000 | 22MHz | 100 kHz | Bourns | Metal | 9 A | 37 mOhms | + 180 C | Bourns Inc. | - 55 C | PCB Mount | - | - | - | - | Active | - | 10 | AEC-Q200 | - | Details | - | 0.024692 oz | -55°C ~ 180°C | MouseReel | SRP6030VA | 0.280" L x 0.260" W (7.10mm x 6.60mm) | ±20% | Standard | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 9 A | - | Shielded | - | - | SMD/SMT | - | 3.3 μH | - | 37mOhm Max | 10 @ 100kHz | Fixed Inductors | ± 20% | 9A | 22 MHz | Wirewound | Power Inductors | 9.5 A | - | Power Inductors - SMD | 6.6mm | 6.6mm | - | - | 2.8 mm | 0.118" (3.00mm) | 7.1 mm | 6.6 mm | 2.8mm | - | AEC-Q200 | ||
![]() SRP0312-3R3K Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 3A | 0.129(ohm) | 4000 | 36MHz | 100 kHz | Bourns | Metal | 2.4 A | 129 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | - | 3.4(mm) | Not Required(mm) | Active | 22(TYP) | - | - | No | Details | 10% | 0.002116 oz | -40°C ~ 125°C | Tape and Reel | SRP0312 | 0.134" L x 0.122" W (3.40mm x 3.10mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 2.4 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 3.3 μH | 0.1(MHz) | 129mOhm Max | 22 @ 7.96MHz | Fixed Inductors | ± 10% | 2.4A | 36(MHz) | Wirewound | Power Inductors | 3 A | - | Power Inductors - SMD | 3.4mm | 3.1mm | 3.6(mm) | - | 1.2 mm | 0.047" (1.20mm) | 3.4 mm | 3.1 mm | 1.2mm | 1.2(mm) | - | ||
![]() SRP0615-R47K Bourns Inc. | 37 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 20A | 0.0088(ohm) | 2000 | 71MHz | 100 kHz | Bourns | Metal | 12.5 A | 8.8 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | - | 7.1(mm) | Not Required(mm) | Active | 20(TYP) | 20 | - | No | Details | 10% | 0.010582 oz | -40°C ~ 125°C | Tape and Reel | SRP0615 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 12.5 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 470 nH | 0.1(MHz) | 8.8mOhm Max | 20 @ 25.2MHz | Fixed Inductors | ± 10% | 12.5A | 71(TYP)(MHz) | Wirewound | Power Inductors | 20 A | - | Power Inductors - SMD | 7.1mm | 6.7mm | 7.3(mm) | - | 1.5 mm | 0.059" (1.50mm) | 7.1 mm | 6.7 mm | 1.5mm | 1.5(mm) | - | ||
![]() SRP0612-1R5K Bourns Inc. | 37 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 9A | 0.0328(ohm) | 2500 | 22MHz | 100 kHz | Bourns | Metal | 6 A | 32.8 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | - | 7.1(mm) | Not Required(mm) | Active | 42(TYP) | - | - | No | Details | 10% | 0.009524 oz | -40°C ~ 125°C | Tape and Reel | SRP0612 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 6 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 1.5 μH | 0.1(MHz) | 32.8mOhm Max | 42 @ 7.96MHz | Fixed Inductors | ± 10% | 6A | 22(MHz) | Wirewound | Power Inductors | 9 A | - | Power Inductors - SMD | 7.1mm | 6.7mm | 7.3(mm) | - | 1.2 mm | 0.047" (1.20mm) | 7.1 mm | 6.7 mm | 1.2mm | 1.2(mm) | - | ||
![]() SRP0312-R68K Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | 6A | 0.0248(ohm) | 4000 | 77MHz | 100 kHz | Bourns | Metal | 5.6 A | 24.8 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | - | 3.4(mm) | Not Required(mm) | Active | 14(TYP) | 14 | - | No | Details | 10% | 0.002116 oz | -40°C ~ 125°C | Tape and Reel | SRP0312 | 0.134" L x 0.122" W (3.40mm x 3.10mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 5.6 A | Wirewound | Shielded | - | Not Required | SMD/SMT | Not Required | 680 nH | 0.1(MHz) | 24.8mOhm Max | 14 @ 25.2MHz | Fixed Inductors | ± 10% | 5.6A | 77(MHz) | Wirewound | Power Inductors | 6 A | - | Power Inductors - SMD | 3.4mm | 3.1mm | 3.6(mm) | - | 1.2 mm | 0.047" (1.20mm) | 3.4 mm | 3.1 mm | 1.2mm | 1.2(mm) | - | ||
![]() SRP0412-2R2K Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | 5.2A | - | 4000 | 33MHz | 100 kHz | Bourns | Metal | 4.1 A | 57.5 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | - | Active | - | - | - | - | Details | - | 0.003527 oz | -40°C ~ 125°C | MouseReel | SRP0412 | 0.173" L x 0.161" W (4.40mm x 4.10mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 4.1 A | - | Shielded | - | - | SMD/SMT | - | 2.2 μH | - | 57.5mOhm Max | 37 @ 7.96MHz | Fixed Inductors | ± 10% | 4.1A | 33 MHz | Wirewound | Power Inductors | 5.2 A | - | Power Inductors - SMD | 4.4mm | 4.1mm | - | - | 1.2 mm | 0.047" (1.20mm) | 4.4 mm | 4.1 mm | 1.2mm | - | - |