- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Product Status | Q | Q Minimum | Qualification | Rad Hardened | RoHS | Tolerance (+ or -) | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Technology | Shielding | Military Standard | Termination Style | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP0412-1R5K Bourns Inc. | 37 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | - | 5.8A | 0.0433(ohm) | 4000 | 42MHz | 100 kHz | Bourns | Metal | 4.8 A | 43.3 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 4.4(mm) | Not Required(mm) | Active | 26(TYP) | - | - | No | Details | 10% | 0.003527 oz | -40°C ~ 125°C | Tape and Reel | SRP0412 | 0.173" L x 0.161" W (4.40mm x 4.10mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 4.8 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 1.5 μH | 0.1(MHz) | 43.3mOhm Max | 26 @ 7.96MHz | Fixed Inductors | ± 10% | 4.8 A | 42(MHz) | Wirewound | Power Inductors | 5.8 A | - | Power Inductors - SMD | 4.4 mm | 4.1 mm | 4.6(mm) | - | 1.2 mm | 0.047" (1.20mm) | 4.4 mm | 4.1 mm | 1.2mm | 1.2(mm) | - | ||
![]() SRP0415-4R7K Bourns Inc. | 37 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | - | 4.1A | 0.1(ohm) | 3000 | 25MHz | 100 kHz | Bourns | Metal | 2.8 A | 100 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 4.4(mm) | Not Required(mm) | Active | 39(TYP) | - | - | No | Details | 10% | 0.005644 oz | -40°C ~ 125°C | Tape and Reel | SRP0415 | 0.173" L x 0.161" W (4.40mm x 4.10mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 2.8 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 4.7 μH | 0.1(MHz) | 100mOhm Max | 39 @ 7.96MHz | Fixed Inductors | ± 10% | 2.8A | 25(MHz) | Wirewound | Power Inductors | 4.1 A | - | Power Inductors - SMD | 4.4mm | 4.1mm | 4.6(mm) | - | 1.5 mm | 0.059" (1.50mm) | 4.4 mm | 4.1 mm | 1.5mm | 1.5(mm) | - | ||
![]() SRP0415-2R2K Bourns Inc. | 37 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | - | 6.5A | 0.048(ohm) | 3000 | 33MHz | 100 kHz | Bourns | Metal | 4.2 A | 48 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 4.4(mm) | Not Required(mm) | Active | 42(TYP) | - | - | No | Details | 10% | 0.005644 oz | -40°C ~ 125°C | Tape and Reel | SRP0415 | 0.173" L x 0.161" W (4.40mm x 4.10mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 4.2 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 2.2 μH | 0.1(MHz) | 48mOhm Max | 42 @ 7.96MHz | Fixed Inductors | ± 10% | 4.2 A | 33(MHz) | Wirewound | Power Inductors | 6.5 A | - | Power Inductors - SMD | 4.4 mm | 4.1 mm | 4.6(mm) | - | 1.5 mm | 0.059" (1.50mm) | 4.4 mm | 4.1 mm | 1.5mm | 1.5(mm) | - | ||
![]() SRP0620-4R7K Bourns Inc. | 28 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | - | 7.7A | 0.0396(ohm) | 1500 | 15MHz | 100 kHz | Bourns | Metal | 5.7 A | 29.6 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 7.1(mm) | Not Required(mm) | Active | 35(TYP) | - | - | No | Details | 10% | 0.012346 oz | -40°C ~ 125°C | Tape and Reel | SRP0620 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 5.7 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 4.7 μH | 0.1(MHz) | 39.6mOhm Max | 35 @ 7.96MHz | Fixed Inductors | ± 10% | 5.7A | 15(MHz) | Wirewound | Power Inductors | 7.7 A | - | Power Inductors - SMD | 7.1mm | 6.7mm | 7.3(mm) | - | 2 mm | 0.079" (2.00mm) | 7.1 mm | 6.7 mm | 2mm | 2(mm) | - | ||
![]() SRP0615-R68K Bourns Inc. | 1578 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | - | 18A | 0.0112(ohm) | 2000 | 56MHz | 100 kHz | Bourns | Metal | 10.3 A | 9.6 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 125C | 7.1(mm) | Not Required(mm) | Active | 19(TYP) | 19 | - | No | Details | 10% | 0.010582 oz | -40°C ~ 125°C | Tape and Reel | SRP0615 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 10.3 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 680 nH | 0.1(MHz) | 11.2mOhm Max | 19 @ 25.2MHz | Fixed Inductors | ± 10% | 10.3A | 56(MHz) | Wirewound | Power Inductors | 18 A | - | Power Inductors - SMD | 7.1mm | 6.7mm | 7.3(mm) | - | 1.5 mm | 0.059" (1.50mm) | 7.1 mm | 6.7 mm | 1.5mm | 1.5(mm) | - | ||
![]() SRP0620-2R2K Bourns Inc. | 37 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | - | 11.5A | - | 1500 | 26MHz | 100 kHz | Bourns | Metal | 8.8 A | 17.8 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Active | - | - | - | - | Details | - | 0.012346 oz | -40°C ~ 125°C | MouseReel | SRP0620 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 8.8 A | - | Shielded | - | SMD/SMT | - | 2.2 μH | - | 17.8mOhm Max | 46 @ 7.96MHz | Fixed Inductors | ± 10% | 8.8 A | 26 MHz | Wirewound | Power Inductors | 11.5 A | - | Power Inductors - SMD | 7.1 mm | 6.7 mm | - | - | 2 mm | 0.079" (2.00mm) | 7.1 mm | 6.7 mm | 2mm | - | - | ||
![]() SRP0610-100K Bourns Inc. | 33 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | - | 2.5A | - | 2500 | 11MHz | 100 kHz | Bourns | Metal | 2.5 A | 240 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Last Time Buy | - | - | - | - | Details | - | 0.008818 oz | -40°C ~ 125°C | MouseReel | SRP0610 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 2 A | - | Shielded | - | SMD/SMT | - | 10 μH | - | 240mOhm Max | 11 @ 2.52MHz | Fixed Inductors | - | - | 11 MHz | Wirewound | Power Inductors | 2.5 A | - | Power Inductors - SMD | - | - | - | - | 1 mm | 0.039" (1.00mm) | 7.1 mm | 6.7 mm | - | - | - | ||
![]() SRP0310-3R3K Bourns Inc. | 33 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | 1311 | 3428 | 2.2A | - | 4000 | 32MHz | 100 kHz | Bourns | Metal | 2.1 A | 160 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Last Time Buy | - | - | - | - | Details | - | 0.001411 oz | -40°C ~ 125°C | MouseReel | SRP0310 | 0.134" L x 0.122" W (3.40mm x 3.10mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 2.1 A | - | Shielded | - | SMD/SMT | - | 3.3 μH | - | 160mOhm Max | 12 @ 7.96MHz | Fixed Inductors | - | - | 32 MHz | Wirewound | Power Inductors | 2.2 A | - | Power Inductors - SMD | - | - | - | - | 1 mm | 0.039" (1.00mm) | 3.4 mm | 3.1 mm | - | - | - | ||
![]() SRP0315-1R5K Bourns Inc. | 33 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | 1311 | 3428 | 4.4A | - | 3000 | 46MHz | 100 kHz | Bourns | Metal | 4.1 A | 48 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Active | - | - | - | - | Details | - | 0.002822 oz | -40°C ~ 125°C | MouseReel | SRP0315 | 0.134" L x 0.122" W (3.40mm x 3.10mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 4.1 A | - | Shielded | - | SMD/SMT | - | 1.5 μH | - | 48mOhm Max | 14 @ 7.96MHz | Fixed Inductors | 10 | 4.1 A | 46 MHz | Wirewound | Power Inductors | 4.4 A | - | Power Inductors - SMD | 3.4 mm | 3.1 mm | - | - | 1.5 mm | 0.059" (1.50mm) | 3.4 mm | 3.1 mm | 1.5mm | - | - | ||
![]() SRP6030VA-1R5M Bourns Inc. | 657000 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | - | 14A | 0.0132(ohm) | 1000 | 32MHz | 100 kHz | Bourns | Metal | 13 A | 13.2 mOhms | + 180 C | Bourns Inc. | - 55 C | PCB Mount | -55C to 180C | 6.8(mm) | Not Required(mm) | Active | 10 | 10 | AEC-Q200 | No | Details | 20% | 0.024692 oz | -55°C ~ 180°C | Tape and Reel | SRP6030VA | 0.280" L x 0.260" W (7.10mm x 6.60mm) | ±20% | Standard | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 13 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 1.5 μH | 0.1(MHz) | 13.2mOhm Max | 10 @ 100kHz | Fixed Inductors | ± 20% | 13A | 32(MHz) | Wirewound | Power Inductors | 14 A | - | Power Inductors - SMD | 6.6mm | 6.6mm | 7.4(mm) | - | 2.8 mm | 0.118" (3.00mm) | 7.1 mm | 6.6 mm | 2.8mm | 3(mm) | AEC-Q200 | ||
![]() SRP0610-6R8K Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | - | 3.6A | - | 2500 | 17MHz | 100 kHz | Bourns | Metal | 2.3 A | 173 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Last Time Buy | - | - | - | - | Details | - | 0.008818 oz | -40°C ~ 125°C | MouseReel | SRP0610 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 2.3 A | - | Shielded | - | SMD/SMT | - | 6.8 μH | - | 173mOhm Max | 24 @ 7.96MHz | Fixed Inductors | - | - | 17 MHz | Wirewound | Power Inductors | 3.6 A | - | Power Inductors - SMD | - | - | - | - | 1 mm | 0.039" (1.00mm) | 7.1 mm | 6.7 mm | - | - | - | ||
![]() SRP0610-R47K Bourns Inc. | 34 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | - | 10.5A | - | 2500 | 70MHz | 100 kHz | Bourns | Metal | 4.7 A | 41.2 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Last Time Buy | - | - | - | - | Details | - | 0.008818 oz | -40°C ~ 125°C | Reel | SRP0610 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 4.7 A | - | Shielded | - | SMD/SMT | - | 470 nH | - | 41.2mOhm Max | 20 @ 25.2MHz | Fixed Inductors | - | - | 70 MHz | Wirewound | Power Inductors | 10.5 A | - | Power Inductors - SMD | - | - | - | - | 1 mm | 0.039" (1.00mm) | 7.1 mm | 6.7 mm | - | - | - | ||
![]() SRP0315-2R2K Bourns Inc. | 67 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | 1311 | 3428 | 3.6A | - | 3000 | 41MHz | 100 kHz | Bourns | Metal | 3.7 A | 60.5 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Active | - | - | - | - | Details | - | 0.002822 oz | -40°C ~ 125°C | MouseReel | SRP0315 | 0.134" L x 0.122" W (3.40mm x 3.10mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 3.7 A | - | Shielded | - | SMD/SMT | - | 2.2 μH | - | 60.5mOhm Max | 16 @ 7.96MHz | Fixed Inductors | ± 10% | 3.7A | 41 MHz | Wirewound | Power Inductors | 3.6 A | - | Power Inductors - SMD | 3.4mm | 3.1mm | - | - | 1.5 mm | 0.059" (1.50mm) | 3.4 mm | 3.1 mm | 1.5mm | - | - | ||
![]() SRP1040VA-3R3M Bourns Inc. | 80 | - | - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | - | 18A | - | 500 | 20MHz | 100 kHz | Bourns | Metal | 15 A | 11.8 mOhms | + 180 C | Bourns Inc. | - 55 C | PCB Mount | - | - | - | Active | - | 15 | AEC-Q200 | - | Details | - | 0.077603 oz | -55°C ~ 180°C | MouseReel | SRP1040VA | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 15 A | - | Shielded | - | SMD/SMT | - | 3.3 μH | - | 11.8mOhm Max | 15 @ 100kHz | Fixed Inductors | 20 | 15 A | 20 MHz | Wirewound | Power Inductors | 18 A | - | Power Inductors - SMD | 10 mm | 10 mm | - | - | 3.8 mm | 0.157" (4.00mm) | 11 mm | 10 mm | 3.8mm | - | AEC-Q200 | ||
![]() SRP1040VA-220M Bourns Inc. | 472 | - | - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | - | 6.5A | 0.072(ohm) | 500 | 7MHz | 100 kHz | Bourns | Metal | 6 A | 72 mOhms | + 180 C | Bourns Inc. | - 55 C | PCB Mount | -55C to 180C | 10.3(mm) | Not Required(mm) | Active | 20 | 20 | AEC-Q200 | No | Details | 20% | 0.077603 oz | -55°C ~ 180°C | Tape and Reel | SRP1040VA | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 6 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 22 μH | 0.1(MHz) | 72mOhm Max | 20 @ 100kHz | Fixed Inductors | 20 | 6 A | 7(MHz) | Wirewound | Power Inductors | 6.5 A | - | Power Inductors - SMD | 10 mm | 10 mm | 11.3(mm) | - | 3.8 mm | 0.157" (4.00mm) | 11 mm | 10 mm | 3.8mm | 4(mm) | AEC-Q200 | ||
![]() SRP6030VA-6R8M Bourns Inc. | 1205 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | - | 6.5A | - | 1000 | 15MHz | 100 kHz | Bourns | Metal | 6 A | 50 mOhms | + 180 C | Bourns Inc. | - 55 C | PCB Mount | - | - | - | Active | - | 10 | AEC-Q200 | - | Details | - | 0.024692 oz | -55°C ~ 180°C | MouseReel | SRP6030VA | 0.280" L x 0.260" W (7.10mm x 6.60mm) | ±20% | Standard | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 6 A | - | Shielded | - | SMD/SMT | - | 6.8 μH | - | 50mOhm Max | 10 @ 100kHz | Fixed Inductors | 20 | 6 A | 15 MHz | Wirewound | Power Inductors | 6.5 A | - | Power Inductors - SMD | 6.6 mm | 6.6 mm | - | - | 2.8 mm | 0.118" (3.00mm) | 7.1 mm | 6.6 mm | 2.8mm | - | AEC-Q200 | ||
![]() SRP1040VA-6R8M Bourns Inc. | 50000 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | - | 11A | 0.0223(ohm) | 500 | 12MHz | 100 kHz | Bourns | Metal | 10.5 A | 22.3 mOhms | + 180 C | Bourns Inc. | - 55 C | PCB Mount | -55C to 180C | 10.3(mm) | Not Required(mm) | Active | 15 | 15 | AEC-Q200 | No | Details | 20% | 0.077603 oz | -55°C ~ 180°C | Tape and Reel | SRP1040VA | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 10.5 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 6.8 μH | 0.1(MHz) | 22.3mOhm Max | 15 @ 100kHz | Fixed Inductors | 20 | 10.5 A | 12(MHz) | Wirewound | Power Inductors | 11 A | - | Power Inductors - SMD | 10 mm | 10 mm | 11.3(mm) | - | 3.8 mm | 0.157" (4.00mm) | 11 mm | 10 mm | 3.8mm | 4(mm) | AEC-Q200 | ||
![]() SRP6030VA-R47M Bourns Inc. | 657000 |
| - | Surface Mount | Nonstandard | - | 2 | METAL ALLOY POWDER | Bourns | - | - | 21A | 0.004(ohm) | 1000 | 65MHz | 100 kHz | Bourns | Metal | 20 A | 4 mOhms | + 180 C | Bourns Inc. | - 55 C | PCB Mount | -55C to 180C | 6.8(mm) | Not Required(mm) | Active | 10 | 10 | AEC-Q200 | No | Details | 20% | 0.024692 oz | -55°C ~ 180°C | Tape and Reel | SRP6030VA | 0.280" L x 0.260" W (7.10mm x 6.60mm) | ±20% | Standard | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 20 A | Wirewound | Shielded | Not Required | SMD/SMT | Not Required | 470 nH | 0.1(MHz) | 4mOhm Max | 10 @ 100kHz | Fixed Inductors | ± 20% | 20A | 65(MHz) | Wirewound | Power Inductors | 21 A | - | Power Inductors - SMD | 6.6mm | 6.6mm | 7.4(mm) | - | 2.8 mm | 0.118" (3.00mm) | 7.1 mm | 6.6 mm | 2.8mm | 3(mm) | AEC-Q200 | ||
![]() SRP1265C-220M Bourns Inc. | 427 |
| - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | - | 12A | - | 500 | 7MHz | 100 kHz | Bourns | Metal | 10 A | 37 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Active | - | 20 | - | - | Details | - | 0.201062 oz | -40°C ~ 125°C | MouseReel | SRP1265C | 0.531" L x 0.496" W (13.50mm x 12.60mm) | ±20% | Standard | - | - | Inductors, Chokes & Coils | 10 A | - | Shielded | - | SMD/SMT | - | 22 μH | - | 37mOhm Max | 20 @ 100kHz | Fixed Inductors | 20 | 10 A | 7 MHz | Wirewound | Power Inductors | 12 A | - | Power Inductors - SMD | 12.6 mm | 12.6 mm | - | - | 6.2 mm | 0.256" (6.50mm) | 12.6 mm | 12.6 mm | 6.2mm | - | - | ||
![]() SRP0510-2R2K Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | - | Ferrite | Bourns | - | - | 5A | - | 4000 | 27MHz | 100 kHz | Bourns | Metal | 3.4 A | 75 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | - | Last Time Buy | - | - | - | - | Details | - | 0.003527 oz | -40°C ~ 125°C | Reel | SRP0510 | 0.213" L x 0.201" W (5.40mm x 5.10mm) | ±10% | Standard | - | Power | Inductors, Chokes & Coils | 3.4 A | - | Shielded | - | SMD/SMT | - | 2.2 μH | - | 75mOhm Max | 39 @ 7.96MHz | Fixed Inductors | - | - | 27 MHz | Wirewound | Power Inductors | 5 A | - | Power Inductors - SMD | - | - | - | - | 1 mm | 0.039" (1.00mm) | 5.4 mm | 5.1 mm | - | - | - |